-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 1,575 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 19.3 dB
- Noise Figure: 1.62 to 2 dB
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GP002 is a GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR Filters. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity
- Frequency Range: 1,575 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 19.1 dB
- Noise Figure: 1.66 to 2.3 dB
-
Supplier: Utmel Electronic Limited
Description: IC AMP LNA GPS/GNSS PREFILT
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Amplifier Type: Low Noise Amplifier
-
Supplier: Infineon Technologies AG
Description: The BGA231N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS. The LNA provides 16.0 dB gain and 0.75 dB noise figure at a current consumption of 4.4 mA in the application configuration.
- Frequency Range: 1,550 to 1,615 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Noise Figure: 0.75 dB
-
Supplier: Quarktwin Technology Ltd.
Description: RF Front End 1.6265GHz ~ 1.675GHz GPS
- Device Type: Front End
- Features: Other, RoHS Compliant
-
Supplier: TOP-electronics USA
Description: Quectel L76-L, GPS/GLONASS module with internal LNA, 10.1×9.7mm Extremely Compact GNSS Module with Ultra Low Power Consumption The L76-L is an extremely compact GNSS module, a concurrent GNSS receiver with multiple GNSS systems. It provides simultaneous GPS, GLONASS, BeiDou,
- Technology: GPS
-
Supplier: Newark, An Avnet Company
Description: FILTER, FRONT END, LNA/GPS, 12MCOB; Frequency RF:-; Gain:-; Noise Figure Typ:-; Supply Voltage Max:2.8V; Supply Current:-; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GPS, MAG MT, 35DB, DUAL LNA; Antenna Type:GPS; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:35dBi; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Embedded GPS Ant 26dB at LNA,10cm,UFL
- Technology: GPS
- Features: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FILTER, FRONT END, LNA/GPS, 9MCOB; Frequency RF:-; Gain:-; Noise Figure Typ:-; Supply Voltage Max:2.8V; Supply Current:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Frequency Range:1.575GHz; No. of Pins:9Pins; Operating TemperatureRoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: GPS LNA MODULE
- Technology: GPS
- Features: Other
-
Supplier: Richardson RFPD
Description: AirPrime XS1110 Ultra-Low Power Multi-GNSS Module The XS1110 supports tracking of GPS+Glonass, GPS+BeiDou, or GPS+Galileo satellite system combinations to deliver superior positioning accuracy within <1.5m, consuming up to 50% less power than standard GNSS modules. Unlike other
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Description: GPS LNA MODULE
- Features: Other
-
Supplier: Telit IoT Solutions, Inc.
Description: pin-to-pin compatible with the Telit GPS module, Jupiter F2 and based on the advanced CSR SiRFstarVTM core. It is capable of tracking GPS and Glonass constellations simultaneously, providing the host device high-value benefits from multi-constellation navigation. The SE868 V2 is
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Technology: GPS
-
Supplier: Richardson RFPD
Description: GPS Precision External Microstrip Antenna. This high-performance antenna is designed for vehicle and fleet tracking applications. The very small size and lightweight make this GPS antenna unique in the market and perfect for various commercial and industrial applications. With a low
- Primary Frequency Range: 1,572.92 to 1,577.92 MHz
- Gain: 28 dB
- VSWR: 2 :1
- Technology Type: Microstrip
-
Supplier: DigiKey
Description: GPS GNSS LNA MODULE, SPFS FILTER
- Pin Count: 6 #
- Device Type: Front End
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Development Tools SiGe LNA IC Eval Board
-
Supplier: Acme Chip Technology Co., Limited
Description: GPS GNSS LNA MODULE, SPFS FILTER
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA855N6 -- BGA855N6Supplier: Infineon Technologies AG
Description: and 0.6 dB noise figure at a current consumption of 4.8mA. The BGA855N6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.1 V to 3.3 V supply voltage. Summary of Features GPS LNA for L2/L5 Frequency Improves GPS accuracy into cm range
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates
- Frequency Range: 824 to 2,600 MHz
- Minimum Gain: 38.3 dB
- Maximum Gain: 38.3 dB
- Output Power( P1dB): 8.5 to 13.000000000000002 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE4150L is a highly integrated GPS receiver IC offering high performance and low-power operation in a wide range of low-cost applications. It is particularly well-suited to high sensitivity L1-band
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: u-blox M8 concurrent GNSS antenna evaluation kit with TCXO, SAW, LNA; supports CAM-M8Q Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services All ports accessible outside USB (V2.0 compatible) available for power
- Category: Development Suite / Kit
- Supported System: GPS
-
Supplier: DigiKey
Description: 1.583GHz GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.610GHz 17dBi
- Primary Frequency Range: 1,583 MHz
- Gain: 17 dB
- Applications: GPS
- Technology Type: Microstrip
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC GPS, GSM, LTE, Radar 700MHz ~ 1.6GHz MC1631-1
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 14.4 dB
- Maximum Gain: 14.4 dB
- Minimum Operating Voltage: 2.85 volts
-
Supplier: Microwave Photonic Systems, Inc.
Description: processing center units through the use of an imbedded software controlled onboard processor that can communicate with a M & C host computer over a RS-232 I/O interface. The I/O parameters include GPS and Inmarsat LNA current, GPS and Inmarsat laser bias current, GPS and
- Gain: -20 to 38 dB
- Category: Antenna
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS232
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA824N6 -- BGA824N6Supplier: Infineon Technologies AG
Description: The BGA824N6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 17.0 dB gain and 0.55 dB noise figure at a current consumption of 3.8 mA in the application
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 900 to 2,400 MHz
- Minimum Gain: 12.3 dB
- Maximum Gain: 15 dB
- Noise Figure: 0.8 to 1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: BDS/GPS/GNSS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,561 to 1,606 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Minimum Operating Voltage: 2.85 volts
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Infineon Technologies AG
Description: kV HBM at all pins Potential Applications • Satellite navigation systems (e.g. GPS, GLONASS, BeiDou, Galileo) • Wireless communications: WLAN 2.4 GHz and 5-6 GHz bands, broadband LTE or WiMAX LNA • ISM applications like RKE and smart meter, as well as for emerging wireless applications
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: Galileo, GLONASS, GNSS, GPS Frequency:
- Operating Frequency: 1,559 to 1,606 MHz
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 1.583GHz GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.610GHz 17dBi
- Technology Type: Microstrip
- Polarization: Other
-
Supplier: ODG (Origin Data Global)
Description: CUSTOM GPS LNA SHIELDED
- Technology: GPS
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
and stable performance in difficult conditions. Key features: Dual-band GPS and GLONASS support (L1 and L2) for improved accuracy and satellite coverage. Active patch antenna with built-in LNA (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its durable GPS Marine Antenna, designed for maritime applications that need precise navigation and dependable signal reception. This (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10453.pdf
2-Tone Test BGU7005 and BGU7007 GPS LNA .
-
http://www.nxp.com/documents/user_manual/UM10459.pdf
User manual for the BGU7007 GPS LNA evaluation board .
-
http://www.nxp.com/documents/user_manual/UM10489.pdf
UM10489 2-Tone Test BGU7004 and BGU7008 GPS LNA .
-
http://www.nxp.com/documents/user_manual/UM10497.pdf
UM10497 User manual for the BGU8007 GPS LNA evaluation board .
-
http://www.nxp.com/documents/user_manual/UM10488.pdf
UM10488 User manual for the BGU7008 GPS LNA evaluation board .
-
http://www.nxp.com/documents/user_manual/UM10491.pdf
UM10491 User manual for the BGU7004 GPS LNA evaluation board .
-
http://www.nxp.com/documents/application_note/AN11420.pdf
NXP GPS LNA - GPS LNA voltage supply via a coax cable coming from the GPS receiver .
-
An active tri‐band (AMPS/PCS/GPS) antenna with enhanced cellular‐to‐GPS isolation for automotive applications
This literature survey is focused on GPS LNA performance of automotive multiband active antenna designs that incorporate the GPS and other cellu- lar bands inside the same module.
-
LNA-ESD Co-Design for Fully Integrated CMOS Wireless Receivers
The sensitivity require- ment of modern GPS receivers makes the GPS LNA an ideal demonstrator for the design of ESD-protected LNA’s.
-
http://www.nxp.com/documents/application_note/AN11101.pdf
The BGU7007 front-end evaluation board simplifies the RF evaluation of the BGU7007 GPS LNA applied in a GPS front end, that is often used in mobile cell phones.
Indicates content that may require registration and/or purchase.