Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: Navigation GPS Transceiver Module 1.575GHz Antenna Not Included DIN Rail
- Sensitivity: -158 dBm
- Operating Frequency: 1,575 MHz
- Operating Temperature: -25 to 75 C
- Supply Voltage: 5 to 30 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules GPS MODULE
-
Supplier: ODG (Origin Data Global)
Description: SIP-3-2.54mm Infrared Remote Receiver (IRM) ROHS
- Device Type: Receiver Only
-
-
Supplier: Linx Technologies
Description: components (except an antenna) to form a complete GPS solution. This makes the FM Series easy to integrate, even by engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle
- Sensitivity: -161 to -143 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 4.3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MOD CEL/NAV CHIP CHAS MT
- Operating Frequency: 617 to 2,200 MHz
- Supply Voltage: 5.5 to 2.2 volts
- Features: Other
-
Supplier: Linx Technologies
Description: engineers without previous RF or GPS experience. Benefits Low Power: low 12mA tracking current that is less than half of competitive modules. A duty cycle mode further reduces power consumption. Quick start times: hot start under 1 second Simplify design: modules and
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Current: 12 to 44 mA
- Source Type: DC (Battery) Power
-
Supplier: Telit IoT Solutions, Inc.
Description: The JN3 is the companion module to JF2. It employs LCC packaging and a 3V power supply and is interoperable with Telit cellular modules providing ready-to-use solution bundles at no additional integration effort or cost. This feature is particularly evident when integrating with the
- Bias / Operating Current: 10 to 40 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -163 dBm
- Technology: GPS
-
Supplier: DigiKey
Description: - RF Receiver GPS 1575.42MHz -161dB PCB, Surface Mount Module
- Operating Frequency: 1,575.42 MHz
- Bias / Operating Current: 28 mA
- TJ: -40 to 85 C
- Pin Count: 36 #
-
Supplier: Richardson RFPD
Description: The A2235-H GPS receiver modules enable fastest acquisition and tracking with the latest SiRFstarIV technology. This small form-factor module fully addresses the demand for lowest power consumption with, amongst other features, SiRFaware technology.
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver GPS 1.575GHz -162dBm On-Board, Patch Module
- Sensitivity: -162 dBm
- Operating Frequency: 1,575 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.1 to 5.5 volts
-
Supplier: Quarktwin Technology Ltd.
Description: GPS Module RF Antenna SMA Magnetic
- Polarization: Other
-
Description: RF RCVR GPS 1.575GHZ MODULE
- Sensitivity: -162 dBm
- Operating Frequency: 1,575 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.5 to 3.1 volts
-
Supplier: ODG (Origin Data Global)
Description: RF RCVR GPS 1575.42MHZ MODULE
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RF RCVR GPS 1575.42MHZ MODULE
- Sensitivity: -155 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: RS Components, Ltd.
Description: GPS Miniature Antenna Module & RF Cable
- Technology: GPS
- Features: RoHS Compliant
-
Supplier: Telit IoT Solutions, Inc.
Description: pin-to-pin compatible with the Telit GPS module, Jupiter F2 and based on the advanced CSR SiRFstarVTM core. It is capable of tracking GPS and Glonass constellations simultaneously, providing the host device high-value benefits from multi-constellation navigation. The SE868 V2 is
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Technology: GPS
-
Supplier: DigiKey
Description: 1.575GHz GPS Module RF Antenna 33dBi SMA Male Magnetic, Chassis Mount
- Primary Frequency Range: 1,575 MHz
- Gain: 33 dB
- VSWR: 2 :1
- Applications: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D
- Bias / Operating Current: 0.05 to 0.5 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Supply Voltage: 1.8 V
-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, RECEIVER, 16 CHANNEL, USB, INT ANT; Protocol:NMEA, SiRF Binary; Supply Voltage Min:3.8V; Supply Voltage Max:8V; No. of Channels:16Channels; Frequency RF:-; Position Accuracy:5m; Module Interface:USB; Product Range:- RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: 515 Product Type Features Radio Module Product Type : GPS Module Radio Type : Receiver Signal Characteristics Interface Data Rate (KBP) : 4.8 - 115.2 Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Frequency: 1,575 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: APITech
Description: GPS navigation and timing systems are a necessity in almost every market place spanning both commercial and military applications. Operating reliably in an increasingly crowded RF Spectrum is a continuously evolving challenge to system designers. Performance is dependent upon receiving
-
Supplier: WINSYSTEMS, INC.
Description: The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to 33
- Operating Temperature: -40 to 185 F
- Data Acquisition: Data Acquisition Computer Board
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GP002 is a GPS front-end module that combines a low noise amplifier (LNA) with GPS FBAR Filters. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity
- Frequency Range: 1,575 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 19.1 dB
- Noise Figure: 1.66 to 2.3 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Quectel Category: RF and Wireless -RF Transceiver Modules and Modems Package: Tray Product Status: Active RF Family/Standard: Cellular, Navigation Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA Data Rate: 150Mbps Mounting Type: Card
- Features: Other
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1148128-PE51GPS1003 Category: RF/IF and RFID>RF Antennas Features: Cable - 5.1816m Termination: NMO Package: Bag Ingress Protection: IP66 Applications: GLONASS, GPS Standard Package: 1 Power - Max: 10 W Frequency Range: 1.575GHz ~ 1.615GHz Height (Max):
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tray Product Status: Obsolete RF Family/Standard: Cellular, Navigation Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, LTE Antenna
- Features: Other
- Device Type: Transceiver
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 1,575 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 19.3 dB
- Noise Figure: 1.62 to 2 dB
-
Supplier: DigiKey
Description: RF TXRX MODULE NB-IOT+GPS SMD
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 to 4.5 volts
- Supply Current: 10 to 16 mA
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Integra Technologies, Inc.
Description: width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to reduce output noise and simplify system integration. All units are 100% screened for large signal RF parameters.
- Frequency Range: 2,700 to 2,900 MHz
- Minimum Gain: 11 dB
- Maximum Gain: 11 dB
- Output Power( P1dB): 60 dBm
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC General Purpose 2.7GHz ~ 2.9GHz Module
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, MEDIATEK CHIPSET, PATCH ANT; Protocol:NMEA; Supply Voltage Min:3.3V; Supply Voltage Max:6V; No. of Channels:20; Frequency RF:1.575GHz; Position Accuracy:5m to 25m; Module Interface:RS232; SVHC:No SVHC (15-Jun
-
Supplier: DigiKey
Description: RF Amplifier IC General Purpose 2.7GHz ~ 2.9GHz Module
- Frequency Range: 2,700 to 2,900 MHz
- Minimum Gain: 11.3 dB
- Maximum Gain: 11.3 dB
- Minimum Operating Voltage: 50 volts
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Minimum Operating Voltage: 2.85 volts
-
Supplier: Richardson RFPD
Description: The GPS Evaluation Kit EVA1082-A allows an easy evaluation of Vincotech’s GPS module A1082-A by offering access to the ports and pins of the module. Powering the module and connecting the antenna with sufficient view to the sky will immediately result in
- Category: Development Board
-
Supplier: Skyworks Solutions, Inc.
Description: BDS/GPS/GNSS Pre-Filter + LNA Front-End Module
- Frequency Range: 1,561 to 1,606 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Minimum Operating Voltage: 2.85 volts
Find Suppliers by Category Top
Featured Products Top
-
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
Wearable GPS/GLONASS devices or tiny GPS modules need dual-band capability. Specific References: (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily introduces its high-performance GPS/GLONASS L1 + L2 Magnetic Antenna, designed for automobile, fleet tracking, and GNSS navigation systems. It has a strong magnetic base mount, a durable 3 m RG174 cable, and a SMA male straight connection for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
threats using electromagnetic response: Jamming the communications links between operator and the aircraft Jamming its GPS link Spoofing/take over solution Empower supplies RF and microwave amplifiers for many deployed C-UAS and C-sUAS systems (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Application: Antenna connectors for cellular, Wi-Fi, LoRa, 5G, and GPS systems. IoT and telecom devices utilize RF modules and PCB interfaces. Cable assemblies and adapters for radio frequency test equipment. (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
size makes it perfect for use in space-constrained wireless communication devices, IoT modules, GPS systems, and RF testing environments. U.FL connectors are commonly employed in tiny RF devices due to their compact size and dependable performance. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Ω impedance is ideal for WiFi, GSM, LTE, GPS, and other RF applications up to ~6 GHz. Compact 113 mm assembly offers clean, space-saving routing inside enclosures. Allows external antenna connection for modules with internal U.FL ports, increasing (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
PhaseNoise@1kHzOffset -130dBc/Hz Typ. Start-upTime3msMax. Storage Temperature Range -40°C~+85°C Applications: GPS, RF Wireless communication devices Wireless Module Products (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Fiber Optic Antenna Link OFW-5800 GPS
The OFW - 5800/GPS is a "Next Generation" Global Positioning System (GPS) Fiber Optic Antenna Link (FOAL) subsystem that is a designed to operate in the Naval shipboard environment. The OFW - 5800/GPS FOAL subsystem consists of four independent RF to Fiber antenna headend units, that can
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jbise.2010.38110
Start2 GRF2I [10] is used as the GPS module RF IC and Start2 GSP2e is used as the GPS module baseband IC, which deliver the data to the mi- croprocessor through UART interface.
-
News
PCTEL - SENSDEV - MAESTRO - ADACTUS - WIRELESS LOGIC - MSI - PERICOM -PERICOM - INVENSENSE - MEMSIC - SUMMIT - CELLERGY - Antennas Pressure Sensors GPS Modules RF + SIM Holders SIM cards RF I/F Clock and Timing, Crystals, PCI-eClock and Timing, Crystals, PCI-e Gyroscopes + Accelerometers Accelerometers + Compass Power Management …
-
Mobile and Bluetooth Technologies for Telecare and Emergency Announcement
Start2 GRF2I [10] is used as the GPS module RF IC and Start2 GSP2e is used as the GPS module baseband IC, which deliver the data to the microprocessor through UART interface.
-
Antenova GPS Modules | Mouser
GPS Modules GPS RF Ant Mod SiRF starIII Planar Mount .
-
Antenova GPS Modules | Mouser
Antenova GPS RADIONOVA® RF Antenna Module is a highly integrated GPS RF Antenna Module suitable for L1-band GPS and A-GPS systems.
-
Antenova Introduces MStar Based GPS RADIONOVA RF Antenna Modules for Small Portable GPS Device Applications
Antenovaâs GPS RADIONOVA M10295 and M10300 are flash based highly integrated GPS RF Antenna Modules suitable for a wide range of embedded GPS applications.
-
Antenova Releases RF Antenna Module For Embedded GPS Applications
Antenova further announced its GPS RF Antenna Modules are being designed into GPS enabled handheld consumer products to be available for Christmas 2007.
-
Antenova Announces Planar RF Antenna Module
Antenova further announced GPS RADIONOVA M10264 â a planar GPS RF Antenna Module incorporating the market leading SiRFstarIII GPS chipset with Antenova's high performing patented antenna technology in a compact low profile package, which is ideally suited for mobile applications such as …
-
Antenova’s Antennas Selected by Quantum
Antenovaâs Wi-Fi and HSDPA antennas along with the M10214 GPS RF Antenna Modules provide Quantumâs iconic handheld multimedia devices with always-on, anywhere and anytime connectivity.
-
G-CORE Selects Antenova’s GPS RF Antenna Module For Golf Range Finder
G-CORE Selects Antenova's GPS RF Antenna Module For Golf Range Finder .
Indicates content that may require registration and/or purchase.