-
Supplier: Accuris
Description: STEEL 0.8Cr - 1.8Ni - 0.35Mo - 0.2V (0.33 - 0.38C) Special Grade
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description A high alloy core wire that is low in carbon to reduce susceptibility to sensitization during high temperature service. Ideal for the out-of-position welding of austenitic stainless steels to unalloyed or low alloy
- Diameter / Thickness: 0.15625 inch
- Welding Filler Types: Steel - Stainless
-
Supplier: Accuris
Description: STEEL BARS, FORGINGS, AND TUBING 0.80Cr - 1.8Ni - 0.35Mo - 0.20V (0.33 - 0.38C) Special Grade
-
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about stainless steel cable ties? Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions. Grade 316 Stainless steel is highly resistant to corrosion, and is widely used in
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled.
- Outer Diameter (OD): 0.625 inch
- Wire Diameter: 0.063 inch
- Free Length (Inside Hooks): 36 inch
- Spring Rate: 8 lbs/in
-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy steel in the form of sheet, strip, and plate.
-
Supplier: Accuris
Description: STEEL SHEET AND STRIP 0.8Cr \x96 1.8Ni \x96 0.35Mo \x96 0.2V (0.33 \x96 0.38C) Special Grade
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: STEEL SHEET, STRIP, AND PLATE 0.80Cr \x96 1.8Ni \x96 0.35Mo \x96 0.20V (0.33 \x96 0.38C) Special Grade
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Newark, An Avnet Company
Description: GRADE-1 DOOR CLOSER, ADJUSTABLE FOR SIZE 16, DOOR WEIGHT UP TO 330-LBS. ADJUSTABLE SWEEP SPEED, LATCH SPEED, AND BACK CHECK. ANODIZED ALUMINUM BODY, SLIVER FINISH, AND FORGED STEEL ARMS. 5 YEAR WARRANTY
-
Supplier: Seedburo Equipment Company
Description: grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since
-
Supplier: Lasko Products, Inc.
Description: Three powerhouse speeds with pull-cord controls Pivot feature for optimal air delivery Metal fan blades for maximum air movement Fully adjustable height (58" to 93") Durable, steel-body construction Fully-enclosed motor housing for added safety Rust-resistant, powder coated grills Three-prong
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Three powerhouse speeds with pull-cord controls Pivot feature for optimal air delivery Metal fan blades for maximum air movement Optional oscillation for broader coverage Fully adjustable height (58" to 93") Durable, steel-body construction Fully-enclosed motor housing for added safety
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: SlipNOT Metal Safety Flooring
Description: access hatch lengths: Customer specific Galvanized vault covers are custom fabricated to meet job specifications Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Galvanized Galvanized vault covers are available in: Grade 2 (Medium), Grade 3
- Application: Access Doors, Commercial
- Features: Other
- Material: Steel
-
Supplier: U.S. Plastic Corporation
Description: Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at
- Valve Size: 0.5 inch
- Primary Material: Acetal
- Valve Type: Shut Off Valves
-
Supplier: Universal Cutting Tools, Inc.
Description: Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Transcat, Inc.
Description: Shipping Weight: 18.6 lbs./8.4 kg - Turbine Only:18.4 lbs./8.3 kg Housing: 316 Stainless Steel Bearings: Ceramic Shaft: Tungsten Carbide Rotor: PVDF Rings: 316 Stainless Steel Local Computer Display: 2 Totals (1 Resettable, 1 Cumulative);Factory Calibration in Gallons and Liters for
-
Supplier: SlipNOT Metal Safety Flooring
Description: surface: Steel Surface on Steel Available SlipNOT® finishes: Mill or Painted Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Steel ladder rungs are available in:
-
Supplier: SlipNOT Metal Safety Flooring
Description: Available SlipNOT® surfaces: Steel Surface on Steel Available SlipNOT® finishes: Mill, Painted or Hot Dipped Galvanized Div 5 CSI Classification Code: Ladders (05 51 40), Metal Ladders (05 51 33) Steel ladder treads are available in: Grade 2 (Medium) Standard
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter,
- Outer Diameter (OD): 0.188 inch
- Inner Diameter (ID): 0.156 inch
- Wire Diameter: 0.016 inch
- Free Length: 0.19 inch
-
Supplier: ASTM International
Description: hardened steel (Grade 41); martensitic stainless steels (Grades 51, 52, and 53); No. 1 precipitation hardened stainless steel (Grade 61); No. 2 precipitation hardened stainless steel (Grade 64); No. 3 precipitation hardened stainless
-
Supplier: Pivot Point, Inc.
Description: Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any
- Pin Type: Detent Pin
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: Pivot Point, Inc.
Description: Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any
- Diameter / Size: 0.313 inch
- Length: 1.625 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Detent Pin
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads,
- Inside Diameter (ID): 0.205 to 0.215 inch
- Cross-section: 0.03 to 0.036 inch
- Outside Diameter (OD): 0.276 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
Supplier: Certex UK
Description: Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including
- Working Load: 0.3637623 tons
- Materials: Steel
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled.
- Outer Diameter (OD): 0.188 inch
- Wire Diameter: 0.02 inch
- Free Length (Inside Hooks): 2 inch
- Maximum Load: 2.2 lbs
-
Description: Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.1 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion
- Maximum Pressure: 425 psi
- Application / Industry: Food and Beverage
- Range: Micro Filtration
- Housing Material: Steel - Stainless
-
Supplier: ASTM International
Description: Structural Grade 50 Type H (ST50H), Structural Grade 340 Type H [ST340H], Structural Grade 40 Type H (ST40H), Structural Grade 275 Type H [ST275H], Structural Grade 37 Type H (ST37H), Structural Grade 255 Type H [ST255H], Structural Grade 33
-
Supplier: Certex UK
Description: Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with a screw pin for quick and easy opening. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade
- Working Load: 0.3637623 tons
- Shackle Type: Anchor / Bow Shackle
- Materials: Steel
-
Supplier: XOMOX (A Crane Co. Company)
Description: exacting demands of our industrial customers. All grades of rubber and PTFE have been developed to suit individual customer requirements and are proven, even in the most arduous environments. All Saunders diaphragms are made from high quality materials and are manufactured in-house to strict
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other
- Primary Material: Brass / Bronze, Cast Iron, Ductile Iron, PTFE - Teflon®, PVDF, Polypropylene (PP), Rubber, Stainless Steel, Steel
-
Supplier: FG Wilson (Engineering) Ltd.
Description: galvanised steel construction with durable corner posts and unique, modular air handling units. Constructed from a high-grade composite material these elements offer further resistance to corrosion and handling damage. Designed To Deliver More...the new 26-200 kVA range is the number
-
Supplier: TroxellUSA
Description: 1 1/2" Contractor grade screws for all types of under layments and concrete backer boards. 800pcs tub Attaches up to 1" material to wood or light gauge steel
- Length: 1.5 inch
- Features: Other
-
Supplier: IDEX Health & Science
Description: Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.
- Column Length: 3.3 cm
- Internal Diameter: 4.6 mm
- Operating Pressure: 10,000 psi
- Column Type: Analytical Column
Find Suppliers by Category Top
Featured Products Top
-
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
available. The chromium in stainless steel forms a coherent passive oxide film and oxygen barrier, which imparts corrosion resistance. All stainless steels contain at least 10.5 percent chromium, although most grades contain at least 12 percent to maintain passivity. Understanding the (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Operating temperature -28°C to +80°C Body material Stainless steel (corrosion-resistant grade) Installation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.