-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The
- OD / Width: 1 inch
- Type: Anode / Anode Material
- Features: Other, Specialty / Other
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The
- OD / Width: 0.25 inch
- Length: 0.75 inch
- Type: Anode / Anode Material
- Features: Other, Specialty / Other
-
Supplier: Belmont Metals, Inc.
Description: desulphurizing agents or of similar use in the metallurgy of non ferrous metals. A Master Alloy can be referred to as a “hardener”, “grain refiner” or “modifier”, depending on the application There are several reasons for adding a Master Alloys to a melt, the main
- Features: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
-
-
Supplier: Belmont Metals, Inc.
Description: formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: HardwareSource, Inc.
Description: Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The
-
Supplier: HardwareSource, Inc.
Description: Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Nickel Grade Anti-Seize is a heavy temperature, heavy duty lubricant that resists galling and corrosion and reduces wear in heavy pressure applications. It is resistant to acids, ammonia, acetylene and vinyl monomer. 1 lb Jar.
- Kinematic Viscosity (@ 40°C): 650,000 to 1,050,000 cSt
- Flash Point: 199.4 F
- Type: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: Arnold Magnetic Technologies
Description: Arnold’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives,
- Overall Width / OD: 4 to 11.75 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed, Wrought
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM F3 ALLOY 270 WIRE DESCRIPTION Alloy 270 is a high purity grade of nickel and has a low base hardness and high ductility. It is essentially free from nonmetallic inclusions. This alloy is typically made by
- UNS Number: 2,270
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 16,000 psi
- Elongation: 50 %
-
Supplier: ASTM International
Description: This specification covers nickel, nickel-copper, nickel-copper-silicon, nickel-molybdenum, nickel-chromium, and nickel-molybdenum-chromium alloy castings for corrosion resistant service. The castings shall be heat treated. When Class 1 is specified,
-
Supplier: SAE International
Description: This specification covers a magnetically soft nickel-iron alloy in the form of sheet and strip.
-
Supplier: SAE International
Description: This specification covers a magnetically soft nickel-iron alloy in the form of sheet and strip.
-
Supplier: ASTM International
Description: This specification covers electronic grade alloys of copper and nickel in wrought forms suitable for external and internal use in electron devices. The alloy shall be free from directional properties and shall be handled in such a manner that oxide contamination is minimized.
-
Supplier: Zurn Industries LLC
Description: 5" Round slab on grade slab on grade floor drain, with nickel bronze top, and ABS body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged
- Connection Size: 5 inch
- Body Material: ABS
-
Supplier: Saint-Gobain Innovative Materials
Description: Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2. TUF-COTE provides
- Rod / Wire Diameter: 4.762497428251389 to 7.937495713752315 mm
- Particle Size: 1,600.0000000000002 µm
- Spray Technology: Flame Spray - Wire
- Material Type: Metal Carbide (WC, Cr3C2)
-
Supplier: ASTM International
Description: bends, caps, tees, reducers, lap-joint stub ends, and other types, as covered by ASME B16.9, ASME B16.11, MSS SP-43, MSS SP-95, and MSS SP-97. 1.1.1 Several grades of nickel and nickel alloys are included in this specification. Grades are designated with a
-
Description: Inconel 702 (Nickel 702) Strip, Coil, Foil & Wire, AMS 5550 APPLICATIONS lnconel® 702 (Alloy 702) is used in afterburner liners, furnace components. DESCRIPTION lnconel® 702 (Alloy 702) is a nickel-chromium alloy with an aluminum addition that makes this grade high
- UNS Number: 7,702
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 95,000 psi
- Elongation: 35 %
-
Supplier: Zurn Industries LLC
Description: 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker
- Connection Size: 5 inch
- Body Material: ABS
-
Supplier: Zurn Industries LLC
Description: 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker
- Connection Size: 5 inch
- Body Material: PVC
-
Supplier: Zurn Industries LLC
Description: 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker
- Connection Size: 5 inch
- Body Material: PVC
-
Supplier: ASTM International
Description: This specification covers electronic grade alloys of copper and nickel in wrought forms suitable for external and internal use in electron devices. The alloy shall be free from directional properties and shall be handled in such a manner that oxide contamination is minimized.
-
Supplier: Saint-Gobain Coating Solutions
Description: Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 93ºC Flammability Rating: 650ºC Glow wire Ingress Protection Rating: IP X2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard:
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: 93 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: SB 107-2-D1
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Operating Temperature: 85 C
- Wires: 3-Wire
-
Supplier: Legrand
Description: Extra Heavy-Duty Hospital Grade Duplex Receptacle Back & Side Wire 20amp 125volt Brown FEATURES One-piece nickel-plated brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod
- Stroke: 0 to 275 inch
- Operating Pressure: 200 to 6,000 psi
- Bore Size: 3 to 12 inch
- Shaft Diameter: 1.5 to 6 inch
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Overall Thickness: 0.002 to 0.02 inch
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
-
Supplier: Littelfuse, Inc.
Description: Nickel-plated brass hexnut. Black plastic handle, housing and facenut. Keyway in the down position. Blade terminals. 25A at 12V DC. Plastic facenut can be replaced with black metal facenut 83252.
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
- Pole & Throw Specifications: SPDT
-
Supplier: Saint-Gobain Coating Solutions
Description: Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Old Bridge Chemicals, Inc.
Description: Typical Analysis Zinc (Zn) 35.5% minimum Lead (Pb) <0.0002% Iron (Fe) 0.35% Manganese (Mn) 0.35% Cadmium (Cd) 0.005% Copper (Cu) 0.005% Nickel (Ni) 0.005% The typical properties listed are intended as a guide and are affected by the raw materials used to manufacture the product.
- Features: All Oxoanions, Sulfates
- State of Matter: Bulk Solid / Granules
-
Supplier: Washington Alloy Co.
Description: steel, wrought alloys or high nickel alloys. A core wire chemistry of approximately 55% nickel and 45% iron produces weld deposits with much lower weld shrinkage stress which in turn reduces the possibility of weld or heat-affected zone cracking. Washington Alloy Nickel
-
Supplier: HardwareSource, Inc.
Description: Residential Grade Baldwin ball tips may be added to any residential grade Baldwin hinge. Ball tips are sold by the pack. A pack is 2 tips which is the number of tips needed for 1 hinge. All Baldwin tips are made from solid brass. Available in eight Baldwin finishes. Baldwin tips
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw
- AISI / AA / CDA Grade: 79,200
- Overall Width / OD: 0.09375 to 1.125 inch
- Overall Thickness: 0.09375 to 1.125 inch
- Overall Length: 144 inch
Find Suppliers by Category Top
Featured Products Top
-
NICKEL & ITS ALLOYS Arnold’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and (read more)
Browse Nickel and Nickel Alloys Datasheets for Arnold Magnetic Technologies -
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
Monel Inconel Nickel Stainless steel Tin Titanium Various plastics Nylon In addition to our manufacturing capabilities, we also offer treatment and finishing services to facilitate the delivery of a (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
corrosion risks. Stainless steel’s corrosion resistance is primarily due to its chromium-nickel content, which forms a passive oxide layer on the surface. However, the specific characteristics of stainless steel, including its strength, ductility, and resistance to various (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
chloride gas media require the improved pitting and crevice corrosion resistance of 316 or even 317 grade molybdenum-modified stainless steels. SCC can occur if the tubing component is highly stressed while exposed to a corrosive media. Duplex, superaustenitic and high nickel (30 percent) stainless steel (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
corrosion specifications. IS PASSIVATION THE RIGHT PROCESS? Several popular grades of stainless steel should not be passivated due to low levels of chromium and nickel. When passivated, you run the risk of flask attack occurring which weakens the base material and does irreparable damage (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
tailored Ni and Au coating thicknesses, meeting exact customer specifications for optimal bonding and conductivity. Built to meet the stringent GJB 2440A-2006 standard for (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
screw head types, we can manufacture numerous styles of our custom fasteners based upon client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and (read more)
Browse Eyebolts Datasheets for National Bolt & Nut Corporation -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– Typical grade: 430 Straight chromium (12 – 18%); low carbon, magnetic, but not heat treatable. Typical use: Appliance trim, cooking utensils. 300 Series Austenitic – Typical grade: 304 Chromium (17 – 25%), Nickel (8 – 25%); nonmagnetic, not heat treatable (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
High Nickel Alloys, High Temp Alloy Suppliers, High Temperature Alloys Etc.
High nickel alloys tend to be comprised almost entirely of nickel, such as the wrought grades Nickel 200 and 201, each of which is over 99 percent pure. Alloys such as these tend to be resistant to high-temperature halogens and hydrogen halides, as well as non-oxidizing salts. It is for this reason
-
Handheld XRF Analyzers Enhance Mineral Exploration and Grade Control of Nickel Sulphides
Olympus portable X-ray fluorescence (pXRF) analyzers provide real-time geochemical data for rapid multi-element characterization of soils, rocks, ores, concentrates, and tailings. Recent advances in portable XRF technology have improved the limits of detection, increased the number of elements
-
Ferritic Stainless Steel: A Useful Overview of Ferritic Steel Grades
Stainless steel differs from other types of steel in that it contains chromium, nickel and other alloying elements that give it a far superior degree of corrosion resistance. Within the world of stainless steel, a staggering amount of variation exists, with well over 100 unique grades currently
-
CASE STUDY: Nkomati Joint Venture in Mpumalanga Province of South Africa
The Nkomati Joint Venture, located in the Mpumalanga province of South Africa, processes high grade nickel ore in a 375 thousand dry tonnes per month grinding circuit employing autogenous grinding mills supplied by FLSmidth. Due to the very unusual ore characteristics at Nkomati the client elected
-
Ceramic Grade Descriptions
. WG-300 is very effective at machining nickel and cobalt based super-alloys, and other hard materials at metal removal rates up to 10 times higher than carbide. WG-600 TM The only commercially available second-generation coated ceramic-composite cutting tool using whisker reinforcement. Excels
-
Characterizing Fatigue Response of Nickel-Titanium (.pdf)
expectancy of Nitinol monofilament round wires. Fatigue testing has been employed to characterize the influence of subtle changes in inclusion content, chemistry variations of raw material, ingot transformation temperatures of Nitinol _NiTi_, and surface finish conditions for implant grade wires.
-
Metal Service Center Jacquet Features Large Format Jet Edge Waterjets
and plasma part cutting. The company also stocks 19 different grades of stainless steel and nickel alloy plates in a wide variety of sizes and thicknesses. Photo courtesy Jacquet West.
-
Nimonic, Nimonic 75 & Nimonic 90
The nickel-chromium alloy Nimonic is offered in a couple of different grades from All Metals & Forge. Unlike some of their competitors, All Metal & Forge is more than willing to special order grades of Nimonic that may not currently be featured in their product inventory. As leaders in the metals
-
Design and Construction of NYB FRP Fans
Fiberglass-reinforced plastic (FRP) made from chemical-grade polyester or vinyl ester resin resists corrosion as well as, or in some cases better than, high-priced materials such as titanium or high-nickel alloys. In general, FRP (also known as RTP, or reinforced-thermoset plastic) is widely used
-
How do Alloy Characteristics Impact Formability and Deep Drawing?
Deep-drawing stainless steel and nickel alloys means balancing many opposing factors. Adjusting hardness values to suit process requirements aids the decision-making process. A print comes into the stamping plant for a deep-drawn part made in a familiar grade of stainless steel. No problem. Until
-
Kolsterising (R) - What Is It And Why Chose It For Your Application?
Kolsterising (R) is an industry-proven, thermo-chemical, low-temperature, diffusion-based, surface hardening technology used to enhance certain grades of stainless steel, cobalt, and nickel-based alloys. Kolsterising (R) is not a coating but a low-temperature surface carbon diffusion treatment
-
A more efficient way to understand worldwide metal standards
Increasing demand for imported metals, varying attitudes to metal quality by country, new metal production techniques and keen competition are driving down metal prices. As a consequence, in some cases quality has suffered. For example, steel used to have a much higher nickel content. Practices
-
Measuring pH in Bacterial Oxidation of Metal Ores
such low-grade ore is called bacterial oxidation. With the help of sulfur-loving bacteria, the ore can be chemically oxidized, thereby breaking up the matrix holding the gold in solution. Gold deposits with as little as 1 ppm can be economically processed in this manner. This technique is also used
-
High Performance Materials Make Their Mark In Manufacturing
Throughout the industrial manufacturing world, there is an increasing trend toward the use of high performance materials. Designers are moving away from using brass and standard elastomeric seals and are instead, implementing stainless steels, nickel alloys and higher grade elastomers within