-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly
- Use Temperature: 380 F
- Applications: Aerospace, Automotive / Transportation
- Material: Carbon / Graphite
-
Supplier: Palmetto, Inc.
Description: Composite (4) yarns with graphite. Our most recommended general service packing. Can also be used in valves. If concerned about shaft scoring, try 1382 or 1389.
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly
- Use Temperature: 200 F
- Material: Carbon / Graphite
- Applications: Industrial OEM, Medical
-
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly
- Use Temperature: 250 F
- Applications: Aerospace, Industrial OEM, Marine
- Material: Carbon / Graphite
- Features: Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly
- Use Temperature: 180 F
- Material: Carbon / Graphite
- Applications: Industrial OEM
-
Supplier: American Welding Society (AWS)
Description: Chapter 21 from the Brazing Handbook. Contents for this chapter include - Introduction, Applications, Base Materials, Brazing Characteristics, Brazing Filler Metal Compositions and Brazing Methods, Prebrazing Treatment and the Brazing Procedure, Diffusion Brazing of Graphite to Steel
-
Supplier: Phelps Industrial Products
Description: Novapress multi II compressed graphite composite is Frenzelit's high temperature, high pressure compressed gasket material. This sheet's high content of pure graphite has given it over decades of successful use in the field. This material can withstand maximum
- Thickness: 0.03125 to 0.125 inch
- Maximum Operating Pressure: 2,500 psi
- Operating Temperature: -60 to 1,000 F
- Material: Graphite
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: SAE International
Description: This document describes the materials, equipment, and processing techniques used in fabricating high-strength or high-modulus graphite-fiber-reinforced polysulfone laminates for structural applications for service up to 120°C (250°F).
-
Supplier: Boyd
Description: are available in two principle formats: exfoliated flake natural graphite and pyrolytic graphite. Exfoliated flake natural graphite is mined as graphite ore, processed and calendared to varying thicknesses with a thermal conductivity performance range of 300 W/mK to 600
- Thickness / Wall Thickness: 0.0006692917 inch
- Thermal Conductivity: 300 to 1,500 W/m-K
- Material Type: Graphite
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Novapress multi EG is Frenzelit's high performance gasket material. This sheet's high content of pure graphite and stainless steel wire allows it to withstand extremely high pressures. This gasket material can withstand elevated temperatures in continuous operation, has a wide
- Thickness: 0.03125 to 0.125 inch
- Maximum Operating Pressure: 2,900 psi
- Operating Temperature: 1,022 F
- Material: Graphite
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Graphite filled PTFE(polytetrafluoroethylene) is a high-performance composite material that combines the excellent chemical resistance and low friction properties of PTFE with the enhanced mechanical strength and improved thermal conductivity of graphite. This
- Filler: Carbon / Graphite
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Other, Thermoset / Crosslinked
-
Supplier: FTL Technology
Description: Composite bearings are manufactured from thermosetting resins reinforced with synthetic fibres. The physical and mechanical properties of this composite material make it an excellent bearing material. By varying the fabric reinforcement and the resin used, the physical
- Bearing Surface: Graphite / Metal Alloy
- Bushing Type: Sleeve
-
Supplier: Greene, Tweed & Co.
Description: Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites provide a number of
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass
- Material Type: Composite Material, Thermoplastic
- Chemical System: PEEK
-
Supplier: Boyd
Description: flake natural graphite and pyrolytic graphite. Exfoliated flake natural graphite is mined as graphite ore, processed and calendared to varying thicknesses with a thermal conductivity performance range of 300 W/mK to 600 W/mK and a thickness range from 0.04mm to >1mm.
-
Supplier: SAE International
Description: This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the filament count which is identified by the supplier's grade or material designation.
-
Supplier: SAE International
Description: This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the filament count which is identified by the supplier's grade or material designation.
-
Supplier: SAE International
Description: This specification covers one type of continuous multifilament carbon (graphite) fibers in the form of a tow or yarn (when twisted). The weight per unit length of the tow or yarn is governed by the filament count which is identified by the supplier's grade or material designation.
-
Supplier: Boyd
Description: heat spreaders are available in two principle formats: exfoliated flake natural graphite and pyrolytic graphite. Exfoliated flake natural graphite is mined as graphite ore, processed and calendared to varying thicknesses with a thermal conductivity performance range of
- Features: Other Materials
- Device: Passive Heat Sink
-
Supplier: Matexcel
Description: Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems. Size:
- Thickness: 0.0005905515 inch
- Type: Anode / Anode Material
- Applications: Battery / Fuel Cell
- Features: Other
-
Supplier: Cheap Tubes, Inc.
Description: can also supply this in Di Water or NMP solvents. If we use our functionalized CNCA we do not need to add any surfactants. Our Conductive Nanotubes Composite is a Carbon Nanotubes based Conductive Additive for Lithium Ion Battery and other applications. It is a Nano Composite
-
Supplier: Matexcel
Description: Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel ternary, lithium cobalt oxide and other systems. Size:
- Thickness: 0.00057086645 inch
- Type: Anode / Anode Material
- Applications: Battery / Fuel Cell
- Features: Other
-
Supplier: Matexcel
Description: Product overview: The amount of graphene added in this product is only 0.05%~0.15%, far lower than similar composite fibers in the market, and the color is light and easy to dye. Multifunctional, and the function is permanent and effective, washable. No additional heavy metals or antibiotics,
-
Supplier: Matexcel
Description: Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: ~10nm Diameter: 0.1-0.8μm Ash: <1wt% Electric conductivity(S/m): >15000 BET(m2/g): ~100
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.7211395 W/m-K
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: ASME Standards and Certification
Description: intermediates. The impervious graphite used for the construction of graphite pressure vessels is a composite material, consisting of "raw" graphite that is impregnated with a resin using a tightly controlled pressure/heat cycle.
-
Supplier: ASME
Description: intermediates. The impervious graphite used for the construction of graphite pressure vessels is a composite material, consisting of "raw" graphite that is impregnated with a resin using a tightly controlled pressure/heat cycle.
-
Description: Analytical Instrument Accessories - Low metallic impurities (<5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples
- Standards (Test / Certify To): ASME, OEM Specific
- Industry: Aerospace / Aviation, Chemical / Material Processing, Cleanroom, Military, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography,
- Materials: Ceramics / Glass, Chemicals, Composites, Nanomaterials
-
Description: reached. • A probabilistic-based reliability analysis of the composite structures. The method is demonstrated on a graphite/epoxy composite space habitat subjected to the debris attacks. • A sustainability analysis of aircraft composite materials, including
-
Description: Boron Nitride is a high-temperature ceramic that has a structure similar to graphite. Our portfolio of hot-pressed solid materials includes pure Hexagonal Boron Nitride as well as composites suitable for applications requiring excellent thermal properties combined with
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: JBC Technologies, Inc.
Description: capabilities that enable us to razor, crush and shear cut material up to 3000 lbs, with tolerances as tight as .030.” So, whether your end use case is master rolls of material slit to a specific width, or die cut parts that are optimized for maximum material yield, JBC has you
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
-
Supplier: Element Materials Technology
Description: Chemical analysis supports every stage The age of global trade works best when supported by secure programs of verification and identification. Chemical analysis is a critical tool that can add value to a business by providing essential data at all stages of a product's life-from material
- Standards (Test / Certify To): ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Inorganics, Metals, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Soil, Textiles, Thin Films / Plating, Toxins / Restrictive Substances, Volatiles
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass
-
Supplier: ASTM International
Description: 1.1 This classification covers fiber reinforced carbon-carbon (C-C) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured specifically for structural components. The carbon-carbon composites consist of carbon/graphite fibers (from PAN, pitch,
-
Supplier: Master Bond, Inc.
Description: EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. It is non-metallic system designed for heat sensitive electronic applications where high levels of conductivity are desired.
- Viscosity: 30,000 to 300,000 cP
- Use Temperature: -58 to 347 F
- Thermal Conductivity: 2.88 to 3.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 10,000,000 to 11,666,666.666666666 µin/in-F
-
Supplier: ASTM International
Description: composites consist of carbon/graphite fibers (from PAN, pitch, or rayon precursors) in a carbon/graphite matrix produced by liquid infiltration/pyrolysis and/or by chemical vapor infiltration. 1.2 This guide provides direction and guidance for the development of a
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The SVI 250-80 is an ultra-huge diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Applications: Ceramics, quartz, glass, graphite, composite materials, laboratory samples, and R&D cutting applications. Learn more about our diamond wire cutting solutions. (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Manufacturers working with ceramics, graphite, composites, and other brittle materials often face challenges when machining complex internal contours while maintaining dimensional accuracy and minimizing material loss. The SVO 20 CNC Internal Contour Cutting Machine utilizes reciprocating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
When customers look for better thermal performance, they often upgrade from standard silicone sheets to graphite-silicone composites. In practice, however, those materials can be brittle, prone to cracking, and difficult to reuse, which creates assembly waste and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Wear-Resistant & Durable, Reducing Downtime: The carbon brush is made of graphite-based composite material with extremely low wear rate, effectively reducing downtime caused by frequent carbon brush replacement and improving production efficiency (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Quartz and optical glass processing Graphite and carbon materials Semiconductor and crystal materials Advanced ceramics and composite materials (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The SVT 60-60 endless diamond wire saw enables precision cutting of cones, square tapers, internal holes, and complex contours in graphite, ceramics, composites, and other hard-to-machine materials. Combining multiple cutting functions in one platform, it delivers higher productivity and (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
producing accurate models. These objectives are top-of-mind when selecting the best tooling method, whether you’re creating prototype parts, one-off components, or composite layup tools. The tooling material must not only meet the specifications of the application (e.g., coefficient of thermal (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
ETFE or PFA for bonding and dispersive properties. Modifiers: Additives that significantly improve high-temperature molding results and impact resistance. Composites: Adhesive materials combined or laminated with carbon fiber reinforced plastics (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Tribology for Scientists and Engineers
Copper– graphite composite materials are some of the few materials that can fulfill such conditions.
-
Green Tribology
Such conditions are fulfilled only by copper- graphite composite material .
-
New Carbon Based Materials for Electrochemical Energy Storage Systems: Batteries, Supercapacitors and Fuel Cells
Novel metal/ graphite composite materials proposed for development by Ukraine’s Kiev National University of Technologies and Design were produced and further upgraded by Superior Graphite in the U.S.
-
Journal of Aircraft > Review of Smoke Toxicity of Fiber-Polymer Composites Used in Aircraft
[64] Anon., “Graphite/ Graphite Composite Materials Study,” Third Annual Report, Office of Science & Technology Policy, Washington, D.C., 1980.
-
BIBLIOGRAPHY WITH ABSTRACTS ON CARBON--CARBON AND ASSOCIATED COMPOSITES.
Description of the preparation and propertiss of wool felt-based carbon and graphite composite materials developed specificity for orthogonally isotropic high-shear strength.
-
Ecotribology
Such conditions are fulfilled only by using copper/ graphite composite materials .
-
Cross-property connections for copper–graphite composites
Abstract Copper– graphite composite materials in the range of 0–10vol% of carbon phase were prepared from the mixture of copper and graphite powders by hot isostatic pressing.
-
Materials Science and Technology II
Carbon nanotube/expanded graphite composite material was prepared by expanding the mixture of multi-walled carbon nanotubes and expansible graphite under the condition of high temperature.
-
Advanced Materials and Engineering Materials II
Aluminum- graphite composites material is composed of aluminum alloy matrix and graphite particles evenly dispersed in the aluminum matrix, which possesses a metallic property of high specific strength and good thermal conductivity as well as a high performance in self-lubricating and…
-
Synthesis of catalytic filamentous carbon on a nickel/graphite catalyst and a study of the resulting carbon-carbon composite materials in microbial fuel cells
Optimum conditions for preparing CFC/ graphite composite materials , which are promising for use as electrodes in microbial fuel cells (MFCs), were chosen.
Indicates content that may require registration and/or purchase.