-
Supplier: Phelps Industrial Products
Description: Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces.
- Thickness: 0.015625 to 0.125 inch
- Operating Temperature: -380 to 5,300 F
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Gaskets made of the graphite-metal sandwich material RivaTherm-Super have already proven themselves a thousand times overwith almost all liquid and gaseous media for low to medium pressures and media temperatures up to 550°C. RivaTherm-Super is manufactured with plain foils or
-
Supplier: Technetics Group
Description: The ORIGRAF® seal provides a lasting high-performance sealing solution for all industries. It can be specifically designed for extreme thermal & pressure cycles ensuring higher safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the
- Maximum Operating Pressure: 2,900 psi
- Operating Temperature: -320 to 842 F
- Material: Graphite
-
-
Supplier: FTL Technology
Description: gas industries. At FTL Technology, we are committed to optimising the performance of your spiral wound gaskets. Spiral wound gaskets are available in pure spirals, or with stainless steel inner or outer rings for increased strength. Properties of spiral wound gaskets: Excellent
- Maximum Operating Pressure: 14.50377 to 580.1508 psi
- Operating Temperature: -22 to 1,832 F
- Material: Graphite
- Features: Other
-
Supplier: DME, Inc.
Description: Full face w/bolt holes 1/16" standard thickness, custom gaskets available
- Thickness: 0.0625 inch
- Operating Temperature: 1,000 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Graphite
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Novapress multi II compressed graphite composite is Frenzelit's high temperature, high pressure compressed gasket material. This sheet's high content of pure graphite has given it over decades of successful use in the field. This material can withstand maximum temperatures in
- Thickness: 0.02 to 0.125 inch
- Maximum Operating Pressure: 2,175 psi
- Operating Temperature: 1,022 F
- Material: Graphite
-
Supplier: FTL Technology
Description: Kammprofile gaskets, also known as Kammpro, provide solutions to a range of low-pressure sealing applications that require high-performance components. Used in a wide range of industries such as Transportation, Oil & Gas and Power Generation, some of the properties of Kammprofile
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -328 to 1,022 F
- Material: Graphite, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Features: Other
-
Supplier: Phelps Industrial Products
Description: NOVATEC 825F compressed gasket sheet made with 75% pure graphite. It is easily identified by the cranberry colored "easy release" non-stick coating. This material's 45% compressibility allows for better sealing for those less than perfect flanges. This material does not cold flow when
- Thickness: 0.02 to 0.25 inch
- Maximum Operating Pressure: 1,500 psi
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces.
- Thickness: 0.015625 to 0.125 inch
- Operating Temperature: -380 to 900 F
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: Thermoseal, Inc.
Description: Graphite Adhesively Bonded to a .002" 316 Stainless Steel Foil Highly Compressible & Compactible Excellent Anti-Stick Properties Low Gas Permeability Low Electrical Resistance
- Material: Graphite
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Metal Jacketed Gaskets, Available in Various Sizes and Colors. Model Number: LD-030-2 Key Specifications/Special Features: Metal jacketed gasket Made from graphite, ceramic and non-asbestos Metal jacket made of stainless steel, carbon steel and copper Customer's designs are
- Features: Color Options, Non-asbestos, Other
- Material: Graphite
-
Supplier: JBC Technologies, Inc.
Description: Flexible graphite gaskets provide strong thermal resistivity, high compressibility, excellent resiliency, long life, and corrosion resistance. They dissipate heat evenly and rapidly across printed circuit boards (PCBs). Die cut graphite sheet materials are flexible and can be
- Operating Temperature: -400 to 950 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Graphite
-
Supplier: Flexitallic L.P.
Description: No Description Provided
- Material: Graphite
- Features: Other
- Gasket Type: Spiral Wound
Find Suppliers by Category Top
More Information Top
-
metal gaskets,China metal gaskets Manufacturers, Suppliers - ECOL
... flange gasket in low pressure sealing condition, for metal jacketed gaskets, corrugated metal gaskets, head exchanger gaskets .DF-R801SS304 or SS316L tangedReinforced Graphite Sheets are ... competition,professional in manufacture. reinforced graphite sheet/ panel with tanged metal insert .
-
CR4 - Thread: Flexible Graphite Gaskets
Can anyone please tell me how is " tanged insert gasket " made. I'm looking for SS304 tanged insert flexible graphite gasket.
-
Sell Reinforced Graphite Composite Cylinder Head Gasket Sheet
Manufactured from expanded graphite sheet with tanged (perforated) of 0.18mm ~ 0.25mm tinplate inserted reinforcement. It is best material for cylinder head gasket , exhaust gasket and other engine gasket seal.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
… the atmosphere • Excellent compressibility and conformability • Very low creep relaxation Flexible graphite sheet requires careful … The insertion of wire mesh, stainless steel foil, and tanged metal inserts increases strength and ease of handling. … constructions, however, as is the case in most applications, the price of the gasket is minor compared …
-
asbestos beater sheet,China asbestos beater sheet Manufacturers, Suppliers - ECOL
… Resistance Asbestos Rubber Sheets, Oil-resisting Asbestos Rubber Sheet, Oil-resisting Non-asbestos Rubber Sheet, Graphite Sheet ... gasket material Reinforced Asbestos Composite Sheet ... asbestos beater sheet with mechanically clinched to 0.18 ~ 0.25mm thick carbon steel tanged (perforated) metal sheet - 08F tinplate insert .
-
reinforced graphite roll,China reinforced graphite roll Manufacturers, Suppliers - ECOL
With SS304 Tanged Insert Reinforced Graphite sheet • reinforced graphite gasket .
-
reinforced graphite roll, China Suppliers and Manufacturers
Home > Products > Mechanical Parts & Fabrication Services > Gaskets > reinforced graphite roll Graphite sheet with tanged 0.1mm SS316 inserted ,2.
Indicates content that may require registration and/or purchase.