-
Supplier: Groeneveld Lubrication Solutions
Description: suited for use with biodegradable greases. TriPlus, obvious benefits: Fully sealed construction prevents grease contamination Standard follower plate in grease reservoir to ensure: No condensation mixed with grease Grease does not suffer ageing The full amount of
- Application: Automotive, Equipment / Machine tool
- Operation: Electric
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: SKF/Global
Description: The grease packer LAGP 400 is a low pressure alternative for emptying SKF grease cartridges. It provides an easy and clean alternative to manual grease packing of open bearings.
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
Supplier: SKF/North America
Description: The grease packer LAGP 400 is a low pressure alternative for emptying SKF grease cartridges. It provides an easy and clean alternative to manual grease packing of open bearings.
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
-
Supplier: SKF/Global
Description: SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified.
- Kinematic Viscosity (@ 40°C): 130 cSt
- Operating / Use Temperature: -4 to 230 F
- Composition / Chemistry: Aluminum Complex, Specialty / Other
- Features: Bearings, Lubricant, Process Equipment
-
Supplier: SKF/North America
Description: SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified.
- Kinematic Viscosity (@ 40°C): 130 cSt
- Operating / Use Temperature: -4 to 230 F
- Composition / Chemistry: Aluminum Complex, Specialty / Other
- Features: Bearings, Lubricant, Process Equipment
-
Supplier: SKF/Global
Description: The manual grease pump LAGG 1M facilitates clean and easy grease lubrication of bearings. The pump has been especially designed for use in combination with SKF 1 kg grease cans. It seals the grease can, minimising grease contamination and slowing down the oxidation
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
Supplier: SKF/North America
Description: The manual grease pump LAGG 1M facilitates clean and easy grease lubrication of bearings. The pump has been especially designed for use in combination with SKF 1 kg grease cans. It seals the grease can, minimising grease contamination and slowing down the oxidation
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
Supplier: M&I Materials Limited
Description: Apiezon AP100 Grease Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.042 specific gravity
- Type: Grease / Gel
- Features: Lubricant, Specialty, Specialty / Other, Vacuum Grease
-
Supplier: Groeneveld Lubrication Solutions
Description: furthest away from the pump will receive the specified amount of grease at full pressure. Follower plate system The standard pump equipment features a follower plate which follows the grease level. It prevents oxidation of the grease as well as funnelling of the grease
- Application: Automotive
- Feed Type: Dual Line
- Operation: Electric
- Media: Grease
-
Supplier: TNA Solutions Pty. Ltd.
Description: tna ultra-cleanWT 3 requires little maintenance, helping to reduce production downtime. Benefits Efficiently cleans product without causing damage. Ensures thorough cleaning, even with irregular shapes vegetables. Optimises retention time and controls cleaning based on amount of soil
- Internal Length: 190.944985 inch
- Internal Width: 70.86618 inch
- Internal Depth / Height: 96.456745 inch
- Machine Type: Complete Machine / Turnkey System
-
Supplier: ContiTech AG
Description: desulpherized gypsum, ash, wood chip, etc. Cleaning costs and machine downtimes are reduced to a minimum. Non-aggressive cleaning systems can prolong the belt life. Properties: Dirt-repellant thanks to a new type of plastic coating on the cover Resistant to oil and grease
- Belt Width: 19.68505 to 82.67721 inch
- Application: General Purpose, Mining / Quarrying
-
Supplier: ASTM International
Description: This practice covers a cleaning and de-scaling procedure useful to producers, users, and fabricators of zirconium and zirconium alloys for the removal of ordinary shop soils, oxides, and scales resulting from heat treatment operations and foreign substances present as surface contaminants.
-
Supplier: QualiChem, Inc.
Description: local QualiChem Distributor or QualiChem Sales Engineer to discuss available water quality, application conditions, performance criteria, recommended dilutions, and machine cleaning procedures (if applicable).
- Kinematic Viscosity (@ 40°C): 220 cSt
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: additional grease or oil. In addition, all materials are FDA compliant and the machine is completely self-draining and self-cleaning. Compact in size the Gamajet VI offers the same patented Gamajet technology, whilefitting through a 3” sanitary fitting. Although small in
-
Supplier: Alfa Laval Inc.
Description: vessels and oil rigs where solid particles are in the cleaning media. It is also widely used on barges and product tankers. The TZ-82 and TZ-75 machines are widely used as portable tank cleaning machines on oil-, product- and chemical tankers.
-
Supplier: Chemdet, Inc.
Description: The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is
-
Supplier: Chemdet, Inc.
Description: chemicals and detergents at temperatures up to 248°F (120°C). Simple Design With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8"). Oil-Free Operation No grease or oil lubrication is used. The cleaning
-
Supplier: DME Company
Description: The No Wipe, No CFC, Non-chlorinated cleaning machine. Get every nook. Every cranny. Get your mold completely clean - without wiping - with new Quick Mold Cleaner. It's powerful cleaning agents easily remove silicones, grease, oil and wax buildup on mold surfaces, etc. It
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Features: Other
-
Supplier: Houghton International, Inc.
Description: Callina Fluid 1210 is a general maintenance and floor cleaner that provides excellent performance in a variety of general maintenance applications including spray cleaning of floors, walls, equipment, machinery and floor scrubbing equipment. The product effectively removes a variety of soils
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: General Pipe Cleaners
Description: generates a shock wave that instantly pulverizes stoppages in 1-1/4” to 4” lines – yet won’t harm pipes. Quickly clear clogged sinks, toilets and tubs of grease, hair, sediment and debris. Environmentally friendly, the compact, portable drain cleaning tool is cleaner than snakes – and
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Features: Hand-Held, Other
- Drain Cleaning Machinery Type: Manual
-
Supplier: DME Company
Description: Food approved. No chlorinated chemical. Very low odor. Mold cleaner quickly removes silicones, grease, oil and wax build-up on mold surfaces. It is also good for clean-up of non-operating electrical equipment and general decreasing on machine solvent-sensitive plastics.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: It's for maintenance cleaning of floors, walls, office and production equipment, etc. Ardrox 405-V can be applied manually, by hand-held pressure spray, or by automatic floor scrubbing machine.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Walter Surface Technologies
Description: Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly concentrated - dilutable
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: General Pump
Description: Professional Flat Surface Cleaner With Compensating Gun Feature Features Compensating gun feature Full 24" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Swivel has grease zerk for bearing lubrication
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Hot Water / Steam, Other
-
Supplier: General Pump
Description: Flat Surface Cleaner With Compensating Gun Feature, 20 Inch Features Compensating gun feature Full 20" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Swivel has grease zerk for bearing lubrication
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Hot Water / Steam, Other
-
Supplier: Advanced Technology Products
Description: ATP’s Premium Series Quick Disconnects are precision machined, chrome-plated steel. Chrome-Plating Resists Corrosion, Easily Cleaned of Paint or Grease Steel Construction Maintains Integrity, not Easily Damaged like Brass Precision Machining Ensures Long Lasting, Leak Free Connection
- Fitting Type: Adapter, Hose Fitting
- Connection Type: Barbed
- Features: English, Pneumatic Fitting
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 20 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Packaging: Bottle / Jar
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: Walter Surface Technologies
Description: wax, glue, paint, tar, and ink Cleaning machine parts, tools, pumps, gears
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: ASTM International
Description: jointly performed with the DIN 51834 working group. This procedure is based on the 2005 revision of Test Method D5706 for greases and differs regarding the stroke length and the cleaning solvent. 1.2 The values stated in SI units are to be regarded as standard. No other units of
-
Supplier: LS Industries
Description: operator maintenance Solvent spray bar is equipped with steel spray nozzles Solvent valve allows manual adjustment of solvent flow during operation Hinged access doors on rear of machine for inspection and maintenance Sloped front for easy access to parts in such a large machine 6"
- Part Capacity - Weight: 3,000 lbs
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles
- Power Source: Electric Motor / Vibrator
-
Supplier: Stoelting Cleaning Equipment
Description: wash solution, in addition to a very effective combination of mechanical scrubbing and chemical cleaning actions results in quick and easy removal of oil, grease and other particulate matter. Recirculating baffled solution tank - water flow is directed uniformly across the heaters,
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: Ecolink, Inc.
Description: that penetrates and removes grease, grime, dirt, tar, wax and other contaminants from electrical equipment and motors, while energized. Benefits Fast drying Non-flammable Non-conductive Powerful cleaning action Leaves absolutely no residue Applications For use by: Boat Yards Industrial
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Prosys
Description: Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 55 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
. They use the water pressure in your home or building to push out blockages from your pipes. Over time soap scum, food waste, hair, grease and other material can build up in the pipes, forming a clog. Once the DrainJet drain flusher is inflated in your pipe, it opens clogged drains and (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
inflatable plugs, are a safer and more effective option for commercial drain cleaning. These tools use controlled hot and cold water pressure to unblock grease and soap clogs, flush debris, and sustain flow without causing pipe damage or environmental harm. The use of hot water helps break (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Drain Cleaning vs. Drain Clearing: What’s the Difference and Which Do You Need? Clogged drains are a widespread problem in both residential and commercial settings. Grease (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
less prone to failure, DrainJet® is the flusher of choice for plumbers and swimming pool maintenance professionals. Hot Water Only fabric flushers can use hot water. So if you need to melt away fat, oil and grease buildup in your pipes, do not use a rubber flusher (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
additional protection against moisture and contamination. For applications where the machinery is pressure washed or cleaned with chemicals, like in the food industry, different lubrication may be required. Standard grease can be swapped out for food-safe options, and the guide rollers can even be (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
-8 stainless. Rail: Vectors can be equipped with stainless steel track on request. Extrusions are 6061 aluminum. Grease Grease comes standard as NLGI#2. Options include specialty grease for high/low temp, clean room, vacuum, and food safe (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Online Catalog Never settle for (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Online Catalog (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Online Catalog Follow us on (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Code of Federal Regulations > Title 29 - Labor > Wage and Hour Division > [29 CFR Part 790] General Statement as to the Effect of the Portal-to-Portal Act of 1...
1) In connection with the operation of a lathe an employee will frequently at the commencement of his workday oil, grease or clean his machine , or install a new cutting tool.
-
Chemical Tradename Dictionary
[Dee7.ee) Alkyl sulfonateSI nonionic blends; all-pwpose cleaner, grease emulsifier, machine cleaning , textile washing.
-
Papers
By the processing yon Kerngrus, passes theoretically shell fat through imperfect operation of the Kakaobrech- and cleaning machines in the core fat hrend wi ~ on the other hand the Schglenfett to far gr6fiten part of core fat there is gauze.
-
Influence of contaminants on gas nitriding
At elevated temperatures and pressures during machining or the subsequent cleaning process cooling lubricants, hydraulic oils, machine greases , and cleaning residues can form stable adsorption or reaction layers.
-
Mechanical cleaning and greasing of baking trays.
A machine for cleaning and greasing of baking trays consists of a drive, feeding conveyor, wire and horse-hair brushes, greasing blade, and fat feeding system.
-
States > Oregon > State > Regulations > Chapter 839 - Bureau of Labor and Industries > [OAR 839-20] 020 - Minimum and Overtime Wages
(b) Example: In connection with the operation of a lathe, the lathe operator oils, greases , or cleans the machine or installs a new cutting tool.
-
ZJTST902P225
These substrates are prepared by ultrasonic cleaning to remove grease or machine oil deposits and grit blasting to roughen the surface before spraying.
-
Code of Federal Regulations > Title 29 - Labor > Wage and Hour Division > [29 CFR Part 785] Hours Worked
1) In connection with the operation of a lathe, an employee will frequently, at the commencement of his workday, oil, grease , or clean his machine , or install a new cutting tool.
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/standard-occupational-classification-2000/dissemination-media-and-avai...
• keeps records of work undertaken; • cleans , oils and greases machine .
-
Technological Study on Manufacturing of Multifinger Module of He-Cooled DEMO Divertor and Investigation of NDE Method
In general, all components must be cleaned after ma- chining to remove grease , dirt, and any drilling fluid from surfaces.
Indicates content that may require registration and/or purchase.