Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bijur Delimon International
Description: Application Industry’s most versatile pressurized dispensing system for fluids, lubricants or coolants, FluidFlex® pressurized dispensing system is designed for maximum efficiency, accuracy and control when dispensing virtually any fluid used in manufacturing or
- Capacity: 1 to 5 gallons
- Operating Pressure: 15 to 40 psi
- Features: Adjustable Volume, Integral Filter, Low Level Safety Switch, Other, Pressure Gauge
- Media: Air / Oil, Grease, Oil
-
Supplier: Nordson EFD
Description: version for lines and stripes Compatible Fluids Solder paste Particle-filled materials Thermal greases Silver epoxies The complete system includes the 794 Series auger valve, ValveMate™ 7094BL or 7094DC controller, fluid reservoir, and dispense tip. Integrate with an EFD automated
- Container / Syringe Volume: 440 cc
- Dispensing Application: Bead
- Application: Flux / Solder
- Number of Components: Single Component Dispensing
-
Supplier: Ellsworth Adhesives
Description: Fisnar 790HP-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that prevents any dripping.
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: Nordson EFD
Description: Nordson EFD’s Relius™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons, and
- Application: Adhesive / Silicone, Flux / Solder, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve, Needle or Spool Valve, Positive Displacement Valve
-
Supplier: Nordson EFD
Description: Adhesives Greases Sealants The complete system includes the 736HPA-NV high pressure valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system.
- Application: Adhesive / Silicone, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Number of Components: Single Component Dispensing
-
Supplier: Nordson EFD
Description: pastes Epoxies Greases Paste fluxes RTVs Sealants Solder resists The complete system includes the 725D Series valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. Integrate with an EFD automated dispensing system for even faster throughput.
- Application: Adhesive / Silicone, Flux / Solder
- Dispensing Application: Bead, Dot
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Positive Displacement Valve
-
Supplier: Dymax
Description: The ViscoTec eco-PEN450 dispensing system is a rotating and perfectly pressure-tight displacement system ideally suited for dispensing precise volumes of low- to medium-viscosity materials. This dispensing pen has a self-sealing, rotor/stator design. Conveyance is
- Metering Accuracy: 99 %
- Material Temperature Range: 50 to 104 F
- Features: Other
-
Supplier: JohnDow Industries, Inc.
Description: Includes: JDL-3655 60:1 grease pump JD-3567 Drum cover JD-3572 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swive
-
Supplier: JohnDow Industries, Inc.
Description: Includes: JDL-3640 60:1 grease pump JD-3565 Drum cover JD-3570 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swive
-
Fluid Dispensing Equipment - Pneumatic Grease System For Use with 120 lb. Container -- JDL-16 (16C)*Supplier: JohnDow Industries, Inc.
Description: Includes: JDL-3650 60:1 grease pump JD-3566 Drum cover JD-3571 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swivel *JDL-16C includes caster bas
-
Supplier: Macnaught USA, Inc.
Description: Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have surpassed the
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: or 14oz. cartridge. Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns carry
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: RS Components, Ltd.
Description: SKF SYSTEM 24 TLSD refill set
-
Supplier: Brady Corporation
Description: The Oil Plus™ Heavy Pad absorbs petroleum-based oils, solvents and other non-water soluble liquids. 3-ply, white, heavy weight roll, dimpled and perfed to reduce waste and to help you use only what you need. For use with oil and petroleum based fluids. OP100 pads with a Dispense-n-Dispose
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Legendary P3TR 50:1 Air-Operated Grease Pump for 5 Gallon / 35 LB containers. Industry Leading 10 Year Warranty. Includes Booster Gun, Hose and Trolley. Low Air Consumption (3CFM) Macnaught’s 50:1 P3-TR air-operated grease pump system is engineered for 35 lb./5 Gal.
- Container Size: 18,927.0589456601 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Heavy
- Container Size: 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Mile-X Equipment, Inc.
Description: anything, anytime, anywhere. Features: Two-speed switch for high-pressure or high-volume delivery. Cycle indicator pin to monitor grease output. "Smart" charging system delivers reliable power. All the features you need, including comfortable grip and balanced design; hook for shoulder
-
Supplier: Mile-X Equipment, Inc.
Description: Two-speed switch for high-pressure or high-volume delivery. Cycle indicator pin to monitor grease output. "Smart" charging system delivers reliable power. All the features you need, including comfortable grip and balanced design; hook for shoulder strap; built-in hose and coupler
-
Supplier: Dymax
Description: Dymax SG-200 Super-Flow Handheld Sprayer is designed for masking and coating applications where a significantly higher flow rate is required. The systems are ideal for dispensing fluids with viscosities between 5,000 cP and 80,000 cP and provide a flow rate that is 5-10 times higher
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Dymax
Description: Dymax SG-150 hand-held spray guns, available in both standard and high flow models, provide a solution to manually spray fluids for masking and coating applications. The SG-150-RS standard-flow spray gun is ideal for dispensing fluids with viscosity lower than 10,000 cP, while the SG-150-RH
- Dispense Rate: 0.12007820574422538 L/min
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar 790HPSS-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off after dispensing, creating in a suck-back effect that prevents any
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete
- Application: Adhesive / Silicone, Fuel / Oil, Lubricants
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar VP300 Poppet Valve is a multipurpose, poppet-type pneumatic valve developed for dispensing low to medium viscosity materials such as silicone, RTV, epoxy, rubber adhesives, greases, and fluids with fillers.
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete
-
Supplier: Epoxies Etc...
Description: 20-3005 is a two component chemical resistance epoxy system. It was developed for potting, coating, and adhesive applications requiring superior chemical resistance. It exhibits outstanding bonds to a variety of substrates and will cure at low temperatures. 20-3005 has a convenient 2:1
- Viscosity: 20,000 cP
- Use Temperature: -58 to 284 F
- Tensile Strength (Break): 7,600 psi
- Elongation: 3.2 %
-
Supplier: Georgia-Pacific Corporation
Description: This Brawny Industrial® dispenser bucket combines our premium all-purpose Brawny Industrial® medium weight Double Recreped (DRC) wiper technology with a durable, easy to carry bucket dispenser that keeps your wipers clean and dry until you need them. This portable wiper dispensing
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP3RRLV is a one component, low viscosity tough epoxy for high performance potting, encapsulation and underfill applications featuring rapid curing at temperatures as low as 220-250°F. This unique formulation offers high physical strength properties, good thermal
- Viscosity: 1,000 to 1,500 cP
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 5,000 psi
- Dielectric Strength: 430.00000000000006 kV/in
-
Supplier: Bijur Delimon International
Description: Application LubeSite Model 704 allows precise dispensing of grease to a bearing in ambient temperatures up to 450 degrees F (230 deg. C). It is ideal for applications in steel mills, foundries, lumber drying kilns, glass plants, nuclear environments, and metal heat-treating facilities.
- Capacity: 0.03125 gallons
- Maximum Operating Temperature: 450 F
- Delivery: Full Flow
- Application: General Purpose
-
Supplier: Bijur Delimon International
Description: Application For the most demanding applications, the FL-11 can dispense grease up to NLGI No. 2. Units can be used with FL-32, FL-33 and FL-1 series injectors. Can be used in ExactoServe PDI lubrication systems.
- Maximum Pressure: 3,500 psi
- Orifice Size: 250 mil
- Features: Integral Valve, Other
- Technology: Pressurized / Hydraulic
-
Supplier: Koford Engineering, LLC
Description: applications. Rapid cure speedmake it an excellent choice for automatic assembly using IR. induction, or hot air cure. Suitable for use withautomatic dispensing equipment.
- Use Temperature: 257 to 392 F
- Industry: Electronics
- Chemical System: Epoxy (EP)
- Features: Grease / Paste, Other
-
Supplier: Image Supply, Inc.
Description: Degreases floors without harming the finish. Formulated for use with Arsenal Dispensing Systems. Butyl-free degreaser that emulsifies and removes all types of grease, oils and fats. Ideal for spray-and-wipe applications. Dilution Rate: 6 oz./gal. (low flow); 2 oz./gal (high
-
Supplier: Chemence Inc.
Description: moisture, UV and high temperatures. KSC2040 works well in both manual and automatic dispensing equipment.
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Techcon
Description: from low viscosity coatings to high viscosity greases. Techcon’s PC Pump uses a special stator and rotor design to provide accurate and consistent dispensing output. The pump can dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. The turning
- Maximum Discharge Flow: 0.000195487317 to 0.001769952735 GPM
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Image Supply, Inc.
Description: cleaning problem. Formulated for use with Arsenal Dispensing Systems. Yields 42 RTU qts. 1/2 Gal., 6/cs
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
F1300N is fully programmable to control rotation speed, dispense delay, degree of rotation, and wait period before cycling using the intuitive user-friendly HMI display. It easily dispenses adhesives, silicones, grease, and lubricants while working on a work area size up to 300mm/12” diameter. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Improving the Grease Dispensing Process.
Automotive parts manufacturers as well as other manufacturers have been challenged. with dispensing liquids and pastes while assembling components in their facilities. throughout the world. Part of the manufacturing process has included the application of. small quantities of grease
-
Lubrication Tips
The basic function of lubrication equipment is to dispense oil or grease. The actual methods for dispensing vary widely and often require study and comparison. The following lubrication tips provide assistance in understanding and selecting lubrication equipment.
More Information Top
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
NLGI recommends installation of the 40 mesh filters on the centralized grease dispensing systems , suggesting that the filtration through 40-mesh or finer screen is appropriate.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Formation of a void due to reduced pressure in lubricating grease dispens- ing systems .
-
Dictionary of Industrial Terms
Lubrication Cavitation: Voids produced as a result of reduced pressure in a grease dis- pensing system causing the grease to stop flowing due to suction of the system.
-
Chapter 10: Lubricating Greases
NLGI recommends installation of the 40 mesh fil- ters on the centralized grease dispensing systems , suggest- ing that the filtration through 40-mesh or finer screen is ap- propriate.
-
A GREASE GLOSSARY | Today's Trucking
Pumpability -The flow characteristics of a grease that permit satisfactory delivery from lines, nozzles, and fittings of grease dispensing systems and subsequent lubrication of moving components.
-
Appendix
Pumpability—Flow properties of a grease that permits proper delivery through lines, nozzles, and fittings of the grease dispensing systems and subsequent lubrication of the moving components.
-
Using Connector Lubricants for Warranty Reduction (.pdf)
Figure 3: Dispensing the Grease This semi-automatic connec- tor grease dispensing system , custom designed by LCC/Dispensit of Indianapolis, Ind., allows the operator to dispense minute amounts of grease in multiple locations simultaneously, quickly, and precisely.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_88/FoodnBev_Capabilities.pdf
Quicklub and Modular Lube systems dispense grease or oil through a metering device called a divider valve.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_88/FoodandBev_Cap_8pg_BW_FINAL.pdf
Quicklub and Modular Lube systems dispense grease or oil through a divider valve metering device.
-
Grease Lubrication in Rolling Bearings
More practically, pumpability is the ease with which a pressurized grease can flow through lines, nozzles and fittings of grease - dispensing systems , [620].
Indicates content that may require registration and/or purchase.