-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: A 2-Turn Spiral Retaining Ring clamps the rubber boot onto the groove making for a nearly perfect seal when the boot is filled with grease. The ring has been deburred, so it will not tear into the rubber. Good Service: We will respond to you within 24 hours.
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Caplugs
Description: Series GC Grease Caps snap securely over fittings to seal out dirt and moisture. Integral retaining ring keeps cap in place during servicing. Color coding may be used to indicate type and/or frequency of lubrication. Caps also make good masks for spray painting. Material:
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: Series GC Grease Caps snap securely over fittings to seal out dirt and moisture. Integral retaining ring keeps cap in place during servicing. Color coding may be used to indicate type and/or frequency of lubrication. Caps also make good masks for spray painting. Available in two
-
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE backup rings are engineered to withstand a wide range of chemicals, making them an ideal choice for applications involving harsh substances. Whether it’s oils, gases, or other aggressive media, these rings maintain integrity and performance, offering you peace of mind no
- Operating Temperature: -328 to 500 F
- Features: Back-up Ring, Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK3 AS” Outside clamping single rings (3 rings = 1 set) Single-wound laminar sealing rings “FK3 AS” are used as a grease seal for roller and plain bearings, and they protect, if greased, against dust entry and ambient moisture. The combined
- Ring Type: External
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: with a rectangular cross-section on the outer or inner circle to play a sealing role. Y-shaped sealing ring: widely used in reciprocating sealing devices. Retaining ring for O-ring seal: This standard is applicable to use with O-ring when the cylinder pressure is
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: RegalRexnord
Description: 30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Bearing packed with Grease, but not sealed
- Bore: 1.3779535 inch
- Outside Diameter: 2.8346472 inch
- Overall Width: 0.6692917 inch
- Static Axial / Thrust Load: 8,030 lbs
-
Supplier: Seal Science, Inc.
Description: Rotary Lip Seals – are designed to be retained in the housings to minimize the possibility of the seal rotating with the shaft. This is accomplished with a press fit metal can, metal retaining ring, or backing plate.
- Operating Temperature: -320 to 550 F
- Seal Orientation: External / Piston Seal
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Radwell International
Description: AIR REPAIR KIT, PRO FLO PUMPS 1 INCH METAL/PLASTIC, CLAMPED/BOLTED, INCLUDES AIR VALVE SPOOL, PILOT SLEEVE, AIR VALVE GASKET, MUFFLER PLATE GASKET, END CAP O RING, 2 GLYD-RINGS, 2 RETAINING RINGS, BUSHING REDUCER, GREASE PACKET, REPLACES 02-9660-99. FREE 2 YEAR
-
Supplier: RBC Bearings
Description: bearings, and where a superior seal is required to retain lubricant and keep the bearing free from dust and dirt. This double sealed bearing is grease packed as standard and is provided with a snap ring groove, with the snap ring assembled on the bearing as an included option.
- Bore Size: 0.5 to 1.25 inch
- Outside Diameter: 1.75 to 2.5625 inch
- Overall Width: 0.75 to 0.875 inch
- Rated Speed (Oil): 5,000 to 6,000 rpm
-
Supplier: Monroe Engineering
Description: Material - Glass Fiber Reinforced Technopolymer Gray- Black Matte Finish Push Button Glossy Orange Comfortable Ergonomic Grip Brass or 303 Stainless Steel Bushing with Tapped Blind Hole Glass Fiber Reinforced Technopolymer Axial Retaining Ring Stainless Steel Return Spring Resistant to
- Height: 2.54 inches
- Handle Length: 4.29 inches
- Bore Diameter: 0.014763779527559055 inches
- Handle Type: Adjustable Handle
-
Supplier: SKF/North America
Description: SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing lubricants and exclude contaminants. As well as providing superior sealing performance, the HDL seal compensates for
- Shaft O.D. or Seal I.D.: 1.574804 inch
- Housing Bore Diameter or Seal O.D.: 2.2834658 inch
- Axial Cross Section or Thickness: 0.17716545 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Hi-Tech Seals, Inc.
Description: The function of a V-seal is to exclude dirt, water, or other aggressive media from entering bearing housings while also retaining grease. The V-seal stretches over the shaft and assumes a tight interference fit. The V-seal rotated with the shaft causing the lip to rotate against thee
- Shaft O.D. or Seal I.D.: 4.9212625 to 24.6063125 inch
- Operating Temperature: -40 to 399.2 F
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
-
Supplier: SKF/Global
Description: SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing lubricants and exclude contaminants. As well as providing superior sealing performance, the HDL seal compensates for
- Shaft O.D. or Seal I.D.: 1.181103 inch
- Housing Bore Diameter or Seal O.D.: 1.8897648 inch
- Axial Cross Section or Thickness: 0.17716545 inch
- Operating Temperature: -40 to 212 F
-
Supplier: SKF/Global
Description: NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The
- Bore: 2.362206 inch
- Outside Diameter: 3.7401595 inch
- Overall Width: 1.8110246 inch
- Rated Speed (Oil): 1,400 rpm
-
Supplier: SKF/Global
Description: NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The
- Bore: 6.299216 inch
- Outside Diameter: 8.661422 inch
- Overall Width: 3.149608 inch
- Rated Speed (Oil): 530 rpm
-
Supplier: SKF/Global
Description: NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The
- Bore: 3.149608 inch
- Outside Diameter: 4.9212625 inch
- Overall Width: 2.362206 inch
- Rated Speed (Oil): 1,000 rpm
-
Supplier: SKF/North America
Description: NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The
- Bore: 13.385834 inch
- Outside Diameter: 20.472452 inch
- Overall Width: 9.842525 inch
- Rated Speed (Oil): 670 rpm
-
Supplier: SKF/North America
Description: NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The
- Bore: 2.1653555 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 1.8110246 inch
- Rated Speed (Oil): 1,500 rpm
-
Supplier: SKF/North America
Description: NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The
- Bore: 6.299216 inch
- Outside Diameter: 9.448824 inch
- Overall Width: 4.2913409 inch
- Rated Speed (Oil): 500 rpm
-
Supplier: FTL Technology
Description: FTL Technology has a distinguished pedigree supplying pneumatic seals across a wide range of industries. Our expert engineers understand the unique requirements of an application, translating this into a pneumatic seal specification that will delivery outstanding performance in the field. Ensuring
- Maximum Operating Pressure: 145.0377 psi
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal, Piston Ring, Wiper
- Seal Orientation: External / Piston Seal, Internal / Rod Seal
-
Supplier: Specialty Seal Group
Description: Functions: Provide vacuum-tight insulated feed thru termination for heating elements or power cables. Protect heating element from attack by oils, grease moisture, and toxic fumes. Materials: Insulator – Glazed Ceramic 92-96% Al2O3 (white or pink) Threaded Stud - Monel, Steel, Inconel or
-
Supplier: Newport MKS
Description: retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with two non-marring Delrin retaining rings as well as an optic holder. All LP Series Lens Positioners can be bolted down to a table using the
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Greene, Tweed & Co.
Description: The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring œspring to maintain the constant radial compression that results in continual
- Seal Construction: All Rubber or Polymer, Metal Cased (Single)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
- Seal Features: Integral Wiper or Scraper Element, Seal is Spring-energized
- Seal Orientation: Internal / Rod Seal
-
Supplier: Newport MKS
Description: motion is accomplished without rotation of the lens by a knurled ring with a precision 80 TPI thread. The threaded central aperture accommodates optic retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Newport MKS
Description: motion is accomplished without rotation of the lens by a knurled ring with a precision 80 TPI thread. The threaded central aperture accommodates optic retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Deca Vibrator
Description: Alloy Frame • O-Ring Sealed • Roller Bearings w/ Bearing Caps to Retain Grease • Ductile Iron Bearing Housings • Continuous/Intermittent Duty • Horsepower from 1/100HP to 13HP • Fixed and Variable Speed • High Speed 9000RPM Available • Three Phase Models Suitable for Inverter Duty •
-
Supplier: New Pig Corporation
Description: spec standards for static decay Strong, zinc-plated carbon steel attachment clips and rings allow you to link booms together for greater length Bright white color makes booms easier to see in outdoor environments and clearly shows saturation level Can be incinerated after use to reduce waste
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
- Application: Spills Control / Containment
-
Supplier: PennEngineering®
Description: applications. Self-retaining sealing washers eliminate the need for an O-Ring groove, thus reducing cost. Stainless Steel ideal for corrosive environments. Aluminum a less costly solution for robust environments. Suitable for use with USE-2 and PV Cable. Secure input PV leads from
- Mounting Size: 1 to 2 inch
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight
- Material: Stainless Steel
-
Supplier: Barden Precision Bearings
Description: Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Metric, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental, Spindle / Super Precision
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: height separable without end cap, for oil lubrication condition for the use is a hardened and ground shaft; if the shaft is not usable as raceway, a combination with an inner ring is possible with circumferential groove and lubrication holes in the outer ring material: chrome steel
- Bore: 0.393701 inch
- Outside Diameter: 0.7480319 inch
- Rated Speed (Oil): 11,000 rpm
- Type: Combined Needle Roller, Full Complement Drawn Cup Needle
-
Supplier: National Precision Bearing, Inc.
Description: injury from exposed rotating shafts. A sealed bearing is intended for retaining grease and for keeping out contaminants and spray. Drawn cup needle rollers are offered in two types; caged or full complement.
- Bore: 0.125 to 1.25 inch
- Outside Diameter: 0.25 to 1.5 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Newport MKS
Description: orthogonal transverse adjustments. The threaded central aperture accommodates optic retaining rings and a variety of optics holders for simple lenses, objective lenses, or other optics. Each unit is supplied with two non-marring Delrin retaining rings as well as an optic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Lens Holder
- Features: Other
-
Supplier: Remke Industries
Description: from 1 to 13 wires by simply piercing the wire through the number of dimples on the membrane. Regardless of how many wires the user chooses to use, the gland around the wires will retain a liquid tight seal. These cord grips also feature an Integral Sealing Ring that provides a superior seal
-
Supplier: Remke Industries
Description: from 1 to 13 wires by simply piercing the wire through the number of dimples on the membrane. Regardless of how many wires the user chooses to use, the gland around the wires will retain a liquid tight seal. These cord grips also feature an Integral Sealing Ring that provides a superior seal
Find Suppliers by Category Top
Featured Products Top
-
Selective Oil Absorption — Oleophilic fibers attract and retain oil, grease, and hydrocarbons (read more)
Browse Filter Media Datasheets for Harbory Filtration -
structure. Unlike depth filtration media, the monofilament mesh performs surface filtration, meaning particles are retained on the surface for easier cleaning and repeated use. The bags are available in a wide range of micron ratings and standard (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
stainless steel, and the inner bearing is full ceramic with a stainless snap ring holding it in place. Clean room rollers can be run with our standard lubrication, or with a custom grease specification based on the application requirements. With the addition of the full (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
A MODULAR ACTUATOR ARCHITECTURE FOR ROBOTIC APPLICATIONS
The bearings retaining rings and grease lubricants can be selected to increase their radiation tolerance but were not to keep development costs down.
-
MODULAR MANIPULATOR FOR ROBOTICS APPLICATIONS
The bearing’s retaining rings and grease lubricants can be selected such that their radiation tolerance is increased.
-
Edible fats and to oil
Yerfi ~ of lsehungen of cocoa butter with foreign fat and cocoa waste extract ion fat allows sick to know and other by the S tea ring stop of the fatty sample; normally always un ~ r 0,3%liegendwird, the same already …
-
Contribution for determination of the Stigmasterins in Phytosteringemischen
Klostermann and H. OpitzZo) and P. of fatty Ole mountain and J. natiirlicher to Angerhause.nZ1)angegebenen S tea ring holding is to remove da13 can be often processed less than 1 kg of the respective Oles.
-
New quantitative determination of cholesterol and lecithin and its application in the food chemistry, in particular for judgment of eihaltiger products
The ausffihrlichen and important works yon A. B 5m e r 8) tiber the S tea ring stop of fats and the ~ achweis yon vegetable fat in animal fat by means of the Phytosterin- and the Phytosterinacetatprobe kSnnen are provided here …
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. Quarterly Report No. 7, January 1--March 31, 1968.
The thermal transfer surfaces were coated with heat transfer grease and the retaining ring placed in the lower assembly which consists of the pressure vessel body and the insulation system.
-
An orbiting sample magnetometer for high field studies of ferromagnetic materials
These were mounted in the wheel holes with vacuum grease and a retaining ring was fitted over the perimeter of the wheel.
Indicates content that may require registration and/or purchase.