Products/Services for Grommet Insertion Tool
-
Eyelet and Grommet Equipment - (20 companies)Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet... -
Riveters and Riveting Machines - (148 companies)Riveters and riveting machines insert fasteners through aligned holes in parts to be joined, then press or hammer them from the insertion side to provide the second retaining head. Riveters and riveting machines are available in a wide variety... -
Grommets - (327 companies)Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square... -
Assembly and Insertion Presses - (31 companies)Assembly and insertion presses are used for various types of assembly, including bearing or shaft assembly, insertion or press fitting, and staking. Assembly and insertion presses assist in bearing or shaft assembly, insertion or press fitting...
-
Insertion and Tapping Valves - (25 companies)Insertion and tapping valves are used to isolate media within the existing line while an additional connection is made. Insertion and tapping valves connect to pipelines without interrupting pipeline service. Insertion valves may interrupt media... -
Tool Kits - (147 companies)Tool kits contain different types and sizes of tools, often in a convenient carrying case. There are many different types of products. Examples include field service, fiber optic, telecommunications, network, computer, plant maintenance...
-
Tool Racks and Tool Trays - (63 companies)Tool racks and tool trays are used to store and organize tools in an exposed manner so that tools are easy to identify, retrieve, and return. These wall-mounted or free-standing units may be designed for specific tool types, or suitable for general...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Hand Tools - (2168 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples of hand...
-
Tool Posts - (25 companies)...machined into the body of the tool, which is very useful for insertion of tools into machines from both sides. It uses a dovetail design to locate removable holders in a fashion similar to that used in production machine shops. Specifications...
Product News
-
Atlantic Rubber Company, Inc.
Custom Grommets Molded and Extruded Custom Rubber Products. Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene... (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Visumatic Industrial Products
Ruggedly designed for repeatable clip insertion. Advant-edge. Auto-feed direct to insert point technology for rapid clip insertion. Flexible mounting options allow for direct tooling plate installation with a customized adapter plate that matches your actuation method. Part interface tooling is engineered to mate with your part tower design for repeatably accurate and efficient assembly. Automatic clip insertion systems include: Microprocessor-controlled Model 94 automatic clip feeder. Feeder enclosed to limit sound and debris. Fastener... (read more)Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Device Technologies, Inc.
Grommet edging protection saving time and money for the adhesive to cure. No embrittlement of the nylon grommet or adhesive over time. Specifications. Sheet Thickness of 0.020 " (.5 mm) to 0.250 " (6.4 mm). Factory discrete cut lengths or some factory precut lengths of: -25 ft. (7.8 m). -100 ft. (30.5 m). -500 ft. (150 m). Tools available: Installation roller, full by-pass shears, castle removal, measuring scale,. go-no go sizing gauge, cutter cart. Customization and Private branded kits are available. Learn More... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Atlantic Rubber Company, Inc.
Grommets Designed Your Way Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs. Select a material to start your Request for Quote: Nitrile. PVC. Standard Rubber (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Visumatic Industrial Products
Robotic Automotive Trim Panel Clip Insertion Gear interface tooling mirrors part tower and is ruggedly built for repeatable clip insertion. Watch it install clips fast and learn more in this in-depth video. Watch > > > The Visumatic Story. Why Visumatic?. Re-Inventing Automated Assembly Fastening, Everyday. Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market... (read more)Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Visumatic Industrial Products
Automatic clip insertion feed & insert technology angles at high insertion rates. Punch position sensors provide PLC feedback for home, staging OK, and insertion depth verification ensuring cycle consistency. Visumatic tooling tips are custom engineered to interface with towers and component surface details allowing maximum assembly efficiency and accuracy. Watch videos and learn about our full line of automatic clip insertion feed and insert technology on our website page. Watch > > > The Visumatic Story. Why Visumatic?. Re-Inventing Automated... (read more)Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Device Technologies, Inc.
Grommet Edging: Nylon or Spring-Fast ® Specifying the right grommet edging requires a broader assessment. Engineers must consider operating conditions, retention, installation methods, and the cost of implementing protection. The traditional nylon caterpillar grommet (MS21266) needs adhesive for edge retention, whereas Spring-Fast (R) edging uses a steel substrate and just finger pressure -boosting productivity 9.5X and saving at least 49% of costs. Which you choose will depend on your application. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Grommet Edging & Seals Protection for Aerospace For the aerospace industry, we supply best in class grommet edging and high performance thermoplastic and silicone seal materials that meet or exceed exacting industry standards, e.g. FAR 25.853, NAVAIR 01-1A-505-1, FST/UV exposure/corrosion. 12 variants of Spring-Fast (R) grommets will protect your data flow from wire abrasion. All snap on fast with finger pressure and save 49% of total install costs and increase productivity by 9.5x. Custom design is also available. Learn more. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Spring-Fast Aerospace Grommet Edging Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet TM Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications. Key Benefits: * 49% reduction in total install costs (@ $60 labor rate). * 950% productivity improvement from reduced total process time. * Best-in-class performance. All Spring-Fast variants snap on in seconds for immediate wire routing - no fixturing, adhesive curing, clean up... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Panametrics
Panametrics Insertion multivariable flowmeter PanaFlow TM MV82. Insertion style multivariable flowmeter. PanaFlow MV82 in-line multivariable mass vortex flowmeter is the next. generation vortex meter. PanaFlow MV82 's multivariable design consists. of a vortex shedding velocity sensor, an RTD temperature sensor and. a solid state pressure transducer that measures the mass flow rate of. steam, gases and liquids. Other meter types use external process measurements to calculate mass flow. The temperature and pressure devices are typically... (read more)Browse Flow Meters Datasheets for Panametrics
-
Virtual Reality Simulator for Training in Myringotomy with Tube Placement
Artificial ear: A training tool for grommet insertion and manual dexterity.
-
Ventilation tube insertion simulation: a literature review and validity assessment of five training models
(2006) Artificial ear: a training tool for grommet insertion and manual dexterity.
-
Virtual reality myringotomy simulation with real‐time deformation: Development and validity testing
Artificial ear: a training tool for grommet insertion and manual dexterity.
-
Tool for Insertion of a Fiber-Optic Terminus in a Connector
The rolled-up grommet -protection tool is inserted in one of the connector holes that accommodate the fiber-optic termini and is pushed in until the flange (the wider of the two conical portions) of the tool becomes seated on the connector…
-
The assessment of hearing test results following surgery for otitis media with effusion in adults using the Glasgow Benefit Plot: how we do it
It also sug- gests that the GBP is a relevant tool for all patients under- going grommet insertion , and can be potentially altered to .
-
A validation study on the use of intra‐operative video recording as an objective assessment tool for core ENT surgery
Objectives To investigate the reliability and validity of remote scoring a video assessment of a core ENT surgical procedure (myringotomy and grommet insertion ) and its suitability as an objective tool for assessing the technical skills of ENT surgeons.
-
A validation study on the use of intra-operative video recording as an objective assessment tool for core ENT surgery.
To investigate the reliability and validity of remote scoring a video assessment of a core ENT surgical procedure (myringotomy and grommet insertion ) and its suitability as an objective tool for assessing the technical skills of ENT surgeons.
Indicates content that may require registration and/or purchase.