Products/Services for Gs Heavy-Duty Transformer
-
Power Transformers - (1028 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...Transformer Type / ApplicationCooling MethodMounting / Form Factor -
Heavy Duty Rectangular Connectors - (317 companies)Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions. They are normally used in industrial applications where the delivery of high power is required... -
Transformers - (2119 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
-
Isolation Transformers - (179 companies)...and device efficiency. A Faraday shield (and additional shielding) between two isolated coils. Image credit: Electronic Engineering Dictionary. Isolation transformers are typically constructed using heavy duty shields and insulation between coils...
-
Current Transformers - (399 companies)Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments. Current transformers measure power flow and provide electrical inputs... -
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy...
-
Transformer Winding Services - (151 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Signal Transformers - (435 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
-
Electronic Transformers - (37 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
Product News
-
Rousseau Metal Inc.
Heavy-Duty Storage Solutions Heavy-Duty Vehicles. For heavy-duty vehicles, you need heavy-duty solutions. For products you can truly rely on, choose Rousseau. Products built to last for heavy-duty technicians. As a heavy-duty technician, you need a toolbox that works as hard as you do. Downtime isn't an option when the vehicles that power the country need to be kept moving. You work hard, and you need products that keep up. With Rousseau, your tools are protected and organized in our heavy-duty storage solutions. Our... (read more)Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
Thermon, Inc
BX - Heavy-Duty Convection Heater The Caloritech TM BX Heavy-Duty Convection Heater is ideal for industrial applications where a rugged and dependable heat source is required, including factory offices, crane cabs, ticket booths, guard houses, repair shops, shipping rooms, trains and streetcars. (read more)Browse Electric Heaters Datasheets for Thermon, Inc -
MOUETTE PLASTIC MOLD CO., LTD
Inch Heavy-Duty Needle Bearings In heavy industrial applications, engineers often face high static, dynamic, or impact loads that can compromise equipment performance and lifespan. Standard bearings may lack the rigidity or load capacity needed, leading to frequent maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel, they feature solid inner and outer rings with annular... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Rousseau Metal Inc.
Heavy-Duty Cabinets for the Armed Forces. STATIONARY DRAWER CABINETS. With a 400-lb. capacity per drawer, as well as a wide range of safety accessories, Rousseau heavy-duty cabinets are the ideal choice for the armed forces. RELIABLE SOLUTIONS DESIGNED FOR YOU. Rousseau offers high-quality products, designed and manufactured in North America, for all the armed forces' storage and organization needs. When available space is a challenge, in ships and containers for example, Rousseau offers reliable storage solutions that maximize use... (read more)Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
Charles Ross & Son Company
Heavy-duty vertical kneading and mixing The ROSS Double Planetary Mixer is widely used for high-precision mixing, granulation and vacuum drying, but remains the industry authority for rugged applications requiring enormous torque. Patented High Viscosity "HV " Blades work in tandem to knead and mix from a vertical orientation, augmented by large shafts and generous bearing spreads -- an ideal combination for tough-to-mix formulations up to 6 million cP or higher. The robust design includes a heavy-duty fabricated gearbox engineered... (read more)Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
ExxonMobil - Polyethylene Products
Durable geomembranes for heavy-duty loads Exceed TM Stiff+ performance polymer provides outstanding mechanical properties, environmental stress crack resistance (ESCR) and processability for geomembrane films. The unique properties of Enable 4002 allow the production of stronger films compared to existing market alternatives, delivering geomembrane sheets with high durability and excellent chemical resistance. In addition, the exceptional processability offered by this polymer improves processing consistency for large bubble sizes. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
MOUETTE PLASTIC MOLD CO., LTD
Heavy-Duty Industrial Cam Followers Facing challenges with machinery reliability under heavy loads or shock stress? Engineers require components that combine durability, versatility, and precise performance to ensure smooth operation across demanding industrial applications. Our cam followers deliver robust performance and adaptability: Design Types: Stud or yoke styles tailored to different mounting needs. Material Options: Carbon steel, chrome steel, and stainless steel for diverse environmental conditions. Sealing & Bearing... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
National Bolt & Nut Corporation
Construction fasteners for heavy-duty projects to meet exact specifications for strength, performance, and fit. Whether you 're working with steel beams, concrete forms, or mechanical assemblies, consistent fastening is critical. Our offerings include both standard parts and custom fasteners that can meet application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range. We supply a full range of construction fasteners... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Competition Chemicals, Inc.
Heavy-Duty Shine for Metal Restoration Industrial Strength Shine for Demanding Metal Restoration and Maintenance. Simply the Finest --Simichrome Polish is the industrial choice for restoring and maintaining metal surfaces. Delivers a high-performance finish on brass, aluminum, chrome, stainless steel, and more. How does Simichrome work?. Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
Electri-Flex Company
Type CSA Conduit CSA Certified “Heavy-Duty” ELECTRI-FLEX COMPANY, Roselle, IL USA, announces Type CSA, a jacketed metallic flexible electrical conduit, now conforms to C22.2 No. 56-17 Annex A "Heavy-Duty " for Canadian Standards Association (CSA) Certification. The "Heavy-Duty " Annex requires liquid-tight flexible metal conduit to pass additional tension, flexibility, connector compatibility and crush tests. Only conduits type 1/2 " or larger are able to qualify for the (HD) "Heavy-Duty " designation. Type CSA is a flexible liquid-tight... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company
-
Assembly reports
Regulating transformers are used dariiber with Wolfr,am-Staben or with graphite-rings or tubes for heating … Ledcsuch.e, vacuum measurement and temperature measurement form hard 18 share problems. Konnen became some characteristic Beispi, ele of furnace constructions tesprochen and are referred to da5 isn't made the allgemeingultige statements of iiber the structure of such installations as every construction becomes angepant to the jewei1,igenVerwendun,gs-zweck , mu5.
-
01.04.07 Feature Article: Robotic Crawler Detects Wear In Power Lines
Unifin, a supplier of cooling equipment and transformer oil pumps and valves to the Power Generation and Power Transformer industries, offers its line of heavy - duty transformer oil valves, manufactured under the company's Cardinal brand... … provider of fluid sealing technology for more than 100 years, recently introduced 104 GS General Service Elastomeric …
-
A Prospective Randomized Comparison of Defibrillation Efficacy of Truncated Pulses and Damped Sine Wave Pulses in Humans
This requires more insulation, heavy duty switches, a larger transformer , and larger battery supply. Yuniev GS : Restoration of heart rhythm during fibrillation by a condenser discharge.
-
The continuous registration of the pulse frequency by professional work
Grid bias and anode voltage of the 4686 were removed partial voltages gebraeht from an Ext ~ rawieklung of the transformer rectified with a Trockengleiehrichter (60 mA, 150 V) through a filter gegl / ~ tte $ and with a Spannungstefler yon … It is prevented now muB .dal3 of armatures is released the Beliehtu-~- gs -duration hrend w … … Pu] sffequenz fibers of many hours professional work became an 1,2 g heavy clip with photoelectric …
-
Commercial high efficiency dehumidification systems using heat pipes
[Remote Condenser: The outdoor condenser fan blades shall be heavy duty aluminum with zinc and dichromate plated steel spiders and shall be protected with a vinyl coated guard. The outside fan motor shall be a high efficiency direct drive PSC type with sleeve _ gs . … Copeland Scroll compressor), high and low pressure switch, time delay and low voltage transformer to supply 24 …
-
Vehicle / 2
Using hydraulic lifting device to lift the test transformer and can prevent moving by workers;5. VBA204Xi-A - Oscilloscope 2 GHz Vehicle Bus Analyzer,5 GS /s,4ch,12.5 Mpts/Ch DSO Packed in a heavy - duty storage case.
-
To the Metastasierung of esophageal cancer
The differential diagnosis between heavy Cardiospasmus and carcinoma of the lowest SpeiserShrenteiles is important today particularly. … Dezentrierung the prism; d of) diopters naeh B ~ t ~ I ~ Gs with iris diaphragm … … Einregelung of the basic-light-st-~-rke I, dureh mark on the transformer under fabrikatorisch precise …
-
Preliminary engineering report for the 241-S-102 waste retrieval system [SEC 1 & 2]
Mini-powerzone: shall include a 15kVA 480-208Y/120V, 3 phase transformer and 208Y/120 V, panelboard in one … Safetyswitches: Non-fused heavy duty Type HD, 600 V AC, horsepower rated as noted on the Drawings. GS .
-
Procedural Challenges in International Collaborative Research
Depending on the sensitivity of the equipment and the reliability of the power source, adapting the equipment to a higher voltage AC system may have to involve the use of a heavy duty transformer . Belkin GS , Fricchione GL: Internationalism and the future of academic psychiatry.
-
Rheographie of peripheral arteries A new method for the judgment of arterial vessels
ehl hard pathological findings resultiertc. … fiber but the frequency of the network alternating current iibertrggt is it a transformer oinem rectifiers zuge … the chip-~-u-~- gs -fluctuations on an ECG apparatus becomes a ~ ber further enclosure …
Indicates content that may require registration and/or purchase.