-
Supplier: Littelfuse, Inc.
Description: Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches, review the attributes in the specifications tab below against your application
- Maximum Current: 200 amps
-
Supplier: Infineon Technologies AG
Description: The GS-EVB-AUD-BOOST2-GS reference design is a source for manufacturers of stand-alone mono, stereo and multi-channel automotive or marine amplifiers. The 300 W SMPS is developed around the next-generation EZDrive technology as well as the CoolGaN™ power transtistor technology in
- Category: Development Board
-
Electronic Development Boards - GaN Power Transistor Test/Evaluation Product -- GS-EVB-AUD-BOOST1-GSSupplier: Richardson RFPD
Description: reliable design with protection features Guarded handling of complex and low-impedance loads External Sync Capability Integrated Remote Power-On ‘Enable’ Easy Integration with companion Class D Amplifier solutions GS-EVM-AUD-AMPOL1-GS , GS-EVM-AUD-AMPCL1-GS,
- Category: Development Board
-
-
Supplier: Nova Electric
Description: The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also
- AC Output Voltage: 220 to 380 volts
- Output Frequency: 0.00005 MHz
Find Suppliers by Category Top
More Information Top
-
Assembly reports
Regulating transformers are used dariiber with Wolfr,am-Staben or with graphite-rings or tubes for heating … Ledcsuch.e, vacuum measurement and temperature measurement form hard 18 share problems. Konnen became some characteristic Beispi, ele of furnace constructions tesprochen and are referred to da5 isn't made the allgemeingultige statements of iiber the structure of such installations as every construction becomes angepant to the jewei1,igenVerwendun,gs-zweck , mu5.
-
01.04.07 Feature Article: Robotic Crawler Detects Wear In Power Lines
Unifin, a supplier of cooling equipment and transformer oil pumps and valves to the Power Generation and Power Transformer industries, offers its line of heavy - duty transformer oil valves, manufactured under the company's Cardinal brand... … provider of fluid sealing technology for more than 100 years, recently introduced 104 GS General Service Elastomeric …
-
A Prospective Randomized Comparison of Defibrillation Efficacy of Truncated Pulses and Damped Sine Wave Pulses in Humans
This requires more insulation, heavy duty switches, a larger transformer , and larger battery supply. Yuniev GS : Restoration of heart rhythm during fibrillation by a condenser discharge.
-
The continuous registration of the pulse frequency by professional work
Grid bias and anode voltage of the 4686 were removed partial voltages gebraeht from an Ext ~ rawieklung of the transformer rectified with a Trockengleiehrichter (60 mA, 150 V) through a filter gegl / ~ tte $ and with a Spannungstefler yon … It is prevented now muB .dal3 of armatures is released the Beliehtu-~- gs -duration hrend w … … Pu] sffequenz fibers of many hours professional work became an 1,2 g heavy clip with photoelectric …
-
Commercial high efficiency dehumidification systems using heat pipes
[Remote Condenser: The outdoor condenser fan blades shall be heavy duty aluminum with zinc and dichromate plated steel spiders and shall be protected with a vinyl coated guard. The outside fan motor shall be a high efficiency direct drive PSC type with sleeve _ gs . … Copeland Scroll compressor), high and low pressure switch, time delay and low voltage transformer to supply 24 …
-
Vehicle / 2
Using hydraulic lifting device to lift the test transformer and can prevent moving by workers;5. VBA204Xi-A - Oscilloscope 2 GHz Vehicle Bus Analyzer,5 GS /s,4ch,12.5 Mpts/Ch DSO Packed in a heavy - duty storage case.
-
To the Metastasierung of esophageal cancer
The differential diagnosis between heavy Cardiospasmus and carcinoma of the lowest SpeiserShrenteiles is important today particularly. … Dezentrierung the prism; d of) diopters naeh B ~ t ~ I ~ Gs with iris diaphragm … … Einregelung of the basic-light-st-~-rke I, dureh mark on the transformer under fabrikatorisch precise …
-
Preliminary engineering report for the 241-S-102 waste retrieval system [SEC 1 & 2]
Mini-powerzone: shall include a 15kVA 480-208Y/120V, 3 phase transformer and 208Y/120 V, panelboard in one … Safetyswitches: Non-fused heavy duty Type HD, 600 V AC, horsepower rated as noted on the Drawings. GS .
-
Procedural Challenges in International Collaborative Research
Depending on the sensitivity of the equipment and the reliability of the power source, adapting the equipment to a higher voltage AC system may have to involve the use of a heavy duty transformer . Belkin GS , Fricchione GL: Internationalism and the future of academic psychiatry.
-
Rheographie of peripheral arteries A new method for the judgment of arterial vessels
ehl hard pathological findings resultiertc. … fiber but the frequency of the network alternating current iibertrggt is it a transformer oinem rectifiers zuge … the chip-~-u-~- gs -fluctuations on an ECG apparatus becomes a ~ ber further enclosure …
Indicates content that may require registration and/or purchase.