-
Supplier: Win Source Electronics
Description: Win Source Part Number: 983211-GS5014R LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.283" (7.20mm) Standard Package: 350 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~
- Operating Temperature: 0 to 70 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Bothhand USA, LP. Win Source Part Number: 1177713-GS5014LF Manufacturer Homepage: www.bothhandusa.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
- Category: Signal / RF Transformer
-
Description: 10G BASE-T
- Operating Temperature: 0 to 70 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
-
Supplier: DigiKey
Description: 350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
- Operating Temperature: -40 to 85 C
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers GIGABIT ISO MOD SMD 24P 1-Port w/Choke
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Telecom Transformer 1CT:1CT 24 Terminal Gull Wing SMD Product overview: TG1G-S031NYRLTR from HALO Electronics, Inc is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product
- Operating Temperature: 0 to 70 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 400mA 100nH ±2% 460mΩ 0805 Inductors (SMD) ROHS
- Inductance Range: 0.1 microH
- Inductance Tolerance: 2 (+/- %)
- DCR: 0.46 ohms
- Rated DC Current: 400 milliamps
-
Supplier: Galco Industrial Electronics
Description: XFMR,CURRENT,25:5,LUGS,FOOT-MT
- Features: Power / Power System / Distribution Transformer
-
Supplier: Littelfuse, Inc.
Description: Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches, review the attributes in the specifications tab below against your application
- Maximum Current: 200 amps
-
Supplier: Infineon Technologies AG
Description: The GS-EVB-AUD-BOOST2-GS reference design is a source for manufacturers of stand-alone mono, stereo and multi-channel automotive or marine amplifiers. The 300 W SMPS is developed around the next-generation EZDrive technology as well as the CoolGaN™ power transtistor technology in
- Category: Development Board
-
Supplier: Lingto Electronic Limited
Description: GENNUM TELECOM CIRCUIT 1-FUNC
- Maximum Secondary Current Rating: 0.48 amps
- Features: Other
- Category: Signal / RF Transformer
-
Electronic Development Boards - GaN Power Transistor Test/Evaluation Product -- GS-EVB-AUD-BOOST1-GSSupplier: Richardson RFPD
Description: reliable design with protection features Guarded handling of complex and low-impedance loads External Sync Capability Integrated Remote Power-On ‘Enable’ Easy Integration with companion Class D Amplifier solutions GS-EVM-AUD-AMPOL1-GS , GS-EVM-AUD-AMPCL1-GS,
- Category: Development Board
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINE REACTOR, FOR USE WITH GS2/GS3-41P0 AC DRIVES, 2 AMP, 60 HZ, 12.0 MH, 1 HP DRIVE, 460 VOLTS, 3 PHASE, INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nova Electric
Description: The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with electric utility and military applications. The units are also extremely
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Visual Sound, Inc.
Description: Phase two, after initial construction is done, the system contractor can return to install the speaker/transformer. This multiple step process protects the speakers from being damaged during the construction/landscaping process and also eliminates the potential for theft from the construction
-
Supplier: Greenshine New Energy Co., Ltd.
Description: - no single point of failure for enhanced security Easy to install with quick connect plugs - less than 1 hour Low maintenance for up to 5 years No cost of replacing concrete, asphalt or landscaping No cost of transformers or meters to be added for electric service Qualify for savings from
-
Supplier: Greenshine New Energy Co., Ltd.
Description: concrete, asphalt or landscaping No cost of transformers or meters to be added for electric service Qualify for savings from various state and federal taxes and incentives No monthly electric bills Controlled charging to prolong battery service life Long-life PV modules with more than 25
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR ROTARY 360DEG WIRE LEADS
- Operating Temperature: -40 to 248 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0.4A, Inductor and Choke, Specialty Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-CS0805-R18G-S can be used for catalog matching and distributor lookup.
- Inductance Range: 0.18 microH
- Inductance Tolerance: 2 (+/- %)
- Features: Other
-
Supplier: AENOR
Description: GS: CUSTOM-BUILT TRANSFORMERS AND INDUCTOR CORES. (Endorsed by AENOR in December of 1996.)
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-525 is a VOR/LOC/GS antenna similar in style to the AV-12 but utilizes an internal balun transformer. The antenna is rated at speeds up to 350 mph and altitudes up to 50,000 feet. It is a direct replacement for the CI 157P.
- Primary Frequency Range: 108 to 335 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-520 is a “V†style VOR/LOC/GS antenna utilizing detachable painted stainless steel elements and internal balun transformer. The antenna is rated at speeds up to 350 mph and altitudes up to 50,000 feet. It is a direct replacement for the CI 159C.
- Primary Frequency Range: 108 to 335 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-12 is a VOR/LOC/GS receive only antenna which uses a highly efficient technique of molding the elements directly into a high-impact thermo-setting bakelite center insulator. The stainless steel elements are ground to close tolerances to provide a low profile. The antenna is designed to
- Primary Frequency Range: 108 to 336 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: Gefran
Description: signal will be continuous (off at minimum, on at maximum) at the ends of the scale, pulsing for intermediate values. The units offer optional accessoires for panel mounting, fuses and fuseholders, current transformer, isolation transformers. Use the relè with an opportune heatsink (see
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 25 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: Americor Electronics, Ltd.
Description: power transformers. Standard power supplies are available, but if you are in need of a custom product, Americor will design one to meet your specifications. Custom power supplies are guaranteed to have maximum function and cost efficiency. Our capabilities include design, development, sample
- Type: AC/DC Adapter, DC Power Supply
- Technology: Switching
-
Supplier: Infineon Technologies AG
Description: power Applications 48 V intermediate bus converter (IBC) Offline UPS - high frequency transformers Telecommunication infrastructure Designers who used this product also designed with BSC360N15NS3 G | N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes BSC026N08NS5 | N-Channel
- rDS(on): 2.4 ohms
- QG: 7.499999999999999 nC
- TJ: -55 to 150 C
- VGS(off): 2.5 to 3.5 volts
Find Suppliers by Category Top
More Information Top
-
60 GHz CMOS Amplifiers Using Transformer-Coupling and Artificial Dielectric Differential Transmission Lines for Compact Design
0 in Fig. 7(a), while the GS transformer is unconditionally stable in Fig. 7(b).
-
Analysis of two resonant converters with the same converter leg
Fig. 12 Measured waveforms of gate voltage vQ1, gs , transformer secondary winding current is1, and diode currents iD1 and iD2 with Po ¼ 1000 W at .
-
Propulsion Systems for Hybrid Vehicles
Larger M/ Gs and transformers .
-
Analysis, design and implementation of ZVS converter with series connected transformers
measured gate voltage vS1, gs , transformer secondary winding current iT1,s, diode currents iD1 and iD2, and inductor currents iLo1 and iLo2 at 10% load and full load conditions.
-
Implementation of an interleaved pulse‐width modulation converter for renewable energy conversion
Measured waveforms of gate voltage vQ1, gs , transformer secondary currents is1 and is3, and diode currents iD1, iD3, iD5, and iD7 at full load condition (vQ1,gs: 20V/div; is1, is2, iD1, iD3, iD5, iD7: 5A/div; time: .
-
Interleaved DC-DC zero-voltage switching converter with series-connected in the primary side and parallel-connected in the secondary side
Fig. 12 Measured waveforms of gate voltages vS1, gs and transformer secondary side currents at full load .
-
Some issues of microprocessor-based power system stabilizer implementation
GS Excitation transformer .
-
On computation of state avoidance control for infinite state systems in assignment program framework
We use frS and brS to denote the associated predicate transformers of GS .
-
Implementation of a soft switching DC/DC converter without reverse recovery loss for rectifier diodes
Fig. 8 shows the experimental waveforms of the gate voltages vS1,gs and vS3, gs and the transformer primary currents ip1 and ip2 at full load condition.
Indicates content that may require registration and/or purchase.