Products/Services for GSM Modem PCI Cards
-
PCI Products - (251 companies)PCI (Peripheral Component Interconnect) products cover a wide range of devices that interact with the PCI bus standard. PCI is a local bus standard developed by Intel Corporation in 1993. Most modern PCs include a PCI bus in addition...Product TypeTechnologyForm Factor -
Wireless Modems - (529 companies)...wireless modems support non-serial communications such as Ethernet, GSM, and GPRS. Ethernet, a popular protocol for local area networks (LANs), is similar to Global System for Mobile Communications (GSM) and General Packet Radio Service (GPRS... -
Network Modems - (447 companies)Image Credit: Bell Canada. Form Factors and Interface Types. As the diagrams above indicate, there are two form factors for network modems: internal and external. Internal modems are computer cards that attach to a computer through a slot. The modem... -
PCMCIA Cards and Accessories - (127 companies)...and provide RS232, RS422, or other serial ports. Networking cards allow host computers to connect to networks. Network adapters include modem, fax, local area network (LAN), and wireless LAN cards. PCMCIA modem/fax cards enable computers to transmit data... -
PC/104 Modules - (124 companies)...of embedded control applications PC/104-Plus establishes a standard for the use of the fast PCI bus in PC/104 form factor embedded applications. Dedicated and embedded applications for PC/104 modules are used as controllers within laboratory instruments... -
Device Drivers - (88 companies)...such as video cards, keyboards, and mice. In this way, software drivers are small but important software programs that explain to an operating system how a piece of hardware works. Applications. There are many applications for device drivers. Some products...
-
Chipsets - (42 companies)In this way, chipsets can maximize processor capabilities. Some chipsets are also used by sound cards. Applications. Chipsets are used when designers create a new motherboard. They perform all of the vital functions of a computer system, including those...
-
IC Modems - (44 companies)...and descrambling, and clock generation. All modem functions have been incorporated in a single IC modem that operates at 1200 bits per second (bps) or 2400 bps. IC modems have basically three modem chips: a TP560x for external modems, a 560i for internal PCI...
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)...that develops and maintains standards for PCMCIA cards. Originally known as PC cards and used to add memory to portable computers, PCMCIA cards are now used in many applications. Types. There are three basic types of PCMCIA modems and PCMCIA fax...
-
Cellular Modems - (52 companies)...by the modem to connect to a particular type of network. Among these, we have: Global System for Mobile (GSM) Communications is a digital cellular system that uses narrowband time division multiple access (TDMA) technology. It allows eight simultaneous...
Product News
-
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Eteily Technologies India Pvt. Ltd.
Compact GSM 4 dBi Adhesive Sticker Antenna MHz and 1710 to 1990 MHz, making it compatible with worldwide GSM/2G networks. Mounting: Adhesive sticker for convenient placement on flat surfaces (walls, equipment boxes, and enclosures). Cable: 3 m RG174 with adjustable positioning for best reception. Connector: SMA male -- widely compatible with GSM modules and devices. Applications: GSM/2G routers, modems, and gateways. IoT/M2M devices require tiny antenna options. Smart meters, telemetry systems, remote sensors. Integrated communication... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Compact GSM PCB Internal Antenna + U.FL Connector with U.FL connector --ideal for interior attachment. Low-profile PCB antenna designed for tiny devices. Stable performance with a low VSWR and modest gain. Ideal for integrated cellular modules. Applications: GSM/2G routers, gateways, and modems. IoT/M2M devices and telemetry systems. Smart meters and remote sensors. Embedded cellular communication modules. Low-profile interior installations for tiny enclosures. Specific References: Product. Antenna. Type. Internal Antenna. Frequency Range. 824... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
Eteily Technologies India Pvt. Ltd.
GSM 5dBi Screw Mount Spring Antenna with L-Bracket connector allow for flexible positioning and easy integration with modems, routers, and tracking devices. Key Features : Frequency: 824-960 / 1710-1990 MHz (GSM/GPRS). Gain: 5 dBi to increase signal intensity. Radiation Pattern: Omnidirectional for uniform coverage. Mounting: Screw mount with L-bracket for a stable mounting. Cable: RG174, 3m long for flexible routing. Connector: SMA male straight, wide compatibility. Design: A spring construction for vibration resistance. Applications: IoT... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
S.I. Tech, Inc.
Video & Audio Fiber Optic Modems (Bit-Driver®) See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Eteily Technologies India Pvt. Ltd.
Eteily's GSM 3dBi Helical Spring Antenna (R/A) Eteily Technologies introduces the GSM 3 dBi Helical Right-Angle Spring Antenna, which is designed for dependable GSM/2G communication in small and embedded wireless devices. This antenna, with its strong helical radiator and right-angle spring base, offers flexibility, mechanical durability, and improved reception while taking up minimal installation space. The strong spring construction absorbs shock and vibration, making it excellent for mobile, industrial, and IoT applications. This antenna... (read more)Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd.
-
cdma card usb type manufacturers & suppliers - cdma card usb type manufacturers, exporters, factories, suppliers, China cdma card usb type
CDMA industrial modems, 3G HSDPA/HSUPA/EDGE modems and modem cards , PCI &RJ45 USB GSM /GPRS/CDMA 8/16/32/64 port modem pools, wireless communication ...
-
8 Ports Wavecom Industry Bulk Sms Selling Modem from At International Group Co.,Ltd, China
AT International Group Co., Limited is a leading factory in China, specializing in RS232, PCI, USB, PCMCIA & Express GSM/GPRS/CDMA industrial modems, 3G HSDPA/HSUPA/EDGE modems and modem cards , PCI &RJ45 USB GSM /GPRS/CDMA 8/16/32/64 port modem pools, wireless communication parts and various cables for digital electronic products (GSM/CDMA Alarm systems).
-
Voip 8 Ports Gateway from At International Group Co.,Ltd, China
AT International Group Co., Limited is a leading factory in China, specializing in RS232, PCI, USB, PCMCIA & Express GSM/GPRS/CDMA industrial modems, 3G HSDPA/HSUPA/EDGE modems and modem cards , PCI &RJ45 USB GSM /GPRS/CDMA 8/16/32/64 port modem pools, wireless communication parts and various cables for digital electronic products (GSM/CDMA Alarm systems).
-
16 Ports USB Modem from At International Group Co.,Ltd, China
AT International Group Co., Limited is a leading factory in China, specializing in RS232, PCI, USB, PCMCIA & Express GSM/GPRS/CDMA industrial modems, 3G HSDPA/HSUPA/EDGE modems and modem cards , PCI &RJ45 USB GSM /GPRS/CDMA 8/16/32/64 port modem pools, wireless communication parts and various cables for digital electronic products (GSM/CDMA Alarm systems).
-
Wavecom USB Ports Industry Modem from At International Group Co.,Ltd, China
AT International Group Co., Limited is a leading factory in China, specializing in RS232, PCI, USB, PCMCIA & Express GSM/GPRS/CDMA industrial modems, 3G HSDPA/HSUPA/EDGE modems and modem cards , PCI &RJ45 USB GSM /GPRS/CDMA 8/16/32/64 port modem pools, wireless communication parts and various cables for digital electronic products (GSM/CDMA Alarm systems).
-
High-Temperature Supercapacitors Pack Pulse Power In A Thin Package
• GSM /GPRS/EDGE Modems in PCMCIA and CF cards , PCI Expresscards, and USB-attached devices .
-
High-Temperature Supercapacitors Pack Pulse Power In A Thin Package
• GSM /GPRS/EDGE Modems in PCMCIA and CF cards , PCI Expresscards, and USB-attached devices .
-
Sell wavecom fastrack Xtend
• PCI - GSM modem pool Wireless access to internet DB62 interface 64 UIM card slots Quad-band: 850/900/1800/1900MHz Send and receive SMS Maximum transmitting speed: 153Kbps Input voltage: 100 to 240V Working temperature: -20 to 60 Stor...
-
Wireless pre-paid Phone cards distributing system based on SMS
Several GSM modems are connected to communication server with serial ports expanded by Peripheral Component Interconnect ( PCI ) card .
-
Low power PC/104+ embedded motherboard from Anders has integrated CAN
…PC/104+ modular architecture gives designers access to a huge range of industrial expansion hardware in both PCI and ISA formats, while … PCMCIA and CardBus extension cards can be used to … features such as wireless ( GSM or 3G) modems , GPS receivers, WLAN interfaces…
Indicates content that may require registration and/or purchase.