-
Supplier: CAS DataLoggers
Description: with live webpages that can be accessed by any Internet browser application. They accept and serve TCP and SMS commands for interactive operation in a SCADA system. Analog inputs and digital I/O are expandable by means of I/O expansion modules, plugging on a serial I/O expansion bus.
- Number of Serial Ports: 1
- Number of Analog I/O Points: 4
- Number of Digital I/O Points: 4
- Features: Alarming, Battery Back Up, Data Logging, Other
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA,
-
Supplier: Allied Electronics, Inc.
Description: coverage Rugged industrial grade design means these antennas can stand the test of time Lightweight Fiberglass construction makes installation easy Integral N-Female connector provides fast and easy cable connection Applications: RFID, ISM, 802.11X, GSM and SCADA
-
-
Supplier: L-com, Inc.
Description: Application 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA 900MHz Cellular and GSM LPWAN, LoRA, IoT, M2M applications
- Primary Frequency Range: 824 MHz
- Gain: 6 dB
- Applications: Cellular / PCS Base Station, RFID
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: elements Application LPWAN, LoRA, IoT, and M2M applications Wireless Video Links 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems RFID & SCADA
- Primary Frequency Range: 900 MHz
- Gain: 3 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The HG913Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA, Wireless Video Links, 900 MHz Cellular, Non Line of Sight
- Primary Frequency Range: 900 MHz
- Gain: 13 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: boom Application 900MHz Cellular and GSM 900MHz ISM Band & Wireless LAN systems Point to multipoint & Non Line of Sight (NLOS) applications RFID & SCADA LPWAN, LoRA, IoT, M2M
- Primary Frequency Range: 900 MHz
- Gain: 12 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in Latin America, Australia, New Zealand, and parts of Africa. The AMPS System isn’t compatible with
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS
- Data Rate: 0.0000003 to 0.000057600000000000004 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Allied Electronics, Inc.
Description: location flexibility Applications: RFID, ISM, 802.11X, GSM and SCADA
Find Suppliers by Category Top
More Information Top
-
A novel design of user responsive smart meter integrated automated EMS inn SCADA interfaced smart grid
The smart meter sends all these data to the SCADA system through GSM or internet.
-
http://www.iosrjournals.org/iosr-jece/papers/sicete-volume1/8.pdf
The proposed automated urban water supply system consists of PLC, pH sensors, chlorine measurement system, and sensors for water theft detection, GSM module, SCADA system and motor driver.
-
http://waset.org/publications/15085/wireless-distributed-load-shedding-management-system-for-non-emergency-cases
Keywords—Smart Grid, Load shedding, Demand Side Management, GSM Wireless Networks, SCADA systems .
-
TLCD semi-active control methodology for eccentric buildings using discrete-time fuzzy variable structure law--《Chinese Journal of Computational Mechanics》2007...
… liang~1 ZHANG Sheng~1 LI Bin~2 (School of Computer and Electrical Engineering,University of Shanghai for Science and Technology,Shanghai 200093,China)1 (Shanghai Sunshine Sciences of Computer Ltd.,Shanghai 201619,China) 2; GSM Application in the SCADA System of Sewage Treatment[A …
-
Design and automation of a modern reverberatory heat-treatment furnace
The system used to monitor the process is based on the WinCC SCADA - system , and GSM technology is used to adjust and con- trol the heating process, including remotely.
-
Realization of a GSM Communication Based Remote Monitoring System for Compactors--《Construction Machinery and Equipment》2005年07期
College of Computer Science and Engineering, South China Univ. of Tech., Guangzhou 510640, China);Realization of GSM Network Short Message Wireless Communication SCADA System [J];Journal of South China University of Technology(Natural Science);2003-12 .
-
Data managing and planing for information streams of remote monitor systems for construction machinery--《Chinese High Technology Letters》2008年11期
College of Computer Science and Engineering, South China Univ. of Tech., Guangzhou 510640, China);Realization of GSM Network Short Message Wireless Communication SCADA System [J];Journal of South China University of Technology(Natural Science);2003-12 .
-
The Design of Embedded Web Server with Water Environment Online Monitoring
Realization of GSM Network Short Message Wireless Communication SCADA System [J].
-
Risk analysis via heterogeneous models of SCADA interconnecting Power Grids and Telco networks
MV RTUs, differently from HV RTUs, are con- nected to SCADA centres by means of public Glob- al System Mobile ( GSM ) connections (point/dashed lines).
-
CR4 - Thread: Remote Data Acquisition
I have 25Km far away pressure TX (4-20mA signal) and i want to monitor it by the central control panel (there is no SCADA PC or internet server) The only available system is GSM network.
Indicates content that may require registration and/or purchase.