-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the
- Number of Teeth: 96
- Length (Pulley Stock only): 3,657.598024897067 mm
- Material: Aluminum, Steel
- Pitch Type: GT 5mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 10 to 60
- Material: Aluminum
- Pitch Type: T 5mm
- Component Type: Timing Pulley
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 13 to 160
- Material: Aluminum
- Pitch Type: GT 5mm
- Features: Other Metric Pitch
-
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 13 to 160
- Pitch Type: GT 5mm
- Flanges: One Flange
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 13 to 160
- Pitch Type: GT 5mm
- Material: Nylon
- Flanges: One Flange
-
Description: Timing pulleys are drive components that are used to transmit rotary motion between parallel axes. Ondrives.US’ timing pulleys provide reliable performance with very little maintenance—generally, the only required maintenance is periodic adjustment of belt tension. We
- Bore Diameter (if applicable): 0.094 to 0.625 inch
- Hub Diameter: 0.312 to 2.56 inch
- Belt Width: 3 to 15 mm
- Material: Aluminum, Steel
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 13 to 160
- Pitch Type: GT 5mm
- Flanges: No Flanges
- Features: Other Metal, Other Metric Pitch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 12 to 120
- Length (Pulley Stock only): 50.799972568014816 to 203.19989027205926 mm
- Material: Aluminum
- Features: Other Metric Pitch
-
Description: Timing pulley bar stock is a length of sturdy material with pulley teeth machined in, which can be used to create custom pulleys. Timing pulley stock is ideal for prototypes or for wider-than-normal pulley applications. Ondrives.US provides
- Length (Pulley Stock Only): 2 to 12 inch
- Material: Aluminum, Steel
- Component Type: Timing Pulley Stock
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 19
- Belt Width: 15 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 10 to 72
- Length (Pulley Stock Only): 6 to 12 inch
- Pitch Type: 0.200" (XL)
- Material: Aluminum
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 29 teeth, 2mm GT2 pitch, 5" usable length
- Number of Teeth: 29
- Belt Width: 0.707 inch
- Length (Pulley Stock Only): 5 inch
- Length (Pulley Stock only): 126.99993142003704 mm
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 12 to 90
- Length (Pulley Stock only): 152.39991770404444 to 203.19989027205926 mm
- Pitch Type: HTD 5mm
- Material: Steel
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 33 teeth, 5mm GT2 pitch, 8" usable length
- Number of Teeth: 33
- Belt Width: 2.023 inch
- Length (Pulley Stock Only): 8 inch
- Length (Pulley Stock only): 203.19989027205926 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 10 to 100
- Material: Aluminum
- Pitch Type: T 10mm, T 2.5mm, T 5mm
-
Supplier: W.M. Berg
Description: Operates with Max-M-Driverr TB5 series
- Number of Teeth: 20
- Features: Other Metric Pitch
- Material: Polycarbonate
- Component Type: Timing Pulley
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- Number of Teeth: 12
- Belt Width: 0.37 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.78125 inch
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 22 to 36
- Belt Width: 15 to 115 mm
- Bore Diameter (if applicable): 0.5 to 1.2500000000000002 mm
- Length Through Bore (if applicable): 1.34375 to 5.000000000000001 mm
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to
- Number of Teeth: 12 to 120
- Belt Width: 9 mm
- Bore Diameter (if applicable): 0.125 to 0.375 mm
- Length Through Bore (if applicable): 0.6875 to 0.8750000000000001 mm
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 24 to 216
- Belt Width: 15 to 170 mm
- Length Through Bore (if applicable): 1 to 7.375 mm
- Pitch Type: GT 14mm, GT 5mm, GT 8mm
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Material: Aluminum
- Pitch Type: HTD 5mm
- Mounting and Features: Hub on Pulley, Set Screw
- Component Type: Timing Pulley
-
Supplier: Megadyne Americas
Description: 1/5" pitch (XL) - Pulleys - Steel Steel Clear Zinc Plated Note: Pulleys with 10 to 12 grooves have 1 set screw, all others have 2 set screws at 90 degrees.
- Number of Teeth: 10 to 30
- Belt Width: 0.43 inch
- Bore Diameter (if applicable): 0.188 to 0.5 inch
- Hub Diameter: 0.438 to 1.313 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 24
- Bore Diameter (if applicable): 15.87499142750463 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: RS Components, Ltd.
Description: Timing pulley,16 teeth 16mm W 5mm pitch
- Number of Teeth: 16
- Belt Width: 16 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and
- Belt Width: 3 to 25 mm
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Radwell International
Description: TIMING BELT PULLEY, 5GT TYPE, 32 TEETH, 15 MM WIDTH, BLACK OXIDE COATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Pitch Diameter: 1.31 to 3.4 inch
- Bore Diameter: 0.625 inch
- Style: Variable Speed
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 6 to 450 mm
- Belt Length: 115 to 4,075 mm
- Number of Teeth: 23 to 815
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: PIX Transmissions Limited
Description: 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed /
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight. Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts. Identified as (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc. has been the preferred manufacturer of timing pulley stock with fast delivery for OEM's and distributors for over 50 years. Simply click on the Product Number within the catalog (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Would a 72-hour GUARANTEED shipping of your pulley stock order help you? Timing Belt Pulley Stock IS OUR BUSINESS! Timing Pulley Stock (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
T2.5/T5/T10 Series Timing Pulleys AT5/AT10 Series Timing (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI