-
Supplier: Newark, An Avnet Company
Description: 130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type:Candelabra Screw; Mounting Hole Dia:0.77"; Current Rating:120mA; Supply Voltage:130V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
-
Supplier: bulbs.com
Description: CEC Industries brand automotive lamp. 55 Watt and 6 volt H3 lamp with PK22s base. Often Used Fog Light and other Auxiliary Automotive Applications. Match number H3 70W, but double check voltage with your current lamp to get an exact match
- Lamp Power: 55 watts
- Rated Average Life: 150 hours
- Mean Lumens: 131.838 lm
-
Supplier: Newark, An Avnet Company
Description: LED BULB, RED, 15MM; Lamp Base Type:-; LED Color:Red; Bulb Size:15mm; Power Rating:-; Wavelength Typ:639nm; Luminous Intensity:17325mcd; Average Bulb Life:100000h; Supply Voltage:14V; Current Rating:30mA; Product Range:- RoHS Compliant: No
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 440A Interlock Switch Accessories, Bulb, 110V for Conduit Pilot Light 2.6W T-3¼ Bulb, Miniature Screw Base
-
Supplier: Larson Electronics LLC
Description: Vapor proof hand lamp / drop light / trouble light with 100 foot of 16/3 SOW cord. 100 watt incandescent bulb. Standard straight blade plug provided with US 120 Volt 60hz models. Vaporproof lights are constructed and certified to prevent water and/or moisture to enter the
-
Supplier: Newark, An Avnet Company
Description: LED BULB, BA15D, WHITE, BA15D; Lamp Base Type:BA15d; LED Color:White; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Hydrofarm, Inc.
Description: Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both
-
Supplier: bulbs.com
Description: CEC Industries brand automotive lamp. 100 Watts and 12 volt H3 lamp with PK22s base. Often Used Fog Light and other Auxiliary Automotive Applications. Match number H3 100W with your current lamp to get an exact match
- Lamp Power: 100 watts
- Rated Average Life: 100 hours
- Mean Lumens: 2,410.752 lm
-
Supplier: bulbs.com
Description: CEC Industries brand automotive lamp. 55 Watt and 12 volt H3 lamp with PK22s base. Often Used Fog Light and other Auxiliary Automotive Applications. Match number H3 55W with your current lamp to get an exact match
- Lamp Power: 55 watts
- Rated Average Life: 150 hours
- Mean Lumens: 1,519.276 lm
-
Supplier: bulbs.com
Description: Eiko brand 20 Watt video-grade halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for
- Lamp Power: 20 watts
- Rated Average Life: 50 hours
- Color Temperature: 3,200 K
- Mean Lumens: 350 lm
-
Supplier: Newark, An Avnet Company
Description: LED BULB, FESTOON, COOL WHITE, 1.5W; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:1.5W; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:110mA RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: T-1 3/4 WHITE LED W/ WIDE ANGLE
- LED Type: White
-
Supplier: Generation Brands
Description: THREE LIGHT FITTER TYPE 6-1/2 INCH W X 3-1/2 INCH H SIZE ANTIQUE BRASS COLOR UL (CANADA AND US) APPROVAL 3 LAMP(S) 1 STANDARD PACKAGE 60 W, 120 V, B10 TORPEDO CANDELABRA BULB LAMP TYPE LAMP INCLUSION APPLICATION DRY LOCATION SWITCH TYPE PULL CHAIN H3 MODEL
- Fixture Type: Ceiling Fixtures
-
Supplier: RAB Lighting
Description: PERIMETER, SECURITY LIGHT TYPE 18 INCH L X 9 1/2 INCH W X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED T15 MOGUL BASE METAL HALIDE LAMP TYPE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 200 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Supplier: Larson Electronics LLC
Description: aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. These LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which makes them an ideal upgrade for older T12 fluorescent lights with
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Bulb Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
- Light Fixture Wattage: 40 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry
- Light Fixture Wattage: 60.00000000000001 watts
- Features: Other
- Application: Residential
-
Supplier: R. STAHL, Inc.
Description: TEF 2500 HPS 2x400W/600W HPI 2x400W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steel Option: Lamp: Aura Sodinette Long Life HPS 400W Lifetime: 48.000h @ 10% failure rate and 12h switching
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 400 to 800.000000000003 watts
- Features: Bulb Included, Explosion-proof
- Fixture Type: Flood Lights
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Length 13.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 3 Finish: White Powder Coat Product Name: Three Light Pendant UPC: 8322593637 Category: Pendant Designer: Jonathan Adler
- Light Fixture Wattage: 3 watts
- Features: Other
- Application: Residential
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb. It is a great low
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LAMP W / ADAPTER, 6.3 V,.15 A, MINI BAYONET BASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BULB, VOLTAGE: 130V, WATTAGE: 15W, AMPS: 0.12, TYPE: T7 LIGHT BULB, LIFE HOURS: 3,000 HOURS, BASE TYPE: BA15D (DOUBLE CONTACT BAYONET). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GE Lighting
Description: 1.65 INCH OVERALL LENGTH OFF ROAD APPLICATION 48 STANDARD PACKAGE PK22S BASE TYPE T3.5 SHAPE DESIGNATION 187 CD (SPHERICAL), 2350 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 13.2 V Design Voltage 92 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH BULB
- Lamp Power: 92 watts
- Features: C-6, Other Lamp Bases
- Lamp Type: Incandescent Lamps
-
Supplier: Waytek, Inc.
Description: of vehicle 100W H3 bulb with 100 hours lamp life, with a polycarbonate lens that contains UV ray inhibitor
- Work Light Voltage: 12 volts
- Lamp Type: LED
-
Supplier: Ecopower Inc.
Description: themselves Up to 8 colors of White Light Get the perfect Light for different Applications 2 different Viewing Angles 30˚ and 45˚ Put the Light exactly where you need it 4 Year Pro-Rated Warranty Peace of mind
- Lamp Power: 4.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 3,000 to 5,000 K
- Mean Lumens: 363 to 462 lm
-
Supplier: Larson Electronics LLC
Description: spray booth light certification as well. The EPL-EMG-48-4L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce nearly 2.5 times as many foot candles of illumination at 8 feet as compared to standard 54 watt T5-HO lamps when measured with an Extech
-
Supplier: GE Lighting
Description: SOFT WHITE COLOR 3.5 INCH OVERALL LENGTH CEILING FAN APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 40 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION 300 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 1.875 INCH COLOR
- Lamp Power: 40 watts
- Rated Average Life: 1,500 hours
- Features: C-9, Screw Terminals
- Lamp Type: Incandescent Lamps
-
Supplier: Larson Electronics LLC
Description: in the cord. This explosion proof LED hand light operates on standard 110-240 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by
-
Supplier: STEGO
Description: The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: Radwell International
Description: LIGHT BULB, HALOGEN H3, 24 V, 70 W, 2.92 A, PK22S BASE, BULB SHAPE: T3, CLEAR. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: Halogen Lamps
-
Supplier: Juno Lighting Group
Description: BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 7/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Sodium
-
Supplier: Juno Lighting Group
Description: BLIZZARD GLASS SHADE MATERIAL SATIN NICKEL FINISH 6 1/4 INCH 7 3/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE FARGO LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT
- Light Fixture Wattage: 5 watts
- Features: Bulb Included
- Lamp Type: LED
- Fixture Type: Pendants
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Novelty Lamp Category: Novelty Lamps And Accessories
- Light Fixture Wattage: 100 watts
- Features: Other
- Application: Residential
-
Supplier: Tempco Electric Heater Corporation
Description: 5-foot, 3-conductor line cord 15 Amp straight-blade heater receptacle with ground 3/8" × 4" bulb with 48" long capillary Positive Off detent ✴ Heater On pilot light 15 Amp heater fuse Blue powder coat metal housing for indoor use Dimensions: 7"H × 3-1/2"W × 3"D (120V units) 9-1/2"H ×
- High Temperature Set Point: 60 to 550 F
- Maximum AC Voltage: 120 to 240 volts
Find Suppliers by Category Top
Featured Products Top
-
. The rate of cure depends upon the system’s distance from the light source, the thickness of the section and the intensity of the light source. It is not oxygen inhibited. Cures can be obtained in sections approaching 1/4 inch thick. As a reliable electrical and thermal insulator, UV15X-6NM-2 is (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Description 1?Homeuse portable ev charger, curve design, easy to roll, Plug & Play. 2?Low Consumption: Standby State power less then 3w, saving energy. 3?Three Indicator light,check the charging information at any time (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
-Position Stability This hexapod is engineered to achieve superior precision and stability. Its actuators provide a resolution of 1.4 nanometers, and the platform delivers in-position stability of 3 nanometers. Automating 6-Axis High Precision Motion Tasks (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
Search, an optional feature delivering first-light detection over a 500x500µm² area in just 0.3 seconds These routines enable full-area spiral scans of 100×100µm² and 500×500µm² in as little as 0.3 seconds and 2 seconds, respectively. After first light (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Daitron offers a 50W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
save your resources in EMI design. Main Feature Output Power:300W Output Voltage (DC):12V, 15V, 24V, 30V, 48V Ripple Noise:10mVp-p Reinforced insulation Dimension (W x H x D):110 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
-off distance: 10 mm X-resolution: 2.1 µm; Z-repeatability: 0.04 µm Maximum surface slope on mirror: ±15.1–85° Protection degree: IP55; power: 35 W (24V DC, 3.75A) Connection to controller: 40G optical fiber Note: Z (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Key Specifications Wavelength: 850nm Size: 78 × 40 × 30mm; weight: approx. 110g Power: DC 12-24V; 3-5W Operating temperature: -10°C to +55°C Storage temperature: -40°C to +85°C (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
LED Lamp Retail Price Tracker - February 2015 D2
* Module solaire intégré : Panneau solaire 0,85 w, batterie 3, 6v /750 mAh Li-ion, 2 LED … http://www.castorama.fr/store/Capsule-LED-G9- 15W -140LM-prod11590021.html?isSearchResult=true&navAction=jump Lampe pivotable détecteur de mouvement Light Angel Rail lightning 2 pcs ( bulb + fixture) / LED / stand lamp / three wave length / Car/ H3 /102/LED/3528/SMD/Headlight/Bulb/Fog/Lamp .
-
Atom and molecular physics
152025J()15W ) ' 5 Wellenzoh / enii _ Abb.34.INickelperchlorati.W.;940. Light vector 11 for flow; 1564. Ball G. D. Dorough U. M. Calvin, RH.: J. Amer. brazenly. Soe. [Co(~H3)6]CI2 •. n=6v+6o+6y .
-
Frontiers of Manufacturing Science and Measuring Technology III
… the reset process, and accordingly, the RHRS/RLRS ratio increased from 1 (at -1V) to 2×103 (at - 6V ). … is an inorganic non-metallic materials fiber, which has excellent properties such as light weight, good insulation … Heat conductivity coefficient of grinding wheel’s material λ1=30. 15W /m·℃, heat conductivity coefficient of 45 steel … F3 G1 G2 G3 H1 H2 H3 7-rotate step motor, 8- bulb oscillating bearing, 9-support .
-
Mechanical Engineering and Materials
+ ρ h ( ua + u b ) ρ h3 dp 1 12η dx 2 Yuchai lubricating oil YC-600 API:CF/SJ SAE: 15W -40 The motor M1 in this stage is solely used to cope with light vehicle load and to … … headquarters of first's carpet shop children treated using plastic bottles, entrance porch light bulb is made of … The CPU’s operating voltage scope is 3.0~3. 6V (3.3 V±10%), and the I/O may withstand …
Indicates content that may require registration and/or purchase.