-
Supplier: Newark, An Avnet Company
Description: 3-PHASE HALF BRIDGE GATE DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:350mA; Input Delay:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3-PHASE HALF-BRIDGE GATE-DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:350mA; Input Delay:- RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: The A89503 offers robust and reliable gate drive for N-channel MOSFETs in automotive applications. It supports a wide voltage range (5.5V to 80V), offers programmable gate drive and current sensing, and includes comprehensive diagnostics for enhanced system monitoring and
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
-
Supplier: ROHM Semiconductor GmbH
Description: The BD16950EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A programmable
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16952EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS allows for several MCU controlled modes. A programmable
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Number of Outputs: 2
- Screening Level: Commercial
-
Supplier: Newark, An Avnet Company
Description: Half-Bridge evaluation kit featuring GD3100 gate drive devices for IGBT/SiC MOSFET / RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOSFET DRIVE, HALF BRIDGE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:400mA; Sink Current:650mA RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: The A4928 provides robust and efficient control of high-power inductive loads in automotive applications, with ASIL compliance, enhanced gate drive, and integrated diagnostics. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A4926 is a robust half-bridge MOSFET driver designed for automotive applications requiring ASIL compliance. It features integrated diagnostics, a programmable dead time, and flexible control options for driving high-power inductive loads. * Note: If you have issues logging into
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Half Bridge SOP-8 Gate Drive ICs ROHS
- Package Type: SOP
-
Supplier: Allegro MicroSystems Inc.
Description: The A89500 is a robust and efficient solution for driving high-power inductive loads up to 100V, such as solenoids, actuators, and brush DC motors. It features independent MOSFET control, cross-conduction protection, and a low-power sleep mode. Available in automotive and commercial grades. Its
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor GmbH
Description: The BD16939AEFV-C is 6ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Peripheral Interface (SPI). The
- Peak Output Current: 1 amps
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: The BD16938AEFV-C is 8ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can becontrolled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Peripheral Interface (SPI). The
- Peak Output Current: 1 amps
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16933EFV-C is 3ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is 60V
- Peak Output Current: 1 amps
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 125 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and High Impedance). MCU can control the driver via 16bit Serial Interface (SPI). The part is 60V
- Peak Output Current: 1 amps
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 110 C
- Screening Level: Commercial
-
Supplier: Microchip Technology, Inc.
Description: internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors.The IC supports the application of H-bridges to drive DC motors. Additional Features Six
- Features: Other
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the MIC4101 has
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: The Micrel MIC4600 is a 28V half bridge MOSFET driver targeted for cost sensitive applications requiring high performance such as set-top boxes, gateways, routers, computing peripherals, telecom and networking equipment. The MIC4600 operates over a supply range of 4.5V to 28V. It has
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: connected to form three half-bridges, each separately controllable from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors. Additional Features Supply voltage
- Features: Other
- Package Type: SOIC
-
Supplier: ROHM Semiconductor GmbH
Description: The BD65496MUV motor driver provides 1 Full-On Driver H-Bridge channel. This driver features wide range operating from 1.8V and low power consumption by fast switching speed in a compact surface mount package.
- Peak Output Current: 1.2 amps
- Supply Voltage: 20 volts
- Operating Temperature: -30 to 85 C
- Number of Outputs: 1
-
Supplier: Coilcraft, Inc.
Description: capacitance (as low as 0.7 pF), making it particularly well-suited for use in isolated gate driver bias supplies employing the open-loop LLC topology to achieve ultra-low EMI noise and high CMTI (Common Mode Transient Immunity). These characteristics make it especially beneficial for
- Operating Temperature: -40 to 125 C
- DCR: 0.42 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: production. With higher isolation voltage compared to the HTX7045C and low interwinding capacitance (as low as 0.55 pF), the HTX8045C is particularly well-suited for use in isolated gate driver bias supplies employing the open-loop LLC topology to achieve ultra-low EMI noise and high CMTI
- Operating Temperature: -40 to 125 C
- DCR: 0.415 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: DigiKey
Description: 160 V HALF BRIDGE SOI GATE DRIVE
- Peak Output Current: 4 amps
- Supply Voltage: 7 to 18 volts
- Rise Time: 24 ns
- Fall Time: 12 ns
-
Supplier: Broadcom Inc.
Description: The ACPL-P34X/W34X evaluation board allows a power inverter designer to easily test the drive, rail-to-rail and speed capability of the ACPL-P343/W343 gate drive optocoupler. The evaluation board includes two separate gate drive channels (one optocoupler per
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Demand Status: Balance Application Field: Used in Motor Drive & Control
- Supply Voltage: 4.5 to 7 volts
- Operating Temperature: -40 to 150 C
- Features: Other
- Packing Method: Tube
-
Supplier: Infineon Technologies AG
Description: high accuracy 50% duty cycle for both primary and secondary gate drives Adjustable dead time with high accuracy Driving signal for synchronous rectification which support full operation of Half-bridge LLC resonant converter Internal and External disable function for
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6700 is an 80V/1.25A peak, medium frequency, low cost, half-bridge driver IC available in 8-lead SOIC and 12-lead QFN plastic packages. The low-side and high-side gate drivers are independently controlled and matched to 25ns. This gives the user maximum flexibility in
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ BTN8962TA is an integrated high current half bridge for motor drive applications It is part of the MOTIX™ single half-bridge ICs (NovalithIC™) family containing one p-channel highside MOSFET and one n-channel lowside MOSFET with an integrated driver IC
- Supply Voltage (DC): 5.5 to 40 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2153 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and
- Rise Time: 80 ns
- Operating Temperature: -40 to 150 C
- Driver Type: Dual Gate Driver (Half-bridge)
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 1A Peak Half Bridge Gate Drive LM5109BMA
-
Supplier: Radwell International
Description: IC, IGBT, GATE DRIVER, N-CHANNEL, HALF-BRIDGE, 2 DRIVERS, 20V, 600MA, 100NS, 8-DIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: 600 V half-bridge gate driver IC with DESAT and soft over-current shutdown EiceDRIVER™ 600 V half-bridge gate driver IC with typical 2 A source and 3 A sink currents in 24 Lead SSOP package for IGBTs and MOSFETs. Summary of Features Floating channel up to
- Peak Output Current: 2 amps
- Supply Voltage: 11.5 to 20 volts
- Propagation Delay: 440 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Skyworks Solutions, Inc.
Description: 2.5 kV 5 V Dual Iso Gate Drive
- Peak Output Current: 0.5 amps
- Propagation Delay: 60 ns
- Operating Temperature: -40 to 125 C
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 089102-HIP4082IBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V
- Peak Output Current: 1.3 amps
- Supply Voltage: 8.5 to 15 volts
- Rise Time: 9 ns
- Fall Time: 9 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 068117-HIP4082IB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V
- Peak Output Current: 1.3 amps
- Supply Voltage: 8.5 to 15 volts
- Rise Time: 9 ns
- Fall Time: 9 ns
Find Suppliers by Category Top
Featured Products Top
-
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
Analog Devices' EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
The half shaft is the core transmission component of the drive axle in construction machinery, responsible for transmitting differential power to the drive wheels. It needs to withstand high torque, impact loads, and bending moments, and is commonly used (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. Empowering High-Voltage Designs with Integrated Control The FAN7387MX gate driver IC simplifies half-bridge and full-bridge architectures while increasing efficiency and reliability. It offers a balance of flexibility, protection, and (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can (read more)
Browse Gate Drivers Datasheets for DigiKey -
family combines a half-bridge power stage consisting of two 600 V CoolGaN with an integrated level-shift gate driver and a bootstrap diode in a small 6 mm x 8 mm TFLGA-27 package. The gallium nitride power semiconductors with integrated gate drivers enable high power density and ease of use, while reducing the bill of materials. (read more)
Browse Transistors Datasheets for DigiKey -
, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half-bridge (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
suited for half-bridge and full-bridge LLC resonant converters, while also enabling highly efficient synchronous rectification in 48 V power-delivery architectures increasingly used in AI infrastructure. The low-voltage 18 V to 40 V devices are optimised for secondary-side synchronous (read more)
Browse Transistors Datasheets for Nexperia B.V.
More Information Top
-
High voltage gate drive IC with a novel NFFP HVI structure
An 850 V half bridge gate drive IC with the NFFP HVI structure is experimentally realized by using a thin epitaxial high voltage BCD process.
-
Isolated half-bridge gate driver with integrated high-side supply
The integration of DC-DC converter makes it possible to integrate the complete half bridge gate drive circuit in a standard plastic package.
-
A noise immunity improved level shift structure for a 600 V HVIC
A high voltage half bridge gate drive IC adopting the presented structure is experimentally realized by using a usual 600 V BCD process and achieves the stable operation up to 65 V/ns of the dV /dt characteristics. .
-
Realization of over 650V double RESURF LDMOS with HVI for high side gate drive IC
An experimental half bridge gate drive IC is also successfully implemented, using the MR double RESURF LDMOS with HVI.
-
A new 1200V intelligent power module for motor drive applications
An internal circuit of the new 1200V CIPOS module is composed of six trench field stop IGBTs and fast reverse recovery diodes in three phase inverter structure with the 1200V half bridge gate drive IC which provides comparators, thermistor for temperature monitoring.
-
Advances in Swarm Intelligence
The hardware of the designed system includes a microcontroller, power break circuit, voltage regulator, half bridge gate drive , current sensing circuit, and photo isolator circuit.
-
The Design of Motor Drive with Speed Control for an Electric Bicycle
The section II of this paper describes the hardware of the designed system, which includes a microcontroller, power break circuit, voltage regulator, half bridge gate drive , current sensing circuit, and photo isolator circuit.
-
An 800 volts high voltage interconnection level shifter using Floating Poly Field Plate (FPFP) method
27, no. 7, pp. 1274-1279, July 2006 [9] M. Qiao, et.al., “Realization of an 850V high voltage half bridge gate drive IC with a New NFFP HVI structure ,” Journal Of Electronic Science And Technology Of China, vol.
-
A Versatile 600V BCD Process for High Voltage Applications
An experimental half bridge gate drive IC is also .
-
A dimming and protection method for the self-oscillating half-bridge ballast circuit
Apart from this, this self-oscillating method is inherently faster because the half bridge gate drive signals are fed back from the resonant inductor, which contain the instantaneous load impedance information.
Indicates content that may require registration and/or purchase.