Products/Services for Ham Antenna Feedthroughs

  • Feedthroughs-Image
    Feedthroughs - (176 companies)
    Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes through the walls of a pressurized or vacuum system through a hermetic seal, while maintaining the integrity of the vacuum. Different styles...
  • Antennas-Image
    Antennas - (1286 companies)
    Antennas are structures or devices used to collect or radiate electromagnetic waves. Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed...
  • Electrical Feedthroughs-Image
    Electrical Feedthroughs - (121 companies)
    Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
  • Mechanical Feedthroughs-Image
    Mechanical Feedthroughs - (35 companies)
    Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both...
  • Fluid Feedthroughs-Image
    Fluid Feedthroughs - (29 companies)
    Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
  •  
    Antenna Mounts - (27 companies)
    Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
  •  
    Optical Feedthroughs - (30 companies)
    Optical feedthroughs are used to transfer light into a sealed environment. Optical feedthroughs are based on high technology glass-to-metal bonding techniques and they overcome all the disadvantages of other mechanical feedthroughs caused...
  •  
    Chip Antennas - (115 companies)
    Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
  •  
    Horn Antennas - (73 companies)
    Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals...
  •  
    Antenna Design Software - (13 companies)
    Antenna design software is used for the design and electromagnetic analysis of all types of antenna systems, including planar and microstrip antennas, hollow waveguide and horn antennas, and helical antennas. Antenna design software is used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Index to Book Reviews
    …Valves in Pulse Techniques, by P. A. Neeteson (Reviewed by W. H. Lap- ham ): 5843 Vierpoltheorie und .... Angular Velocity, Special Word for: 5786 Anistropy of Cobalt-Substituted Mn Ferrite Single Crystals: 5841 Antennas : 5707, 5710, 5756, 5856, 5858 Ferrite-Filled Apertures: 5856 Mounted … of Brune Networks: 5886 C Capacitors: 5705, 5749, 5802 Cascaded Feedthrough : 5705 Russian Terminology: 5802…
  • Index to Subjects
    …Valves in Pulse Techniques, by P. A. Neeteson (Reviewed by W. H. Lap- ham ): 5843 Vierpoltheorie und .... Angular Velocity, Special Word for: 5786 Anistropy of Cobalt-Substituted Mn Ferrite Single Crystals: 5841 Antennas : 5707, 5710, 5756, 5856, 5858 Ferrite-Filled Apertures: 5856 Mounted … of Brune Networks: 5886 C Capacitors: 5705, 5749, 5802 Cascaded Feedthrough : 5705 Russian Terminology: 5802…
  • Microwave reflectometry for edge density profile measurements on TFTR
    …apertures are recessed 3 mm behind the h n t surface of the ICRF antenna Faraday shield. .... to limit disruption forces; a single 3 mm thick qua& window is used for the vacuum feedthrough . .... transmitted signal off a metal plate located from 2 through 40 cm away ham the launcher aperture…
  • Electronics/Transmitter design - Wikibooks, open books for an open world
    See w: Antenna tuner and w:balun for details of matching networks and baluns respectively. .... While this section was written from the point of view of a radio ham with relation to … wires carrying DC supplies, 50 Hz AC connections, audio and control signals is to use a feedthrough capacitor.
  • Bistatic Radar: Principles and Practice
    Sidelobes of a receiving antenna may conduct different kinds of unwanted signals into the receiver, such as clutter and jamming signals (see Section 7.5), feedthrough signal in continuous-wave radars (see Section 3.5) and unintended interference from other radio aids. .... For instance, when a Hamming function based illumination pattern is used, the sidelobe level will not exceed…
  • Practical Antenna Handbook, Fifth Edition > APPENDIX B: Suppliers and Other Resources
    • MFJ Enterprises, Inc. (analyzers, tuners, twin-lead, copper wire, window feedthrough panels). .... • New Ham Store (coaxial cable tools, connectors, lightning arrestors). .... • PalStar Inc. ( antenna analyzer, tuners for 160-6 m, wattmeters, dummy loads) .
  • Power Trade-Offs and Low-Power in Analog CMOS ICs
    …69 prototype 84 reconstruction 153 systems 4 temperature 10,11 AND gate 176 antenna 88 architecture level .... clock cycle 13,14,18,22,54 distribution 24 feedthrough 114 frequency 13‚14 jitter 6,172,174 … group-delay 25,84,89,90,204,205 GSM 89 gyrator filters 60 Hamming 164 Hanning 164…
  • Complete Wireless Design > Communication System Design and Propagation
    …in wide tuning-range applications, and is especially common in certain HF SSB (single-sideband) ham radios. .... First, the antenna picks up the electromagnetic waves from the environment and, due to certain antenna’s natural .... Further, BPF2 will assist in rejecting some of the out-of-band signals and LO feedthrough .
  • Electronic Circuits
    …1432 and gate 629 anemometer 1061 angle 1061 – modulation 1191 anode 3 antenna 1163 antifuse 720 … distortion 185 fall time 589, 923 fall-through time 700 feedback resistance 571 feedthrough 942 FET, junction .... Hamming – code 703 – window 1001 Hanning window 1001 hardware description language 1462 harmonic oscillator 852…
  • A Highly Integrated 1.8 GHz Frequency Synthesizer Based on a MEMS Resonator
    An- tennas and Propagation Society Int. Symp., Jul. 2008, pp. 1–4. .... [43] D. Ham and A. Hajimiri, “Concepts and methods in optimization of in- tegrated LC VCOs,” … Najafi, “Fabrication and characterization of a wafer-level MEMS vacuum package with vertical feedthroughs ,” J. Microelectromech.