-
Supplier: Mile-X Equipment, Inc.
Description: 4002 Single stage hydraulic hand pump assembly 4121 30 ton ram with threaded insert 24815 Tee adapter 9650 Pressure gauge 9767 Hydraulic hose – 6 foot 9798 Hose half coupler with dust cap Pullers 1070 30 ton hydraulic Push-Puller with 18" legs 1074 30 ton 3-jaw
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1690 50 Ton Hydraulic Puller Set These OTC tools ship by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single stage hydraulic hand pump assembly 4122 50 ton ram with threaded insert 24815 Tee adapter
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1688 17-1/2 Ton Hydraulic Puller Set Includes: Hydraulics 4002 Single stage hydraulic hand pump assembly 4120 17½ ton ram with threaded insert 24815 Tee adapter 9650 Pressure gauge 9767 Hydraulic hose – 6 foot 9798 Hose half coupler with dust cap Pullers
-
-
Supplier: Mile-X Equipment, Inc.
Description: Jet HP-35A; 35 Ton Capacity Hydraulic Shop Press Features: HYDRAULIC SHOP PRESSES For pressing, bending and straightening operations Easy-to-use, hand-operated with pressure gauge for direct pressure readings Tables raise and lower easily with use of hand crank on
-
Supplier: RS Components, Ltd.
Description: Enerpac XA11G Hydraulic Foot Pump
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
-
Description: For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine • Medical • Material handling • Construction equipment • Rescue equipment Features/Benefits: • Proven
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 725 to 1,450 psi
- Pump Housing Material: Aluminum, Cast Iron
- Pump Type: Hand / Foot Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.155844 GPM
- Maximum Discharge Pressure: 14,000 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi Compatible with water or oil Easy-to-use fine adjust Adjustable reference port
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps, Screw Pumps
- Power Source: Manual
-
Hydraulic Pumps - BETEX AHP-UHP Series Aluminum - High Pressure Hydraulic Hand Pumps -- TB-HP7265900Supplier: Quality Bearings & Components
Description: Aluminum - High Pressure HYDRAULIC HAND PUMPS BETEX AHP-UHP SERIES Specs: AHP704: High working pressure up to 1000 / 1500 bar UHP2800: Lightweight model for ultra–high working pressure of 2800 bar for special applications.
- Maximum Discharge Pressure: 21,755.655 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps are not only attractively designed, but are also durable and stable. Foot-operated
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Quality Bearings & Components
Description: Two-Speed Heavy-Duty HYDRAULIC HAND PUMPS BETEX PB SERIES Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. The professional choice for a
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Quality Bearings & Components
Description: 10L Reservoir HYDRAULIC HAND PUMPS BETEX HP10L SERIES Features: Rugged construction: most components are made of aluminum alloy and are built for long service life, easy operation and portability. Automatic 10,000 psi overload-relief valve protects components in hydraulic
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Crystal Engineering Corporation
Description: No Description Provided
- Maximum Discharge Pressure: 5,000 psi
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Bailey International LLC
Description: Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches. Pressure Range: 0 to 15 000 psi High and Low Volume Settings Two outlet ports Large fluid
- Maximum Discharge Pressure: 0 to 15,000 psi
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Keller America, Inc.
Description: This pump allows easy pressure generation up to 700 bar. Suitable pressure media are hydraulic oil or water. The oil chamber volume of 100 cm3 will fill large dead volumes. The pump with its fine pressure adjuster and vent valve enables precise pressure settings, which makes it
- Maximum Discharge Pressure: 0 to 10,152.639 psi
- Pump Type: Hand / Foot Pumps
- Features: Hydraulic Pumps
- Power Source: Manual
Find Suppliers by Category Top
Featured Products Top
-
Lowell Corp ratcheting crank handles simplify your industrial OEM design. ?? Designed primarily for permanent mounting on shafts or studs, our cranks are far less likely to slip, stick, or freeze than other devices. We use stamped steel handle plates and solid steel (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
American Wrench Manufacturer American wrench manufacturers specializing in ratchet technology, such as lineman tools, are plentiful, but Lowell Corporation stands out. With an impressive 150-year legacy of producing top-notch hand tools, we are a clear choice for anyone who needs reliable (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
offers the best industrial tools in the industry. Whether you need a crank handle or a (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Ratchet Arms are 6" to 42" levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines.
(read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor MX rewind reels supplied with pinion brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
using an electric motor or manual crank. Synchronized Weight: Up to 900 kg Speed: Up to 44 mm/s Micro-Hydraulics With the new micro-hydraulic (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
O-ring kits are essential to have on hand, as they offer a versatile solution for creating effective seals in various machinery and equipment. These kits contain a variety of O-rings in different sizes and materials, designed to meet the varied demands of daily operations. The selection (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
replaceable Teflon blade is mounted to the planetary gearbox and continuously wipes vessel surfaces, improving batch uniformity and heat transfer. An air/oil hydraulic lift with two-hand safety controls raises and lowers the mixing head, while safety limit switches prevent operation unless the vessel (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Hägglunds Vehicle Infanterikanonvagn 91 tank destroyer
If there is a power failure the gunner can hand - crank the turret in traverse and the gun in elevation with hydraulic pumps working directly on the traverse motor and the elevation jack assembly.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
… E-160 and 40 engine starters (41 being a combination direct cranking electric and inertia starter, E-160 being a combination direct cranking electric starter provided with integral hydraulic feathering pump , and the Series 40 being a hand or com- bination hand …
-
Handbook of Diesel Engines
– additionally 100% on the control side when hand crank started and at the camshaft by attaching a V-belt pulley (3) and – to a limited extent at the camshaft that drives small hydrau- lic pumps (4).
-
Manual diesel engines
By link (standard) or legal run there are following options for the torque decrease: moment purchasing for drive of small hydraulic pumps 100%anderSchwungradseiteaxialüberKupplungsflansch or radially over … … % additionally by hand crank start also on the driving side , on the camshaft through …
Indicates content that may require registration and/or purchase.