-
Supplier: HydraCheck Inc.
Description: This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is designed
- Maximum Discharge Pressure: 3,000 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Milwaukee Cylinder
Description: Milwaukee Cylinder offers its Vulcan series of high temperature cylinder solutions. With a wide range of high temperature seals, rod boots, water-cooled cylinders and watercooled bearings, Milwaukee Cylinder can tailor a solution that best fits a customer’s high
- Cylinder Style: Tie-rod
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The
-
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Treadle Operated, Spring Centered, Pressure Port Blocked; Cylinder Ports exhaust in Neutral
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Weber UK, Ltd.
Description: Minimum height of 151mm. Ideal air hydraulic jack for low buses and other low clearance vehicles. Telescopic cylinders ensure an excellent maximum lift together with a low closed height. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Hard chromium
- Lift Capacity: 10 to 50 tons
- Minimum Height: 5.9448851 inch
- Maximum Height: 8.3070911 to 13.1102433 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: Weber UK, Ltd.
Description: Minimum height of 151mm. Ideal air hydraulic jack for low buses and other low clearance vehicles. Telescopic cylinders ensure an excellent maximum lift together with a low closed height. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Hard chromium
- Lift Capacity: 10 to 50 tons
- Minimum Height: 5.9448851 inch
- Maximum Height: 8.3070911 to 13.1102433 inch
- Actuation: Air / Pneumatic, Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame Two
-
Supplier: Mile-X Equipment, Inc.
Description: portability. Sturdy, welded channel iron frame for durability. Lever control ram advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors
- Capacity: 4,000 lbs
- Stroke: 72 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or
- Capacity: 6,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 36 inch
-
Supplier: Econo Lift Limited
Description: Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 4 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Prince Manufacturing Corp.
Description: systems. (Working cycle is the average time between extending the cylinder to split the first log and extending to split the next log after the split wood has been removed and a new log has been placed on the log splitter.) STANDARD FEATURES Hydraulically balanced, hard chrome plated spool
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: 180 F
- Primary Material: Cast Iron
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor level Power supplies A/C 110 volt (standard) Single phase motor (hand or foot operated controls
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.6666666666666665 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Control Fine swing control cushions swing start and stop for better implement control. Hydraulic Cylinder Snubbers The hydraulic cylinder snubbers at the rod-end of the boom cylinders and both ends of the stick cylinders cushion shock to improve
- Operating Weight: 47,644 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Features: Other
-
Supplier: Harmony Enterprises, Inc.
Description: massive 7 inch cylinder and 20 horsepower heavy-duty motor combine to produce over 92,360 lbs. of force resulting in 1,300 lb. bales of cardboard. These maximum density bales are ejected from the baler by a unique hydraulic eject system that allows the operator full control over bale
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: Bobcat Company
Description: to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. Hydraulic Bucket Positioning: Optional hydraulic bucket positioning keeps your bucket level when raising lift arms, reducing spillage and allowing you to work more
- Horsepower: 49 HP
- Load Capacity: 1,650 lbs
- Operating Weight: 6,213 lbs
- Travel Speed: 7.4 to 11 miles/hr
-
Supplier: Garage Equipment Supply
Description: features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6” x 6” x 3/8” welded steel tube is used for the main frame Commercial grade hydraulic
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Lift Products, Inc.
Description: The LPT-MGV is an electric hydraulic scissors lift self propelled by a powered pallet jack that has been modified to have its forks removed. The lift table is hinged to the pallet jack, allowing the power head section to float freely from the lift section. This creates a stable lifting
- Type: Table Lift / Positioner
-
Supplier: SAE International
Description: supercharged, 12-cylinders, CIDI engine with a hydraulic dynamometer. The results indicate that torque and horsepower of diesel fuel can be matched with fuel economy penalty lower than 4.5%, by increasing the volumetric fuel quantity to compensate the lower density of JP-8 fuel. The
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: 400 bar in critical applications (O-rings can be severely deformed). Application of font retaining ring: Retaining rings can be used in a variety of industries, especially in static mechanical and static sealing applications such as various types of hydraulic cylinders, injection
- Design Units: Metric
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
hydraulic cylinder it was perfectly protected from the harsh marine environment It is an absolute transducer Repeatability The TM1 was fitted inside a hydraulic cylinder to measure its extension. The cylinder is used to raise and lower (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
-over-oil intensifier can give you up to 780 psi in a more compact size. It is designed to be used with Branham brakes but also to operate small hydraulic cylinders. Which type and size intensifier is best for your application? Contact us today to learn more about OVLBOOST and our other air-over-oil power boosters. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
narrow spaces where long sensors won’t fit. Cylindrical sensors, on the other hand, are longer than wafers but much smaller in terms of diameter. Our smallest cylindrical sensors are just 4mm in diameter. They are available in both smooth and threaded options. Bear in mind that because (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can (read more)
Browse Datasheets for Norlok Technology, Inc.
More Information Top
-
Design of composite slabs with prepressed embossments using small‐scale tests
Hand - operated hydraulic cylinders were used in these tests.
-
Lower thrust structure S/N 0000012 structural test evaluation
the calibrated hydraulic cylinders utilizing hand operated pumps.
-
Side Collision Resistance of Ship's Stiffened Panels
The rear plate of the striker compresses the springs by the aid of a hydraulic cylinder operated by a hand pump.
-
Coaxial Test Fixture and Pulsed Power Supply for Contact Material Screening Testsa
loading system consists, therefore, of a double acting cylinder operated by a hand hydraulic pump with valving that provides for application of the loads in either direction.
-
Field Testing Device for Railing Systems and Rails
with zero-set indicator hand -lever operated hydraulic loading cylinder with three- way stop valve .
-
Investment Casting
These are single station furnaces, coil movement being usually controlled by a hand valve operat- ing pneumatic or hydraulic cylinders within the support posts.
-
Inclined Pulout Forces for Embedded Plate Anchors
A manually operated hydraulic hand pump actuated the cylinder .
-
A study of hysteresis in theK ID -å relation
A hydraulic cylinder with a hand - operated pump was used to apply this load.
-
http://etd.auburn.edu/bitstream/handle/10415/1964/Thesis.pdf?sequence=1
bore x 152 mm stroke hydraulic cylinder and the hand - operated hydraulic pump that were part of .
-
Live work in Eskom Transmission
On strain assemblies one of the jack thread and trunnion assemblies is removed and replaced with a double acting hydraulic cylinder driven by a hand operated hydraulic pump.
Indicates content that may require registration and/or purchase.