Products/Services for Hand Wheel Screw Jack
-
Lifting Jacks - (390 companies)...height. Type of jack: scissors, ratchet, screw, etc. Power source: hand, pneumatic, hydraulic, electric. Safety locks and stops. Image credits: Intella Liftparts, Inc. | Hilman Rollers | Joyce/Dayton Corp. |...Jack TypeActuationTelescoping -
Screws - (1401 companies)...sheet rock to wall studs. Eye screw. Image credit: Bangxin Fastener. Eye screws have a looped head. They serve as an attachment point. Jack screw. Image credit: Fastenal. Jack screws are mainly used in computer and electronic components for D-type cable... -
Wrenches - (482 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench... -
Casters - (537 companies)Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel. Casters are complete wheel and horn assemblies that attach to the bottom... -
Tugs, Tow Tractors, and Pushers - (86 companies)Tugs, Tow Tractors and Pushers Information. Tugs, tow tractors and pushers are used to move rolling items. They are wheeled, self-propelled, and capable of moving heavy loads. Specifications. Specifications for tugs, tow tractors and pushers include... -
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
-
Bolts - (1302 companies)...alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other...
-
Lifts - (1632 companies)...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655...
-
Scissor Lifts - (218 companies)...and four-wheel drive to traverse off-road conditions. To improve lift agility, manufacturers rely on a sharp turning radius and a short wheelbase. Parking brakes ensure lift location, and tires and casters come in non-marking, off-road, anti-slip...
Product News
-
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
Parker Sporlan Division
Parker Hand Shut-off Valves . With the O-ring cartridge used in all valve bonnets, there will typically be no need to loosen the packing nut when opening or closing a valve. In most cases, stem resistance will be negligible, allowing the valve to be easily repositioned. The extended bonnet is available for globe style valves in the Tee body configuration and in angle style bodies. Valves are available with either hand wheel or seal cap. These caps are exclusive to this series of valves and should not be exchanged with seal caps from other... (read more)Browse Ball Valves Datasheets for Parker Sporlan Division -
National Bolt & Nut Corporation
Left-Handed vs Right-Handed Fastener Threads Watch > >Left-Handed vs Right-Handed Fastener Threads: Uses and Comparison. Left-Handed and Right-Handed Fastener Threads: Uses and Comparison. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
OKW Enclosures, Inc.
Handheld Enclosures for Single Handed Operation OKW 's ergonomic SENSO-CASE handheld enclosures can now be specified with or without a trigger as standard. These smart, modern ABS (UL 94 HB) enclosures are designed for comfortable single-handed operation. Applications include sensors, opto-electronics and opto-digital technologies, industrial image processing, measurement and control, stock and sales logging, communications and medical/laboratory equipment. SENSO-CASE 's specially designed grip makes it suitable for both right... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Keystone Electronics Corp.
Modular Keystone RJ45 Jacks for PCBs & Panels modular jack, Cat. No 949 is offered. As part of this new series, Keystone is offering a Panel Mount modular jack, Cat. No 946 which is supplied in a 2-piece locking design to simplify and secure wiring of the jack. Keystone Electronics Corp. is a major manufacturer of interconnect components and hardware and provides a full complement of stamping, machining and assembly services. An in-house application engineering group is on hand to aid in product modifications or customers special designs. Click... (read more) -
OKW Enclosures, Inc.
Get Your Hands On Heavy-Duty Handheld Enclosures 94 V-0) in off-white (RAL 9002) and black (RAL 9005) as standard. Accessories include battery compartments, battery clips, a plug-in contact (9 V), a battery spacer, an aluminium front panel, sealing kits and self-tapping screws. OKW can supply HAND-TERMINAL fully customized. Services include CNC machining, lacquering, printing, laser marking, decor foils, RFI/EMI shielding and installation/assembly of accessories. View HAND-TERMINAL range here > >... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Hammond Manufacturing Company Inc.
Hand-Held ABS Plastic Enclosures 1552 Series Rubberized Cord Grip Option. Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user 's hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
KOFON Motion Group
KGV Planetary Gearbox Wheel for AGVs Product Overview. The KGV Series Planetary Gearbox Wheel is engineered specifically for Automated Guided Vehicles (AGVs), combining precision gearing and durable materials to ensure optimal AGV performance. Its robust steel bracket and wear-resistant rubber wheel deliver stability and traction, while advanced design elements minimize noise and power loss. Designed for continuous operation in demanding environments, the KGV gearbox wheel supports high productivity with long service life and zero... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands Experience the convenience and power of bz Heavy Duty Hand Cleaning Wipes. These pre-moistened, heavy-duty cleaning towels are packaged in a portable, flip-top container, making them perfect for on-the-go use. Features and Benefits: Safe and Effective Cleaning: Our wipes are soaked in a gentle yet powerful citrus-based cleaning solution, free from harsh solvents and chemicals. Dual-Textured Towels: Each wipe features a dual-textured design --one side is rough for scrubbing away stubborn dirt... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights
-
Some Mechanical Features of a Double-Crystal Neutron Spectrometer
Each of the rail wheels and the rear wheel (16) is provided with a jacking screw for levelling the instrument, operated by a hand - wheel as at (19).
-
Results of Performance Evaluation Testing of Electrical Leak-Detection Methods at the Hanford Mock Tank Site--FY 2002-2003
… and Power.” (S/RID) 1926.300, “General requirements.” 1926.301, “Hand tools.” 1926.302, “Power operated hand tools.” 1926.303, “Abrasive wheels and tools.” 1926 … … ” 1926.305, “ Jacks - lever and ratchet, screw and hydraulic.” 1926 …
Indicates content that may require registration and/or purchase.