-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation detector or gauss meter that detects both static (DC) permanent magnet (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-G28 is a portable, handheld electromagnetic field radiation detector or gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milligauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EMF 823 is a portable handheld single-axis electromagnetic radiation detector or Gauss meter for measuring electromagnetic fields (EMFs). This user-friendly EMF meter is ideal for assessing risks associated with exposure to electromagnetic radiation emitted from
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 30 is a digital portable 3-axis electromagnetic field (EMF) detector or meter used to measure electromagnetic radiation generated by electronic devices and electric installations. This triple-axis EMF meter provides greater precision than single-axis models as well as
- Number of Axes: 1
- Sensing Accuracy: 2 ±% Full Scale
- Bandwidth: 100,000 to 3,000,000 kHz
- Output: Digital
-
Supplier: LAND
Description: makes it ideal for checking and correcting other measurement devices. When paired with the C055L & C100L Cyclops handheld pyrometers, it can maintain a strong connection within a range of approximately 50 meters and enables easy usage throughout the foundry. Thanks to wireless Bluetooth©
- Fahrenheit Scale: 572 to 2,372 F
- Celsius Scale: 300 to 1,300 C
- Spectral Range: 1.6 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Larson Electronics LLC
Description: lens. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map. The thermogram is then translated into electric impulses. The electric impulses are then sent to a signal-processing unit where they are
-
Supplier: ValueTronics International, Inc.
Description: mobile phone repair, basic testing in R&D labs, alignment testing for manufacturing, and measurement of base station emissions in the field The HSA9101B Handheld Spectrum Analyzer provides RF engineers with the excellent performance of a workbench analyzer in a handheld form, at a
- Frequency Range: 4,000,000 kHz
-
Supplier: Electro Optical Components, Inc.
Description: Features: Fixing method : Panel Insertion Power : Display : AC 85 ~ 265V (50/60Hz) Display Absolute Optical Power : Max. 20 mW/cm2 Relative Power (unit : %) Accumulative Time (unit : Hrs) Output 1 Relay (NO/NC) 1-5 V Voltage (Depends on Relative Power) 4-20 mA Current (Depends on
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: Electro Optical Components, Inc.
Description: GenUV, the leading company for the solution of light sense, released the multi-functional portable UV measuring instrument. This product can measure the electricity of UV source very clearly based on GaN sensor technology. Recently, the demands for deep UV light source which is relevant
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Electro Optical Components, Inc.
Description: The unit’s rugged, cost effective design features many of the operating advantages of more expensive UV light meters. The Meter comes with a detachable sensor probe (3 detector range options), 4.0 digital LCD display, 9V battery operated and 2 buttons easy function control.
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Electro Optical Components, Inc.
Description: Features: Fixing method : 2 Fixing Hole Power : DC 9V (AC220V 50/60 Hz Adapter) Display Absolute Optical Power : Max. 100 mW/cm2 (Standard) Relative Power : Max. 100 % Cumulative Time (unit : min) Output 0-5 V Voltage, 0.1A Max. (Depends on Absolute Optical Power) 4-20 mA Current, 5 V (Depends on
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: Mirion Technologies
Description: radiation detection and instrumentation. Mirion Dosimetry Services Division - Radiation monitoring services (x-ray badges) and dosimetry solutions for a wide range of applications Radiation monitoring services are the foundation of any radiation safety program. In
- Detectable Activity Range: 25 to 0.015 KeV
- Features: Audio Alarm/Indicator
- Types of Ionizing Radiation Detected: Beta Particles, Gamma Ray, Neutron, X-Ray
- Detector Output: Count Rate, Dose, Dose Rate
-
Supplier: Sentinel
Description: in holster) PC-software with real-time graph 1600 data points (Allows retrospective analysis) Adaptable user interface Earphone output for noisy environments Alarm relay output for area monitor applications DIGITAL SURVEY METER Measuring range: 0.01 mR/h to 10 R/h (0.1 µSv/h to 100 mSv/h)
- Detectable Activity Range: 45 to 0.0013 KeV
- Type of Monitoring: Area Monitoring, Personnel Monitoring
- Features: Audio Alarm/Indicator, Memory for Data Storage
- Computer Interface: Computer
-
Supplier: Ultra Energy
Description: SmartCAM is a next generation Continuous Air Monitor (CAM) that gives the user unparalleled performance in terms of detectable limit, sensitivity and speed to alarm.
- Types of Ionizing Radiation Detected: Alpha Particles, Beta Particles
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: Ultra Energy
Description: Low-cost area gamma monitor: single or dual detectors, wide dynamic range (suitable for a variety of applications), detector measurement options, including GM sensors, ionization chambers, and scintillation detectors, Ethernet communications. The CMS Gamma is a new generation
- Type of Monitoring: Area Monitoring
- Computer Interface: Computer
- Display Options: Digital
- Detector Output: Dose Rate
-
Supplier: Ultra Energy
Description: ANV S2 radiation monitoring system has been developed by Ultra to supply a robust and affordable solution for land and sea applications. The system continuously checks the radiological environment both within the vehicle and external to the platform.
- Display Options: Analog, Digital
- Type of Monitoring: Area Monitoring
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: Gamma Ray
-
Supplier: Sentinel
Description: For 6150AD5 Dose Rate Meter The Teletector 6150ADT consists of the dose rate meter 6150AD5/6 and the detachable Teletector Probe 6150AD-t. The 6150AD5 and 6150AD6 have different dose rate and energy ranges, and serves as the power supply for Teletector Probe 6150AD-t. Please ask for details when
- Type of Monitoring: Area Monitoring
- Features: Audio Alarm/Indicator, Memory for Data Storage, Plug in Probes
- Types of Ionizing Radiation Detected: Beta Particles, Gamma Ray
- Display Options: Digital
-
Supplier: Ultra Energy
Description: CMS Gamma is a compact, mains-powered, continuous monitoring station for measurement of gamma dose rate, providing essential, reliable information to personnel. It is designed for building, area and process monitoring in nuclear facilities.
- Type of Monitoring: Area Monitoring
- Computer Interface: Computer
- Display Options: Digital
- Detector Output: Dose Rate
Find Suppliers by Category Top
Featured Products Top
-
) to a very minor change of X and γ ( 0.01 μSv/h ). Unlike other professional X and γ detectors, SemeaAlert -Gamma is not built with a digital display. Instead it has a large LED and buzzer that change the color and number of beeps to indicate Normal, Low-Alarm, Mid-Alarm and High (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-effective and robust FTIR-based measurement systems, especially for use outside the laboratory in mobile devices or where there are significant variations in IR radiation power. Suitable spectrometer detectors PYRONEER series users can now choose between high (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
What is the advantage of a Pyroelectric Detector with an Integrated Beam Splitter? Beam splitter detectors are multi-channel detectors with only a single aperture. The incoming radiation is (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Fundamentals of NDIR Gas Analysis: Explore how intramolecular vibrations enable gases to absorb infrared radiation and the principles behind NDIR technology. Precision with Digital Detectors: (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
measurement windows for the assessment of liquids or solids. The detector is also packed into a solid casing that protects the device from dust and humidity and shields the sensor from electromagnetic radiation. Its lack of moving parts and low operating voltage (5V DC) make it suitable for use in (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
in the environment. This product features high sensitivity and a quick response time ( of about a second ) to a very minor change of X and γ ( 0.01 μSv/h ). Unlike other professional X and γ detectors, SemeaAlert -Gamma is not built with a digital display. Instead it has a large LED (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
manufacturing equipment Temperature measurement and control of home appliances, printers and copiers Thermal relay, alarms and notifications - can be integrated with email and text notifications Dexter's TSM is ideally suited for handheld portable applications thanks to (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
. Keysight’s FieldFox handheld RF and microwave analyzers are the industry’s most precise portable spectrum analyzers, bringing Keysight’s reputation for precision and quality into the field. FLIR Systems has developed a wide range of portable equipment including digital multimeters (read more)
Browse Oscilloscopes Datasheets for NWS -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
emissivity, background radiation and transmittance. That’s where the Gold Cup comes in. The Gold Cup is a reference pyrometer (read more)
Browse Infrared Thermometers Datasheets for LAND
More Information Top
-
Detectors / SE International Inc.
Inspector EXP+ - Handheld Digital Radiation Alert Detector .
-
Detectors / Digital
Inspector EXP+ - Handheld Digital Radiation Alert Detector .
-
Radiation Detector
Inspector EXP+ - Handheld Digital Radiation Alert Detector .
-
Detectors / Gamma / SE International Inc.
Inspector Xtreme - Handheld Digital Radiation Alert Detector .
-
Detectors / Gamma / Radiation Detectors
Inspector Xtreme - Handheld Digital Radiation Alert Detector .
-
Detectors / Digital / Alpha Beta Gamma
Inspector Xtreme - Handheld Digital Radiation Alert Detector .
-
Detectors / Gamma / Survey Meters
Inspector Xtreme - Handheld Digital Radiation Alert Detector .
-
SE International Inc. Inspector Xtreme - Handheld Digital Radiation Alert Detector
SE International Inspector Xtreme - Handheld Digital Radiation Alert Detector .
-
Abacus - Wireless Handheld Radiation Alert Detector
The SE International Abacus - Wireless Handheld Radiation Alert Detector is a hand-held light-weight, digital radiation detector which produced by SE International.
-
Applications guide to pedestrian SNM monitors
Three types of hand-held monitors having battery- operated radiation detectors and digital electronics are illustrated below.
Indicates content that may require registration and/or purchase.