-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features No Features Available
- Accuracy: 1 ±% FS
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Operating Pressure: 30 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Type: Differential
- Display: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights Druck Model # DPI705IS-300PSIG Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The P20 handheld documenting pressure calibrator is a versatile calibration instrument that combines advanced sensor technology with the latest developments in pressure instrumentation. It allows the calibration and accurate testing of all pressure instrumentation
-
Supplier: OMEGA Engineering, Inc.
Description: • Differential Input with 8 mm Tube Connectors • Water Resistant, IP67 Rated • Rugged Case with Protective Rubber Boot • Magnetic Attachment or Tilt Stand • Backlit Digital Display • Push Button Zero and Hold Features • 8 Selectable Pressure Scales • Auto Power Off After 12 Minutes
- Working Pressure Range: 0 to 1.88 psi
- Operating Temperature: 14 to 122 F
- Accuracy: 0.2 ±% FS
- Pressure Connection Size: 0.3125 inch
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights Compact, robust and lightweight, the DPI 705 is designed for single handed operation and provides many essential features required for routine maintenance and system troubleshooting Ranges 0 to 70 mbar through to 700 bar 0.1% FS accuracy Rugged, lightweight handheld design
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Remote Sensor Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window Multifunction display readout
- Type: Gauge
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TTP 900 is a battery operated handheld solution with an external detachable Pirani sensor. Equipped with a robust spiral coil filament, this vacuum gauge provides a wide range of pressure measurement from 100 to 1 ∙ 10-3 mbar. Excellent measurement
- Vacuum Range: 0.0007502847580170165 to 75.02847579999992 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Media: Gas
-
Supplier: SensorsONE, Ltd.
Description: The PGS1000 high range pressure handpump can be used in conjunction with a pressure test gauge or indicator for checking operation and performance of hydraulic gauges, high pressure transducers, switches and readouts. For filling pressure lines with trapped
-
Supplier: OMEGA Engineering, Inc.
Description: • 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements • Selectable Pressure Units • Leak Testing • Datalogging • Min/Max Hold
- Accuracy: 0.15 ±% FS
- Operating Temperature: 15 to 120 F
- Type: Absolute, Differential, Gauge, Vacuum
- Display: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Cost • Portable & Simple to Use • Auto Zero Power • Backlight • High Resolution: 0.01"/0.1" WC (Water Column) • Tubing [60 cm (24")] and Fitting Included • Four AAA Alkaline Batteries Included • Soft Carrying Case (Included)
- Working Pressure Range: 0 to 0.722539999999995 psi
- Operating Temperature: 32 to 105 F
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Gage, Absolute or Differential Ranges Available • User Selectable Engineering Units • High Accuracy, ±0.05% FS Standard with ±0.025% Optional • MIN/MAX Hold and Leak Test Functions • Programmable Damping Rates, and Auto Shutoff
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: -40 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Safety Coupler and Nipple Description Controller, Hand-Held Single Fitting, 116 psi (8 bar) with Pressure Gauge and Pressure Relief Valves Sage Subcategory Number W161 Shipping Wt. 3 Lb (1.36 Kg)
- Valve Size: 0.25 inch
- Actuation: Manual / Hand
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Safety Coupler and Nipple Description Controller, Hand-Held Dual Fitting, 116 psi (8 bar) with Pressure Gauge and Pressure Relief Valves Sage Subcategory Number W161 Shipping Wt. 4 Lb (1.81 Kg)
- Valve Size: 0.25 inch
- Actuation: Manual / Hand
-
Supplier: Tinsley Precision Instruments
Description: Tinsley is able to supply hand-held and bench-top pressure pumps / generators for a wide range covering vacuum to 1600 bars or even more.
- Display Type: Analog Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PTR 200N F orce gauge for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters The PCE-PTR 200N force gauge is a hand-held device up to 200 N / 45 lbs. The force
- Type: Force / Weight
-
Supplier: SensorsONE, Ltd.
Description: The PGS40 mid pressure handpump can be used in conjunction with a precision pressure gauge or indicator for pressure testing or calibrating pressure gauges, pressure sensors, pressure switches and pressure indicators. A volume adjuster
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plunger •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to
- Water Jet Pressure: 1,350 psi
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to
- Water Jet Pressure: 1,900 psi
- Features: Cold Water
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Transducer Techniques, LLC
Description: The SSI is a ultra-fast 15,360 samples/second Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the
- Number of Digits: 6
- Operating Temperature: 32 to 131 F
- Features: Alarms, Displays Bargraph, Signal Conditioning Ability
- Display Type: Combination, Numeric Display
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and high
-
Supplier: HydraCheck Inc.
Description: connection. (x1) Connecting Cable, 2m (x1) Y-Connector (x1) Terminating Resistor USB interface to PC for convenient analysis and documentation via SensoWin software (x1) Protective Carry-case with foam insert Measurement Options: Pressure: PSI and bar (Pressure Transducer). Kit does
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: TSI Incorporated
Description: duct traverses, static pressure measurements and differential pressure measurements. Included Items Instrument Hard carrying case 4 alkaline batteries, Operation and service manuals NIST calibration certificate Features & Benefits Measure differential and static pressure from
- Type: Differential
- Features: Sensor
Find Suppliers by Category Top
Featured Products Top
-
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7300 features a wide range of ports and provides an I2C digital output of pressure and temperature. Learn More (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
with glycol) pressure. If the pressure is too high, there is a risk of damage or leakage to the hydronic system. If the pressure is too low, there is a risk of damaging the heat exchanger inside the boiler. An unreliable system will lead to higher costs (efficiency loss and maintenance (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about Sensata's Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about our Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The shift towards electric vehicles presents both challenges and opportunities for Automotive Original Equipment Manufacturers (OEMs) and their suppliers. In the Tire segment, the rise of Intelligent Tire Solutions offers a promising solution to address crucial issues, from extending driving range to addressing environmental concerns about particulate emissions. These solutions provide a...
(read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
cause a fire or explosion. Also, if buildings and homes become over-pressured, natural gas infrastructure and appliances inside could be at risk of future leaks and be the cause of fire and explosion. Learn more about Sensata Technologies' solution (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
Impulse, Perforation, And Closed Chamber Testing: Simple, Quick, Cost-Effective Snapshots of Reservoir Inflow Characteristics
In it's simplest, most cost-effective and exploitive form, measurements with a hand-held pressure gauge are known to be 'good enough'.
-
A Methodology for Training International Space Station Crews to Respond to On-Orbit Emergencies
These lessons can be thought of as “toolbox” lessons, familiarizing the student with the physical tools that will be available to them in each type of emergency, e.g., the handheld pressure gauge for rapid depressurizations, the fire extinguishers for fires, and …
-
Field investigation of duct system performance in California light commercial buildings
5.1 Building and Plenum (Ceiling)Pressures Q Install tubing in a representative section of the ceiling cavity and hook up to a channel on the hand-held pressure gauge (spaceis reference),if possible leave tubing in place for 5.4.
-
Application of triamcinolone acetonide paste to the endotracheal tube reduces postoperative sore throat: a randomized controlled trial
Then, the cuff pressure was adjusted from 8 to 15 mmHg using a handheld pressure gauge (Portex Cuff Inflator/ Pressure Gauge; SIMS Portex, Hythe, Kent, UK).
-
ARS | Publication request: Hand-held Pressure Gauge Calibrator
Title: Hand-held Pressure Gauge Calibrator .
-
Basal Pain Sensitivity does not Predict the Outcome of Multidisciplinary Chronic Pain Treatment
Pressure pain thresholds were obtained from the index finger pad using a hand-held pressure gauge device (Wagner Instruments, Greenwich, USA, 1 cm2 probe) applied .
-
Effects of stress and relaxation on pain perception in subjects with pain‐free occlusional disharmony compared with healthy controls
Pressure pain thresholds were determined according to the procedures of Rolke et al (2006) and Ayesh et al (2007) with a hand-held pressure gauge device (Wagner Instruments, Greenwich, CT, USA) with a circular probe area of 1 cm2 .
-
Comparison of Siccoral® spray, Stomatovis® gargle, and Strefen® lozenges on postoperative sore throat
Cuff pressure was maintained between 18 and 22 cm H2O using a handheld pressure gauge (Endotest; Ru¨sch, Kernen, Germany).
-
Comparison of the Baska ® mask with the single‐use laryngeal mask airway in low‐risk female patients undergoing ambulatory surgery
In patients in whom the cLMA was placed, the cuff pressure was checked using a hand-held pressure gauge (Tyco Healthcare, Hampshire, UK), and adjusted if necessary to keep cuff pressure < 60 cmH2O [7].
-
The role of excess subcutaneous fat in pain and sensory sensitivity in obesity
Pressure pain thresholds were assessed using a handheld pressure gauge (Wagner, Greenwich, CT, USA) with a 1-cm2 circular tip.
Indicates content that may require registration and/or purchase.