Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: • Differential Input with 8 mm Tube Connectors • Water Resistant, IP67 Rated • Rugged Case with Protective Rubber Boot • Magnetic Attachment or Tilt Stand • Backlit Digital Display • Push Button Zero and Hold Features • 8 Selectable Pressure Scales • Auto Power Off After 12 Minutes
- Working Pressure Range: 0 to 1.88 psi
- Operating Temperature: 14 to 122 F
- Accuracy: 0.2 ±% FS
- Pressure Connection Size: 0.3125 inch
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s HHP9303 handheld pressure meter and data logger is suitable for a wide variety of applications. Pressure range is selected by interchangeable remote pressure sensors. Sensors are available in 8 different ranges of 2, 5, 10, 20, 50, 100, 200 and 400 bar.
- Accuracy: 0.5 % FS
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
-
Supplier: E+E Elektronik
Description: Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure.
- Air Velocity Range: 0 to 3,937.00787401574 SFPM
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: E+E Elektronik
Description: Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
-
Supplier: Cole-Parmer
Description: • Portable, lightweight and easy-to-use • User selectable dual display shows humidity/temperature, humidity/dew point, barometer/temperature, or barometer/humidity • Water-resistant design with O-ring seal and membrane keypad • NIST Traceable This unique meter can measure temperature,
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: E+E Elektronik
Description: accurately measures water activity aw and temperature T. By entering oil-specific parameters, the hand-held meter calculates water content in oil (ppm). Probes Pressure-tight oil probe up to 20bar Together with the ball valve assembly set, the oil probe can be fitted and removed
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF1000 series handheld air velocity/temperature meter measures and displays air velocity and air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air temperature and
- Air Velocity Range: 0 to 5,000 SFPM
- Accuracy: 0.5 to 1.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Measurement Type: Air Velocity
-
Supplier: Vaisala
Description: For Transformers and Oil Pipelines Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Operating Pressure: 30 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup
- Directivity: Cardioid, Directional
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s model HHP-SG is a handheld digital indicator for strain gage type transducers such as load cells, torque sensors or millivolt pressure sensors. It provides excitation voltage for the transducer and displays the readings on a liquid crystal indicator. Front panel zero and span
- Number of Digits: 3.5
- Analog Input Channels: 1
- Response Time: 0.33 milliseconds
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Badger Meter
Description: Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of a simple, handheld device. Maximum Compatibility. Minimum Maintenance. The ModMAG
- Pipe Diameter: 0.25 to 80 inch
- Liquid Volumetric Flow Rate: 0.01 to 597,525 GPM
- Mass Flow Rate: 0.00002205 to 1,317.542625 lbs/min
- Operating Temperature: 0 to 302 F
-
Supplier: LufftUSA
Description: Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
-
Supplier: LufftUSA
Description: Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-318 is a portable handheld class II (type 2) noise, sound level or sound pressure level (SPL) meter used for measuring sound in decibels (dB). The meter comes with a microphone windscreen and can be mounted on a tripod (tripod sold separately - see accessories). The
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1 dB
- Operating Humidity Range: 90 %
-
Supplier: Tinsley Precision Instruments
Description: Tinsley is able to supply hand-held and bench-top pressure pumps / generators for a wide range covering vacuum to 1600 bars or even more.
- Display Type: Analog Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 sound level meter
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Professional SPL meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 SPL meter PCE-432-EKIT meets
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Pressure Measurement: Differential
- Features: Digital, Other
-
Supplier: Transducer Techniques, LLC
Description: The SSI is a Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can be set up by simple
-
Supplier: Transducer Techniques, LLC
Description: pressure. The SSI has an ultra-fast signal-sampling rate of 15,360 samples/second for true peak and/or valley testing capability. Auto-tare allows the meter to be set to zero for any input signal level. The SSI also features a USB port for data logging to a PC. You can also log data to
- Number of Digits: 6
- Operating Temperature: 32 to 131 F
- Features: Alarms, Displays Bargraph, Signal Conditioning Ability
- Display Type: Combination, Numeric Display
-
Supplier: TSI Incorporated
Description: Measures differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Data logging included. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-P features a menu-driven user interface for easy operation in your local
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature, humidity, differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Includes an articulated, telescopic probe and data logging. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-A
-
Supplier: TSI Incorporated
Description: Measures barometric pressure and has inputs for two K alloy thermocouples. Data logging included. The portable, handheld VelociCalc® Multi-Function Ventilation Meter 9565-X features a menu-driven user interface for easy operation in your local language. On-screen prompts and
-
Supplier: KRÜSS Scientific
Description: Immerse – click – read: Capture the surfactant concentration of your bath within seconds using surface tension (SFT) with the BPT Mobile Bubble Pressure Tensiometer. The quality inspector using it knows immediately if the bath is okay thanks to an ad-hoc evaluation. Moreover, for proactive
- Test Media: Adhesives / Coatings
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Mounting / Loading Options: Handheld / Field, Laboratory / Batch
- Features: Other
-
Supplier: Vaisala
Description: are several models for different types of needs: DMT341 for wall-mounting DMT342 with small size flanged probe for use with sampling cell DMT344 for pressurized processes DMT347 with small pressure-tight probe DMT348 for pressurized pipelines DMT340 is compatible with the Vaisala DRYCAP®
- Dew Point Range: -94 to 176 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: InspectorTools
Description: The Fluke 975 AirMeter test tool raises indoor air monitoring to the next level by combining five powerful tools in one, rugged and easy-to-use handheld device. Use the Fluke 975 to optimize HVAC ventilation settings for ASHRAE 62 recommendations, actively monitor conditions that promote a
-
Supplier: TSI Incorporated
Description: The AirPro® Velocity Meter AP500 is a rugged, compact, configurable and high performing component of the AirPro® Solutions platform. It is used in conjunction with AirPro® Mobile Application Software, plug- and- play measurement probes and user-defined feature sets. It includes a barometric
- Measurement Type: Air Velocity
-
Supplier: Sames North American Corporation
Description: Perfectly balanced, the FPro spray gun provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. Description New Standard in Airspray Performance At Your Fingertips Effortlessly Perfect Spraying
- Fluid / Output Pressure: 87.02262 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Component / Sub-system
-
Supplier: Shortridge Instruments, Inc.
Description: The ADM series AirData Multimeters are used as hand-held portable meters for air velocity, pressure, and temperature measurement.
- Working Pressure Range: 6.8768 to 19.648 psi
- Accuracy: 3 to 7 ±% FS
- Pressure Measurement: Absolute, Differential
- Display Type: Digital
-
Supplier: Larson Electronics LLC
Description: 3200/4700 Color Temp: 4250K Lamp Life: 2500 hours Power: 12 VDC Water resistance: 100 meters depth - IP68 rated Maximum lighting distance 2000+ meters Working Temp: -20°C [-4°F] up to +60°C [140°F] (limited time at 120°C) Maximum working Temperature: +120°C [248°F] Continuous run time:
Find Suppliers by Category Top
Featured Products Top
-
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
: Adding Pressure Sensors to Smart Natural Gas Meters. Visit our 8MPP2 Series Digital Low Pressure Sensors. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
T) devices PMUX Smart tags Smart meters: gas and water Tablets/POS Virtual reality (VR) headsets Wearables: smartwatches Battery-charged device power-saving Power sequence controls (read more)
Browse Pressure Switches Datasheets for DigiKey -
use and protection of water. With our sensors and components, we can support you developing a solution to optimize the monitoring and management of water resources. Use of radar modules or pressure transducers One example of measurement (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
silicon differential pressure sensors are characterized by outstanding overload resistance and long-term stability. Among other things, the radar sensors enable continuous, non-contact measurement at distances of up to 35 meters. High-quality sensors therefore form the basis. The great (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors and therefore an ideal partner to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
The most advanced moisture transmitter on the market
(read more)
Browse Moisture Meters Datasheets for Panametrics -
Panametrics PM880 portable moisture analyzer is utilized to monitor moisture levels in real-time
(read more)
Browse Moisture Meters Datasheets for Panametrics
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
up With a portable ultrasonic flow meter, you can use one liquid flow meter in several locations throughout your flow process. Because of the portable nature of the flow meter, your equipment should all fit in one carrying case. This makes transport from one location to the next painless. Hand-held
More Information Top
-
M/P-CRESOL CATEGORY
…of the theoretical production (CH4+CO2) Test condition : - medium 2-3 g dw/l sludge - incubation for >= 60 d at 35 degrees C - 3 replicates - sterile controls for abiotic gas production - gas production measured with hand-held pressure meter Reliability : (2) valid with…
-
Sniff nasal pressure: A sensitive respiratory test to assess progression of amyotrophic lateral sclerosis
PImax was measured using a standard flanged mouthpiece connected to a handheld pressure meter computing the high- est average pressure sustained over 1 second (Mouth Pressure Meter; Rainham-Gillingham, Kent, UK).
-
Translating Molecular Recognition into a Pressure Signal to enable Rapid, Sensitive, and Portable Biomedical Analysis
Compared to absorbance- or chemiluminescence- based ELISA, PLISA is one order of magnitude higher in sensitivity even with a handheld pressure meter .
-
Effects of inspiratory muscle training on exercise responses in P aralympic athletes with cervical spinal cord injury
Maximum static inspiratory pressure (PI,max) and maximum static expiratory pressure (PE,max) at the mouth were assessed using a handheld pressure meter (MicroRPM, Micro Medical Ltd, Kent, UK).
-
Advanced Energy Retrofit Guide: Practical Ways to Improve Energy Performance; Grocery Stores (Book)
A technician can then use a hand-held pressure meter or manometer to check filter status.
-
Eastman Chemical Company Speeds Drying Process by 81% via Accurate Monitoring of Water Removal Rate
For a while, we were sending an operator out every hour â when we thought the product was dry â to check the pressure inside the dryer with a hand-held pressure meter .
-
CHEST Journal | Article
SNIP was recorded using a hand-held pressure meter that was modified by the manufacturer from a Pimax meter (Precision Medical; Leeds, UK).
-
Neurological-neurochirurgische early rehabilitation
Is at the dyeing test to observe that immediately before the dose of foods the must become the possibly still blocked Tracheal cannula entblockt by means of hand pressure meter .
-
Effectiveness of health education
…the resting values of pulse and blood pressure 10 minutes after the Ergometerleistung showed clearly dab the test test persons conditions better erfL ~ llten of a trained circulation function. d) Could Dynamometrisch semi-objektive Me6werte obtain with hand pressure gages 295 .
-
Deep pain thresholds in the distal limbs of healthy human subjects
Besides using handheld pressure threshold meters (PTMs), other techniques have been introduced in re- cent years.
Indicates content that may require registration and/or purchase.