Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MTE Corporation
Description: The patented Matrix® E-Series is the latest in a long line of highly effective harmonic filters from MTE. The E-Series delivers the performance you've come to expect out of a Matrix filter without being over engineered. It is an affordable solution to managing unwanted harmonic
- THID: 8 to 12 %
- Operating Temperature: -40 to 50 C
- Features: Other, UL Listing Mark
- Filter Type: Passive
-
Supplier: Accuris
Description: Electromagnetic Compatibility (EMC) Part 4: Testing and Measurement Techniques Section 7: General Guide on Harmonics and Interharmonics Measurements and Instrumentation, for Power Supply Systems and Equipment Connected Thereto
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) - Part 4-7: Testing and measurement techniques - General guide on harmonics and interharmonics measurements and instrumentation, for power supply systems and equipment connected thereto
-
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - Section 7: General guide on harmonics and interharmonics measurements and instrumentation, for power supply systems and equipment connected thereto
-
Supplier: Accuris
Description: Determination of magnetic loss under magnetic polarization waveforms including higher harmonic components - Measurement, modelling and calculation methods
-
Supplier: CSA Group
Description: components above the harmonic frequency range, up to 9 kHz. Defines the measurement instrumentation intended for testing individual items of equipment in accordance with emission limits given in certain standards (for example, harmonic current limits as given in IEC 61000-3-2)
-
Description: components above the harmonic frequency range, up to 9 kHz. Defines the measurement instrumentation intended for testing individual items of equipment in accordance with emission limits given in certain standards (for example, harmonic current limits as given in IEC 61000-3-2)
-
Description: testing individual items of equipment in accordance with emission limits given in standards as well as for the measurement of harmonic voltages and current in actual supply systems. The survey of harmonics in power supply systems is of particular concern.
-
Description: This technical report reviews methods for measurement of the magnetic loss of soft magnetic materials under the condition of magnetic polarization which includes higher harmonic components. Nowadays, by computer aided testing (CAT), a.c. magnetic properties of electrical steel sheets
-
Supplier: CSA Group
Description: This technical report reviews methods for measurement of the magnetic loss of soft magnetic materials under the condition of magnetic polarization which includes higher harmonic components. Nowadays, by computer aided testing (CAT), a.c. magnetic properties of electrical steel sheets
-
Supplier: Vitrek Corporation
Description: Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications.
- Number of Data Channels: 4
- AC Voltage Range: 0.1 to 1,000 volts
- AC Current Range: 0.00001 to 200 amps
- Frequency Ranges: 700,000 to 5,000,000 Hz
-
Supplier: QuinStar Technology, Inc.
Description: counters and power meters. Harmonic mixers can be optimized for either odd or even harmonics of the local oscillator (LO). They can also be produced to operate on all harmonics, even or odd. Series QMH harmonic mixers have a common SMA port for LO and IF signals, and
- RF Frequency Range: 18,000 to 110,000 MHz
- Conversion Loss: 20 to 40 dB
- LO Power: +10 dBm, +13 dBm, +7 dBm
- Package Type: Connectorized
-
Description: IEC TR 61000-1-9:2024 which is a Technical Report, provides examples for the evaluation of measurement uncertainty of harmonic emission tests performed using IEC 61000-3-2 and IEC 61000-3-12, and their application to the relevant conformity decisions. It also contains practical
-
Supplier: Uni-Trend US
Description: The UTE9811+ Smart Digital Power Meter sets a new standard for harmonic analysis in power measurement instrumentation, engineered for professionals who require detailed power quality assessment with comprehensive harmonic measurement capabilities and exceptional
- Standards and Certifications: CE Marking, RoHS Compliant
- Form Factor: Handheld
-
Supplier: InspectorTools
Description: A 3-Phase Power & Harmonics Analyzer (220V) Features: Large backlit LCD displays up to 35 parameters in one screen True RMS power measurements with Harmonics display (1-99th order) Capture 28 Transient events (including Dip, Swell and Outage) with programmable threshold
-
Supplier: InspectorTools
Description: A 3-Phase Power & Harmonics Analyzer (110V) Features: Large backlit LCD displays up to 35 parameters in one screen True RMS power measurements with Harmonics display (1-99th order) Capture 28 Transient events (including Dip, Swell and Outage) with programmable threshold
-
Supplier: CSA Group
Description: voltage power networks. Establishes a common reference for evaluating the functional immunity of electrical and electronic equipment when subjected to harmonics and inter-harmonics and mains signalling frequencies. The test method documented in this part of IEC 61000 describes a
-
Supplier: CSA Group
Description: Deals with microwave leakage from integral circuit electronic tubes, and harmonic and spurious output power.
-
Supplier: TOP-electronics USA
Description: measurement parameters very easily, save and recall settings and measurements, exporting results. Once set, you push a button for each axis, and the measurement is fully automatic. Saving the settings and results enables you to compare results from previous measurements.
-
Supplier: TOP-electronics USA
Description: measurement receiver: The use of a smart dual antenna and a dual channel measurement receiver gives you the possibility to measure both vertical and horizontal polarization in one go. This speeds up measurement by almost a factor of two! The measurement receiver is
-
Supplier: IHS ESDU
Description: ESDU 90006 assumes that the system is modelled as a set of coupled second-order differential equations with constant coefficients, and that a set of frequency response data is available from forced harmonic excitation of the system over a frequency range that encompasses its resonant modes.
-
Supplier: TOP-electronics USA
Description: turntable stand. PC Software: The software that comes with the system controls the receiver and the turntable controller. It lets you set measurement parameters very easily, save and recall settings and measurements, exporting results. Once set, you push a button for each axis, and the
-
Description: Uniform procedures are established for the measurement of radio noise generated by corona from overhead power lines with meters that conform to ANSI C63.2-1980. The measurement procedures are also valid for other power-line noise sources such as gaps and harmonics; however, most
-
Supplier: SAE International
Description: Harmonic Compensated Synchronous Detection (HCSD) is a technique that can be used to measure wideband impedance spectra within seconds based on an input sum-of-sines signal having a frequency spread separated by harmonics. The battery (or other energy storage device) is excited with a
-
Supplier: SAE International
Description: The objective of this study was to assess the long-term capability and impact of a rapid, in-situ impedance measurement technique known as Harmonic Compensated Synchronous Detection. This technique consists of a sum-of-sines excitation signal that includes a targeted selection of
-
Supplier: Beckhoff Automation LLC
Description: The EL3446 EtherCAT Terminal enables the measurement of all relevant electrical data of the supply network and carries out simple pre-evaluation. Since the EL3446 itself has no voltage inputs, the voltage measured values are transmitted via EtherCAT by an EL3443 to be installed once per
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: the terminal can be used in all common grounded current transformer configurations such as 2- or 3-transformer configurations with star or delta connection incl. neutral conductor current measurement. The KL3453 can be used for simple grid analysis up to the 63rd harmonics analysis.
- Data Acquisition: I/O Module
-
Description: This standard establishes uniform procedures for the measurement of radio noise generated by corona from overhead power lines and substations. Measurement procedures in this standard are also valid for other power-line noise sources such as gaps and harmonics; however, most of
-
Supplier: Beckhoff Automation LLC
Description: The EL3446-0011 EtherCAT Terminal enables measurement of all relevant electrical data in the supply grid and performs simple pre-evaluations. Since the EL3446-0011 itself has no voltage inputs, the measured voltage values are transmitted via EtherCAT from an EL3443 to be installed once per
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL3443-0010 EtherCAT Terminal enables the measurement of all relevant electrical data of the supply network and carries out simple pre-evaluation. The voltage is measured via direct connection of L1, L2, L3 and N. The current of the three phases L1, L2 and L3 is fed via simple current
- Data Acquisition: I/O Module
-
Supplier: Krohn-Hite Corporation
Description: Our Model 6900B is the first and only fully automatic Distortion Analyzer to provide an easy solution to your distortion and AC voltage measurements needs over the frequency range from 5Hz to 1MHz. This fully automatic distortion analyzer is ideal for both precision laboratory
- Operating Temperature: 0 to 45 C
- Form Factor: Bench / Free-Standing, Rack-Mounted
- Display Type: Digital
- Phase: Single Phase
-
Supplier: AENOR
Description: Electromagnetic compatibility (EMC) -- Part 4-7: Testing and measurement techniques - General guide on harmonics and interharmonics measurements and instrumentation, for power supply systems and equipment connected thereto
-
Supplier: AENOR
Description: Electromagnetic compatibility (EMC) -- Part 4-7: Testing and measurement techniques - General guide on harmonics and interharmonics measurements and instrumentation, for power supply systems and equipment connected thereto
-
Supplier: AENOR
Description: ELECTROMAGNETIC COMPATIBILITY (EMC). PART 4: TESTING AND MEASUREMENT TECHNIQUES. SECTION 7: GENERAL GUIDE ON HARMONICS AND INTERHARMONICS MEASUREMENTS AND INSTRUMENTATION, FOR POWER SUPPLY SYSTEMS AND EQUIPMENT CONNECTED THERE TO.
Find Suppliers by Category Top
Featured Products Top
-
In this age of electronics, most modern electrical equipment has embedded microprocessors and electronic circuitry to increase functionality and efficiency. This type of equipment generally represents a nonlinear load resulting in nonsinusoidal line currents, which are rich in harmonics (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The 3-phase power measurement module transmits all metrics (e.g., reactive/apparent/effective power, energy consumption, power factor, phase angle, frequency, over-/undervoltage) directly to the process image, without requiring high computing power from the controller. Both comprehensive (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
input power is derived from the a- and b-waves with extreme accuracy, which results in properly-defined power added efficiency. Output powers at each frequency, fundamental and multiple harmonics, are made available, as our multi-tone carrier and intermodulation powers. Time-domain NVNA measurements are (read more)
Browse Datasheets for Maury Microwave -
The MMD-1030LCSM is a MMIC doubler fabricated with GaAs Schottky diodes. It delivers operation over a 5 to 15GHz input frequency range or a doubled output frequency range of 10 to 30GHz. Featuring excellent conversion loss, superior isolations and harmonic suppressions across a broad bandwidth, the doubler is an ideal solution for test and measurement applications. Available as a 3x3 mm QFN. (read more)
Browse RF Frequency Multipliers Datasheets for Marki Microwave LLC -
Corech CSG9K20GA is designed for RF and microwave measurements where unwanted spectral components can reduce confidence in the test result. Its low non-harmonic spurious performance (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Range 60 dB, Multi-view for Density, Spectrogram, and PvT Channel power, ACPR, OBW, Harmonic, TOI measurements and more Analog Modulation Analysis and Vector Digital Modulation Analysis 12.1-inch Multi-Touch Screen, HDMI output Web Browser Remote Control on PC and Mobile Terminals and File Operation (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
average noise level (DANL) of -164 dBm and Third Order Intercept (TOI) of +20 dBm (typical). This makes measurements such as spectrum clearing, radio alignment, harmonic, and distortion even more accurate than previously possible. For modulation measurements on digital systems, 110 MHz modulation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
These USB controlled mm-wave tuner models offer high matching range and ultra-low vibration and are ideal for WR22 to WR10 noise and power applications. Automated Sliding Loads (MT999 series) These automated sliding loads are optimized for use with Maury MT981/MT982 series tuners in applications where harmonic load-pull or tuning measurements with a high mismatch is required. (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
control the speed of conveyor belts, compressors, mixers, pumps, and other critical components within the process. While highly efficient, VFDs produce damaging harmonics on the line and load sides of the drive, resulting in nuisance tripping, inaccurate system measurements, electric motor (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
The power indicator PCE-ND30 can be used to measure 54 parameters in a UI network. In addition to the performance measurement of the power indicator PCE-ND30, it can detect voltage, current, and harmonics up to the 51st order. The power display can be used as 1 or 3 phase. It does not matter if (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Compliance to 40th Harmonic Measurement Requirements in Recent 10 CFR 429 and 431 Revisions
for electrically driven air-compressors. OSI has been the test provider of choice for a number of manufacturers in both these arenas and has recently received numerous questions regarding the necessary measurement capability. The new requirements and complying to these changes can be explained in the following
-
Harmonics and IEEE Std 519
IEEE Std 519 was first introduced in 1981 to provide direction on dealing with harmonics introduced by static power converters and other nonlinear loads so that power quality problems could be averted. It is being applied by consulting engineers and enforced by Utilities more frequently in recent
-
Harmonic Mitigation Transformer Performance Report (.pdf)
A power system survey involving harmonics, loading and infrared measurements was performed at the E! Entertainment Television (ETV) studios in Los Angeles, California. The primary purpose of this survey was to determine whether any power quality related problems, particularly with respect
-
Design Considerations When Applying Various ASD Topologies to Meet Harmonic Compliance
appropriate one for. their particular application. Using computer simulation. and laboratory measurements, this paper analyzes the. most common passive solutions which include AC line. reactors or DC link chokes, phase shifting to produce. multi-pulse ASD's and inline passive harmonic filters. Various
-
Using SigLab for Production Line Audio Test
The following are three typical audio. measurements on a stereo amplifier that will. be discussed. · channel to channel cross talk. · harmonic distortion. · signal to noise ratio. Other measurements that can
-
PT 103: Pump Monitoring
at specific frequencies across a very wide spectrum. Reliable measurements of low frequency surge pulsations, running speed harmonics, and high frequency cavitation requires optimized vibration sensor technology. Wilcoxon Research piezoelectric accelerometers provide the dynamic and frequency ranges required
-
Piezoelectric Sensor Technology
Shock and vibration can be expressed in terms of variations in displacement, velocity or acceleration with time. Acceleration is the most frequently used since the inertial load or destructive force is equal to mass times acceleration. Acceleration, velocity and displacement measurements can only
-
Lowering the Limits for Ground-Fault Protection (.pdf)
, current-sensor limitations, and harmonics affect current measurement and limit the lower level of practical ground-fault detection. This paper discusses limiting factors and solutions that can be implemented to mitigate them. Grounded systems are presumed.
More Information Top
-
http://vbn.aau.dk/ws/files/184392950/wojciech_wiechowski.pdf
This research was motivated by a desire of generating knowledge about harmonic distortion in high voltage transmission networks, harmonic modelling of components of such networks and high voltage harmonic measurements .
-
http://vbn.aau.dk/ws/files/62660098/lukasz_kocewiak.pdf
An appropriate measurement system was developed for harmonic measurement purposes.
-
Gibbs measures for foliated bundles with negatively curved leaves
We also develop a notion of F- harmonic measure and prove that there exists a natural bijective correspondence between the two.
-
Measurement reports for the cryogenically-cooled drift tube quadrupoles
508) 264-4099 HARMONIC MEASURING SYSTEM - QUADRUPOLE MEASUREMENT REPORT Name of Operator: j m f Date: 28-FEB-1992 .
-
Discrete random walks on the group Sol
The harmonic measure ν on the boundary of the group Sol associated to a discrete random walk of law μ was described by Kaimanovich.
-
Selected Works of Oded Schramm
The proof uses estimates for the probability distribution of "bottlenecks", based on harmonic measure estimates and Wilson's algorithm, and a topological characterization of simple curves.
-
Random Conformal Dynamical Systems
Finally, Hamenst¨adt [Ha1] has studied drifted Brownian motions on the stable foliation in neg- ative curvature, and obtained a sufficient condition for uniqueness of a harmonic measure , also giving an example (see [Ha2]) of non-uniqueness of the harmonic measure in the …
-
Geometric Function Theory
Harmonic Measure . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.