Products/Services for Hay Bale Conveyor Chains
-
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...Chain TypeRollersLinks / Sidebars -
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop... -
Balers - (143 companies)...the material. After this process has been repeated enough times to create a sufficiently large bale, the operator opens the bale chamber door, belts the bale, and ejects it (using an ejector driven by a chain, bar, or separate hydraulic cylinder) onto... -
Stackers and Reclaimers - (67 companies)...with heavy-duty scraper chains and can process parallel beds. Bridge reclaimers discharge bulk materials onto conveyors via concrete ramps or drag troughs. Located at the discharge end of the scraper chain, the inclined drag trough travels with the bridge...
-
Elevators, Escalators, and Moving Walkways - (136 companies)...moving walkways use a conveyor belt to transport people. However, moving walkways move people and goods horizontally, or on a lower angle of incline to the horizontal than an escalator. They are often found in large airports where people have luggage...
-
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
-
Industrial Conveyors - (2376 companies)...can control the speed. Because they are independently-controlled, multiple carts can be located on the tube. These carts can accumulate on the tube and remain stationary when drive wheel is parallel to the tube. Chain conveyors - There are five basic...
-
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
-
ANSI Roller Chain Sprockets - (247 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers...
-
Lifts - (1632 companies)P3 - SPECIFICATION FOR ELECTRIC SERVICE LIFTS. BS 2655-1 - SPECIFICATION FOR LIFTS, ESCALATORS, PASSENGER CONVEYORS AND PATERNOSTERS - PART 1: GENERAL REQUIREMENTS FOR ELECTRIC HYDRAULIC AND HAND-POWERED LIFTS. MHI MH29.1 - SAFETY REQUIREMENTS...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Transmission Chain Driving chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron Chain. Applications: Our chains are widely used in industrial power transmission, material handling, conveyor systems, agricultural machinery, mining equipment, construction machinery, lifting systems, food processing, and packaging... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Driving Chains,Conveyor Chains,Agricultural chains Chain. "X"-Ring Chain. Engine Mechanism Chain(Timing Chain). Self-Lubrication Roller Chain. Coupling Chain. Double Pitch Transmission Chain. Double Pitch Transmission Chain With Attachments. Bush Chain. B.Conveyor Chains. Roller Chain With Straight Side Plates(A Series). Roller Chain With Straight Side Plates(B Series). Double Pitch Conveyor Chain. Double Pitch Conveyor Chain With Attachments(1,2,3). Double Pitch Conveyor Chain With Special Attachments. Double Pitch Conveyor Chain With Extended... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Chain Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your drawings or samples. Any need please feel free to contact with us. Transmission Chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
components of overhead conveyor Drop Forged Chains Drop Forged Rivetless Chain. 80H X348 X458 468H X658 X678 698 998 9118 S348 S458 S678 S698 S9118 XT100 XT160. Trolley(1,2,3,4,5). Pusher Dog(1,2,3). Cast Detachable Chain. Steel Detachable Chain. Drop Forged Rivetless chains are used as overhead conveyors on automotive assembly lines,paint lines, appliance assembly lines, and in the meat packaging industry. These chains have high strength, simple construction and do not require any tools for assembly. The open design between pin and center link... (read more)Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to contact with us. E-mail: export@power-transmissions.com. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain weighting series roller chain. Conveyor Chain Catalog(click the name or type no. to details page). Name. Type No. roller chains with straight side plates (A series). C08A-1 C10A-1 C12A-1 C16A-1 C20A-1 C24A-1 C28A-1 C32A-1 C08A-2 C10A-2 C12A-2 C16A-2 C20A-2 C24A-2 C28A-2 C32A-2 C08A-3 C10A-3 C12A-3 C16A-3 C20A-3 C24A-3 C28A-3 C32A-3. roller chains with straight side plates (B series... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains than twenty years of history. Hangzhou Chinabase Machinery also hopes to develop more new classes with business company. Applications: Cast Iron and Forged Chains are widely used in conveyors, material handling systems, agricultural machinery, mining equipment, construction machinery, food processing, cement plants, and general industrial power transmission applications, providing reliable performance in demanding working environments. (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Dorner Manufacturing Corp.
New Features to FlexMove Conveyors throughout the production process. The Clamping Module introduces a pneumatic clamping actuator mounted on both sides of the conveyor, providing precise control to hold back and pace products as needed. For dry applications with powder, dust, or other contaminants, our Dry Cleaning Module offers continuous cleaning of the conveyor chain, ensuring optimal performance and hygiene. The Helical Bend Module is a game-changer, reducing conveyor footprint and saving valuable floor space. It allows... (read more)Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chain Guide,Round Link chain and belt Guide belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can also provide you with roller chain and any chain attachments that you may need. > > Buy roller chain. In addition, we also offer OEM products - simply send us a drawing or sample and we'll provide you with a free quotation. > >CONTACT US. Applications: Widely used in conveyor systems, packaging machinery, food... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Triple/S Dynamics, Inc.
Eliminate Conveyor Belt Waste for Good Ditch the inefficiencies of traditional belt conveyors. The Slipstick (R) Industrial Conveyor from Triple/S Dynamics uses gentle horizontal motion to move material without spillage, dust, or product loss, helping you dramatically reduce conveyor belt waste. The seamless pan design prevents material buildup, fluidizing operation, cutting down on cleanup time, and wasted product. With no belts, chains, or exposed moving parts, Slipstick minimizes maintenance while maximizing reliability... (read more)Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc.
-
Table of Contents and Preface for Engineering Principles of Agricultural Machines 2nd Edition
chain drives 79 4.2.4 Design of chain drives 82 4.3 Power-Take-Off Drives … … granular chemical application 310 10.3.2 Calibration of fertilizer spreaders 312 10.3.3 Liquid chemical application 315 10.3.4 Sprayer calibration 321 Problems 322Chapter 11 Hay and Forage Harvesting 325Introduction … … 374 11.2.5 Baling 380 11.3 Performance … … 484 Problems 486Chapter 14 Conveying of Agricultural Materials 491Introduction 491 14.1 Screw Conveyors 491 14.1 …
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, 1.6. Harvesters and Threshers, Part...
… pickup and cutting apparatus employed in modern self-loadingtrailers for wilted silaging, or barn drying. wagons consist of a trailer with high sideboards, capable of carrying large volumes of product (15–25 m 3 ), a chain -slat floor conveyor and a traditional cylinder … Special high-capacity hay wagons (30 m 3 ) capable of chopping the forage to 8–12 cm lengths … Harvesters and Threshers 365 Baling and Packaging The problem of baling agricultural products, primarily hay and straw …
-
Wafered-Hay Handling System
Wafers are hauled on the baled- hay rate, less $1 per ton if the dairyman provides an … Truck operators point out that wafers save time and eliminate the heavy labor of handling bales . … Standard method for unloading is to drive the truck over a below-ground conveyor and let the … A portable chain and flight elevator, with the hopper below ground level, works very well for unloading …
-
Safety for Farmstead Equipment
A discharge conveyor , if so equipped, may be either belt, chain & flite/slat or multiple auger design. The width of aperture may be varied, without compromising minimum strength to allow introduction of larger size commodities such as hay bales and long-stem haylage.
-
Biomass Densification – Cubing Operations and Costs for Corn Stover
The cubes are easily handled by chain or belt conveyors , making the movement of cubes easier than handling baled biomass. Curley et al. (1973b) calculated the cost of feeding dairy cows with cubes and bales . … truck mounted bale retriever, concrete slab, drag conveyor, and 82-kW (110-hp) hay grinder with a …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… fulvic_acid_N|1 fatty_acid_N|1 hiv_N|5 solvent_J|3 hemlock_N|1 half-life_N|1 humic_acid_N|1 lactose_N|1 manifold_N|3 wade_V|2 wad_V|1 vx_gas_N|1 bale _N|2 generate_V|8 hydrogen_peroxide_N|1 … … alamo_N|1 good_old_days_N|2 nag_V|1 reminisce_V|1 anniversary_N|2 auschwitz_N|1 concentration_camp_N|1 dead_N|2 jilt_N|1 desert_V|5 walk_out_V|6 chairman_of_the_board_N|3 typo_N|2 conveyor _belt_N|1 elide_V|1 new_englander_N|1 … … m_N|1 swipe_N|1 fire_extinguisher_N|2 flashlight_N|3 soccer_player_N|2 referee_N|4 strike_back_V|2 retaliate_V|2 hamas_N|1 get_even_V|1 third_base_N|4 mothproof_J|1 outplay_V|1 dark_horse_N|1 chicken_soup_N|1 expend_V|1 magnetic_field_N|1 plastic_bag_N|3 centennial_J|1 repose_V|4 unappreciative_J|2 misapply_V|2 avail_V|1 recycle_V|1 exploit_V|5 environmentalist_N|1 lobby_N|2 make_ hay _V|1 harness_N|3 wisely_R|2 overexploit_V|1 … … faggot_N|1 lash_together_V|1 barrels_N|2 handcuff_V|1 chain _V|1 securely_R|7 rope_V|2 ascent_N|3 …
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
3211 Agricultural and forestry machinery parts 3211 Agricultural broadcaster 3211 Agricultural machinery 3522 Agricultural motor drawn trailer 3211 Bale handler for agriculture 3211 Baler for hay and straw 3211 Bee-keeping … … use 3211 Combine harvester 3211 Conveyor for agricultural use 3211 … 3285 Chain saw parts 3286 Disc cutting machines for stone, ceramics, asbestos-cement or similar materials (portable …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… grub_N|1 dairy_cow_N|4 foamy_J|3 hookworm_N|1 nodular_J|1 reproduction_N|1 sterile_J|1 horn_fly_N|1 droppings_N|1 feeder_N|1 phenothiazine_N|3 lactating_J|2 discard_V|2 legume_N|1 acetonemia_N|3 ketosis_N|6 calving_N|3 dysentery_N|1 coccidiosis_N|1 rumen_N|1 preventive_J|1 vaccinating_N|1 weaning_N|1 feed_bunk_N|2 fence_line_N|3 self_J|3 unloading_N|2 mechanized_J|1 conveyor _N|2 all-weather_J|1 snowfall_N|1 … … continuation_N|2 profits_N|6 branded_J|1 outlet_N|4 chain _store_N|1 high_quality_N|1 research_V|1 merchandising_N|2 … … sounding_J|2 global_J|1 philosophizing_N|1 intrusive_J|1 deplorable_J|2 surreptitiously_R|1 concretistic_J|2 particularistic_J|1 simile_N|1 speaking_N|1 borderline_J|1 articulate_J|1 tangibly_R|1 bale _N|1 docked_J|1 steamship_N|1 … rustler_N|3 hired_man_N|2 haying _time_N|1 buckboard_N|2 chop_V|2 ax_N|1 ledge_N|1 suspect_N|1 lay_claim_V|1 bushwhack_V|1 straight-out_J|1 shoot-down_N|2 wyoming_N|3 rodeo_N|2 …
Indicates content that may require registration and/or purchase.