-
Supplier: Titan Enterprises, Ltd.
Description: Hazardous Area Flowmeters Oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic wetted
-
Supplier: Brooks Instrument
Description: Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications High-strength steel construction
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Brooks Instrument
Description: Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow
- Gas Volumetric Flow Rate: 750 SCFM
- Operating Temperature: -58 to 400 F
- Operating Pressure: 6,000 psi
- Media Temperature: -325 to 788 F
-
Supplier: Cole-Parmer
Description: operating range • Intrinsically safe relay allows model to be used in hazardous areas • Maintains calibration limits when subjected to reasonable line hydraulic hammer or surge pulses • Calibrated independent of line pressure and temperature For use in contaminated, high-particulate
- Gas Volumetric Flow Rate: 44.1031073446328 SCFM
- Liquid Volumetric Flow Rate: 330 to 1,249 GPM
- Operating Temperature: 180 F
- Operating Pressure: 300 psi
-
Supplier: Cole-Parmer
Description: operating range • Intrinsically safe relay allows model to be used in hazardous areas • Maintains calibration limits when subjected to reasonable line hydraulic hammer or surge pulses • Calibrated independent of line pressure and temperature For use in contaminated, high-particulate
- Gas Volumetric Flow Rate: 481.179378531074 SCFM
- Liquid Volumetric Flow Rate: 3,600 to 13,627 GPM
- Operating Temperature: 180 F
- Operating Pressure: 300 psi
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Integrated flow monitoring and wire monitoring Intuitive setting of switch point and medium For the connection of intrinsically safe flow sensors Clearly visible multi-color LED bargraph display From May 1st 2025, products produced in
- Operating Temperature: -4 to 140 F
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow,
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Sierra Instruments, Inc.
Description: air flow meter is ideal for custody transfer, wastewater treatment, hazardous areas, facilities management and general process control applications where high accuracy is critical. An inline flow conditioned version is also available. The four sensor, QuadraTherm air mass
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate velocity profile
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: ERDCO Engineering Corporation
Description: Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo™ meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 400 psi
- Media Temperature: -10 to 400 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Bulk Chemical Delivery System and Automatic CDU Solutions for Safe Hazardous Chemical Fluid Handling Safely managing hazardous chemicals requires a specialized, closed-loop approach that removes the human element from the danger zone. The Integrated Bulk Chemical Delivery
- Body Material: Stainless Steel
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume downgrade (700 CFM), and 30” wide work area size Air Volume: up to 950 CFM (high), down to 50 CFM (low) 40” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume downgrade (700 CFM), and 40” wide work area size Air Volume: up to 950 CFM (high), down to 50 CFM (low) 30” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter
-
Supplier: Litre Meter Limited
Description: Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range. Hazardous area approved as standard.
- Pipe Diameter: 0.0393701 inch
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0 to 21.12 GPM
- Operating Pressure: 20,015.2026 psi
-
Supplier: Delta Controls Ltd.
Description: Technical Data Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series. Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi). 5/2 valve for increases flow capacity - Optional. ATEX option for use in hazardous areas. Performance
- Pressure Measurement: Absolute
-
Supplier: Litre Meter Limited
Description: Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard.
- Pipe Diameter: 0.00393701 to 3.149608 inch
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.000044 to 0.132 GPM
- Operating Pressure: 20,015.2026 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: is a purely mechanical meter suited for water and compressed gases in line sizes up to 3 inches. Electronic limit switches and/or an analog flow transmitter may be added if desired. The Analog output is supplied standard with HART® protocol. Profibus-PA is also available as an option.
- Gas Volumetric Flow Rate: 0.176499 to 647.163 SCFM
- Operating Temperature: -40 to 176 F
- Media Temperature: -40 to 302 F
- Media Temperature Range: -40 to 302 F
-
Supplier: KOBOLD Instruments, Inc.
Description: output is supplied standard with HART® protocol. Profibus-PA is also available as an option. Switches and analog outputs are available which operate via intrinsically-safe methods of protection and may be used in hazardous areas where intrinsically-safe installations are
- Gas Volumetric Flow Rate: 0.00882495 to 1,411.992 SCFM
- Operating Temperature: -40 to 176 F
- Media Temperature: -40 to 662 F
- Media Temperature Range: -40 to 662 F
-
Supplier: Gems Sensors & Controls
Description: For most non-voltage-producing devices located in a hazardous area, a single zener barrier that is negative-earth-grounded can be used for intrinsic safety. Instrumentation that produces an output (signal conditioners) usually requires two barriers, one for each "floating" lead. In
- Number of Channels: 2
- Operating Temperature: -20 to 140 F
- Application: 4-20 mA 2-wire Transmitters, Flow Meters, Load Cells, RTDs, Strain Gages, Switches, Thermocouples
- Features: CSA Approval, Other, UL Listed
-
Supplier: Gems Sensors & Controls
Description: intrinsically safe for hazardous locations when properly connected to the output of these Zener Barriers. Limits D.C. voltage and current to the hazardous area and provides a path for fault current Intrinsic safety with solid-state reliability Compact size streamlines
- Number of Channels: 1
- Operating Temperature: -40 to 140 F
- Application: 4-20 mA 2-wire Transmitters, Flow Meters, Load Cells, RTDs, Strain Gages, Switches, Thermocouples
- Features: CSA Approval, Other, UL Listed
-
Supplier: ABB Measurement & Analytics
Description: data communication, and data archiving, are controlled by ABB’s FTSW100 Process Software Certified for hazardous locations: Class 1 Division 2, T3 temperature rating, ATEX Category II 2G(EEx pemd [ib] IIC T4 or T3, for hazardous area operation NIR optics covering the 3800 cm-1
- Spectral / Wavelength Range: 2,631.5789473684213 to 833.3333333333334 nm
- Resolution: 14,285,714.285714285 nm
- Operating Temperature: 104 F
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Gems Sensors & Controls
Description: Designed for use with switches or sensors monitoring flow, pressure, level, etc. They render non-voltage-producing sensors intrinsically safe for operation in potentially hazardous areas Streamlined housing suited for group-mounting on a common earth-grounded plate for
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 250 volts
-
Supplier: WATTCO
Description: protect your heating elements. Temperature control panels for hazardous operations Control panels come in many different terminal boxes – standard NEMA 1 terminal boxes, dust proof boxes, waterproof boxes and explosion-proof boxes for hazardous areas. Digital controllers are
- Current: 4,000 amps
- Voltage: 600 volts
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
-
Supplier: Nova Analytical Systems Inc.
Description: measurement of He. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and on to the T/C cell. The detected He is displayed on an LCD digital meter which has a switchable back light
- Response Time: 10 seconds
- Operating Temperature: 55 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: measurement of H2. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter and on to the T/C cell. The detected H2 is displayed on an LCD digital meter which has a switchable back light
- Response Time: 10 seconds
- Operating Temperature: 55 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Environment One Corporation
Description: Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for use in non-hazardous
- Number of Channels: 1
- Operating Temperature: 32 to 125 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: Nova Analytical Systems Inc.
Description: provides a fast and accurate measurement of SF6. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter, and to the T/C cell. The detected SF6 is displayed on an LCD digital meter which
- Response Time: 10 seconds
- Operating Temperature: 55 to 120 F
- Measurement Type: %Volume
- Application: Ambient Air Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: Nova Analytical Systems Inc.
Description: hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Dickow Pump Company, Inc.
Description: it, any temperature rise will be monitored before the liquid temperature is remarkably affected. Thus, flashing of liquid can be prevented through a correctly set trip temperature. Inadmissible containment shell surface temperatures in hazardous areas are prevented. The direction of
- Monitored Properties: Temperature
-
Supplier: Industrial Magnetics, Inc.
Description: Industrial Magnetics Drawer Magnets, or Drawer-In-Housings, consist of rows of round magnetic tubes that are assembled into drawers. Each drawer magnets' tubes are aligned on alternating centers from the row directly above or below it. As product flows into the top of the housing, it is
- Industrial Magnets: Magnetic Assembly
- Features: Other
- Geometry: Round / Ring / Disc
-
Supplier: Industrial Magnetics, Inc.
Description: Industrial Magnetics Drawer Magnets, or Drawer-In-Housings, consist of rows of round magnetic tubes that are assembled into drawers. Each drawer magnets' tubes are aligned on alternating centers from the row directly above or below it. As product flows into the top of the housing, it is
- Equipment Type: Magnetic Separator
- Applications: Other
- Screen Action/ Cleaning: Static / Gravity
Find Suppliers by Category Top
Featured Products Top
-
Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circuits. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Some fluid chemical or petrochemical processing systems require level switching to control certain processes. Areas that are classified as “hazardous”, due to the explosive atmosphere that may be present, require equipment that has attained approvals, which ensure they are suitable (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Local Hand Station is suitable for applications such as large penstocks, where it is difficult to access the actuator due to height, in chamber applications where the actuator is located below the ground and space is limited or for control when the actuator/device may be in a hazardous (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
In hazardous-area hydraulic systems, fluctuating flow and pressure conditions can generate pulsation and frictional heating at hydraulic pump shaft seals. In extreme cases, seal surface (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
wavelength is measured to provide an indication of the ppm concentration. Features & Benefits • The special UV absorbing flow plate sheens the water over a large surface area. The resulting high surface area to depth ratio provides many benefits. • The sensitivity to oil (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the pressure relief valve setting! Flows up to 150 GPM (568 Lpm (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
More Information Top
-
Cryogenics for the MuCool Test Area (MTA)
The experimental hall ventilation system is monitored by a flow switch mounted at the end of the ventilation duct, which would become a hazardous area in the presence of hydrogen in the experimental hall.
-
Cryogenics for the MuCool Test Area (MTA)
The experimental hall ventilation system is monitored by a flow switch mounted at the end of the ventilation duct, which would become a hazardous area in the presence of hydrogen in the experimental hall.
-
FS10A Analyzer Flow SwitchMonitor Receives FM FMc (Canadian) Approvals
With FM and FMc approvals, the FS10A Analyzer Flow Switch /Monitor is suitable for continuous flow verification applications that support process analyzer sampling systems operating in hazardous plant areas in the United States (U.S.), Canada and elsewhere worldwide.
-
Analyser Flow Switch/Monitor from FCI Receives FM & FMc Approvals
With FM and FMc approvals, the FS10A Analyser Flow Switch /Monitor is suitable for continuous flow verification applications that support process analyser sampling systems operating in hazardous plant areas in the United States (U.S.), Canada and elsewhere worldwide.
Indicates content that may require registration and/or purchase.