Products/Services for Hb Smith Fd12 Boilers
-
Boilers (industrial) - (596 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...TypeTechnologyOrientation -
Boiler Controllers - (123 companies)Boiler controllers monitor and maintain variables such as steam temperature and pressure in order to control a boiler 's burner or air mixture. They differ in terms of functionality, user interface, and form factor. Choices for boiler control... -
Boiler and Pressure Vessel (BPV) Services - (133 companies)Boiler services include repair, rebuilding, maintenance and installation of boilers. They may also provide cleaning, calibration, condition assessment, field inspection, failure analysis, and part replacement services. Boiler and pressure vessel...
-
Refractory Ferrules - (22 companies)Refractory ferrules are designed to protect boiler tube inlet areas and metal tube sheets in sulfur recovery units (SRUs) used in oil refinery operations. Boiler tube inserts are also used in methane reformers and waste heat boilers (WHB... -
Deaerators - (52 companies)Deaerators are used to remove dissolved, corrosive gases from boiler feed water. They heat incoming makeup water for injection into the boiler, and return the condensate to a temperature which minimizes the solubility of these gases. Deaerators... -
Condensate Polishers - (21 companies)Condensate polishers use ionic exchange to remove mineral contaminants that can limit performance and reduce system life in boilers, heat exchangers, HVAC cooling towers, steam turbines, nuclear power plants, and industrial processes. Condensate...
-
Flue and Chimney Systems - (81 companies)Flue systems and chimney systems are designed to evacuate combustion exhaust from furnaces, boilers, and other fuel-burning devices. They are also used with gas stove vents, pellet stove vents, and other heating systems. Flues are ducts or pipes...
-
Central Heating Systems - (140 companies)Central heating systems provide heat from a single point to multiple rooms, typically with a furnace or boiler and vents, pipes, or radiators. Unlike local heating systems in which heat is generated in a fireplace or stove and limited to a single...
-
Igniters - (81 companies)Igniters are used to deliver ignition solutions to boilers, furnaces, burners, dryers, and other heat sources. Types of Igniters. There are several types of igniters. Examples include furnace igniters, forced heater igniters, igniters for pellet...
-
Pressure Vessels - (701 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting...
Product News
-
Smiths Interconnect, a Molex company
Smiths Interconnect welcomes Plastronics Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors ( "Plastronics "), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment, as well as custom connectors for industrial applications. Plastronics ' technology, products, and capabilities complement and strengthen Smiths Interconnect 's existing portfolio of products and support the company 's... (read more)Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Accurate Bushing Company, Inc.
Precision Manufactured SMITH-RAILS® Smith Rail (R) - Guide Rail. Precision Manufactured SMITH-RAILS (R) drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX (R) track rollers. SRV-SRP-SRHP: Inch Guide Rail. MSRV-MSRP: Metric Guide Rails. Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon... (read more)Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Accurate Bushing Company, Inc.
Smith Aircraft Bearings Aerospace Bearings. Smith Aircraft Bearings have been designed to meet the standards of the aerospace industry and conform to military and other appropriate national standards. When selecting these bearings for your application, it is recommended that you review the engineering data provided,along with any appropriate military or national specifications. Smith Bearing (R) has been a leader inthe design and manufacture of specialized bearings for the unique requirements of jet engines. We... (read more)Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Ellsworth Adhesives
EV Therm from H.B. Fuller The EV Therm product line from H.B. Fuller optimizes heat transfer between battery cells and cooling systems by utilizing innovative technologies designed to minimize heat retention in the battery module and improve battery efficiency. Whether mitigating heat at the cold plate level or structurally within the battery, H.B. Fuller has options that cover all parts of the battery cell. To view products, click the link above. To learn more information, please click this link to watch an audiogram... (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
Accurate Bushing Company, Inc.
Smith Bearing® Training & Educational Series Smith Bearing (R) Training & Educational Series- Now Live!. Smith (R)'s Training & Educational Series is filled with need-to-know info about Rails, Bearings and more! We explain why Smith (R) is has the best options for any application!. Online Catalog. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard... (read more)Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Accurate Bushing Company, Inc.
MAINTENANCE-FREE SMITH-TRAX Bearings SMITH-TRAX (R) Bearings. The SMITH-TRAX (R) special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered roller bearings to handle both high radial and thrust load applications. Metal Industry Solutions!!. Problem with Needle Bearing cam followers experiencing premature failure from axial loads and contamination? We have the solution for you! SMITH-TRAX idler-roller bearings... (read more)Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Sensata Technologies
Pressure Sensors in Boiler Applications Central Heating Boiler Applications: Boiler Sensors 116CP/117CP. Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example, wall-hung boilers are energy and space-efficient ways of heating rooms. Heat transfer is done by means of a hydronic liquid system that transfers heat to the radiator panels in separate rooms. One important variable in the hydronic system... (read more)Browse Pressure Sensors Datasheets for Sensata Technologies -
Woodex MECO Industries
MECO HB Seal - C.E.M.A Standard and Metric Sizes The MECO HB seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application 's requirements. The HB seal 's air purge not only fortifies the HB 's sealing performance but is also an effective diagnostic tool. Unlike standard stuffing box seals, the HB seal is non-abrasive to the machine 's shaft and can accommodate up to 1/4 " of shaft runout... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
What is MECO’s HB Seal Model? The MECO HB seal is the best choice in sealing technology for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, stainless steel seal faces. The HB is sized following standards of the Conveyor Equipment Manufacturers Association (C.E.M.A.) and their metric equivalents. The HB Seal... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Ellsworth Adhesives
EV Seal Product Line from H.B. Fuller The EV Seal product line from H.B. Fuller features resealable capabilities designed to protect the battery pack assembly from moisture, humidity, and environmental exposure while allowing for repeated entry into the battery module for any necessary maintenance or repair. H.B. Fuller offers one and two component EV Seal options for ease of dispensing and both permanent and non-permanent sealing options. To view products, click the link above. To learn more information, please click this link... (read more)Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives
-
Reactor safety study. An assessment of accident risks in U. S. commercial nuclear power plants. Appendices VII, VIII, IX, and X. [PWR and BWR]
C. H. Rumary, M. J. S. Smith and R. A. Stinchcombe (AERE, Har- well, England), "Iodine Cleanup … FD12 ( I P 3 = P Phf hb , (VIII 2-5 Results of their efforts are embodied in the AS ME^ Boiler and Pressure Vessel Code Section 111 …
Indicates content that may require registration and/or purchase.