Products/Services for HDMI Isolation Transformers
-
Isolation Transformers - (181 companies)Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits in important for several reasons. Safety is a primary use for isolation transformers. By isolating an electrical...Winding TurnsOther Transformer Types / ApplicationsOutput Voltage
-
Power Transformers - (1034 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Signal Isolators - (212 companies)Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between... -
Transformers - (2124 companies)...applications for signal isolation and impedance matching. Current sense transformers detect and measure current. Some of these products are designed to precisely measure current in instrumentation applications, while others are used in switch-mode...
-
HDMI Cables - (209 companies)How to Select HDMI Cables. High-definition multimedia interface (HDMI) cables are assemblies of audio and video cables that are used to transmit digital audio/video signals. They are used to connect digital devices such as set-top boxes, personal...
-
Board Mount Connectors - (298 companies)Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
-
Isolation Amplifiers - (74 companies)Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify...
-
RF Transformers - (127 companies)...sides of the transformer, will determine the change in voltage. RF transformers are used in low-power circuits for impedance matching to achieve maximum power transfer, for voltage step-up or step-down, and for DC isolation of two circuits while...
-
Gate Drive Transformers - (38 companies)Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation. Most gate drive transformers are used with high-speed switching devices such as field effect transistor (FET...
-
Signal Transformers - (436 companies)...transformers may be used in traditional power transformer applications, such as signal isolation and stepping signals up or down. Isolation prevents signal crossing and current leakage between two circuits. For more specific information about isolation...
Product News
-
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
Shenzhen Xingkerong Technology Co., Ltd
PV GridConnection and Isolation Transformer Photovoltaic grid connection is equipped with isolation transformers, which ensure the stable operation of the system from the dimensions of electrical safety, harmonic suppression, common mode interference, fault protection, and grounding adaptation. Firstly, achieve electrical isolation between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers;. Secondly... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Shenzhen Xingkerong Technology Co., Ltd
Isolation Transformer With UL CUL CE ROHS In real industrial environments, differences in voltage standards, grid fluctuations, and electrical noise often affect system stability. These issues become more critical in automation lines and precision equipment, where even small variations can lead to faults or unexpected downtime. Addressing Voltage Mismatch and Power Fluctuations. This isolation transformer helps maintain stable operation by combining voltage conversion with electrical isolation: Supports step-up and step-down conversion... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Knick Interface LLC
Understanding Isolation in Electrical Systems isolation is, when it 's necessary, and why it is essential in electrical applications. What is Electrical Isolation?. Electrical isolation involves separating different sections of a system to prevent electrical interference, maintain signal integrity, and protect equipment and personnel from hazards. Isolation can be achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer... (read more)Browse Signal Conditioners Datasheets for Knick Interface LLC -
Win Source Electronics
AD210BN Precision Isolation Amplifier AD210BN: Key Features and Advantages. Full Triple Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design. High-Fidelity Analog Amplification: Programmable gain from 1 to 100 V/V with low nonlinearity ( +-0.012%), ensuring accurate signal conditioning... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Rego Electronics Inc.
DisplayPort & HDMI Combo Connectors DisplayPort & HDMI Combo Connector fits your compact idea perfectly~. In order to satisfy more and more demands by progressive innovative ideas to make things more compact fitting the market trend, we 've launched another combo type connector as more options to ensure more designers & engineers could be supported and assisted by our solutions, especially while they 've got space concern or limitation in their designs. Product Series -. - 2x1 port DisplayPort (Upper) & HDMI (Lower) combo type... (read more)Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
MiniDisplay Port & HDMI connectors These new connectors are designed and built to last to ensure a reliable transmission between display screens, cameras, computers. The new Rugged Display Solutions range covers protocols including: DisplayPort, HDMI. Implementing these new connectors is really quick and easy. Any standard DisplayPort or HDMI plugs or cordsets can be converted into a military-grade solution for harsh environments with high level of sealing and durability. More details regarding the technical features of each... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Isotech, Inc.
Curb Noise & Vibration With Isolation Pad Mounts prevent shock and vibration transmission in non-critical installations with our reliable pad mountings. Cost-Efficiency: Ideal for medium and high-speed equipment, our economical solutions are perfect for light and medium-weight machinery. Applications Include: Air Conditioners. Compressors. Cooling Towers. Crushers. Diesel Generators. Processing Equipment. Pumps. Steam Generators. Textile Machinery. Transformers. Upgrade your equipment mounting with Isotech's NRC Pad Mounts, which have replaced all... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Shenzhen QH Industrial Co., Ltd
High-Speed HDMI Cable Solutions Professional HDMI Cable Manufacturer. QH Industrial specializes in the manufacturing of HDMI cables, connector assemblies, and customized cable solutions for industrial and commercial applications. Key Feature. 1- High-Speed Transmission. 2- Excellent Shielding Performance. 3- Durable Cable Design. 4- OEM & ODM Customization. 5- Certified Manufacturing. Typical Applications. Our HDMI cable solutions are widely used in: 1. Industrial control equipment. 2. Medical device. 3. Security monitoring... (read more)Browse HDMI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
TPS Elektronik GmbH
Transformers - Three Phase Pad Mounted Transformer The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output... (read more)Browse Transformers Datasheets for TPS Elektronik GmbH
-
A Wideband W-Band Receiver Front-End in 65-nm CMOS
An LO-to-RF isolation of 60 dB was measured for LO signals in the 80-to .... Measurements of the mixer breakout, which includes transformers at the RF and LO ports, show a record … years, CMOS technology has emerged as a strong candidate for low-cost wireless HDMI ICs in the…
-
Splanchnic Mécanorécepteurs of the bile duct and of its peritoneum
A left or straight hdmi -laminectomy that int6resse in g6ndral three ganglia cons6cutifs (comprised between T6 and .... These 61 ectrodes are relides ~ one neurostimulateur Racia (type SGL 60) by the interm6diaire of a transformer of isolation (type LIE 54 AY).
-
At the core of complex microwave system design
Spiral inductors, transformers , interdigitated capacitors, parasitic extraction, substrate coupling Printed circuit board (PCB) extraction. .... High-speed serial interconnect such as SATA, HDMI , PCI Express Electromagnetic interference (EMI). .... the array element mutual cou- pling (although this effect is minimized due to isolation by the circulators).
-
Gigabit CMOS current-mode optical receivers for high-speed digital interface applications
…section presents two common-gate (CG) TIAs: a differential CG TIA and a transformer -based CG TIA. .... dominantly limits the bandwidth, the current-mode CG input stage is employed to isolate the large input .... Also, optical HDMI connections are implemented by utilizing an evaluation kit between actual HDMI consumer products from…
-
Miniature 60 GHz slow-wave CPW branch-line coupler using 90 nm digital CMOS process
…designs have been well advanced by the multi-gigabit short- range applications such as wireless HDMI [1]. .... Moreover, the extra ground shielding pro- vides better isolation to the adjacent signal lines at mm-wave .... A proper W/G ratio is carefully chosen to implement the required Zo for the l/4 transformers .
-
splitters - offers from splitters manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Electrical Equipment & Supplies, Transformers ]. .... [ Related Keywords : current splitter, 4-20ma isolator, 0-5v to 4-20ma, signal isolated splitter ]. .... • Hdmi Splitter .
-
Analysis of cross-coupled common-source cores for W-band LNA design at 28nm CMOS
Millimeter-wave CMOS applications such as medical imaging, automotive radar, and wireless HDMI have become possible with … the design of cross-coupled CS (cc- CS) pairs that are matched by transformers due to their .... Fig. 2 shows the maximum available gain Gmax, stability factor kf, and isolation -dB(S12) of a…
-
A comparison between grounded and floating shield inductors for mmW VCOs
Secondly, the floating shield demonstrates a better isolation strategy for reducing the coupling to the VCO of … at mmW frequencies requiring the use of spiral inductors, such as LNAs, Mixers, PAs, transformers or filters. .... LC-Tank VCO with 17% Tuning Range in 65nm Bulk CMOS for Wireless HDMI Applications,” IEEE…
-
Data Transmission at Millimeter Waves
Wireless replacement of the cable HDMI technology is another potential application that will change the dark picture .... That’s all of course beside the implicit security and isolation causing no wall penetration for the 60 .... It also provides some information on the technology used, such as transistor fT and the design of passive inductors, trans- formers and transmission lines.
-
Service-oriented power management for an integrated multi-function home server
Ethernet’s terminal interface has a transformer which isolates two terminals electrically. .... DVI/ HDMI Connector .
Indicates content that may require registration and/or purchase.