-
Supplier: Intertape Polymer Group, Inc.
Description: NovaLiner for shorter term applications with shorter warranties and our ArmorLiner line for demanding applications, with longer warranty coverage. IPG offers a range of durable geomembrane products for lining and directing water flow in retention ponds, canals, catch basins, ditches, and
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Intertape Polymer Group, Inc.
Description: NovaLiner for shorter term applications with shorter warranties and our ArmorLiner line for demanding applications, with longer warranty coverage. IPG offers a range of durable geomembrane products for lining and directing water flow in retention ponds, canals, catch basins, ditches, and
- Thickness: 0.9448824 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Protecto 401™ Lining made by Induron effectively protects and extends the life of Ductile iron pipe intended for challenging sewer pipe applications by not allowing gasses to penetrate and harm the iron pipe and fittings. It's been successfully used in hundreds of sanitary
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping
-
-
Supplier: McWane Plant and Industrial
Description: water, reclaimed water, and select sewage applications. Why Choose Cement-Mortar Lining? Cement-mortar lining is the standard for ductile iron pipe interiors, offering a proven barrier against corrosion and enhancing flow efficiency. Our linings are: Standard Thickness:
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping
-
Supplier: McWane Plant and Industrial
Description: non-porous glass lining protects the ductile iron and minimizes the accumulation of grease, sludge, biological growth, and mineral deposits, helping maintain efficient hydraulic flow throughout the system's service life. Key Benefits Vitreous, inorganic glass lining permanently
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping, Water / Wastewater
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Ceramapure™ PL90 Ceramic Epoxy is a dual-purpose lining formulated for the protection of Ductile iron pipes and fittings for water or wastewater service. Ceramapure has been successfully used in for waste water treatment plant protection, sewer force mains, gravity sewer,
- Features: Liner / Lining System
- Industry / Application: Pipes / Piping
-
Supplier: Abresist Corporation
Description: No Description Provided
- Function: Abrasion / Sliding Wear, Corrosion, Erosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Furnace / Foundry, Manufacturing / Machinery, Material Handling, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills, Vessels (Tanks / Reactors), Water / Wastewater
- Liner Materials: Ceramic
- Features: Liner / Lining System, Other, Specialty / Other
-
Supplier: Andax Industries
Description: Andax 72 x 72-inch Flexible Pillow Tank - PE & RPE. Our bladder tank is a great water storage bladder or it can increase runoff capacity. This water storage bladder tank can be made from polyurethane, polyethylene or reinforced polyethylene & it's 100 percent customizable. Order a Flexible Pillow
- Industry / Application: Polyethylene - HDPE / UHMW
-
Description: No Description Provided
- Function: Abrasion / Sliding Wear, Corrosion, High Friction / Non-slip, Impact
- Industry / Application: Automotive / Transportation (Beds / Undercarriage), Cement / Concrete, Crushers & Grinding Mills, Flooring, Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Marine / Offshore, Material Handling, Military / Aerospace, Mining, Oil & Gas / Petrochem, Packaging / Containers, Pipes / Piping,
- Features: Construction (e.g., Culverts, etc.), Liner / Lining System, Other
- Form: Spray-on / Spray-Cast
-
Supplier: Intertape Polymer Group, Inc.
Description: With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all
- Thickness: 0.9055123 inch
- Function: Abrasion / Sliding Wear, Thermal (Heat / Fire)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Redwood Plastics
Description: The ultimate material for high load, high speed and severe sliding abrasion applications. Composed of virgin polymer and premium additives, Redco™ Tivar® Ceram P® is a shatter-resistant alternative to ceramics, reducing wear and machine maintenance downtime.
- Function: Abrasion / Sliding Wear, Impact
- Form: Loose Liner / Pre-fabricated
- Features: Other
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
-
Supplier: Andax Industries
Description: Andax Pillow Tank water storage. Our flexible water tank is customized to your precise needs. We use advanced materials to provide chemical & puncture resistance to our water bladders. We customize your collapsible water tank dimensions & material. Get your foldable water tank from Andax & store
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Epro Services, Inc.
Description: System III GRB is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to an HDPE and bentonite geomembrane that is protected by a HDPE or polypropylene drainage
- Industry / Application: Cement / Concrete, Construction, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Form: Membrane, Spray-on / Spray-Cast
- Features: Other, Specialty / Other
-
Supplier: Andax Industries
Description: Andax 48 x 92 L Flexible Pillow Tank. Our bladder pillow tank can be made of polyurethane, polyethylene or reinforced bladder tank polyethylene based on your need. This water storage bladder is completely customizable. For your Pillow Tank, you can select the size you require--up to 500 gallons.
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Epro Services, Inc.
Description: System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Crown Plastics Co., Inc.
Description: Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as
- Thickness: 0.001574804 to 0.004724412 inch
- Features: Automotive / Transportation, Impact Protection
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Function: Waterproofing
-
Supplier: Redwood Plastics
Description: Lighter and longer lasting than plywood or steel, Redco™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents.
- Thickness: 1 to 2 inch
- Industry / Application: Construction, Mining, Polyethylene - HDPE / UHMW
- Function: Impact
- Form: Tile / Sectional
-
Supplier: Intertape Polymer Group, Inc.
Description: With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all
- Function: Abrasion / Sliding Wear
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
- Features: Specialty / Other
-
Supplier: Redwood Plastics
Description: Proven to increase production by promoting material flow of congested materials due to its low surface friction. Redco™ Tivar® 88 liners are the perfect solution when you need to reduce or eliminate arching, ratholing and erratic material flow challenges. Abrasion, chemical and corrosion resistant
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Automotive / Transportation (Beds / Undercarriage), Plastic, Polyethylene - HDPE / UHMW
- Form: Loose Liner / Pre-fabricated
-
Supplier: DeWAL
Description: DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
-
Supplier: Redwood Plastics
Description: 50% the weight of cast steel Reduces noise Reduces power consumption Low coefficient of friction Easy to replace worn or damaged sections Easy to install Eliminates wear on conveyors •Available in 4″ & 5″ Heights •Sizes 16″ – 36″ •Bolted to Standard Long Link Chains •Extra strength due to 1″ steel
- Function: Abrasion / Sliding Wear
- Features: Other
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Form: Wear Plate / Strip / Part
-
Description: to water and wastewater treatment immersion Resistant to Sulfuric Acid formation caused by MIC in wastewater environments May be applied to an SSD (Saturated Surface Dry) substrate May be applied as a mortar system using type DP aggregate Recommended Usage Protects concrete and steel surfaces
- Thickness: 0.012 to 0.125 inch
- Industry / Application: Cement / Concrete, Pipes / Piping
- Function: Corrosion
- Features: Liner / Lining System, Other
-
Description: TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors. RECOMMENDED USAGE Lining
- Features: Liner / Lining System, Other
- Industry / Application: Pipes / Piping, Vessels (Tanks / Reactors), Water / Wastewater
- Function: Secondary Containment, Waterproofing
- Liner Materials: Specialty Cement
-
Supplier: ISCO/Snap-Tite
Description: Lining System.
- Thickness: 1.2 to 5.47 inch
- Features: Construction (e.g., Culverts, etc.), Liner / Lining System, Other
- Function: Corrosion, Erosion
- Form: Loose Liner / Pre-fabricated
-
Supplier: Andax Industries
Description: Andax 72 x 121 L Flexible Pillow Tank. The bladder tank can hold liquid for storage or runoff. This pillow tank is adaptable enough to be a water storage bladder or a bladder pillow tank for most liquids. It's totally customizable & you can get any size you want—up to 500 gallons. Order a
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Rust-Oleum Corporation
Description: USDA, FDA, approved for steel and cement potable water tanks, self priming
- Features: Liner / Lining System, Other
- Industry / Application: Pipes / Piping, Plastic, Vessels (Tanks / Reactors), Water / Wastewater
- Function: Primary Containment, Waterproofing
- Form: Spray-on / Spray-Cast
-
Supplier: Crown Plastics Co., Inc.
Description: Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust collection
- Thickness: 0.031 to 0.125 inch
- Industry / Application: Manufacturing / Machinery, Plastic, Polyethylene - HDPE / UHMW
- Function: Static Discharge / ESD
- Form: Wear Plate / Strip / Part
-
Supplier: Crown Plastics Co., Inc.
Description: an ideal solution for many applications in the package handling industry such as chute linings, slider beds, slides, spirals and numerous other areas where packages can get lodged or damaged. DuraSurf STS also helps reduce jamming and keep packages moving smoothly to their ultimate
- Thickness: 0.031 to 0.125 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Industry / Application: Manufacturing / Machinery, Plastic, Polyethylene - HDPE / UHMW
- Features: Other
-
Supplier: Epro Services, Inc.
Description: System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
Find Suppliers by Category Top
More Information Top
-
TNX GeoSiphon Cell (TGSC-1) Phase II Minimum Flushing Velocity Deployment/Demonstration Final Report
The continuous 2-inch high density polyethylene ( HDPE ) MFV siphon line was installed from the TNX GeoSiphon Cell (TGSC-1) to the X-OS outfall ditch as shown in Figures 1 … … profile), 4 (crest and priming system ), and 5 (discharge sump).
-
Fiscal Year 2009 Annual Report for Operable Unit 3-14, Tank Farm Soil and INTEC Groundwater
Lined north INTEC drainage ditch with HDPE , July 2009. Section 4.5Expand drainage system to reduce .
-
High-Performance, Low-Cost SmartDitch System Revolutionizing Municipal Storm Water Removal
… alternative to expensive, maintenance-intensive concrete channels and dumped-stone or vegetated ditches, SmartDitch consists of precision-formed, high-strength HDPE channel sections that can … … installed within virtually any ditch or used as a permanent, maintenance-free lining for existing concrete installations. The system is offered in trapezoidal (12- and 24-in. depths) and semi-circular (24-in. depth …
-
High-Performance, Low-Cost SmartDitch System Revolutionizing Municipal Storm Water Removal
… alternative to expensive, maintenance-intensive concrete channels and dumped-stone or vegetated ditches, SmartDitch consists of precision-formed, high-strength HDPE channel sections that can … … installed within virtually any ditch or used as a permanent, maintenance-free lining for existing concrete installations. The system is offered in trapezoidal (12- and 24-in. depths) and semi-circular (24-in. depth …
-
Closed Pipe System Replaces Open Ditch Irrigation -- Environmental Protection
The team decided to replace five miles of open ditch irrigation canals with a poly pipe water distribution system . The pipe system has 45 branches off the main supply line , which ranges from 12 to 36 inches in diameter and from 30 to 50 pounds-per-square-inch high density polyethylene ( HDPE ).
-
Temporary Bypass Allows Big Cured-in-Place Sewer Rehab Job to Proceed
… pump the wastewater from the wet well into four 18-in.-diameter high-density polyethylene ( HDPE ) pipes. Secured against the concrete- lined bank of an existing drainage ditch , these pressurized temporary mains carried the wastewater downstream to a location approximately 3,000 ft away, where it was returned to the interceptor at a point beyond the repair. The 10 pumps chosen for this bypass system had significantly more capacity than required by the normal …
-
CR4 - Thread: Drainage system
Re: Drainage system Sounds like he used a perforated, corrugagted, HDPE pipe for the drain. To get the longest service life out of this type drain we cut a ditch , line it with a filter fabric such as Typar, cover the bottom of the ditch with a couple of inches of 1/2" to 3/4" diameter washed crushed …
-
TNX GeoSiphon Cell (TGSC-1) Phase II Single Cell Deployment/Demonstration Final Report
… 1 With Two Valves At TGSC-I Crest Appendix A-3, Siphon Line Configtlration # 2 Appendix A-4, Siphon Line Configxlmtion # 3 Appendx A-5, Siphon Line Configuration # 4 Appendix … … detector GN - gram negative HDPE - high density polyethylene IC … … not analyzed ND - not detected NF - no flow NPDES - National Poliutant Discharge Elimination System OD - outside dinmeter … … is passively induced by use of a siphon from the cell to the X-08 outfall ditch .
-
D-Area Sulfate Reduction DIW-1 Organic Application Field Study
… P12A are installed on the upgradient and downgradient sides of the DIW-1 HDPE membrane, respectively, within … The water table surface profile along this line of wells and DIW-1 piezometers is shown in … … not being pumped, it blocks horizontal groundwater flow from DCPRB toward the discharge ditch and directs contaminated … The estimated residence time of contaminated groundwater within the system is eleven days under these conditions (Phifer …
-
Title I conceptual design for Pit 6 landfill closure at Lawrence Livermore National Laboratory Site 300
The HDPE geomembrane and Geosynthetic Clay Liner (GCL) offers an effective barrier system that will significantly minimize infiltration. Surface water runoff and runon control will consist of lined and unlined surface ditches and channels, down drain pipes, rip rap lined channels, and corrugated metal culverts.
Indicates content that may require registration and/or purchase.