-
Supplier: Dura-Line
Description: Cable-in-Conduit Fiber trade name ”CableCon” is a HDPE conduit system with Fiber Optic Cable pre-installed in the finished continuous length reel, eliminating the need to pull in or jet in the fiber. Normally Fiber is
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: Dura-Line
Description: FuturePath can be placed as a cable pathway which will allow the Network to grow as needed, while placing only the cable required for immediate needs. Using reduced diameter Fiber Optic Cable (MicroCable), FuturePath can accommodate up to 144 fibers in each
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: ASTM International
Description: 1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside diameter of the conduit is controlled and the wire or
-
-
Supplier: Dura-Line
Description: permanent pathway and protective covering for fiber optic cables in a swampy/marshy environment, as the hermetical seal will prevent Hydrogen atoms from penetrating through to the fiber optics. Harsh Environment Conduit is available with a 1” or 1 ¼”
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Features: Other, Underground Rated
- Material: Polyethylene / HDPE, Stainless Steel
-
Supplier: Charles Industries, LLC
Description: innerduct "looped" into the pedestal Fiber organizer backboards accommodate all commonly used fiber splice trays with a 4"x9" footprint. 10" diameter and larger pedestals also accept 4"x12" or 6"x15" trays. Cable management guides for slack storage Distribution cable side
Find Suppliers by Category Top
Featured Products Top
-
: construction, auto repair, fiber optic systems Red: fire alarms, security systems, emergency circuits White: dairy equipment, food processing equipment Colors are stocked in Type LA, consult factory for (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
The comparison and evaluation of textile innerduct vs. rigid innerduct installations and applications
Conduit Bank a. 50mm ID Schedule 80 PVC b. 75mm ID Schedule 80 PVC c. 100mm ID .... Cable Type a. HDPE Sheathed Fiber Optic 1.
-
New Cordless Power Duct Slitter Provides A Fast, Mobile And Convenient Way To Cut Utility Innerduct Conduit
Utility innerducts are used for enclosing and organizing fiber optic and other cables within larger utility conduits . .... Innerducts are typically made of high-density polyethylene ( HDPE ), polyvinyl chloride (PVC) or other types of plastic.
-
Radiation Tolerant Optical Fibers: From Sample Testing to Large Series Production
The microduct cabling tech- nique consists in using a pressurized viscous flow of air in high density polyethylene ( HDPE ) ducts to push the cable into the ducts [26]. .... Rather than a large cable with hundreds of fibers , three to ten small ducts at a time are pulled into a protective conduit . .... A thin fiber- optic cable with a maximum of 24 indi- vidual fibers is then blown into…
-
Coefficient of friction effects of polymers, silicone oil, and mini-rollers in cable pulling
The first test set-up (Condition 1)utilized fiber optic cable and HDPE innerduct. .... Both conditions used multi-bend conduits with an adjustable back tension and a measured pulling tension.
-
The installation of conventional fiber-optic cables in conduits using the viscous flow of air
The Installation of ConventionalFiber- optic Cables in Conduits Using the Viscous Flow of Air. .... Abstract-An installation technique developed for conventional fi- ber -opticcablesusing the viscous flow of air is described. .... It is possible to install these cables in cheap high density polyethylene( HDPE ) ductg withan inner diameterof…
Indicates content that may require registration and/or purchase.