Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Asahi/America, Inc.
Description: Fluid-Lok® is an engineered HDPE double wall piping system offering the widest variety of sizes and pressure ratings available on the market. Fluid-Lok® provides a cost effective piping solution with a sound engineering design, created to provide reliable environmental
- Features: Other
- Material: Polyethylene (PE, HDPE)
-
Supplier: Asahi/America, Inc.
Description: Chem Prolok® is a custom fabricated containment piping system that is ideal for sodium hypochlorite applications. Fabricated from our Chem Proline® crack resistant polyethylene, it is a cost effective piping solution for sodium hypochlorite, sulfuric, and hydrochloric
- Maximum Pressure: 150 psi
- Features: Other
- Material: Polyethylene (PE, HDPE)
-
Supplier: Accuris
Description: General Guidelines for Connecting HDPE Potable Water Pressure Pipes to DI and PVC Piping Systems
-
-
Supplier: Asahi/America, Inc.
Description: Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system offers time saving on each project. Low cost and easy installation makes Poly-Flo® the ideal system for drainage systems, pressurized transfer lines and industrial applications
- Maximum Pressure: 150 psi
- Application: Chemical
- Features: Other
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
-
Supplier: Accuris
Description: Rulings to plumbing and piping systems Standards, Ruling 33: Encasing high-density polyethylene (HDPE) in concrete (Ruling to AS/NZS 3500.2.2:1996)
-
Supplier: Grinnell
Description: The GRINNELL Figure 9094 HDPE Flange Coupling provides for an efficient joining of high-density polyethylene (HDPE) piping to ANSI class 125 or 150 flanged piping systems.
- English Size: 4 to 8 inch
- Fitting Type: Coupling
- Features: English
- Connection Type: Flange
-
Supplier: Grinnell
Description: The GRINNELL Figure 9097 HDPE Transition Coupling provides for an efficient joining of grooved piping systems to high-density polyethylene (HDPE) piping. The coupling features a four-bolt coupling design, with gripping teeth on one side, and a grooved end to create
- English Size: 2 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Victaulic Co. of America
Description: Designed to provide a single transition from plain end HDPE pipe from DR7 – DR17 to grooved steel sized piping system components Sizes from 2 – 8″ IPS / HDPE to 2 – 8″ IPS grooved steel Sizes from 63 – 225 mm ISO / HDPE to 2 - 8″ ISO grooved steel Pressure rating
- English Size: 2 to 8 inch
- Fitting Type: Adapter, Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Asahi/America, Inc.
Description: Available for purchase or rental The Acrobat™ 180 Med Force fusion machine for 2” to 6” IPS offers the best capabilities for butt fusion in today’s most advanced piping systems. The Acrobat™ 180 Med Force is ideally suited with a higher pressure hydraulic system for welding
-
Supplier: ISCO/Snap-Tite
Description: Lining System.
- Thickness: 0.331 to 1.945 inch
- Features: Construction (e.g., Culverts, etc.), Liner / Lining System, Other
- Function: Corrosion, Erosion
- Form: Loose Liner / Pre-fabricated
-
Supplier: DeWAL
Description: DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
-
Supplier: GF Piping Systems
Description: ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well into the industrial process industry. Due to
- Maximum Pressure: 130 to 200 psi
- Temperature Range: -58 to 140 F
- Diameter: 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 30", 32", 34", 36", 4", 5", 6", 8"
- Features: 100mm - 200mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Flexible
-
Supplier: CGIS
Description: large diameter knife gate valves at a Canadian Oil Sands project Valve failure analysis of ASME Class 150 rated butterfly valves in a metric PN10 HDPE piping system of leaching of copper sulphide ores in Chile Expert Witness for Fluor Australia Pty Ltd in the Arbitration between
- Features: Canada Only, North America
- Discipline: Mechanical Engineering
- Industry Served: Mining / Geological, Oil and Gas
Find Suppliers by Category Top
Featured Products Top
-
thermoplastic piping materials are to be used for compressed air or gas applications, “the pipes must either be constructed of or encased in, shatter-resistant material.” Polyvinyl chloride/chlorinated polyvinyl chloride (PVC/CPVC) pipes should not be used for (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
double containment systems since before we received our first fabrication patent in the late ’80s. Asahi continues to expand our capabilities and capacity through new equipment and personnel. We fabricate multiple types of high (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
accumulation of dust. The type of bottles used also contributed to the problem with dust and static. Sixty percent of the company's products are packaged in PET black bottles with a gloss finish. These type of bottles hold more static charge than HDPE bottles. As a result, PET bottles emerged (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
The world’s infrastructure is changing. In piping systems both above- and underground, system design, installation, and maintenance have become top priorities, alongside considerations for sustainability, cost effectiveness, and quality assurance. Because of the ever (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
McElroy Optimized Cooling™ is a real-time algorithm that can positively impact all three. HDPE piping systems deliver leak-free, long-lasting infrastructure worldwide, with a growing presence in many large- and (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
chloride (PVC) and chlorinated polyvinyl chloride (CPVC), which offer better strength and stiffness than polyolefins while being less susceptible to heat. Rigid vinyl material also bonds well with solvent cement and allows joining via welding with hot gas, so it is often used in piping systems (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
consistent, and there are several different naming conventions depending on how specific you want to get about the material. So, when considering PE, what's in a name? For the sake of brevity, the PE referred to in the rest of this article will be HDPE used for the chemical piping industry. Read the full article. (read more)
Browse Pipe Fittings Datasheets for Asahi/America, Inc. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. The Mk VII Rollo-Mixer® is the ideal bulk mixer for plastic pellets, HDPE pellets, vinyl composite floor tile cubes, industrial detergents, catalysts, fluoropolymers, plastic additives, specialty compounds (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp.
Conduct Research Top
-
HDPE Pipelines Keep Pennsylvania Frack Pad Running
In winter 2022, near the small Pennsylvania community of Wind Ridge, a project was underway to install high-density polyethylene (HDPE) pipe as the sole piping material of a hydraulic fracturing - or fracking - operation. Fracking is a method of extracting oil or natural gas from within the earth
-
Pipe Fusion Fuels Growth of Australian Coal Seam Gas Market
The addition of high-density polyethylene (HDPE) pipe, fused via butt fusion, has significantly boosted the efficiency of natural gas collection in the Australian Coal Seam. HDPE piping systems have a growing presence in many large- and small-diameter applications, particularly in the underground
-
Case Study: Sonomatic Uses Copper Mountain Technologies' R140 1-Port 14 GHz Analyzer to Validate Weld Integrity in HDPE
Sonomatic performs a wide array of non-destructive tests on non-metallic materials such as fiberglass and polyethylene piping. These materials are used for gas, water, fracking, and additional areas where conventional testing techniques are inadequate. Featuring a frequency range of 85 MHz to 14
More Information Top
-
Crack initiation and propagation paths for brittle failures in aligned and misaligned pipe butt fusion joints
Lifetime Testing The strength of the various welded MDPE and HDPE pipe systems was assessed principally at 79 .
-
Numerical characterization of heat transfer in closed-loop vertical ground heat exchanger
…conducted to evaluate the temperature distribution over the cross section of the U-loop system involving high-density polyethylene (HDPE) pipe/grout/soil to compare the sectional efficiency between the conventional U-loop and a new latticed HDPE pipe system , which is equipped with…
-
The importance of axial misalignment on the long term strength of polyethylene pipe butt fusion joints
Elevated temperature lifetime tests were conducted on 378 butt joined MDPE or HDPE pipe systems with axial misalignments ranging from 0 to nearly 50 percent of the pipe wall thickness.
-
Plastics pipes XI
In a short to medium future projection PVC and HDPE pipe systems are considered to be clearly advantageous as compared to cast iron or stoneware systems.
-
The Fatigue Response of Polyvinyl Chloride and Polyethylene Pipe Systems
and third sections discuss the fatigue behaviour of UPVC, and MDPE/ HDPE pipe systems respectively; consideration is given .
-
Fatigue properties of high density polyethylene pipe systems
However, recent work [2] extended testing to HDPE pipe systems under conditions of dynamic square wave fatigue at a fixed frequency of 4 cycles per minute (cpm) that is 789sec on, 789 sec off; at this fixed fre- quency pipe system lifetime…
-
Quality Lining Co., Inc. - Your complete source for HDPE pipe and fittings. QLC crews are available to furnish and install HDPE and PP pipe systems.
TYPICAL APPLICATIONS FOR HDPE PIPING SYSTEMS .
-
AWWA M55 - PE Pipe - Design and Installation
These extreme test conditions are used to further improve the capabilities of HDPE piping systems and their ultimate resistance to environmental stress cracking in potable water applications.
Indicates content that may require registration and/or purchase.