Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TAPE, CLOTH - POLYESTER - ADHESIVE COATED - HEAT ACTIVATED
-
Supplier: Budnick Converting, Inc.
Description: 490 is a 1.25 mil, heat activated, aluminum foil tape. Ideal SealT is a laminate of foil, 4X4 fiberglass scrim and a heat activated Surlynr adhesive.
- Thickness: 0.0052499999999999995 inches
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Automotive Heat Bonding Acrylic Form Plus Tape 3M WT4112 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, black acrylic foam tape, constructed with two different adhesives. The
- Carrier / Backing: Foam
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
-
Supplier: Adhesive Applications
Description: 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a tan, moisture stable, lay flat paper liner. Low 200°F heat
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Zippertubing Co. (The)
Description: Z-Block Tape is a Polyamide hot-melt adhesive designed to “water block†electrical wire and cables that utilize a secondary heat shrinkable outer jacket. The adhesive is compatible with Polyolefin, Polyvinylchloride, and EVA type heat shrinkable tubing plus
- Thickness: 0.012 inches
- Temperature Resistance: -55 to 100 C
- Adhesive: Hot Melt / Heat Activated
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond HT Series is a heat-activated, thermosetting adhesive, in film form, supplied on a release liner. Norbond HT 01001 has high shear adhesion, typically resists oil, water, heat, chemicals and plasticizers. Applications: Bonding brake components Specialty
- Thickness: 0.000984251968503937 inches
- Temperature Resistance: -40 C
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Accuris
Description: TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR,, ACRYLIC FOAM, HEAT ACTIVATED
-
Supplier: tesa tape, inc.
Description: HAF 8410 HS is a heat activated double-sided brown adhesive film based on reactive phenolic resin and nitrile rubber.
- Thickness: 0.0024000000000000002 inches
- Adhesive: Hot Melt / Heat Activated, Rubber
-
Supplier: Can-Do National Tape
Description: Bemis 3415 Sewfree Tape is a soft elastomeric adhesive film. It is designed to be used in Sewfree® applications on heat sensitive fabrics where low temperature activation and high elasticity is required. Fabrics that are bonded using this adhesive exhibit excellent wash
-
Supplier: Can-Do National Tape
Description: Bemis 3916 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recovery. The 3916 Bemis Tape is designed to be used in applications where very high recovery, extended wear comfort and performance is requied. 3916 Bemis Tape shows excellent
-
Supplier: Can-Do National Tape
Description: Bemis 3914 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recover. This product is designed to be used in applications where very high recovery, extended wear comfort and performance is required. 3914 Bemis Tape shows excellent adhesion and wash
-
Supplier: Budnick Converting, Inc.
Description: tesa® HAF 8400 is a double-sided thermosetting brown adhesive film without backing, based on phenolic resin and nitrile rubber. At room temperature, tesa® HAF 8400 is not tacky. It is activated for pre-lamination by heat, and becomes tacky at 194 °F. In the second step of
- Thickness: 0.01065 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Duct single-sided tape, Duct-based material, strong stickiness, no glue residue when removed, thickened material, wear-resistant, acid and alkali resistant. The product uses fiber woven Duct as the base material and has excellent flexibility and conformability on irregular surfaces. bonding.
- Thickness: 0.01062992125984252 inches
- Temperature Resistance: 30 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric
-
Supplier: Boyd
Description: to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments Optically clear adhesives (OCA), transparent or translucent tapes Heat activated tapes for ultimate bond adhesion
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Deviser, Inc.
Description: The hot melt carton sealing tape is polypropylene film backing, and coated with hot melt adhesive, that is used for box sealing, splicing and other packaging applications. This product has aggressive, high-tack adhesive to instantly seal carton. We offer different thickness of
- Thickness: 0.0016 to 0.0019 inches
- Peel Strength / Adhesion: 1.875 to 2.625 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength.
- Thickness: 0.007480314960629921 inches
- Temperature Resistance: 30 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape
- Thickness: 0.006299212598425197 inches
- Temperature Resistance: 30 C
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, UV / Weather Resistant
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer
- Adhesive: Hot Melt / Heat Activated
-
Supplier: Infinity Tapes, LLC
Description: a permanent adhesive on both sides or a permanent adhesive on one side and a removable repositionable adhesive on the other
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 4.4375 to 5.75 lbs/in
- Features: Double-Sided Adhesive, Permanent, Specialty / Other
- Adhesive: Hot Melt / Heat Activated, Rubber
-
Description: Liner Side Adhesive Elastomeric heat sealable adhesive. Adhesive bonds at temperatures between 200 to 250°F. Common Applications Label: identification
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Adhesive: Hot Melt / Heat Activated, Silicone
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Infinity Tapes, LLC
Description: A line of Tamper Evident Tapes and Label stock designed to leave a message behind when removed from the plastic bag, corrugated box, or object it is applied to When violated, a Hidden Graphic message appears Tapes are Freon, dry ice resistant, moisture and elevated heat
- Adhesive: Hot Melt / Heat Activated
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Permanent unsupported adhesive transfer tape with tinted blue polyester release Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP)
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 0.4375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Other
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG offers a full line of Pressure-Sensitive Carton-Sealing Tapes with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial
- Thickness: 0.07874015748031496 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Adhesive: Hot Melt / Heat Activated
- Backing: Plastic / Polymer
-
Supplier: Boyd
Description: to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments Optically clear adhesives (OCA), transparent or translucent tapes Heat activated tapes for ultimate bond adhesion
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Champion Tape
Description: Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please
- Thickness: 0.04330708661417323 inches
- Peel Strength / Adhesion: 25 lbs/in
- Adhesive: Acrylic, Hot Melt / Heat Activated
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 3M 311 is a 2.05 mil, biaxially oriented polypropylene (BOPP)film with pressure sensitive acrylic adhesive. It requires no moisture, heat or solvent for activation.
- Thickness: 0.00205 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Oak-Trees, Inc.
Description: Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Pattern adhesive is included for bonding while maintaining continuity. Using for primary purposes Shielded FFC
- Width: 0.023622047244094488 to 1.1811023622047243 inches
- Thickness: 0.0014960629921259843 inches
- Adhesive: Hot Melt / Heat Activated
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: Production grade hot melt packaging tape for manual or automated industrial sealing of medium-weight cartons in everyday manufacturing and shipping environments. HP 200® is engineered with an aggressive, high-tack adhesive and Hold Strong® technology, for superior performance that
- Width: 1.4173228346456692 to 2.8346456692913384 inches
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: Specially formulated hot melt packaging tape for manual and automated industrial sealing of medium-weight, highly recycled cartons, particularly 100 percent recycled. HP 235 is designed with an enhanced adhesive system that offers higher shear, tack and adhesion to produce better
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: Industrial grade fiberglass reinforced strapping tape for strapping, packaging, bundling and palletizing applications. GS 501 is designed for medium duty jobs, offering an aggressive adhesive and durable backing that won't delaminate, split or crack.
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Thickness: 0.0054 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -23.333333333333332 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade hot melt packaging tape for manual or automated industrial sealing of medium-weight cartons subjected to increased handling stress. Offering excellent quick stick and Hold Strong® technology, HP 300® is engineered to maintain its hold from your facility to its final
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0022 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Ellsworth Adhesives
Description: 3M 583 Thermal Film Brown is a flexible, high strength, thermoplastic bonding product. It is designed for solvent or heat activated bonding, and can be crosslinked using post heat exposure. 3 in x 60 yd Roll.
- Temperature Resistance: 150 C
- Dielectric Strength: 38,976,377.952755824 to 118,110,236.2204722 V/m
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Boyd
Description: to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments Optically clear adhesives (OCA), transparent or translucent tapes Heat activated tapes for ultimate bond adhesion
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
Find Suppliers by Category Top
Featured Products Top
-
) Solder Bump (100-150um bump height) Solder bump (150um+ bump height) Thin Grinding Tapes Chemical Resistant / Heat Resistant Tape Learn more. (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
WHEN TO USE THERMAL INSULATION TAPE There are many industrial processes that exude or transfer heat throughout components. Excess heat that is not controlled can damage machinery (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
When you hear the term “bonding solutions,” you probably think about traditional mechanical fasteners or even liquid adhesives, but what about tape? What if I told you that certain high bond tapes could be the ultimate bonding solution for your application (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc.
Conduct Research Top
-
How to Achieve a Better Bond Using Heat Activated Tape
When you need a seal that cannot be achieved with pressure sensitive tape (PST), heat seal adhesive tapes (Hot Melt tapes) may be the answer.
-
What is Pressure Sensitive Adhesive (PSA) Tape?
with pressure. Pressure sensitive adhesives do not require solvent, water, or heat to activate the adhesive. The bond is directly influenced by the amount of pressure which is used to apply the adhesive to the surface.
-
What is a Pressure Sensitive Tape?
pressure) with no phase change (liquid to solid) and usually on a roll. The key point that differentiates a pressure sensitive tape from other types of adhesives is that no activation by water, solvent, or heat is necessary to exert a strong adhesive force towards diverse materials such as paper, glass
More Information Top
-
Adhesives
A heat - activatable adhesive tape is produced dth an acrylic adhesive that has little or no tack at 6goF (2oOC).
-
The Right Adhesive
In many cases, the use of pressure sensitive and HATS ( heat activated tape systems) adhesives can eliminate mechanical fastening systems (staples, nails or retaining clips), and the inherent problems associated with them, such as cost, weight, and breakage.
-
CR4 - Thread: Wanted: Part to Vent Hot Air Between Glass of IGUs
A pice of tape with a heat activated adhesive on part of its surface should do.
-
Fluid Line Tape from Brady
The subsurface printed, flexible, transparent polyester film tape has a heat activated adhesive .
Indicates content that may require registration and/or purchase.