Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Master Bond, Inc.
Description: Supreme 12AOHT-LO is a toughened system with superior resistance to aggressive thermal cycling and shock. Cryogenically serviceable, it combines superior thermal conductivity with reliable electrical insulation properties. This dimensionally stable epoxy has formidable bond strength,
- Use Temperature: -452 to 500 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Strength: 400.00000000000006 to 450.00000000000006 kV/in
-
Supplier: Master Bond, Inc.
Description: Formulated for potting, encapsulation, bonding and sealing applications, Master Bond EP17HT-100 is a single part epoxy system that is designed to cure in 60-90 minutes at 200-220°F. This low heat curing schedule is useful in bonding applications involving temperature sensitive
- Viscosity: 40,000 to 70,000 cP
- Use Temperature: -100 to 500 F
- Thermal Conductivity: 0.58 to 0.72 W/m-K
- Tensile Strength (Break): 6,000 to 10,000 psi
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive EC-1469 is a cream colored, one-part heat curing low viscosity epoxy. 3M™ Scotch-Weld™ Epoxy Adhesive EC-1469 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing
- Viscosity: 40,000 to 80,000 cP
- Use Temperature: -70 to 300 F
- Industry: Aerospace, OEM / Industrial
- Features: Epoxy (EP)
-
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP126 is a two component toughened epoxy resin based high temperature resistant adhesive system with continuous service capability at 500°F and outstanding chemical resistance. This unique high performance epoxy adhesive compound can also
- Tensile Strength (Break): 2,200 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic
- Features: Epoxy (EP), Flame Retardant (e.g. UL 94 Rated), Liquid, Non-corrosive Cure, Other, Powder, Specialty / Other, Unfilled
-
Supplier: Master Bond, Inc.
Description: excellent adhesive/sealant forming durable, flexibilized bonds that are resistant to thermal cycling and chemicals including water, oil and most organic solvents. It has a wide service temperature range of -60°F to 250°F. EP30FLAO has a desirably low coefficient of themal expansion
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite EA 9462 is a two component, medium viscosity, impact resistant epoxy adhesive that can be cured either at room temperature or with heat. 50 mL Cartridge.
- Viscosity: 60,000 to 80,000 cP
- Features: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: Accuris
Description: ADHESIVE, EPOXY BASED, STRUCTURAL, 10 - 40 % EXPANDING, HEAT CURING, WELDABLE, IMPACT RESISTANT
-
Supplier: Accuris
Description: Adhesive, Modified Epoxy Moderate Heat Resistant, 120 Degrees C (250 Degrees F) Curing, Film Type
-
Supplier: SAE International
Description: This specification covers a modified epoxy adhesive in the form of supported film supplied in rolls or sheets.
-
Supplier: SAE International
Description: This specification covers a modified epoxy adhesive in the form of supported film supplied in rolls or sheets.
-
Supplier: Epoxies Etc...
Description: 50-3186 is a two part thermally conductive epoxy adhesive. This thixotropic adhesive provides high temperature bonds to a variety of substrates. 50-3186 is a perfect choice for applications requiring high thermal conductivity, low thermal expansion, and high operating
- Use Temperature: -40 to 446 F
- Thermal Conductivity: 1.38458784 W/m-K
- Coeff. of Thermal Expansion (CTE): 15.555555555555555 µin/in-F
- Tensile Strength (Break): 2,700 psi
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP750 Black is a two component, room temperature or heat curing, unfilled, epoxy structural adhesive that is used for bonding with most materials and filling voids. It is semi-rigid, free flowing, and has good wetting properties. It is resistant to bases, acids,
- Viscosity: 14,500 to 15,000 cP
- Tensile Strength (Break): 7,500 psi
- Elongation: 5 to 7 %
- Dielectric Strength: 410 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP750 Black is a two component, room temperature or heat curing, unfilled, epoxy structural adhesive that is used for bonding with most materials and filling voids. It is semi-rigid, free flowing, and has good wetting properties. It is resistant to bases, acids,
- Viscosity: 14,500 to 15,000 cP
- Tensile Strength (Break): 7,500 psi
- Elongation: 5 to 7 %
- Dielectric Strength: 410 kV/in
-
Supplier: Ellsworth Adhesives
Description: ResinLab EP750 Clear is a two component, room temperature or heat curing, unfilled, epoxy structural adhesive that is used for bonding with most materials and filling voids. It is semi-rigid, free flowing, and has good wetting properties. It is resistant to bases, acids,
- Viscosity: 14,500 to 15,000 cP
- Tensile Strength (Break): 3,500 to 8,000 psi
- Elongation: 4 to 10 %
- Dielectric Strength: 410 kV/in
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, MEDIUM-EXPANDING HIGH TEMPERATURE HEAT CURING, WELDABLE, FLOW WASH RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK CE 3511PHV, Epoxy, Electrically Conductive Adhesive LOCTITE® ABLESTIK CE 3511PHV electrically conductive adhesive is designed for circuit assembly applications. Electrically conductive One component Fast cure at high temperatures Long shelf life at room
- Viscosity: 62,500 cP
- Use Temperature: 302 F
- Features: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Epoxies Etc...
Description: 70-3800 is a low viscosity, aluminum filled, epoxy tooling resin. This system is used for making heat resistant cast tools or parts that require very good thermal conductivity. 70-3800 is easily machined, drilled, tapped, or polished, and is ideal for vacuum form molds, dies,
- Viscosity: 85,000 cP
- Thermal Conductivity: 1.80284875 W/m-K
- Tensile Strength (Break): 14,500 psi
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Epoxy (EP), Filled, Room Temp. Cure / Vulcanizing, Thermal / Heat Conductive
-
Supplier: Epoxies Etc...
Description: 70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat
- Use Temperature: -103 to 572 F
- Thermal Conductivity: 1.80284875 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5 µin/in-F
- Tensile Strength (Break): 14,500 psi
-
Supplier: Nylok Corporation
Description: effective only when the capsules are ruptured by shear and pressure stress and the adhesive is allowed to cure. Advantages Curing begins in about 10 minutes with full locking in 8 hours Controlled friction to improve joint tension Epoxy chemistry for robust structural bonding
- Use Temperature: -58 to 338 F
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Substrate Compatibility: Metal
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon 397 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond 397 will change from amber-yellow to a reddish brown upon cure.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Encapsulating / Potting, Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Mitsui Chemicals America, Inc.
Description: The Struct Bond™ is a high adhesion, high heat resistant high-performance adhesive designed based on epoxy or silicone resin. Two types are available, a single-component heat-curing type and two-component mixed curing type, which can be selected based on the type
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7170 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7170 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical resistant. UV Cure 60-7170 is a good
- Viscosity: 4,500 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive”
- Viscosity: 300,000 to 800,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.808 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.0003833333333333333 µin/in-F
-
Supplier: Graphene Laboratories, Inc.
Description: temperature curing eliminates the use of a heating oven during curing to allow easier and safer connection of conductive components or materials. G6E-RTC™ epoxy is an ideal choice for applications involving heat sensitive substrates. G6E-RTC™ epoxy is low cost (compared with
- Viscosity: 320,000 to 500,000 cP
- Use Temperature: 72 to 302 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 5810 E&C, Two-component, Epoxy, Coating Adhesive LOCTITE® EDAG 5810 E&C two-component epoxy adhesive is designed to cure at ambient temperatures. Two component Room temperature cure Electrically conductive Thermally conductive High strength Heat
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Hernon Manufacturing, Inc.
Description: Tuffbond® 394 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond® 394 will change from amber-yellow to a reddish brown upon cure.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Epoxy (EP), Specialty / Other
- Cure / Technology: Single Component System, Thermosetting / Crosslinking, Two Component System
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ECCOBOND 927-10 ) LOCTITE ABLESTIK 927-10 one component epoxy adhesive is designed for medical applications. It is also recommended for bonding, sealing or insulating heat sensitive parts. It is resistant to gamma sterilization.
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: STYCAST EO2000HV one-component, oxide filled epoxy adhesive is designed to bond heat resistant plastics in applications requiring heat and chemical resistance. It is especially suited for use in harsh environments such as automotive applications.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: ThreeBond International, Inc.
Description: anaerobic adhesives, polymer adhesives, instant adhesives, and more. Don’t see what you need? Be sure to reach out to our team to develop customized solutions to suit your unique application.
- Viscosity: 25,000 cP
- Features: Anaerobic, Electrically Conductive, Epoxy (EP)
- Industry: Automotive, Electronics
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Fluoro-Plastics, Inc.
Description: make a non-stick, low coefficient of friction unit. It is important to use the correct temperature epoxy. The epoxy’s heat resistance must be matched to the application environment. If low temperature epoxy is used in a high temperature application, the epoxy will
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: removal Backing leaves a sharp paint line Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like
- Width: 0.125 to 7 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: TE Connectivity
Description: Diameter (Min) : 45 MM [1.77 INCH ] Feedthrough Inside Diameter (Max) : 40.2 MM [1.58 INCH ] Recovered Inside Diameter (Max) : 16.8 MM [.66 INCH ] Thread Length : 48 MM [1.89 INCH ] Mechanical Attachment Mounting Style : Bulkhead Screw & Hole Thread Size : M48 x 1.5 Other Adhesive Type :
- Features: Electrical, Other
Find Suppliers by Category Top
Featured Products Top
-
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Master Bond EP17HTS-DA has a paste consistency and an unlimited working life at room temperature. Its key performance properties include high temperature resistance and high Tg, excellent electrical conductivity, withstands thermal cycling, shock and vibration, and superior heat conductivity. It is NASA low outgassing and meets Mil Std 883. (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
Battery systems face two simultaneous challenges: moving heat away from cells and electrical joints, and surviving exposure to harsh chemicals that may occur during manufacture, maintenance, or in-field abuse. The Sheen TIV series thermal adhesives solve both problems with a silicone (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Streamline your electronics manufacturing with 3M™ Scotch-Weld™ 6101 and 6102 one-part epoxies. These fast-curing, no-mix adhesives deliver quick, energy-efficient bonding for sensitive electronics. Ideal for plastics, metals, and composites, they create strong, flexible, and water-resistant (read more)
Browse Epoxy Adhesives Datasheets for Ellsworth Adhesives -
CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals. These silicone adhesives feature different crosslinking systems and will support various technical requirements. Being particularly (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
. · Exceptional heat resistance and heat resistant adhesion. · Superb resistance to retort treatment. · Useable with simple equipment such as gravure coaters, roll coaters and sprays (read more)
Browse Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Is Epoxy Stronger than Adhesive?
consisting of a resin and a hardener. When mixed, the two parts undergo a chemical reaction that transforms them into a single, solid, and durable material. The cured epoxy is resistant to heat, chemicals, and impact. It can be used to bond, coat, or encapsulate various materials, including metals, glass
-
What is the Best Plastic Bonding Epoxy Adhesive?
The use of plastic bonding epoxy adhesive to bond plastic substrates is becoming increasingly popular amongst manufacturers today. Such adhesives are capable of forming strong and invisible bonds between different substrates. This particular type of adhesive is also making headlines because of its
-
What is the Hardest Epoxy Glue?
Epoxy glue is a type of adhesive that is made from a variety of different materials. It is typically used for bonding metal, glass, and plastic. Epoxy glue is known for its high strength and durability. It is also resistant to heat and chemicals. Epoxy glue is made from a mixture of a base
-
What are the Disadvantages of Epoxy Glue
Epoxy bond contains a two-part bond made from resin material and a hardening agent. These two components create a strong bond resistant to heat, cold, and water when dissolved together. This glue is used in multiple applications, like the construction of boats, airplanes, and automobiles. Epoxy
More Information Top
-
Thermally Conductive Adhesives Keep Things Cool
… Part A: 45,000- 55,000 Part B: 100-1000 60-90 2-3 days @ 75°F 2-3 hrs @ 200°F -100°F to +400°F 1.45 Two Component, Thermally Conductive Room Temperature Curable, Heat Resistant Epoxy Adhesive , Sealant, Coating & Casting …
-
Sterilization Resistant Adhesives
Heat resistant epoxy adhesive /sealant/coating/casting system.
-
05.07.10 -- Heat-Resistant Epoxy Adhesive For High-Performance Structural Bonding
05.07.10 -- Heat - Resistant Epoxy Adhesive For High-Performance Structural Bonding .
-
Silicon micromachined ultrasonic scalpel for the dissection and coagulation of tissue
Gluing of the PZT actuators is done by manual application or spin coating of a thin layer of a high-strength, heat - resistant epoxy adhesive (DELOMonopox™ AD066) to one surface of each of the PZT pieces.
-
Structural adhesives—characteristics and application
While test results at 250'F. are not necessarily representative of operation at 165'F., these results do give added assurance of the greater heat resistance of epoxy adhesive No. 5.
-
Synthesis of Soluble Heat-Resistant Poly(imino ether sulfone)s With Novel Structure--《Chemical Propellants & Polymeric Materials》2013年05期
Qin Chuan xiang (Material Institute of Suzhou University,Suzhou 215021);Investigation & Development of Polyimide in Heat - resistant Epoxy Adhesive System[J];Synthetic Technology and Application;2001-04 .
-
Investigation on curing kinetics and thermal properties of a novel epoxy resin system--《Journal of Solid Rocket Technology》2007年02期
Xiangrui Science & Technology Company Ltd,Yiyang 413000);Study on progress of heat - resistant epoxy adhesive [J];New Chemical Materials;2012-09 .
-
http://www.cambridgescholars.com/download/sample/60608
The Ukrainian State Research Institute of Plastic Materials has designed single-use package quick-hardening heat - resistant epoxy adhesives combining long vitality under processing and quick hardening at high temperatures.
-
Heat-Resistant Epoxy Adhesive For High-Performance Structural Bonding
Heat - Resistant Epoxy Adhesive For High-Performance Structural Bonding .
-
Hydrocarbon Online Newsletter: ISO Standards Progress In Oil And Gas Sector
Heat - Resistant Epoxy Adhesive For High-Performance Structural Bonding .
Indicates content that may require registration and/or purchase.