-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER - HEAT RESISTANT
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER, HEAT RESISTANT, WITH BIOCIDE ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical strength and excellent
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.1 W/m-K
- Tensile Strength (Break): 5.076289377501895 psi
- Elongation: 40 %
-
Supplier: Techsil Limited
Description: TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product
- Use Temperature: -55 to 200 F
- Industry: Electrical Power / HV, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless adhesion to many substrates Application Coating for
- Cure / Dry Temperature: 73.4 F
- Industry: Food and Beverage, OEM / Industrial
- Features: Heat Resistant / High Temperature, Protective
- Form: Liquid
-
Supplier: Techsil Limited
Description: TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant properties and very stable dielectric properties over a broad
- Use Temperature: -55 to 200 F
- Industry: Electronics
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: Application general purpose high and low temperature resistant sealing material suitable for sound and heat insulation shock and vibration damping at high temperature changes
- Viscosity: 15,000 cP
- Elongation: 80 %
- Industry: OEM / Industrial
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® LR 6250 F is a free-flowing addition-curing silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures.
- Cure / Dry Temperature: 302 to 356 F
- Operating / Use Temperature: -58 to 392 F
- Features: Heat Resistant / High Temperature, Other
- Form: Liquid
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Ablestik 59C Silver, formerly Emerson and Cuming ECCOBOND, is a two component, heat curing, epoxy adhesive resin that is used to replace hot soldering for electrical connections. It offers high strength bonds, non-flowing properties, long pot life, high thermal conductivity,
- Features: Silicone
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: power converters and complete power supplies. Product Benefits Convenient 1:1 mixing ratio Solvent free Cure can be accelerated by heat Deep section cure possible Low shrinkage Low viscosity Reversion resistant and hydrolytically stable Technical Properties Uncured Consistency:Easily
- Use Temperature: -60 to 204 F
- Industry: Electronics
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: power converters and complete power supplies. Product Benefits Convenient 1:1 mixing ratio Solvent free Cure can be accelerated by heat Deep section cure possible Low shrinkage Low viscosity Reversion resistant and hydrolytically stable Technical Properties Uncured Consistency:Easily
- Use Temperature: -60 to 204 F
- Industry: Electronics
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more standard silicones. Some of the chemicals that this product can withstand better than
- Use Temperature: -85 to 450 F
- Tensile Strength (Break): 800 to 1,100 psi
- Elongation: 300 to 500 %
- Dielectric Constant (Relative Permittivity): 6.08
-
Supplier: Wacker Chemical Corp.
Description: Low viscosity, heat curing silicon rubber composition for coating applications. It is supplied without crosslinker and catalyst to open wide process flexibility by customised adjustment of catalyst and crosslinker quantities. It can be cured at high temperatures within short time. Application
- Cure / Dry Temperature: 302 to 356 F
- Industry: Automotive
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: ASTM International
Description: compression set resistant products. Surface of the product shall be smooth, clean, free from foreign matter, and shall not allow adhesion of sealants. Silicone rubber shall be manufactured from virgin polymer and shall be free from visible internal porosity, surface defects, and
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This
- Viscosity: 73,500 cP
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: adhesion at high temperatures Good anti-yellowing properties High level of heat and UV resistant
- Features: Silicone
-
Supplier: ASTM International
Description: for the inboard (protected side) lite. 1.3 This practice assumes that blast resistant glazing shall be adhered to its supporting frame using structural silicone sealant or adhesive glazing tape. The width of the structural silicone sealant bead shall be at least
-
Supplier: ThreeBond International, Inc.
Description: conductive resins for your application? Our team can help. We offer detailed information about each one of our electro-conductive resins so you can find the right characteristics, including ones that are flame retardant, low halogen, low outgassing, heat resistant, and hard to bond. We
- Viscosity: 40,000 cP
- Features: Anaerobic, Electrically Conductive, Filled / Reinforced, Silicone
- Industry: Automotive, Electronics
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Shiu Li Technology Co., Ltd
Description: and fiberglass materials increase the strength of its structure making it cut resistant. SH1500/2000/3000 is the best choice for high torque screw setting. It functions well with electrical isolative of high power electronic component and the heat sink.
- Applied Thickness / Gap Fill: 0.009055123 to 0.013779535 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 3 W/m-K
- Industry: Electronics
-
Supplier: Shiu Li Technology Co., Ltd
Description: fiberglass materials increase the strength of its structure making it cut resistant. DCTP140-s is the best choice for high torque screw setting. It functions well with electrical isolative of high power electronic component and the heat sink.
- Applied Thickness / Gap Fill: 0.009842525 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 4.5 W/m-K
- Dielectric Strength: 4 to 6 kV/in
-
Supplier: APX Enclosures, Inc.
Description: weathertight with silicone sealant. 4. No holes or knockouts. 5. A padlock hasp is provided. 6. Aluminum enclosures have tapped mounting pads for mounting of optional equipment panels. Stainless steel enclosures use collar studs for this purpose. 7. Optional back panel is aluminum. B.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals. These silicone adhesives feature different crosslinking systems and will support various technical requirements. Being particularly (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Management With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels, gap fillers and non (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It is resistant to (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Battery systems face two simultaneous challenges: moving heat away from cells and electrical joints, and surviving exposure to harsh chemicals that may occur during manufacture, maintenance, or in-field abuse. The Sheen TIV series thermal adhesives solve both problems with a silicone (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads effectively reduce the thermal resistance between electronic components and heat sinks while (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
More Information Top
-
NEW EXHAUST SYSTEM FOR EXISTING FACILITY.
It was therefore decided to seal all of the tube joints by using a heat - resistant silicone sealant (Dow-Corning SO-102 Aerospace Sealant*).
-
Thermochemically Driven Gas-Dynamic Fracturing (TDGF)
…wall 1 mm), having inside tube diameter 5 mm, was inserted into the 10 mm hole that was made in the sample into the depth of 25 mm and then was sealed with a heat - resistant silicone sealant , thus creating two separate…
-
Investigation of peculiarities of sealant thermal degradation under conditions of high-temperature aging modes
Key words: Viksint U 2 28NT sealant, silicone sealant , heat resistant adhesive, testing of heat resistant adhesive.
-
Free Aquarium - Free Aquarium Manufacturers, Suppliers
Heat Resistant Transparent Acetoxy Silicone Sealant For Aquarium .
-
12 hsa - offers from 12 hsa manufacturers, suppliers, exporters & wholesalers
Heat Resistant Transparent Acetoxy Silicone Sealant For Aquarium .
Indicates content that may require registration and/or purchase.