-
Supplier: CCTY
Description: Original equipment manufacturers know that they can trust CCTY Bearing to design ball joints to fit unique applications. Our custom ball joints are found in applications ranging from heavy-duty agricultural and mining vehicles to snowmobiles and lawn mowers.
-
Supplier: Conductix-Wampfler
Description: Flat cable trolleys Steel cable trolley – Plastic or Steel cable support Round cable trolleys Steel cable trolley with ball joint Steel cable trolley with U bolt Plastic cable trolley with Hook Accessories Plastic cable clip with pin for cable trolleys with ball joint
- Connection: Lug
- Type: Push Trolley
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 1.968505 inch
- Plunger Type: Spring Plunger
-
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 2.9527575 inch
- Plunger Type: Spring Plunger
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 2.9527575 inch
- Plunger Type: Spring Plunger
-
Supplier: Schmalz Inc.
Description: Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are
- Stroke: 0.9842525 inch
- Plunger Type: Spring Plunger
-
Supplier: Torin Jacks, Inc.
Description: Heavy duty steel H-frame has a 12-ton hydraulic bottle jack. Great for straightening,bending and stamping.Ideal for rebuilding engines. Remove and install bearings,gears,U-joints,bushings,ball joints,pulleys,stc.Open side heavy duty construction
- Capacity / Operating Force: 12 tons
- Operation: Bending, Straightening / Flattening
- Frame & Head Type: H-Frame
- Technology: Manual
-
Supplier: Total Lubricants USA, Inc.
Description: Red-colored, lithium complex, multi-purpose, heavy-duty, extreme pressure grease used in all types of conditions, but particularly where the loads and operation temperatures are high. Typical uses include: loaded slide, ball, and roller bearings, wheel bearings, universal
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Grease / Gel
-
Description: steel construction and precision ball bearings make the SE Series rotating unions ideal for heavy duty use.
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 300 rpm
- Temperature Range: 0 to 220 F
- Length: 6.094 inch
-
Supplier: Hannay Reels
Description: arm with roller and operator handle. Rotating ball bearing swivel base. Heavy-duty pin lock in base for locking in multiple locations. 1" swivel joint with adjustable packing. Available up to 6000 psi (414 bar) – must specify.
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 350 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: Hannay Reels
Description: To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° # 304 stainless steel ball bearing swivel joint, 1" female
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 35 to 100 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 1.5625 inch
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.66 inch
-
Supplier: Hannay Reels
Description: To handle single 3/4" or 1" I.D. hose Water Blasting / Sewer Cleaning / Rodding Heavy-duty construction. Strong spool and frame to control hose expansion. Standard Inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard Outlet: 1" female NPT threads.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: Alliance Sensors Group
Description: control systems. Many features of the Alliance Sensors Group PG Sensors were requested by power gen controls engineers and are embodied in all PG models, including the PGHD Heavy Duty LVDT, the PGSD Super Duty LVDT, and the PGRR mild Radiation Resistant super duty LVDT.
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Optimal Handling Solutions
Description: Steel Vending Machine Truck - Welded steel frame and handles for maximum strength - Non-marking grey vinyl on all contact surfaces securely mounted to the truck - 2" wide heavy duty web belt - Retractable moldon rubber casters (3.5" diameter) help support load -
-
Supplier: Optimal Handling Solutions
Description: Steel Vending Machine Truck - Welded steel frame and handles for maximum strength - Non-marking grey vinyl on all contact surfaces securely mounted to the truck - 2" wide heavy duty web belt - Retractable moldon rubber casters (3.5" diameter) help support load -
-
Supplier: Optimal Handling Solutions
Description: Steel Vending Machine Truck - Welded steel frame and handles for maximum strength - Non-marking grey vinyl on all contact surfaces securely mounted to the truck - 2" wide heavy duty web belt - Retractable moldon rubber casters (3.5" diameter) help support load -
-
Supplier: Dexter Innovative Solutions, LLC
Description: The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor
- Type: Manipulator / Lifter
Find Suppliers by Category Top
Featured Products Top
-
Heavy Duty Ball-Lock Fasteners. Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
QCWES Fasteners Ball lock, heavy duty, steel These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Facing challenges with machinery reliability under heavy loads or shock stress? Engineers require components that combine durability, versatility, and precise performance to ensure smooth operation across demanding industrial (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
JD550_LineArt Heavy Duty Machine Vise_ProductFlyer (read more)
Browse Vises Datasheets for Jergens, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Gravitational and inertial effects of mass on the perceived heaviness of objects
Through the center of the bear- ing ran a rod that was gripped by a heavy - duty lockable ball joint .
-
The "stump" A New Dimension In Dredging
To make the line flexible, each fifty-foot section was connect- ed by heavy - duty ball and socket joints .
-
Orthotics
and
Prosthetics
The Heavy - Duty ball bearing ankle joint and shaped ankle block are factory installed.
-
Orthotics
The Heavy - Duty ball bearing ankle joint and shaped ankle block are factory installed.
-
Orthotics
The Heavy - Duty ball bearing ankle joint and shaped ankle block are factory installed.
-
Chassis Handbook
S-type ball joints are used for heavy - duty applications and L-type joints are better suited to low-cost applications.
-
The Effect of Technological Parameters on the Quality of UHMWPE Products
This material is used in plastic bearings, ball -and-socket joints , heavy - duty plastic cog-wheels and joint implants.
-
ADF gears up for Bushmaster IMV evaluation and production
…enhancements include moving from a two-piece to a three-piece wheel rim to facilitate easier removal in the field; an altered mounting arrangement for the heavy duty shock absorbers to improve … robustness; new longer life ball joints at each wheel station…
Indicates content that may require registration and/or purchase.