-
Supplier: Renold Jeffrey
Description: "male" or "female". The type of clevis used will determine the end style required. BL Series BL Series Leaf chains are made for moderate to heavy duty lifting applications and conform to the ASME B29.8 Leaf Chain Standard. Pins and link plates of the BL Series are made
- Leaf Chain Series: BL Series
-
Supplier: Spiroflow Systems, Inc.
Description: Chainflow Drag Chain Conveyors The hygienic, heavy-duty, totally enclosed, dust-free Chainflow tubular chain drag conveyor economically conveys dry, hot or cold, powders and granules, particularly fragile materials and a wide variety of chemicals and plastics. Spiroflow’s
- Speed: 238.32799999999997 ft/min
- Volume of Material Transported: 12.5 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Certex UK
Description: 6000kg - Robust design - Adjustable lift - Swivel hook with safety catch - Hook with overload deformation indicator - Automatic brake with double pawls - Heavy duty bearings - The chain length can be adjusted in the neutral position, i.e. without load. - Option: load limiter -
- Load Capacity: 6,613.86 lbs
- Line Type: Chain
-
-
Supplier: Certex UK
Description: 6000kg - Robust design - Adjustable lift - Swivel hook with safety catch - Hook with overload deformation indicator - Automatic brake with double pawls - Heavy duty bearings - The chain length can be adjusted in the neutral position, i.e. without load. - Option: load limiter -
- Load Capacity: 13,227.72 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: 6000kg - Robust design - Adjustable lift - Swivel hook with safety catch - Hook with overload deformation indicator - Automatic brake with double pawls - Heavy duty bearings - The chain length can be adjusted in the neutral position, i.e. without load. - Option: load limiter -
- Load Capacity: 2,204.62 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: 6000kg - Robust design - Adjustable lift - Swivel hook with safety catch - Hook with overload deformation indicator - Automatic brake with double pawls - Heavy duty bearings - The chain length can be adjusted in the neutral position, i.e. without load. - Option: load limiter -
- Load Capacity: 19,841.58 lbs
- Line Type: Chain
-
Supplier: Force Control Industries, Inc.
Description: Time Torque 50 Lb. Ft. to 2,076 Lb. Ft. Spring Set - Pressure Release Pressure Set—Spring Release Wash Down or Marine Duty Severe and Hazardous Duty Totally Enclosed Housing
- Torque Rating: 50 to 2,076 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Diameter: 17.5 inch
-
Supplier: Fenner Drives
Description: Heavy duty stamped steel arm
- Maximum Tension Rating: 85 lbs
- Application: Belt
- Adjustment: Spring Loaded
-
Supplier: Mile-X Equipment, Inc.
Description: adjustable arms to position the transmission. Heavy duty chain with convenient chain tensioner secures load to saddle. 2” diameter, flash chromed, single stage ram provides added stability throughout the entire lift range. Wide base with four 3-7/8” diameter
-
Supplier: SpillTech
Description: Quickly confine spills, ice and debris on fast, choppy waters. Our heavy-duty non-absorbent Boom floats to keep oil from spreading into or out of a contained area while the skirt hangs below the surface to help prevent spills from creeping underneath. Internal foam float forms a
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: Drive Belt Roller Set RE2, 35mm
- Application: Chain
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Sprocket Steel (S45C) Induction hardened (teeth top) Black oxide finish Bearing Steel
- Maximum Tension Rating: 296.736 to 2,540.24 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Available with moulded-in ball bearing
- Maximum Tension Rating: 168.6 to 865.48 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Maximum Tension Rating: 16.1856 to 526.032 lbs
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 314.72 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
Featured Products Top
-
extensively applied in industrial automation, conveyor systems, material handling equipment, agricultural machinery, mining and quarrying, cement plants, steel mills, ports, logistics centers, food processing, packaging machinery, and other heavy-duty power transmission and conveying applications worldwide. (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Heavy Duty Series Roller Chain(1,2) (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
(B Series)(1,2,3) Cottered Type Short Pitch Precision Roller Chain(A Series) Heavy Duty Series Roller (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
lines, logistics, and food processing equipment. They are also applied in agriculture, mining, and construction machinery. Double pitch chains are used for light-duty conveying, plated chains for corrosive environments, and heavy-duty chains for high-load applications. (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
UL 360 tests, and conform to C22.2 No. 56-17 Annex A “Heavy-Duty” for CSA Certification. Withstands greater tension force. Tested to 500 lbs. which is a 66% greater force applied versus standard CSA and UL testing. Superior flexibility in (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
-tight flexible metal conduit to pass additional tension, flexibility, connector compatibility and crush tests. Only conduits type ½” or larger are able to qualify for the (HD) “Heavy-Duty” designation. Type CSA is a flexible liquid-tight steel conduit composed of a hot (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
JD550_LineArt Heavy Duty Machine Vise_ProductFlyer (read more)
Browse Vises Datasheets for Jergens, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
overachiever with a low profile The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment (read more)
Browse Drawer Slides Datasheets for bisco industries -
procurement process, from designing in to shipping out. We offer a wide range of value added services that will streamline your purchasing and supply chain operations. These services can lower your purchasing, receiving, and accounting costs drastically while allowing your employees to concentrate on (read more)
Browse Drawer Slides Datasheets for bisco industries
More Information Top
-
Diagnostic Instrument Manipulator (DIM) upgrades for reliability and operational efficiency in a radiological contamination environment at the National Ignitio...
The weak vendor-supplied chain has been replaced with a heavy - duty , off-the-shelf SST ANSI #40 chain that matches the pitch on the existing sprockets at each lead screw. Adjustable jacking-screw chain tensioners maintain sufficient slack while also supporting the longest side of chain at …
-
Plant Automation.com Newsletter: BMW Announces Plant Expansion
Hella, Inc., the North American aftermarket subsidiary of automotive and heavy - duty lighting, electrics, electronics, and thermal management supplier Hella, has just added the AS300 and AS400 Series to its proven line of Xenon High Performance Work Lamps... New Zetasassi Belt & Chain Tensioners From QTC Maintain Constant Tension To Increase The Life Of Belts & Chains .
-
Track Roller - Track Roller Manufacturers, Suppliers (Page 8)
Track shoe, Track shoe assembly, Idler, Track roller, Carrier roller, Chain guard frame, Spring tensioner , Driver gear, Travel motor, Driving cab etc. [ Related Keywords : heavy duty rock bucket, PC300-5 rock bucket, 1.2CBM rock bucket, PC200 rock bucket ] .
-
Spiral Freezer's Center Drum Drive Simplifies Maintenance
Northfield Freezing Systems has engineered a new spiral freezer that features a unique center drum drive that eliminates the need for chains (and their required adjustments), sprockets and tensioners . The SuperTrak system also includes heavy - duty track supports, which help maintain trouble-free operation.
-
Spiral Freezer's Center Drum Drive Simplifies Maintenance
Northfield Freezing Systems has engineered a new spiral freezer that features a unique center drum drive that eliminates the need for chains (and their required adjustments), sprockets and tensioners . The SuperTrak system also includes heavy - duty track supports, which help maintain trouble-free operation.
-
The Chinese Automotive Supplier Report
On a site of 40,000 square metres, with a building area of 30,000 square metres, NHKPrecision (Guangzhou) has a monthlyproduction capacityof 2 million engine valve springs for automotive and motorcycle chain tensioners . The company produces automotive seats, which are mainly supplied to Isuzu for its light- and heavy - duty vehicles, multipurpose vehicles, microbuses and superior buses.
-
The Motor Car
It is the most expensive one and is still used in high speed racing engines, owing to the high engine speed (16–18,000rpm), and on heavy - duty engines used on commercial vehicles, to assure a maintenance-free operation for the vehicle life. Chain drives for the camshaft (Fig.10.28a) were, by far, the preferred solution since the early … The automatic hydraulic tensioner (2) is mandatorytocompensatefortheelongationofthechain,duetothethermalexpansion of the cylinder head and crankcase, and by the …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… adhesives; sealants; neoprene rubber adhesive sealants; epoxy adhesives; epoxy resins; signaling flares; red flares; brazing flux; solder flux; antox pickling paste; rust preventative lubricants; rust inhibiting compounds; monoammonium phosphates; fire extinguishing chemical agents; liquid tempilaq trichloroethelen; heavy - duty degreasers; engine cleaners; polyurethane … … air reservoirs; locomotive tanks; retaining wires; steel mesh screens; journals; connecting links; handbrake chain assemblies; chain steel … … sink cleaning systems; fire protection kits; fire protection hoses; locomotive heater assemblies; head tensioners ; hydraulic presses; needle …
-
NHK Spring
On a site of 40,000 square metres, with a building area of 30,000 square metres, NHKPrecision (Guangzhou) has a monthlyproduction capacityof 2 million engine valve springs for automotive and motorcycle chain tensioners . The company produces automotive seats, which are mainly supplied to Isuzu for its light- and heavy - duty vehicles, multipurpose vehicles, microbuses and superior buses.
Indicates content that may require registration and/or purchase.