-
Supplier: Dapra Corporation
Description: This powerful grinder is equipped with two high-performance bearing sets making it ideal for heavy-duty applications. It has a rotational speed of 18,0000 RPM and is designed for two-handed operation.
-
Supplier: Walter Surface Technologies
Description: This class of industrial angle grinders have set a new standard in performance, safety and operator comfort. The extremely powerful motor delivers impressive torque to the spindle to get more work done faster, guaranteed. The compact and rugged construction will outperform and last longer in
- Rotary Speed: 10,000 rpm
- Current: 12 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Walter Surface Technologies
Description: Enjoy all the features of the Big 6™ plus added safety measures as the Big 6 PS™ now comes with a mechanical brake to stop the grinder within 2 seconds of relieving the trigger. The Big 6 PS™ is the safest heavy duty grinder that also comes with a Walter Stabilizer™ to
- Rotary Speed: 9,600 rpm
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
-
Supplier: Walter Surface Technologies
Description: The Big 6™ is big in its name, and big in its performance capability. The only grinder that can deliver 1,700 watts on a 6" wheel capacity, the Big 6™ is built for heavy duty applications yet does not sacrifice on time or safety. Feel its power and a secure grip thanks to the
- Rotary Speed: 9,600 rpm
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Walter Surface Technologies
Description: These full-size industrial angle grinders now deliver even more power and speed to get heavy-duty grinding and finishing jobs done faster and with less effort. Well established and recognized quality motor translates into less heat and higher removal rate under load. These
- Rotary Speed: 8,500 rpm
- Power: 3.21652892376677 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Kalamazoo Industries, Inc.
Description: BG260HS 2″ belt grinder Heavy Duty Direct Drive 2″x60″ Belt 3HP, 1PH, 110/220 or 3PH 220/440 3450 RPM, Manual switch. 8″ contact wheel-right side clear for corner sanding 5400 SFPM 2″x12″x1/2″ reversible platen Easy one knob Tracking 2″x3″ work table, dual purpose for contact
-
Supplier: DCM Tech Inc.
Description: DCM Tech's Flywheel Grinder is built with rugged quality. Explore DCM Tech's entire line of Rotary Grinders and Automotive Machine Products for your rebuilding needs. The DCM Tech SG7000 Flywheel Grinder is the automotive contingent of the DCM Tech rotary table surface
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For medium to heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to weld preparation
- Rotary Speed: 12,000 rpm
- Power: 0.9 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: LECO Corporation
Description: Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes
- Rotary Speed: 1,425 to 1,725 rpm
- Surface / Linear Speed: 2,083 to 2,500 ft/min
- Power: 1 HP
- Current: 6 to 12.8 amps
-
Supplier: LECO Corporation
Description: Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes
- Rotary Speed: 1,425 to 1,725 rpm
- Surface / Linear Speed: 2,083 to 2,500 ft/min
- Power: 1 HP
- Current: 6 to 12.8 amps
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to a wide range of
- Rotary Speed: 6,500 rpm
- Power: 2 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: Kalamazoo Industries, Inc.
Description: 1 ph. or 3 ph. Dimensions: L 27″ x W 18″ x H 40″ SFPM 5400 2″ x 72″ belt 3″ and 1.5″ serrated contact wheels on rotating platen. Mounted on DCV-6 dust collector 110 lbs. Model: S272V Model S272 – same as above but less vacuum base with heavy-duty stand legs 170 lbs.
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to a wide range of
- Rotary Speed: 5,500 rpm
- Power: 1.1 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: LECO Corporation
Description: Coarse Grinder The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small samples for metallographic or spectrographic purposes. Features 3 HP (2 kW) motor drives a
- Rotary Speed: 1,450 to 1,750 rpm
- Power: 3 HP
- Current: 7.5 to 15 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Acoustical Solutions, Inc.
Description: a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.
- Height or Thickness (Before loading): 0.75 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Grinder Guard Deluxe Heavy Duty Lexan Shield (3/16" thick) Guards Against Wheel Explosions. Designed to fit virtually all pedestal and bench grinders as well as buffers and speed lathes. Fits Grinder/Buffer wheel diameter from 6" to 14". All Units Include:
-
Supplier: Makita USA, Inc.
Description: Rugged Metal Housing for Long Tool Life Extra heavy duty 15.0 AMP motor for high production; lock-on feature for continuous operation 6,000 RPM for fast material removal All-ball and needle bearings for long life Side handle can be installed on either side of the tool Rugged metal
- Rotary Speed: 6,000 rpm
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Grinder Guard Deluxe Heavy Duty Lexan Shield (3/16" thick) Guards Against Wheel Explosions. Designed to fit virtually all pedestal and bench grinders as well as buffers and speed lathes. Fits Grinder/Buffer wheel diameter from 6" to 14". All Units Include:
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Grinder Guard Deluxe Heavy Duty Lexan Shield (3/16" thick) Guards Against Wheel Explosions. Designed to fit virtually all pedestal and bench grinders as well as buffers and speed lathes. Fits Grinder/Buffer wheel diameter from 6" to 14". All Units Include:
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Grinder Guard Deluxe Heavy Duty Lexan Shield (3/16" thick) Guards Against Wheel Explosions. Designed to fit virtually all pedestal and bench grinders as well as buffers and speed lathes. Fits Grinder/Buffer wheel diameter from 6" to 14". All Units Include:
-
Supplier: Kalamazoo Industries, Inc.
Description: or 3 HP 3 PH Heavy-duty 3″ x 24-1/2″ steel reversible platen 7200 SFPM Made in USA !
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by outstanding
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: DEPRAG, Inc.
Description: as for any other fabrication areas such as the steel- - and container construction - for machine building - in foundries and concreteconstruction. These grinders are designed to perform best on heavy duty - industrial applications. The robust construction of these tools
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 12" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for heavy duty grinding, powered by 2 hp
-
Supplier: Mile-X Equipment, Inc.
Description: ordering Light bulbs are not supplied Applications: Heavy duty general purpose grinding. Casting is heavy duty cast iron. Used to smooth parting lines and gate areas.
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 6" Bench Grinder Standard Features UL listed Totally enclosed, pre-lubricated ball bearings Heavy-duty guarded toggle switch on 8" and 10" Rubber mounts prevent movement Standard Equipment Cast iron wheel guards and dust vents One-piece quick adjusting spark guards Large eye
-
Supplier: Mile-X Equipment, Inc.
Description: with overload protection mounted on grinder Includes lighted GA9 eyeshields. Designed to comply with OSHA standards under normal usage Shipping Weight: 256 lbs UR Agency Approval 575 volt, 50//60 Hz. Light bulbs are not supplied Applications: Heavy duty general purpose grinding.
-
Supplier: R. S. Hughes Company, Inc.
Description: 67206 Power Arm, 2"" Dia. x 1-1/4"" W, 70 Duro Serrated Heavy Duty
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by outstanding
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring
- Outer Diameter (OD): 0.04 inch
- Shank / Bore Diameter: 0.75 inch
- Width: 3 inch
- Length: 3 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring
- Outer Diameter (OD): 0.043 inch
- Shank / Bore Diameter: 1.05 inch
- Width: 4 inch
- Length: 4 inch
-
Supplier: Weiler Abrasives
Description: High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring
- Outer Diameter (OD): 0.022 inch
- Shank / Bore Diameter: 1.25 inch
- Width: 4 inch
- Length: 3.95 inch
-
Supplier: Weiler Abrasives
Description: High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 0.8 inch
- Width: 3 inch
- Length: 2.95 inch
-
Supplier: DEPRAG, Inc.
Description: well as for any other fabrication areas such as the steel- - and container construction - for machine building - in foundries and concreteconstruction. These grinders are designed to perform best on heavy duty - industrial applications. The robust construction of these
- Rotary Speed: 8,500 to 12,000 rpm
- Power: 2.41239669282508 to 2.9484848467862 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
Find Suppliers by Category Top
Featured Products Top
-
By re-incorporating agglomerated petroleum coke into fuel, a useable co-product can be used for energy recovery. The 10X6 Megagrinder uses rows of teeth that smooth lumpy coke into a slurry.
(read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
JD550_LineArt Heavy Duty Machine Vise_ProductFlyer (read more)
Browse Vises Datasheets for Jergens, Inc. -
SPIROL Launches Model PMH Heavy-Duty Manual Installation Machine Danielson, CT – SPIROL International Corporation announces the introduction of the Model PMH, a highly versatile heavy-duty Manual Installation Machine designed for low- to moderate (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy Duty Ball-Lock Fasteners. Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4” total thickness of mild steel, aluminum, copper, zinc and various other alloys. (read more)
Browse Punch Presses Datasheets for Norlok Technology, Inc. -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest slide gate from the Waterman brand. The new S-6000 Waterman Heavy-Duty Sluice/Slide Gates are designed and constructed for long life in critical applications such as (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range We supply a full range of construction fasteners for heavy-duty projects (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation