-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Heavy duty hinge for large refrigerator and freezer doors. Revolves on a heavy duty ball bearing. Bracket is cast iron and has holes for 3/8" bolts. Strap is steel and has holes drilled and countersunk for No. 16 screws. Available in offsets from 1" to
-
Supplier: HardwareSource, Inc.
Description: Hinge Carrier Strip for Heavy Duty Pivot Door Slides This hinge carrier strip kit works with our Heavy Duty Pivot Door Slides Each carrier strip measures approximately 29" by 4" They are sold by the set. A set includes 2 carrier strips, 3
-
Supplier: HardwareSource, Inc.
Description: necessary screws and mounting plate covers. Hinges are 40mm Straight Arm European hinges, plates are 0mm plates. Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights from 47" to 59". Use 5 hinges
-
-
Supplier: HardwareSource, Inc.
Description: door heights from 36" to 47". Use 4 hinges per door for door heights over 47" to 59". Use 5 hinges per door for door heights over 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Zinc Finish
-
Supplier: HardwareSource, Inc.
Description: For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are
-
Supplier: Hager Companies
Description: 200 lbs. Heavier weight use 16-gauge channel. Special Features: - Wide Throw for applications that require extra clearance for door or frame - Frame and door leaf alignment ribs for proper hinge and door location - For square edged doors on hinge side
- Hinge Type: Concealed Hinge
-
Supplier: Cendrex Inc.
Description: Description The LHD door with its 2 1/2” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door sizes exceeding 36" x 36" and is also available in a double leaf version. LHD access door
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Heavy duty hinge for use on refrigerated doors and storage buildings. Supplied with a nylon bearing for smooth operation. Can be supplied with steel roller bearing for tough service or oven applications. Bracket is made from cast iron, leaf is steel. Holes drilled and
-
Supplier: Hager Companies
Description: Clearance: - 5/32" (4 mm) minimum recommended hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: - None required Frame Reinforcement: - None required to 200 lbs. Heavier weight use
- Features: Other
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Features narrow bracket to allow mounting without modification. Full 270º swing to allow door to open to side of body. Made from 1/4" steel for heavy duty applications. Bracket - 1/4" x 5-1/2" x 3" Strap - 1/4" x 2-7/8" x 16" Finish - Zinc Plated or grey powder coated Weight -
- Hinge Type: Strap Hinge
-
Supplier: Hager Companies
Description: Clearance: - 1/32" (1 mm) minimum recommended for hinge side - Plus standard lockside clearance - 1-5/8" (41 mm) minimum frame face required plus 3/16" (5 mm) rotational clearance Fasteners: - Dril-Kwik® screws and sex bolts Length Options: - Standard and Custom Door Reinforcement: -
- Features: Other
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: For trailer and container doors fabricated with a heavy steel bushing as a pivet point for demanding applications. Available with or without mounting holes.For trailer and container doors fabricated with a heavy steel bushing as a pivet point for demanding applications.
- Leaf Material: Steel
-
Supplier: Cendrex Inc.
Description: Description The LHD-180 access door with its 2 1/2" deep frame and heavy duty double leaf design is ideal for large openings. LHD-180 access door specifications Material: 16 gauge cold rolled steel Hinge: Continuous piano hinge Lock / latch: Self latching
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment.
- Length: 1.125 inch
- Features: Other
- Hinge Type: Quick Release Hinge, Weld-on Hinge
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment.
- Length: 1.125 inch
- Features: Other
- Hinge Type: Quick Release Hinge, Weld-on Hinge
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment.
- Length: 1.125 inch
- Features: Other
- Hinge Type: Quick Release Hinge, Weld-on Hinge
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment.
- Length: 1.125 inch
- Features: Other
- Hinge Type: Quick Release Hinge, Weld-on Hinge
- Leaf Material: Stainless Steel
-
Supplier: Hager Companies
Description: Clearance: - 15/16" (24 mm) hinge side - Plus standard lockside clearance Fasteners: - Dril-Kwik® screws Length Options: - Standard and Custom Door Reinforcement: - None required to 200 lbs. Heavier weight use 16-gauge channel. Frame Reinforcement: - None required to 200 lbs. Heavier
- Hinge Type: Concealed Hinge
-
Supplier: LISTA AG
Description: specification. Drawers The drawers of the heavy-duty cabinets have a load-bearing capacity of 200 kg. The versatile drawer partition material allows subdivision perfectly adapted to the parts to be stored. Optional retracting door The heavy-duty cabinets are also
- Length: 43.30711 to 45.1181346 inch
- Height: 76.771695 inch
- Width: 43.30711 to 45.1181346 inch
- Depth: 25.2362341 to 27.165369 inch
-
Supplier: Steel Guard Safety Corp.
Description: Heavy Duty, 13/4" thick ABS door, ideal for any use, in Heavy Industrial, Pharmaceutical and Medical, and Retail. ¢ 50%more shell thickness than comparable doors ¢ Rotational Molded Door Body ¢ R-Value= 13 ¢ DualPane, poly carbonate windows. On 36"
- Width: 30 to 96 inch
- Height: 84 to 96 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Insulated, Other, Window(s)
-
Supplier: Quantum Storage Systems
Description: doors in 48” wide cabinets and boxed-formed shelves add additional strength and durability. Double doors swing open at 180 for full access ton full-length piano hinges, and include a 3-point locking recessed handle with keys. Available in Beige, Black or Gray.
- Height: 78 inch
- Width: 48 inch
- Depth: 18 inch
- Features: Heavy Duty
-
Supplier: Quantum Storage Systems
Description: doors in 48” wide cabinets and boxed-formed shelves add additional strength and durability. Double doors swing open at 180 for full access ton full-length piano hinges, and include a 3-point locking recessed handle with keys. Available in Beige, Black or Gray.
- Height: 42 inch
- Width: 36 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Southco
Description: Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Quantum Storage Systems
Description: doors in 48” wide cabinets and boxed-formed shelves add additional strength and durability. Double doors swing open at 180 for full access ton full-length piano hinges, and include a 3-point locking recessed handle with keys. Available in Beige, Black or Gray.
- Height: 72 inch
- Width: 36 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Southco
Description: Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Quantum Storage Systems
Description: doors in 48” wide cabinets and boxed-formed shelves add additional strength and durability. Double doors swing open at 180 for full access ton full-length piano hinges, and include a 3-point locking recessed handle with keys. Available in Beige, Black or Gray.
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: C & C Lift Truck, Inc.
Description: Fully adjustable top quality storage cabinets. Heavy gauge steel (22 ga.) construction meets ANSI/BIFMA standards. These cabinets offer a premium in design and features. Includes four fully adjustable shelves on 2" centers plus raised bottom shelf to provide for a variety of storage
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
- Features: Heavy Duty
-
Supplier: Southco
Description: Southco's line of Damping Soft Close Hinges allow lids to gently move to a closed position, eliminating the need for the end user to close the lid or door. It enables users to initiate door closure, then move away, knowing the enclosure will close safely by itself. These damping
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Equipto Electronics Corporation
Description: The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 40 inch
- Shape: Angled Front, Rectangular
-
Supplier: Chase Doors
Description: Over 70 years ago, Chase Doors pioneered the original flexible AirGard® door with its unique top-mounted-only gravity hinging system, and it is still on the job today. Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Supplier: EMKA Incorporated
Description: Heavy duty hinge for 25mm return door, pin-retained feature,
- Number of Holes: 2
- Hinge Type: Concealed Hinge
- Features: Other
- Direction: Reversible
-
Supplier: Chase Doors
Description: Internal Reinforcement – Integrated tubular steel reinforcement from the hinge to the frame assures extra strength and durability. Steel Spine – Steel spine reinforces the edge of the door against heavy impacts, standard on Proline doors over 36” wide, optional on
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Material: Fiberglass, Plastic, Stainless Steel
- Type: Impact Doors
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be
- Pin Diameter: 1 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: Reid Supply
Description: Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid
- Leaf Thickness: 0.531 inch
- Length: 2.559 inch
- Open Width: 2.52 inch
- Number of Holes: 4
Find Suppliers by Category Top
Featured Products Top
-
heavier cabinet doors, while engineered plastic quick-release hinges provide a lightweight, non-conductive, and corrosion-resistant alternative with dual hinge points for added stability. Spring-loaded retractable pin designs lock into the retracted position for (read more)
Browse Hinges (industrial) Datasheets for Southco -
Southco’s EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting (read more)
Browse Hinges (industrial) Datasheets for Southco -
Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required (read more)
Browse Hinges (industrial) Datasheets for Southco -
The E6 Adjustable Torque Position Control Hinges allow users to precisely define and adjust the operating effort required to move and position doors or panels. With a simple turn of a screw, resistance can be set to the desired level, delivering smooth, consistent torque throughout the full (read more)
Browse Hinges (industrial) Datasheets for Southco -
The E6/ST – Constant Torque Position Control Hinges deliver smooth, constant resistance throughout the full range of motion, allowing doors, display screens, and mounted components to be positioned securely at any angle. Preset during manufacturing, these hinges require no field adjustment (read more)
Browse Hinges (industrial) Datasheets for Southco -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
hinge 25 degree sloped top Hygienic door latches Bonding stud on door and grounding stud installed inside Complies with NSF standard – ANSI 169 NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69, IP69K (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
control devices, and lighting solutions make the EN4SD series endlessly adaptable to your application. The EN4SD series offers NEMA Type 3R, 4, and 12 protection for electrical and electronic equipment in industrial environments. Constructed of formed mild steel with smooth (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Offers burr-free application to meet stringent cleanliness requirements and are used in door hinges, convertible roof mechanisms, steering and seating systems. Industrial TriboShield® coatings are versatile enough to provide tribological solutions in a wide variety of applications (read more)
Browse Industrial Coatings Datasheets for GGB
More Information Top
-
Retail Building Guide for Entrance Energy Efficiency Measures
… doors: Apply thresholds at the bases of doors and foam stripping on corners, jambs, and astragals • For large industrial or commercial rolling or sliding doors : Apply heavy - duty brushes at the heads … … rope seals near the hinge of a dock leveler …
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
They may be standard, heavy - duty , security, or industrial types. Special hinges are available for sliding and folding doors .
-
Hammond Manufacturing Introduces Robust NEMA 4X Stainless Steel Two-Door Cabinets
… electrical, electronic, hydraulic or pneumatic controls and instruments installed in harsh or aggressive industrial environments, the HN4_SS … Heavy duty continuous hinges attach the doors , which seal to the body with a continuously poured gasket to preserve the protection for the installed equipment.
Indicates content that may require registration and/or purchase.