-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and
- Guide Width or Diameter: 3.3070884 inch
- Guide Length: 39.3701 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and
- Guide Width or Diameter: 3.3070884 inch
- Guide Length: 78.7402 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and
- Guide Width or Diameter: 3.3070884 inch
- Guide Length: 157.4804 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and
- Guide Width or Diameter: 1.968505 inch
- Guide Length: 78.7402 inch
- Material: Aluminum
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 240 in heavy-duty version with circulating toothed belt drive and double linear guide rail: Max. speed:v = 5 m/s Max. acceleration:a = 60 m/s² Max. guide load:FZ = 12000 N Max. feed force:FX = 3800 N Aluminum profile 240 x 85,5 mm with 2
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 854.24 lbs
- Drive Type: Belt Drive
-
Supplier: Accurate Bushing Company, Inc.
Description: Precision Manufactured SMITH-RAILS drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers.
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 240 in heavy-duty version with ball screw and double linear guide rail: Max. speed: v = 3,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 12000 N Max. feed force: FX = 12000 N Aluminum profile 240 x 85,5 mm with 2 screwed-on
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 2,697.6 lbs
- Drive Type: Ball Screw
-
Supplier: Accurate Bushing Company, Inc.
Description: Precision Manufactured SMITH-RAILS drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers.
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: igus® inc.
Description: Linear guide carriage for extreme conditions (dirt, glue resins, chippings, mud, etc.) iglide® J polymer sliding pads are mechanically fixed by metal end plates Dimensions equivalent to the TW-01 design and can directly replace standard recirculating ball bearing guides
- Bearing Width: 0.67 to 1.26 inch
- Bearing Length: 78.7402 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK4800 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as heavy duty lift operations, conveyors, elevators and cranes. Alternative mounting arrangement: pin
- Length: 21.5 to 23 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: Hymark/Kentucky Gauge
Description: productivity steel applications. The massive gauge arm comes standard with integrated stroke stop system to slow down and stop the driven conveyor. A/C motor driven conveyor systems allow a full automatic cutting process. Standard Features • Precision linear steel guide rails
-
Supplier: Hymark/Kentucky Gauge
Description: system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel guide rails
-
Supplier: IKO International, Inc.
Description: Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle extreme
- Guide Width or Diameter: 0.393701 to 0.5511814 inch
- Guide Length: 3.149608 to 13.779535 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Ewellix
Description: Benefits: Maximum rigidity and load capacity Suitable for heavy duty applications Excellent motion accuracy Features: Needle rollers feature a long contact length The rails are available in large cross sections Available in two precision classes For heavy-duty
- Rated Speed: 78.740157480315 in/sec
- Features: Electrical
- Bearing Type: Linear Guide Bearing, Needle Roller Bearing
-
Supplier: Jet Edge
Description: is free running or mechanically coupled by an axle. Two steel wheels located in each truck assembly ride the machined top surface of the linear rails. A pair of side-guide rollers at each end of the master drive truck straddle the rail contacting the machined sides for
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled, Multiple Heads / Nozzles
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the
- Number of Teeth: 192
- Face Width: 30 mm
- Length: 1,920 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our Integrated Racks mount directly to most standard linear guides (HIWIN, IKO, INA, NSK, SKF, Star, THK, etc.), eliminating the need for additional machining and alignment, saving time and money. Key benefits include: Eliminates the need for a separate mounting surface for the
- Number of Teeth: 36
- Face Width: 39 mm
- Length: 480 mm
- Pressure Angle: 20°
-
Supplier: Inductotherm Group
Description: guided by heavy duty linear rails. Features Rack and pinion for accurate cut length Tracking wheel or laser tracking of tube speed available Dynamic home saw positioning to maximize production capability Helical gear spindle for low-backlash positive blade drive Low
- Cutting Capacity: 0.5 to 6.625 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: Bartell Machinery Systems, LLC
Description: diameter being produced. The pneumatic festoon uses a cable cylinder to pretension the wires. The lower sheave assembly travels up and down the masts using linear guide rails. A Linear Transducer on the festoon mast controls the pull drum speed and safely stops the
-
Supplier: Manufacturers Supplies Co.
Description: linear guide rails and recirculating ball screw automatically: a simple yet highly effective feature for the most critical components of any automatic lathe slitting system. Technology, versatility, quality & service are what set FEBA Converting Machinery Srl above their
-
Supplier: Bartell Machinery Systems, LLC
Description: Extruder complete with Temperature control Units and the Bartell insulating head. Let-Off Equipment consisting of up to 24 Heavy Duty Let-Off Stands, a multi-station gathering rail and a guide roll stand. Integrated Control System, including PLC and Servo system drives
Find Suppliers by Category Top
Featured Products Top
-
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
linear motion applications, protecting rail and track form corrosion is a paramount (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
heavy kinematic loads. Ultra-Cleanroom Compatibility: Due to inherent material density and surface stability, these guide rails minimize operational particle generation, eliminating contamination risks inside high-vacuum cleanrooms. Total Chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range We supply a full range of construction fasteners for heavy-duty projects (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Smith Rail® - Guide Rail Precision Manufactured SMITH-RAILS® drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
motion industry for over twenty years designing and selling all types of linear motion products. His experience includes working for industry leaders that produce ball bushings and profile rail technology, as well as Teflon bushings and guide rollers. This experience led Steve to start a company (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Smith Rail® - Guide Rail Precision Manufactured SMITH-RAILS® drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Modern Linear Inc.'s DTC-4XXL carriage utilizes our largest guide roller VW-4XXL in a carriage designed to work with our standard DT-4 track. The DTC-4XXL carriage offers a radial load capacity of 3596 lbs in a compact package. Learn more. (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Sell CNC Router (3000 series with one spindle)
Taiwan linear guide rail , heavy - duty bearing, ball screw from Germany.
-
Design and implementation of Dilation X-ray Imager for NIF "DIXI"
The shield drawers are supported by a heavy duty linear slide and guided by a set of cam followers on the top rail .
-
Handbook Timing Belts
Ball-return, roller-bearing linear units in lightweight, compact or heavy - duty series are available from a range of manu- facturers. .... Mating guides can be solid shafts, hollow shafts or supported shaft and rail units.
-
Mechanical Engineering, Materials Science and Civil Engineering
…analysis and verification test, this method is applied to the XK2420series CNC boring and milling machine bed part of Longmen with the analysis of dynamic characteristics in the passage, thus it provide reference value on the heavy duty machine tool dynamic performance .... The slideway of the machine tool and a work table surface is similar to a small rail interface, it belongs to the face to face contacting plane linear guide .
-
NEW
Linear Guide System – Heavy-Duty
Linear Guide System – Heavy - Duty . .... Carriage assembly slides over the specially profiled, hard anodized aluminum rails .
-
Linear Motion Products Report - 3 Vols - 2015
This, in turn, will drive demand for high quality precision ball screws, linear guides and actuators. .... The development of industries in China such as rail , aerospace, energy, construction and ship building will drive .... Furthermore, some Chinese machine tool companies are competing in the world market, for instance Wuhan Heavy Duty Machine Tool Group is beginning to export high end machine tools.
-
Linear Motion Products Report - Asia - 2014
This, in turn, will drive demand for high quality precision ball screws, linear guides and actuators. .... The development of industries in China such as rail , aerospace, energy, construction and ship building will drive .... Furthermore, some Chinese machine tool companies are competing in the world market, for instance Wuhan Heavy Duty Machine Tool Group is beginning to export high end machine tools.
-
Linear Motion Products Report - 2016
This, in turn, will drive demand for high quality precision ball screws, linear guides and actuators. .... The development of industries in China such as rail , aerospace, energy, construction and ship building will drive .... Furthermore, some Chinese machine tool companies are competing in the world market, for instance Wuhan Heavy Duty Machine Tool Group is beginning to export high end machine tools.
-
Build it or Buy it: The Advantages of a Pre-engineered Sub-assembly Product Over a Component System
○ Hevi- Rail ®: The Original Heavy Duty Roller Bearing. .... ○ ML Linear Actuator from PBC surpassing other mini-actuators with improved design. .... ○ IVT Linear Guide Lightens up Costs and Improves Precision on CNC Routers .
-
Linear Motion Systems - Linear Rails, Guide Wheels, Seel Tracks, Bushings, Carriage Assemblies from SDP/SI
Heavy Duty - Size 40 • Rail . .... Linear Guide Systems .
Indicates content that may require registration and/or purchase.