Products/Services for Heavy Duty Omni-directional Wheel
-
Casters - (537 companies)Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel. Casters are complete wheel and horn assemblies that attach to the bottom... -
Heavy Duty Rectangular Connectors - (317 companies)Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions. They are normally used in industrial applications where the delivery of high power is required... -
Wheels - (379 companies)...of the wheel. Bearing type can vary based on the rotary application of the wheel. Weight determines how much of a load the wheel can carry. Color can be based on style or need for identification. Design Tip: In general, heavier loads require larger... -
Heavy Equipment Repair Services - (70 companies)Heavy equipment repair services specialize in the repair and maintenance of heavy-duty machines and vehicles typically used in earth moving and construction applications. Equipment specially designed for executing construction tasks --most often...
-
Wheel and Track Drives - (22 companies)...for rotary motion and as winch drives for lifting and lowering loads. Applications for wheel and track drives include heavy machinery like earthmovers, cranes and agriculture & transport vehicles. Municipal vehicles like road sweepers, garbage collectors...
-
Platforms and Walkways - (383 companies)...heavy-duty rolling surface and may utilize wood flooring or steel plating. For personnel-only surfaces, perforated and textured surfaces are more common. Spacings of various sizes and shapes prevent the accumulation of debris and liquid hazards...
-
Wheel Dressers and Dressing Tools - (251 companies)Wheel dressers and dressing tools are used to condition, true and dress grinding wheels. Dressing is the process of re-sharpening the tiny cutting edges on a grinding wheel 's surface. Wheel dressers and dressing tools are used to condition, true...
-
Forklifts - (607 companies)...packages as well as lifts that are sold independently for subsequent mounting. Forklift Classes. There are eight different classes of forklifts. Class I. Forklifts are electric-motor rider trucks, either stand-up operator or seated three-wheel units...
-
Off Road and Heavy Equipment Services - (30 companies)Off road and heavy equipment services provide coating, finishing, part fabrication, processing, repair and maintenance, testing, manufacturing, and other engineering services to the off road and heavy equipment industry. Off road and heavy equipment...
-
Robots - (1075 companies)Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Product News
-
Norlok Technology, Inc.
Heavy Duty Surelok III Heavy Duty Surelok III with 25" throat fastens up to 10g mild steel. Air powered, NO HYDRAULICS. Optional tool kits for various applications. Speed, quality and effeciency while providing the power to fasten up to 10g material. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Dorner Manufacturing Corp.
3200 Heavy Duty Conveyors 3200 Series Conveyors are best for: Parts Handling. Transfers. Accumulation. Precision Parts Movement. Part Incline/Decline Routing (Z Frames). Positioning. Automated and Manual Assembly. High Speeds. Long Runs. Mainline Packaging (read more)Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Heavy Duty Transmission Fluids To meet the Paris Agreement 's climate goals, commercial vehicles need to reduce emissions by 80% by 2050. The European Union has set CO2 reduction targets of 15% by 2025 and 30% by 2030 for commercial vehicles. To reach these goals, heavy-duty transmission fluids are moving toward lower viscosity - currently 10-14 cSt kinematic viscosity (KV) @ 100 C but trending lower - while striving to maintain, and even improve, wear protection and durability. Achieving these lubrication goals... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Rousseau Metal Inc.
Heavy-Duty Storage Solutions Heavy-Duty Vehicles. For heavy-duty vehicles, you need heavy-duty solutions. For products you can truly rely on, choose Rousseau. Products built to last for heavy-duty technicians. As a heavy-duty technician, you need a toolbox that works as hard as you do. Downtime isn't an option when the vehicles that power the country need to be kept moving. You work hard, and you need products that keep up. With Rousseau, your tools are protected and organized in our heavy-duty storage solutions. Our... (read more)Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
Indelac Controls, Inc.
K Series heavy-duty reversing actuator Product Data Sheet. K Series. This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc.
Heavy-duty reversing actuators: k series Product Data Sheet. K Series. The Indelac K-Series heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI 's K series rotary electric actuator was designed to meet AWWA specifications and automate quarter turn equipment requiring up to 27300 lb x in (2275 lb x ft) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance... (read more)Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc.
SR & SX series Heavy-Duty Reversing Actuators Product Data Sheet. Product Manual 1. Product Manual 2. Product Manual 3. Product Manual 4. SR & SX. The SR & SX series NEMA 4 and/or 7 rotary electric actuator was designed solely for applications within the 200 lb x in (model SR) and 300 lb x in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc.
Heavy-duty rotary actuator for tough valve control L series. ICI 's L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb x in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is of utmost importance. L series actuators are equipped with hardened steel spur gears guaranteeing high efficiency, quiet operation and long trouble free life and, as in all ICI actuators, can... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
EXAIR
EXAIR's Heavy Duty HEPA Vacuum EXAIR 's Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA requirements in dusty environments requiring frequent cleaning. It is extremely quiet at 82 dBA (half the noise of electric vacs), making it suitable for a wide variety of environments. An economical, easily... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Thermon, Inc
BX - Heavy-Duty Convection Heater The Caloritech TM BX Heavy-Duty Convection Heater is ideal for industrial applications where a rugged and dependable heat source is required, including factory offices, crane cabs, ticket booths, guard houses, repair shops, shipping rooms, trains and streetcars. (read more)Browse Electric Heaters Datasheets for Thermon, Inc
-
Elta EL/K-1861 GDT
… the baseline EL/K-1861 GDT as including an antenna assembly (made up of directional monopulse and an omni - directional antennas, with the latter's … … the form of a heavy - duty azimuth/elevation pedestal with manual … … High-Mobility, Multi-purpose Wheeled Vehicle (HMMWV) compatible trailer …
-
Sell Air purifier ,air cleaner, auto air filter
… in 1994, a professional manufacturer of Heavy Duty Auto-parts. it integrates product manufacture and sale together. we have invested in a factory which produce brake drum, Wheel Hub, Brake shoe , brake … … spare parts of different heavy - duty truck, and we are … We have the best products and services to meet the customers' omni - directional needs, and also create the most powerfully win-win situation.
-
Table of contents
Development of Electro-hydraulic Injection Timing Actuator Design for Heavy Duty Diesel Engine Vision Based Environment Recognition and Movement Control for Autonomous Wheeled Mobile Robots The Development of Driving System with Differential Drive Steering System for Omni - directional Mobile Robot .
-
Robot Intelligence Technology and Applications 2
Sousa e Silva, A., Oliveira, D., Moreira, A.P.: A Nonli- near Model Predictive Control of an Omni - Directional Mobile Robot. Kausar, Z., Stol, K., Patel, N.: Nonlinear control design using Lyapunov function for two- wheeled mobile robots. Yanakiev, D., Kanellakopoulos, I.: Engine and Transmission Modeling for Heavy - Duty Vehicles.
-
Intelligent Robotics and Applications
Research on the Impact of the Number of Wheels and Layouts to the Performances of Omni - Directional Chassis . . . . . . . . . . . . . . . . . . . . . . . . . . Kinematic Modeling of a Heavy - Duty Forging Manipulator . . . . . . . . . . . .
-
Intelligent Robotics and Applications
Research on the Impact of the Number of Wheels and Layouts to the Performances of Omni - Directional Chassis . . . . . . . . . . . . . . . . . . . . . . . . . . Kinematic Modeling of a Heavy - Duty Forging Manipulator . . . . . . . . . . . .
-
Wireless Roadside Inspection Proof of Concept Test Final Report
This testing will likely involve a system which uses an inspection method which is more focused (such as a directional antenna placed over a specific lane) rather than widespread (such as an omni - directional antenna with a large coverage area), and would … SAE J1587, Electronic Data Interchange between Microcomputer Systems in Heavy - Duty Vehicle Applications, February 2002, p. 138. … prototypes that were exhibited: • Smart Infrared Inspection System - captures thermal signatures of wheel components and automatically …
-
New loaders go on show
The powered transfer modules have an omni - directional transfer system and separate hydraulic motors, the latter being controlled in two sections on the rear and front platforms. In terms of manoeuvrability, the two front wheels of the loaders are equipped with hydrostatic drive and … … commence production in Spain was taken to help reduce shipping costs and import duties for European customers. … platforms have no dead spots and can move a variety of light and heavy loads thanks to …
-
Transport and storage logistics
Offline operation 253, 516 Offline material flow control 517 17 Omnidirektional 12 outsourcings 16 Outsourcingkosten to 510 … … person flow 40 personal protection in shelf installations 267 personal protection installation 394 duty booklet 493 plug … Wheel 110, 112 radar 284 wheel loader 252 wheel tand 229 ramp 303 -, mobile 304 -, stationary 304 … … thrust fork 392 gravity drive 101 gravity discharge 175 gravity roller conveyor 212 heavy -duty trailers 316 …
-
Small UGV platforms for unattended sensors
Figure 10 ODIS-T3 Prototype with High Clearance Wheel Set 1 Wired Magazine, December, 2004: More Robot Grunts Ready for Duty http://www.wired.com/news/technology/0,1282,65885 … Moore, N. Flann, S. Rich, M. Frandsen, Y. C. Chang, J. Martin, M. Davidson, R. Maxfield and C. Wood, “Implementation of an Omni - Directional Robotic Inspection System (ODIS),” Proceedings of SPIE Conference on Unmanned Ground Vehicle Technology III, vol 4364, pp … D McKain: “A Chassis Test Procedure to Mimic the Heavy -Duty Engine Transient Emissions Certification Test”, Journal …
Indicates content that may require registration and/or purchase.