-
Supplier: Sulzer Ltd.
Description: Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Flow: 52 to 480 GPM
- Maximum Discharge Pressure: 64.5864436 to 226.0525526 psi
- Media Temperature: 140 F
-
Supplier: Cornell Pump Company
Description: For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185 feet
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps, Wastewater
-
Supplier: STA-RITE by Pentair
Description: Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use.
- Maximum Discharge Flow: 70 to 300 GPM
- Discharge Size: 3 to 4 inch
- Horsepower: 1 to 60 HP
- Power Source: AC Powered
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body
- Features: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and
- Features: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Myers by Pentair
Description: A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord Design -- Easily replacable with optional lengths available Serviceability --
- Discharge Size: 1.5 to 2 inch
- Horsepower: 0.4 to 1 HP
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 286.0256788 psi
-
Supplier: Wacker Neuson SE
Description: No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The
- Discharge Size: 0.75 to 4 inch
- Maximum Discharge Flow: 43 to 428 GPM
- Maximum Discharge Pressure: 91.11301865 to 287.64033989 psi
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: The model ENZX heavy-duty submersible slurry pump is designed to operate in the harshest conditions and handle corrosive and abrasive slurries. Several unique design features built in to the EBARA model ENZX increase efficient and effective pumping of slurries with the
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 322.932218 psi
-
Supplier: Industrial Flow Solutions
Description: system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class H motor insulation Single-phase and 3-phase voltages 2-pole and 4-pole motors available 1HP – 20HP Free-standing and guide-rail mounted
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Horsepower: 1 to 20 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Built-in thermal protection Heavy duty lifting rings Class F motor insulation 3-phase voltages 4 pole motors 2 HP – 5 HP Free-standing and guide-rail mounted compatibility Durable, heavy duty power cabling for harsh environments
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: cast iron or 316 stainless steel. The high head models feature heavy-duty motors with oversized shaft and bearings. Heavy-duty motor Oversized shaft and bearings Available in most voltage / frequency combinations 2-pole induction type continuous rated with squirrel cage
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: locking cap screw impeller fastening Motor: Air filled class F insulated design for continuous use Designed for Continuous Operation: Pump ratings are within the motor’s working limits and can be operated continuously without damage Bearings: Upper and lower heavy duty ball
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: U.S. Plastic Corporation
Description: Also, the double insulated pump motor is permanently lubricated, the heavy-duty thermoplastic housing protects pump from the most adverse conditions and it is totally submersible in fresh or salt water. It has a snap-off strainer for easy cleaning. Made in North
- Features: Submersible Pumps
-
Supplier: Industrial Flow Solutions
Description: discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport Class R motor insulation 4 pole motor 3-phase
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Media Temperature: 200 F
- Horsepower: 5 to 30 HP
-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Wilo AG
Description: Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems Application For pumping water without long-fibre and abrasive constituents for supplying sprinkler systems Special features/product advantages
- Maximum Discharge Flow: 2,641.7200000000003 GPM
- Media Temperature: 77 F
- Water Temperature: 77 F
- Power Source: AC Powered
-
Supplier: Tele-Lite, Inc.
Description: 1 HP Electric Submersible Pump Automatic Starting Stainless Steel Case Non-mercury Auto Float Switch Built-in Thermal Auto Reset 25-foot Heavy-Duty, 115V Cord 1 Year Residential Warranty 1 Year Commercial Warranty
- Maximum Discharge Flow: 150 GPM
- Features: Submersible Pumps
-
Supplier: Industrial Flow Solutions
Description: cast iron Dual mechanical seals Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Built-in thermal protection Class F motor insulation 2-pole and 4-pole motors available
- Maximum Discharge Flow: 220 to 900 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 2 to 20 HP
- Power Source: AC Powered
-
Supplier: Liberty Pumps
Description: Heavy-duty built and reliable, Liberty's LE40-series is the perfect choice for residential sewage applications. Featuring all cast iron construction with an epoxy powder coat finish, stainless steel fasteners, quick-disconnect power cord and a vortex style impeller for superior solids
- Discharge Size: 2 inch
- Horsepower: 0.4 HP
- Pump Housing Material: Cast Iron
- Features: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible
- Discharge Size: 2 to 12 inch
- Horsepower: 2 to 60 HP
- Maximum Discharge Flow: 13 to 4,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 560.5180641 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials.
- Discharge Size: 2 to 4 inch
- Horsepower: 1 to 5 HP
- Maximum Discharge Flow: 13 to 430 GPM
- Maximum Discharge Pressure: 20.7599283 to 152.2394742 psi
-
Supplier: Liberty Pumps
Description: The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features • Quiet running, Heavy-Duty 1/3 hp
- Discharge Size: 1.5 inch
- Horsepower: 0.333 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Liberty Pumps
Description: Rugged and dependable heavy-duty cast iron pump with powder coat finish. Liberty's "workhorse" sump pump features a unique one-piece cast iron body, quick-disconnect power cord and three different switch options - including our Vertical Magnetic Float design (VMF) for
- Discharge Size: 1.5 inch
- Horsepower: 0.333 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Pump Solutions Group
Description: Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of 6” pumps with flow rates up to 550 GPM and two series of 8” pumps up to 1000 GPM.
- Pump Type: Self-Priming Pump
-
Supplier: RS Components, Ltd.
Description: Heavy duty submersible water pump,230V
- Horsepower: 0.536088153961128 HP
- Pump Housing Material: Stainless Steel
-
Supplier: Yeomans Chicago Corporation
Description: Yeomans Series 9100 submersible solids handling wastewater pumps are among the finest available in today’s wastewater industry. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the user with the ultimate
- Discharge Size: 6 inch
- Power Source: AC Powered, None, Pump Only
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Cornell Pump Company
Description: of 60 Rockwell C hardness, to the heat treated cast steel impeller. The Cornell Chopper pump series is a heavy-duty performer.
- Discharge Size: 4 to 6 inch
- Maximum Discharge Flow: 0 to 2,000 GPM
- Features: Centrifugal Pumps, Lift Stations, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Liberty Pumps
Description: Utilizing the same heavy-duty design style as Liberty's LE-series sewage pumps, the FL30-series offers a true commercial-grade low-head effluent pump with 3/4" solids-handling capability. The FL30 features heavy cast iron construction, epoxy powder coat finish, and
- Discharge Size: 1.5 inch
- Horsepower: 0.333 HP
- Pump Housing Material: Cast Iron
- Features: Submersible Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid
- Discharge Size: 0.37007894 inch
- Horsepower: 0.00691553718609855 to 0.00707636363228689 HP
- Maximum Discharge Flow: 1.716 GPM
- Media Temperature: 32 to 212 F
-
Supplier: ARGAL s.r.l.
Description: but such that major component are same for all pumps belonging to each dimensional group. BEARING SUPPORT Cast iron bearing support dimensioned to support the transmission shaft and all the dynamic loads generated by the pump. it is the privileged solution for heavy duty
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Gator Pump, Inc.
Description: water transfers from ponds, canals, ditches, and rivers – Crawfish farms – Catfish farms – Shrimp farms GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large
- Discharge Size: 16 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: None, Pump Only
-
Supplier: Gator Pump, Inc.
Description: water transfers from ponds, canals, ditches, and rivers – Crawfish farms – Catfish farms – Shrimp farms GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large
- Discharge Size: 12 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: None, Pump Only
Find Suppliers by Category Top
Featured Products Top
-
supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest flap gate from its Waterman brand. The new Waterman F-55D Heavy-Duty Flap Gate is designed and constructed for long life in critical and high head applications, such (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Conqueror™ T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Smith & Loveless I-Series Immersible Pumps deliver peace of mind for end-users and owners where immersible protection is required or recommended. Available for new and retrofit applications in lift stations and wastewater treatment plant operations, these heavy-duty pumps (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
m slurry pump - offers from m slurry pump manufacturers, suppliers, exporters & wholesalers
Sell Heavy - Duty Submersible Pumps and Dredging .
-
sump slurry pump - offers from sump slurry pump manufacturers, suppliers, exporters & wholesalers
Sell Heavy Duty Submersible Vertical Sump Pump .
-
40 Kw Generator Exporters, 40 Kw Generator Selling Leads
Sell Heavy Duty Submersible Vertical Sump Pump .
-
Recent developments in pumping systems in underground metalliferous mining
These difficulties can be overcome by the use of large heavy - duty head submersible main pumps in combination with submersible feeder pumps (Figure 6) (Anderson, 1990).
-
Grinder Pumps
An industrial strength submersible pump includes a heavy - duty shredding unit with a centrifugal design and an open impeller.
-
Variability analysis of groundwater levels — AGIS-based case study
…of tube wells remained almost unchanged (57,120 in 2007 against 57,405 in 1990), there has been immense increase in overall abstraction due to increased average discharge with the replacement of the shallow centrifugal pumps by deep, heavy duty submersible systems.
-
Dewatering
Dragflow‘s submersible dredging pumps are units designed for heavy - duty applications, especially for slurry with abrasiv .
-
Wastewater Pump Stations Relieve Flooding
The pumps were supplied by a submersible motor pump company and are specially designed for heavy - duty wastewater applications.
-
Well Completion Report for Corrective Action Unit 447, Project Shoal Area, Churchill County, Nevada, Rev. No.: 0
Power is supplied to the pump using 8 AWG 600-volt heavy - duty flat submersible cable, banded and clamped to the 1¼-in. id CS API tubing with EUE.
-
America goes for increased oil yields | Archive | Process Engineering
Other submersible pumps are typically attached to the bottom of rigid tubing and often require days or weeks to extract using heavy - duty derrick equipment.
Indicates content that may require registration and/or purchase.