-
Supplier: Comus International
Description: Operating Angle: 45 +/- 10 Deg Max Switching Voltage: 240 Vac Switching Current: 0.3A Size: Dia: 15.3mm (.602in) H: 17.0mm (.669in) Heavy Duty – Normally closed contact
- Tilt Angle: 45 degrees
- Switching Current: 0.3 amps
- Switching Voltage: 240 volts
- Features: Tilt Switch
-
Supplier: Electro-Sensors, Inc.
Description: cable. MTS-30H: Heavy-duty steel probe with a steel hanger and 8' of cable. MTSS-20H: Standard-duty stainless steel probe with a steel hanger and 8' of cable. MTSS-300: Heavy-duty stainless steel probe and 8' of cable. MTSS-30H: Heavy-duty stainless
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 16 amps
-
-
Supplier: Lift Products, Inc.
Description: Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing
-
Supplier: TiMOTION Technology
Description: TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load:
- Stroke or X-Axis Travel: 0.9842525 to 31.49608 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Limitless Wireless Heavy-Duty Limit Switch: WLS Series, 2.4 GHz, IEEE 802.15.4, 2.2 dBi, Omnidirectional Switch Mount Tilt/Swivel Antenna, Side Rotary, Momentary, Adjustable 13 in Stainless Steel Rod, Country Use: US, Canada, Mexico
- Switch Type: Electromechanical
-
Supplier: Econo Lift Limited
Description: Dump heights 36”, 48”, 60” Backplate diameter 24” Platform size 24” x 24” Casters/ wheels 8” dia. x 2” wide Retaining bar Fixed Adjustable Safety Velocity fuse (in case of hose failure it will stop unit from coming down) Down flow control - built into power pack, (pressure compensated) Heavy
- Weight Capacity: 750 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: Optimal Handling Solutions
Description: Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features:
-
Supplier: Optimal Handling Solutions
Description: Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features:
-
Supplier: Optimal Handling Solutions
Description: Capacity: -750 / 1,000 / 2,000 lbs. Dump Heights: -36", 48", 60" Platform Size: -24" x 24" Safety: -Velocity fuse (in case of hose failure it will stop unit from coming down) -Down flow control built into power pack -Heavy duty floor lock Power: -A/C 110 volt 1/60 Features:
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Tilting table capability adds flexibility of 45° forward and 15° backward on positive lock rack and gear Table can be lowered below the disc to accomodate large work pieces Direct drive motor Low voltage protection switch Rigid column and heavy duty base Miter gauge Extra
- Type: Sander
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Tilting table capability adds flexibility of 45° forward and 15° backward on positive lock rack and gear Table can be lowered below the disc to accommodate large work pieces Direct drive motor Low voltage protection switch Rigid column and heavy duty base Miter gauge Extra
- Type: Sander
-
Supplier: Larson Electronics LLC
Description: Bulb is separate and removable. Stainless steel mounting brackets support work light. Heavy duty double bushing fastener prevents heavy vibration and shock from reaching the bulb, extending life and overall durability of the work light. Magnetic base attached via tension hinge
-
Supplier: Larson Electronics LLC
Description: field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid
-
Supplier: Larson Electronics LLC
Description: field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 3.25 inch diameter magnetic base with 100 pounds of gripping power Solid
-
Supplier: Larson Electronics LLC
Description: field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid
-
Supplier: RS Components, Ltd.
Description: The highly versatile AMM20B Series non-contacting multi-turn rotary position sensor has a 12-bit resolution, a rotational life of up to 50 million cycles and a factory programmable electrical angle from 1080 to 3600 degrees. Designed to meet the specifications of heavy-duty
- Body Shape: Rectangular
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Visual Sound, Inc.
Description: limiter circuit ensures a clean output even when you push it to maximum sound pressure levels. Because of its perfectly matched amplifier and speakers, the XP200 is particularly effective as a powered monitor. Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression
-
Supplier: TelephoneStuff.com
Description: - Wide viewing angle - Tilt/swivel adjustments - Audio and video transmission on one CAT5E cable - Vandal resistant - 14 gauge louvered stainless steel faceplate with stainless steel speaker/mic screen - Heavy duty metal “Call” button - Impact and scratch resistant camera lens -
- Phone Type: Telephone
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer the Apex 47 Rider Sweeper. The Apex 47 Rider Sweeper is designed for heavy-duty industrial use. It is constructed on a steel frame and the panels, made of a synthetic material, are virtually indestructible. With a 90-90 turning radius, the
-
Supplier: Lift Products, Inc.
Description: and unloaded. It can lift and move pallets weighing up to 3,000 lbs to a maximum of 157" high. These heavy duty trucks come standard with integral 224Ah AGM batteries or can be upgraded to an industrial battery for extended operation times for those applications that frequently need to
-
Supplier: Lift Products, Inc.
Description: The Moto-Tugger LT is a highly maneuverable electric tugger suitable for numerous ergonomic material handling applications. The maneuverability of the tugger is due to two core features of the Moto-Tugger LT. It's heavy duty transaxle drive allows for the tugger to easily rotate in a
-
Supplier: Lift Products, Inc.
Description: models, MXIBH-R, are suited for those requirements such as lifting wire baskets, containers or pallets with open bottoms. This design allows for close access to the load for the outrigger is located under the fork. Dual Chain Heavy duty dual chain lifting system provides efficient and
- Type: Stacker / Walkie
-
Supplier: Paragon Industries, L.P.
Description: temperature hold.) Unlatch and open the door with one hand; the latch operates so smoothly that delicate copper enameling or silver clay pieces remain undisturbed while opening or closing the door. The door opens smoothly on a heavy-duty 1/2” hinge shaft. The firebricks store heat for
- Temperature Range: 2,000 F
- Capacity: 0.39 cubic feet
- Application: Industrial
-
Supplier: TelephoneStuff.com
Description: Wide viewing range, tilt/swivel adjustments, and wide operating temperature of -30° F to 150° F - Audio and video transmission on one CAT5E cable - Vandal resistant - 14 gauge stainless steel faceplate - Heavy duty metal keypad and “call” button - Stainless steel speaker/mic
-
Supplier: TMP Pro Distribution
Description: and anyone else needing a high-quality, lightweight SR package that sounds superb, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-282H enclosure incorporates two 8" weather resistant, LF transducers with heavy-duty double roll cloth surrounds and a
- Speaker Size: 8 inch
- Application: Loudspeaker / Public Address
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operator’s station with four, heavy-duty rubber mounts reduce machine vibration to the operator. Automatic Speed Control A speed control dial located on the operator’s console simplifies..
- Horsepower: 99.5 HP
- Travel Speed: 4.5 miles/hr
- Type: Compactor / Roller
-
Supplier: ANVER Corporation
Description: ANVER’s VPE1-GEN2 Series Vac-Packs are suitable for handling non-porous to semi-porous loads. Designed for use with a wide assortment of vacuum pad attachments and lifter assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
Find Suppliers by Category Top
Featured Products Top
-
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
E-Switch introduces the KJE32 Series, a heavy-duty industrial power pushbutton switch designed for high-performance applications. With a robust design and IP55-rated PVC cap, it offers protection against dust and water, making it ideal for harsh environments. The built-in electromagnet provides (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
benefits, including: Heavy-duty steel gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automation (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Find out how switching to PEM® THFE™ heavy-duty studs with the PEMSERTER® installation system helped to simplify the assembly process and satisfy critical safety requirements for high-voltage applications. Download the full case study. (read more)
Browse Studs Datasheets for PennEngineering®
More Information Top
-
Honeywell - WDRR1A05A0A - Wireless Equipment - Receivers/Transmitters - Allied Electronics
Switch , Limitless, Heavy Duty , 2.2 dBi Tilt /Swivel Antenna, Adj 3.5 Steel Roller .
-
Robot Building for Beginners
A heavy - duty power switch . .... object detection, touch switches, brightness sensors (see Figure 1-6), a battery tester, tilt switches, and perhaps…
-
Electro-optical system for gunshot detection: analysis, concept, and performance
…MWIR spectral ranges and shall be equipped with anti-reflection coated lenses wide/narrow switchable optics for target .... Due to environmental requirements the IR camera shall be mounted on a heavy - duty pan/ tilt drive and rated for outdoor installations.
-
Sniper detection using infrared camera: technical possibilities and limitations
…MWIR spectral ranges and shall be equipped with anti- reflection coated lenses wide/narrow switchable optics for target .... Due to environmental requirements the IR camera shall be mounted on a heavy - duty pan/ tilt drive and rated for outdoor installations.
-
Concept of infrared sensor module for sniper detection system
…MWIR spectral ranges and shall be equipped with anti-reflection coated lenses wide/narrow switchable optics for target .... Due to environmental requirements the IR camera shall be mounted on a heavy - duty pan/ tilt drive and rated for outdoor installations.
-
LMFBR safety program. Annual technical progress report. Government fiscal year, 1977
…i s accomplished by withdrawing the stinger and, by means of motor drive, tilting the crucible. tank .... The power supply for the melter i s a bank of heavy - duty welder supplies with outputs connected in parallel. needed and can supply 10,000 A at 40 V, continuously. .... The supplies a r e switched off o r on a s .
-
16 Inch Stand Fan with Remote Control from Foshan Guanmei Electrical Co., Ltd., China
• 3 speeds; 120 degree adjustable tilting angle; Heavy - duty metal construction; Long life ... .... • Elegant design; With built-in safety switch ; Louver with synchromotor; 3 wind speeds; 1 ...
-
Belgium - RoHS substances in electrical and electronic equipment
Alternatives include the mechanical float switch, magnetic dry reed switch, rolling metallic ball tilt switch, electrolytic tilt sen- sor, mechanical pressure switch , solid-state pressure switch, mechanical temperature switch, solid-state temperature switch, etc. .... Alternatives to mercury relays include dry magnetic reed relays and other electro- mechanical relays, such as general purpose, specific purpose, heavy duty , and printed circuit board mounted relays.
-
Protocol Volume 15 Issue 4 Fall 2010
MAP32 lightweight heavy duty mobile stage. .... hydraulically powered screw/chain lift—never pin the roof; roof operated by wireless remote; roof tilts 10º either direction .... A 10 port +1 fanless network switch with Power-over-Ethernet, capable of up to gigabit speeds.
-
The experimental realization of a two-dimensional colloidal model system
Moving parts like e.g. the camera, which displaces only by ±5 mm horizontally during a density profile scan, tilt the whole setup significantly (±25 µrad, see bottom Figure 9 at t = 116 min, scans are switched off during data acquisition). .... sta- ble horizontal sample position, the whole experimental setup was installed on a heavy aluminum base plate .... Two stands of the tripod are heavy duty actuators[65], and the third stand is a rigid…
Indicates content that may require registration and/or purchase.