Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plastonics, Inc.
Description: method is used when a heavy coating is required. Electrostatic (spray) is used for thin film applications and decorative needs. We have also developed the flow-clad (tumble) method. This is used when small parts with high volume require automation and complete encapsulation.
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Plastonics, Inc.
Description: method is used when a heavy coating is required. Electrostatic (spray) is used for thin film applications and decorative needs. We have also developed the flow-clad (tumble) method. This is used when small parts with high volume require automation and complete encapsulation.
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Top Seiko Co., Ltd.
Description: Top Seiko Co., Ltd. offers production machining service including design assistance and prototype manufacturing for your trial. Our five-axis machining capability and lights-out manufacturing capability enable high efficiency/low cost volume production. We also provide low cost small volume
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Operation: CNC Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
- Features: East Asia / Pacific Only, Other
- Materials: Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials
-
-
Supplier: SAE International
Description: Incidents where a piece of ground support equipment or personnel damages an aircraft under the control of ground or maintenance operations that requires corrective action by aircraft maintenance personnel. Operations include, but are not limited to servicing, line
-
Supplier: SAE International
Description: This AIR examines only those incidents which were caused by ground support equipment used for aircraft handling and servicing and for line maintenance. It does not include damage that occurred during heavy maintenance or overhaul activity, taxi incidents or accidents
-
Supplier: Caterpillar Oil & Gas
Description: Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com 3512C Standard Equipment Air Inlet System Heavy-duty air cleaners (dual element/service indicator) Four center-mounted turbochargers Control System Cat® ADEM A3 ECU — LH
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Indelac Controls, Inc.
Description: equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 27,300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 27,300 In-lbs
-
Supplier: Eaton Hydraulics Group
Description: Heavy Duty At Eaton, the words “heavy duty” are never taken lightly. That’s why Eaton heavy-duty hydrostatic piston pumps are optimized for the most demanding applications, from combines and farm tractors to construction equipment and timber harvesters. Our Series 1 and
- Maximum Discharge Pressure: 6,000 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: RWM Casters Company
Description: conditions Storage tanks & gantries Automotive Shock load applications Aerospace Production line dollies Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty
- Load Capacity: 670 to 7,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 12 inch
- Height: 7 to 15.5 inch
-
Supplier: Aetna Bearing Company
Description: the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service
- Bore Diameter: 0.643 inch
- Number of Teeth: 8
- Hub Diameter (if applicable): 0.927 inch
- Outside Diameter: 4.21875 inch
-
Supplier: RWM Casters Company
Description: Metal fabricating Heavy machinery Military equipment Mobile homes Tractor pulled trailers Extreme duty platform trucks Air cargo & ground support equipment Heavy duty processing equipment
- Load Capacity: 1,400 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11 to 23 inch
-
Supplier: Caterpillar Oil & Gas
Description: power requirements, visit www.catoilandgasinfo.com 3512C HD (Offshore) Standard Equipment Air Inlet System Heavy-duty air cleaners (dual element/service indicator) Four center-mounted turbochargers Control System Cat® ADEM A3 ECU — LH With electronic fuel injector fuel system
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: RWM Casters Company
Description: 3″ Mounting Bolt Diameter 3/8 APPLICATIONS Food processing plants Seafood processing plants Food service equipment Stock and maintenance carts Large volume, high temperature bakery and food cooking facilities Ingredient bins Bakery and bread racks Institutional service
- Load Capacity: 350 to 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
-
Supplier: RWM Casters Company
Description: bearings Capacity Up to 2500 lbs. Leg Thickness 1/4 Mounting Plate Size 4-1/2″ x 6-1/2″ x 1/4″ Bolt Hole Spacing 2-7/16″ x 4-15/16″ slotted to 3-3/8″ x 5-1/4″ Mounting Bolt Diameter 1/2 APPLICATIONS Food processing plant Seafood processing plants Food service equipment Stock and
- Load Capacity: 1,600 to 2,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 12 inch
- Height: 7.5 to 13.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: factory-trained dealer technicians service every aspect of your petroleum engine • Caterpillar parts and labor warranty. Preventive maintenance agreements available for repairbefore-failure options Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: various manufacturers Typical application Wind power generation equipment, heavy machinery, robots, robotic arms, medical equipment, smart home appliances, lighting display equipment Our advantage: Product advantage: Transmit analog and digital signal;Adopts gold-to-gold
- Number of Circuits: 24
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: tables, heavy equipment towers, cable reels, packaging equipment, magnetic clutches, process control equipment, rotary sensors, emergency lighting equipment, robots, exhibition/display equipment, medical equipment, revolving doors, etc.; Our
- Number of Circuits: 18
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Borroughs Corporation
Description: Borroughs can supply all your workbench needs with a wide range of heavy-duty equipment for your service department and maintenance areas. With over 200 sizes and styles of shop equipment and tech benches available, Borroughs knows how important it is for your
- Height: 28 to 34 inch
- Width: 48 to 72 inch
- Depth: 28 inch
- Use: Commercial, Industrial
-
Supplier: Certex UK
Description: Capacity from 2 to 50 tons. Robust construction for use in the most severe working conditions. Ideal for maintenance services or garages for lifting heavy equipment. Ergonomic lever, two parts assembled by clip. Precise controlled lowering, easily operated with the lever.
- Lift Capacity: 4.40924 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Capacity from 2 to 50 tons. Robust construction for use in the most severe working conditions. Ideal for maintenance services or garages for lifting heavy equipment. Ergonomic lever, two parts assembled by clip. Precise controlled lowering, easily operated with the lever.
- Lift Capacity: 13.22772 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Capacity from 2 to 50 tons. Robust construction for use in the most severe working conditions. Ideal for maintenance services or garages for lifting heavy equipment. Ergonomic lever, two parts assembled by clip. Precise controlled lowering, easily operated with the lever.
- Lift Capacity: 8.81848 tons
- Actuation: Hand
-
Supplier: Certex UK
Description: Capacity from 2 to 50 tons. Robust construction for use in the most severe working conditions. Ideal for maintenance services or garages for lifting heavy equipment. Ergonomic lever, two parts assembled by clip. Precise controlled lowering, easily operated with the lever.
- Lift Capacity: 6.61386 tons
- Actuation: Hand
-
Supplier: Hartchrom, Inc.
Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel / Metal Mills, Vessels (Tanks / Reactors)
- Plating Processes: Chrome Plating - Hard
- Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
- Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts
-
Supplier: Garage Equipment Supply
Description: Ranger jack stands provide a safe and secure way to support vehicles once lifted and during undercar maintenance. Our safety ratchet and pin-type stands are built using heavy steel and large support saddles. They are intended to be used in pairs for automotive and fleet service
- Maximum Height: 17 inch
-
Supplier: Garage Equipment Supply
Description: Ranger jack stands provide a safe and secure way to support vehicles once lifted and during undercar maintenance. Our safety ratchet and pin-type stands are built using heavy steel and large support saddles. They are intended to be used in pairs for automotive and fleet service
- Maximum Height: 30.5 inch
-
Supplier: Garage Equipment Supply
Description: Ranger jack stands provide a safe and secure way to support vehicles once lifted and during undercar maintenance. Our safety ratchet and pin-type stands are built using heavy steel and large support saddles. They are intended to be used in pairs for automotive and fleet service
- Maximum Height: 24.5 inch
-
Supplier: Indelac Controls, Inc.
Description: equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded
-
Supplier: Garage Equipment Supply
Description: that. Why gamble on some unknown lift? Always bet on BendPak for the very finest automotive service equipment. It's a sure thing. Download the Instruction Manual Here For more information, see also Types of Lifts 6,000-lb. lifting capacity Perfect for automobiles and light trucks
- Capacity: 6,000 lbs
- Width: 110 inch
- Type: Vehicle / Service Lift
-
Supplier: ESAB Welding and Cutting Products
Description: Heavy-duty motor with built-in solid state governor for dependable, accurate speed. Features Solid state controls for dependable, maintenance-free service. Three position switch for start, stop and reverse. Clutch levers at both ends of carriage for greater accessibility. Direct
- Equipment Type: Gun / Torch
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery Designed Specifically for Emergency Generators Can Not Over Charge Battery Ammeter Indicates Charge Rate Economical Solution for Run Down Battery in Standby Equipment No Water Boil Off The Maintenance Master provides a high performance charge to maintain
- Input Voltage: 120 volts
-
Supplier: Alfa Laval Inc.
Description: keeping fuel and lube oils clean. This ensures reliable performance, cuts down on service, maintenance and downtime, and extends the service life of key installations. These benefits make FALCON units popular for use on offshore oil and gas drilling rigs and production
-
Supplier: DME Company
Description: The Stauff® Compact Filter Cart (SPFC) is a very compact and handy filter cart, offering excellent service for maintenance departments. The carts can be used for off line filtration or as a transfer unit. The SCFC comes standard with upstream and downstream sample points that can
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Mile-X Equipment, Inc.
Description: garages, construction vehicle maintenance and heavy-duty service trucks. Features: Designed for robust/heavy-duty applications, such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual
- Type Of Reel: Hose Reel
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 4-150 gpm Plastic Features • High purity non-metallic solution contact • Proven durability and ease of service • Standard heavy duty flange connections • 0-60 psi gauge, air vent valve and drain port • For use with standard 10", 20", 30" or 40" single
-
Supplier: Mile-X Equipment, Inc.
Description: indoor and outdoor use in heavy-duty truck dealerships, fleet maintenance, mining maintenance, public works garages, construction vehicle maintenance and heavy-duty service trucks. Features: Designed for robust/heavy-duty applications, such as mobile
- Type Of Reel: Hose Reel
Find Suppliers by Category Top
Featured Products Top
-
in heavy equipment such as excavators, bulldozers, and cranes; According to the support form, full floating (only torque transmission) or semi floating (torque transmission+bending) are commonly used, and high-strength alloy steels such as 40Cr and 42CrMo are mainly used as materials (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Sensors, instrumentation, and navigation equipment Marine and offshore platforms Automotive and heavy machinery Power distribution and industrial equipment Communication systems and antennas If your product may be installed (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
high-strength, defect-free castings without heavy investment in complex equipment, aluminum gravity casting offers an efficient, economical solution—helping engineering teams reduce waste, shorten lead times, and improve product reliability. (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
, and heavy-duty shelf shelves. Medical equipment: precise adjustment of the angle and height of hospital beds and examination chairs. Its advantages lie in small dynamic force changes, controllable speed, and easy (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
naval vessels. Note that E-Labs performs only the Lightweight Shock test per this specification. We do not conduct Medium or Heavy weight shock tests. Why MIL-DTL-901H Matters Ensures equipment reliability and mission readiness in (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
Pressure Capacity: Depending on the specific customer application, Douglas hermetic epoxy designs can withstand extreme environments up to 15,000 PSI (1,000 bar).Volume Viability: While heavily utilized in original equipment manufacturer (OEM) high-volume lines, interested parties should consult technical sales engineers to evaluate the financial viability of mid-to-low volume projects. (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components -
, regulatory compliance, and system reliability. Contaminants may include: Abrasion, wear, or corrosion Blocked filters or restricted flow Reduced efficiency and increased maintenance System malfunction or catastrophic failure (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
OPTIMIZED ORGANIZATION FOR SUPERIOR EFFICIENCY Rousseau has developed a comprehensive range of products that cater to the specific needs of heavy equipment dealerships. Our storage solutions are perfectly (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
are an important component of being able to certify safe operation of crane/hoist equipment and those that may be in the general vicinity of these. Of equal importance is the periodic recertification of this equipment. It is critical to ensure that the lifting equipment in question is (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
equipment producers might implement RTM for housings of machines, and those in agriculture have likely seen it used for tractor or heavy machinery parts. Because RTM is a customizable, flexible process, it can easily accommodate the contrast of requirements in complex machines and (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Casters 101: Maintenance & Fitting
Castors 75mm (3 ") should only be used on light weight, seldom used equipment. Even diameters of 100mm (4 ") are only useful on smooth floors. Any trolley wheeled quickly, or on uneven floors, needs wheels 125mm (5 ") or larger. The heavier the load, the larger the wheel. Most people can exert 17kg
-
Kraft Canada Claims that Wulftec Offered a Heavier-Duty Machine, with Larger Motors, Higher Horsepower and the Right PLC
(RMC) in Kingston, Ont., and six years as a maintenance engineer in Canada's armed forces, is one of the plant's manufacturing engineers, and as such he appreciates efficiency. So when inefficiencies on one of the plant's secondary packaging lines were revealed a little while ago, Dover and a team
-
Calculating True Conveyor Drive Costs
The following assembly procedure was extracted from a common manufacturer's maintenance manual as shown on their web site, and covers installation of a heavy duty side drive.
-
Asset Utilization: Boost your asset utilization with digital automation tools that monitor performance, process reliability and operation costs.
Asset utilization has an important impact, especially in asset-heavy manufacturing businesses. Improving asset utilization is an ongoing process that encompasses design, operations, and maintenance.
-
ElectroCraft's MPW Wheel Drives Offer Best-in-Class Mobile Robot Solutions
. If the OEM uses well-designed, proven components, the mobile platform will provide many years of service, handling cumbersome, heavy loads efficiently with minimal downtime for maintenance. In contrast, a poorly designed drivetrain will lead to higher energy costs, increased maintenance and premature wear
-
Cleaning Parts in the Remanufacturing Process (.doc)
With demand for remanufactured parts on the rise, leaders in automotive, agricultural, and heavy equipment remanufacturing are looking for parts cleaning systems that can sustain intense parts cleaning while reducing time and labor for maintenance on the washer. To better understand how
-
Achieving Clean Pharmaceutical Water
By Bill Swichtenberg, Senior Editor Pharmaceutical manufacturing, like life itself, depends on water. The design, operation and maintenance of pharmaceutical-grade water systems are critical, both to keeping drug manufacturing facilities running and to ensuring final product quality. Unfortunately
-
Enerpac's ultimate lift gantries gantries curtail risk with cost-efficient technology
and resources plant, oil and gas structures, energy and infrastructure installation and maintenance and ports and shipping tasks. Hydraulic gantries are a safe, efficient way to lift and position heavy loads in applications where traditional cranes will not fit and permanent overhead structures for job cranes
More Information Top
-
I.D. Systems Receives Major Order for PowerBox Wireless Vehicle Management System
Southeast Industrial Equipment provides a wide range of lift trucks, heavy equipment , maintenance services , and training programs for customers throughout North Carolina, South Carolina, Georgia, and Virginia.
-
Lockheed Martin T-Rex: Preliminary report
These include: - Exclusion zone emergency maintenance - Disabled enterprise extraction - Manual operation of the heavy equipment - Routine servicing and maintenance in exclusion zone .
-
Environmental Assessment and Finding of No Significant Impact: The Nevada Test Site Development Corporations's Desert Rock Sky Park at the Nevada Test Site
Housing, Metlcal services, Fire protection, Law enforcement and security, Machine shops, Heavy equipment storage and maintenance , Vehicle services , Cafeteria, Dormitories, and Recreational facilities.
-
Solution provider strategies
Additional tasks can be taken in the Mining-process in that heavy devices and together with maintenance services , as well as with wertschaffenden services like project funding, IT solutions until to be complemented there for consultation for the operation.
-
Strategic Spectrum Plan
Power generation, fresh water production, waste treatment, medical care, food services, transportation services, construction, fuels storage and management, port operations, air strip operations, aircraft maintenance, heavy equipment /vehicle maintenance , food service , recreational services, laboratory operations – all are functions necessary to maintain…
-
NAVAL
POSTGRADUATE
SCHOOL
Sustainment & Modifications Modifications and Heavy Maintenance Support Equipment Support Data Support Services Training Weapon System Integration & Technology Flight Test Flight Termination System Test Plan & Support System Integration Program Operations Modernization .
-
Countries > Canada > Province of Alberta > Regulations > Mines and Minerals Act > [CANADA Alta Reg 2008-231] Regulation 231/2008 - Oil Sands Allowed Costs (Min...
- buildings, equipment and service complexes, used for maintaining heavy equipment .
-
Society News [including In Memoriam: Frank A. (Tony) Furfari]
He was elected Fellow in 1980, ‘‘for technical and administrative contributions to the installation, servicing , and maintenance of heavy electrical equipments .
Indicates content that may require registration and/or purchase.