-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: edge for both radial and axial directions achieves smooth and quiet end milling. Designed for shoulder and slot milling, ramping, helical milling, and plunge milling. High rake angle and ground cutting edges sharply reduce cutting resistance Strong cutting edge
-
Supplier: Dapra Corporation
Description: Helical ("stacked") cutters create much more tool pressure than standard end mills, due to the increased number of engaged inserts. Dapra recommends not exceeding 10% of the tool diameter in width of cut (WOC) with these HREM tools; irreversible cutter damage may occur. It is
-
Supplier: Superior Tool Service, Inc.
Description: Designed for hi speed machining of aluminum. Available with 2 or 3 flutes, variable helix, variable spiral. We recommend a special Diamondlike carbon coating for the best results. Available uncoated too. Order with no radius, radius or ball radius. Designed for Composite Material Applications.
- Cutting Diameter: 0.5 to 1 inch
- Flute / Cutting Length: 1.25 inch
- Overall Length: 4 inch
- Radius Dimension (if applicable): 0 to 0.25 inch
-
-
Supplier: Superior Tool Service, Inc.
Description: A 4 flute rougher/finisher made for steel, designed with a variable helix and variable spiral. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material Applications.
- Cutting Diameter: 0.5 to 1 inch
- Flute / Cutting Length: 1.25 inch
- Overall Length: 4 inch
- Radius Dimension (if applicable): 0 to 0.25 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 30° helical flute thread mills will cut internal and external threads. The helical flutes distribute the side cutting pressure.
- Cutting Diameter: 0.14 to 0.45 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.5 inch
- Flute / Cutting Length: 3 to 4 inch
- Overall Length: 2.5 to 3.5 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flutes distribute the side cutting pressure.
- Cutting Diameter: 0.079 to 0.62 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.625 inch
- Flute / Cutting Length: 2 to 4 inch
- Overall Length: 2.5 to 4 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.
- Cutting Diameter: 0.17 to 0.45 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.5 inch
- Flute / Cutting Length: 0.52 to 1.122 inch
- Overall Length: 0.52 to 1.122 inch
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flute distributes the side cutting pressure.
- Cutting Diameter: 0.118 to 0.47 inch
- Shank / Arbor Diameter (if different): 0.2362206 to 0.4724412 inch
- Flute / Cutting Length: 0.115 to 1.65 inch
- Overall Length: 1.5 to 4 inch
-
Supplier: Melin Tool Company
Description: Helps to save on tooling costs versus using larger taps. All tools AlTiN coated for longer tool life. Made from premium submicron grain carbide.
- Cutting Diameter: 0.218 to 0.62 inch
- Shank / Arbor Diameter (if different): 0.25 to 0.625 inch
- Overall Length: 2.5 to 4 inch
- English Pitch: 11.5 to 27 TPI
-
Supplier: CSA Group
Description: Specifies the dimensions of these side and face milling cutters intended for fitting to the ends of cutter arbors. Applies to cutters, with straigth-sided teeth and with double helical teeth. The range of outside diameters is taken from ISO 523.
-
Description: Specifies the dimensions of these side and face milling cutters intended for fitting to the ends of cutter arbors. Applies to cutters, with straigth-sided teeth and with double helical teeth. The range of outside diameters is taken from ISO 523.
-
Supplier: Sandvik Coromant Co.
Description: Through coolant for most cutters Oversized diameter for clearance is available Application Repeated shoulder milling General shoulder milling Linear and helical ramping Turn milling Deep shoulder milling Edging Cutters for dedicated applications
- Cutting Diameter: 0.625 to 2.126 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill
- Edges: Holder and Inserts
-
Supplier: Sandvik Coromant Co.
Description: Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill®
- Cutting Diameter: 0.375 to 1 inch
- Shank / Arbor Diameter (if different): 0.394 to 1.256 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide, High Speed Steel
-
Supplier: Dapra Corporation
Description: 90°, generating smoother finishes Perfect for ramping, slotting, profiling, pocketing, step milling, face milling, shoulder milling and helical interpolation Positive axial and radial insert geometry, providing maximum metal removal capabilities with minimum horsepower
-
Supplier: Sandvik Coromant Co.
Description: interfaces Application Tool assembly lengths: 4 to 8xDm Face milling, shoulder milling, pocketing, slot milling, circular ramping, helical interpolation Steels, stainless steels, cast irons
- Cutter Type: End Mill
- Edges: Holder and Inserts
- Features: Other
- Cutting Application: Stainless Steel, Steel
-
Supplier: Superior Tool Service, Inc.
Description: A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and
- Cutting Diameter: 0.5 to 1 inch
- Flute / Cutting Length: 1.5 inch
- Overall Length: 4 inch
- Radius Dimension (if applicable): 0 to 0.25 inch
-
Supplier: Superior Tool Service, Inc.
Description: Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our variable helix/variable spiral design dampens out harmonics. It is available coated or uncoated, no radius,
- Cutting Diameter: 0.75 to 1.25 inch
- Flute / Cutting Length: 1.25 inch
- Overall Length: 4 inch
- Radius Dimension (if applicable): 0 to 0.06 inch
-
Supplier: Allied Machine & Engineering Corp.
Description: Features Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased strength and rigidity when cutting forces are applied. Complete program available
- Cutting Diameter: 0.25 to 0.75 inch
- Flute / Cutting Length: 0.437 to 1.5 inch
- Overall Length: 2.5 to 5 inch
- Number of Flutes / Cutting Edges: 3 to 4
-
Supplier: Dapra Corporation
Description: Ultimate roughing capability for smaller-diameter applications: 3/8" to 1" diameter Use for cavity/core roughing, pocketing, detail area roughing and helical interpolation Must be run with a BNEM cutter body (will not fit BDEM cutters)
-
Supplier: Star SU LLC
Description: internal gears. This series can utilize any cutting technology available on the market, from single-cut form milling cutters, to HSS or carbide tools for wet or dry hobbing applications, chamer-hobbing. With the optionally available internal milling head intenal gears can be cut
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed
- Number of Axes: 3
- Features: Alarm / Event Monitoring, Multi-program Storage, Other, Self Diagnostics, Teach Mode
- Control Function: Auto-scaling, Canned Cycles, Cutter Compensation, Helical Interpolation, Linear / Circular Interpolation, Polar Coordinate Command, Rigid Tapping
- Configuration: Board
Find Suppliers by Category Top
More Information Top
-
Performance of helical edge milling cutters in planing wood
The results in Fig. 4 indicate that the conventional milling cutter generated higher sound pressure levels compared to helical milling cutters during the cutting test.
-
Tool life and hole surface integrity studies for hole-making of Ti6Al4V alloy
In contrast, the specially designed helical milling cutter failed after 110 holes when the uniform wear exceeded the rejection level (VB=0.25 mm).
-
Cutting Tool Technology
In these tests Salomon achieved peripheral cutter speeds of 16,500m min– , utilising either fly-cutters – for chip morphology data, or helical milling cutters – notably when cutting aluminium.
-
Extracting cutting constants via harmonic force components for a general helical end mill
… does it provide a unified framework for calcu- lating the milling forces in its forward application, but it also serves as the foundation for the reverse appli- cation in identifying the cutting constants for any helical milling cutter in any cutting configuration.
-
A Precision Tool Model for Concave Cone-End Milling Cutters
A CCEM helical milling cutter can produce sculptured surfaces of good .
-
Abstracts of metal working literature
A cutting-model modification of the latter is developed and the energy method is extended to the case of helical milling cutters , to predict the instantaneous cutting forces at an arbitrary angle of the cutter rotation.
-
Tool wear and hole quality investigation in dry helical milling of Ti-6Al-4V alloy
Fig. 2 Experimental setups and helical milling cutters used in the experiment .
-
An improved dynamic milling force coefficients identification method considering edge force
Based on this theory, S. Engin and Y. Altintas [8] presented a generalized mathematical model to simulate the dynamic forces of various helical milling cutters .
-
Advances in Materials Processing X
Among them, cutting tool type include: Face milling cutter, End Mill, Helical milling cutter Ball head milling cutter, Keyway cutter and so on.
-
Geometric modeling of single point cutting tool surfaces
Considerable work has been done in the area of modeling of drills [9, 10, 11, 12, 13, 14, 15, 16, 17, 18], helical milling cutters [19, 20, 21] and end mills [22, 23, 24, 25] for design, analysis and grinding.
Indicates content that may require registration and/or purchase.