-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Diameter or Width Range: 0.062 to 0.125 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
-
Supplier: Analytical Industries Inc.
Description: Key features Helium sensor for use in: Analytical Industries AII-4001 Trimix Analyzer Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Features: Other
-
Supplier: CO2Meter.com
Description: The Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1195-A2-0-P) is designed to protect individuals near toxic gases like oxygen, nitrogen, or helium in commercial and industrial applications. This fixed gas safety monitor measures 0-25% O2 levels and
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Features: Other
-
-
Supplier: CO2Meter.com
Description: 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902-S: Industrial Stainless Steel O2 Gas Detector CM-900: CO2 Industrial Gas Detector CM-900-S: Industrial Stainless Steel CO2 Gas Detector Warranty 1-year warranty - see
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: requirements around Food Grade Packaging Standards Designed to meet CGA, OSHA, and NIOSH standards for gas safety User configurable 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902: O2 Industrial Gas Detector CM-900: CO2
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Bulk Specialty Gas Systems BSGS Gas Cabinet for Safe Handling of Toxic and Flammable Process Gases The Advanced Bulk Specialty Gas System (BSGS) is a high-capacity gas cabinet designed to provide a secure and continuous flow of hazardous materials. In high-tech
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CO2Meter.com
Description: from overexposure. Fixed oxygen gas detectors are critical in scientific, medical, industrial, manufacturing, and welding applications - or anywhere O2 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For the detection of helium Red/green display for clear identification of the acceptable range Display can be rotated for optimum alignment Convenient operation via
- Gas Volumetric Flow Rate: 0.0294165 to 2.94165 SCFM
- Velocity Flow Rate: 90.55118110236221 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic, flammable, and
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi Automatic Gas Cabinet Systems for Handling Toxic and Flammable Process Specialty Gases in High Tech The Semi Automatic Gas Cabinet System is a robust and cost-effective safety solution designed for the controlled distribution of toxic, flammable, and corrosive specialty gases.
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems to create a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Process Sensing Technologies USA
Description: requirements: ready-to-use device. Stand-alone instrument for multiple trace impurity measurements. Multiple detectors: PED, TCD and FID. Wide measurement range covers sub-ppb to percent measurements. PPB sensitivity with argon, helium or nitrogen carrier gas (PlasmaDetek) Easy to use
- Operating Temperature: 50 to 113 F
- Remote Interface: Other
-
Supplier: DigiKey
Description: VARIABLE AREA FLOW METER, HELIUM
- Operating Temperature: 249.8 F
- Process Media Type: Gas
-
Supplier: Analytical Industries Inc.
Description: This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a rugged casing, making it suitable for a wide range of applications. The analyzer can be
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume
- Instrument Type: Analyzer, Monitor
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS)
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Instrument Type: Analyzer
- Features: Self Calibration
-
Supplier: Analytical Industries Inc.
Description: Applications Overview This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in challenging gas matrices, including CO₂-rich, high-purity hydrogen, and helium environments. Offering zero CO₂ interference, it combines the proven
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Fredericks Company - Televac
Description: traditional gauges? Want to maintain your vacuum sensor without having to remove all of it from the vacuum system? These seemingly independent needs can all be satisfied with one unique vacuum sensor - the Televac 7FC. This new sensor uses Televac's Patented Double Inverted
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - 4 pin Molex Industrial oxygen sensor for use in Analytical Industries GPR-1500 GB remote
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Fredericks Company - Televac
Description: a mating Televac controller. Typical UHV sensors cannot be disassembled in the field for cleaning. The 7FCS’s cleanable sub-assembly can be removed for cleaning without having to break the primary vacuum seal. Unlike hot filament sensors that won’t tolerate large pressure bursts
- Vacuum Range: 0.00999999999992553 to 0.00000000001010675987345166 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Quantachrome Instruments
Description: Dedicated saturation pressure (Po) cell Dedicated backfill / flow gas input port Five gas input ports PC-programmed degassing of up to 4 samples Multi-step programmable heating profiles Precision & Accuracy: Longer analyses via upgraded Dewar with handle More sensitive and robust
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: Conax Technologies’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to be hermetically sealed to provide a more reliable product that
- Probe Features: Available as an Assembly
- Probe Configuration: Flexible Probe
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Fredericks Company - Televac
Description: The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. It also includes RS-232/RS-485/USB with and up to 8 optional set point relays. The user interface includes six touch controls and a high contrast, 180° viewing
- Number of Inputs: 10 inputs
- Number of Control Outputs: 10 outputs
- Control Signal: Analog Voltage
- Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Process Sensing Technologies USA
Description: zirconia oxide or electrochemical sensor oxygen monitor is perfectly suited for personnel protection in the gas generation industry, laboratories with gas chromatographs and in hypoxic fire prevention systems. Features: Long life, low maintenance zirconia or electrochemical
- Operating Humidity: 0 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Application: Process Gas
-
Supplier: ASTM International
Description: 1.1 This test method is for the determination of oxygen (O2) in gaseous fuels and fuel type gases. It is applicable to the measurement of oxygen in natural gas and other gaseous fuels. This method can be used to measure oxygen in helium, hydrogen, nitrogen, argon, carbon dioxide, mixed
-
Supplier: Cryo H&I Co.,Ltd.
Description: GM Cryocooler (Gifford-McMahon Freezer) is a cryogenic freezer that uses helium gas as a working medium. It can stably maintain an ultra-low temperature environment below 4K, so it is widely used in various cryogenic applications such as superconductivity, quantum computing, infrared
-
Supplier: GasLab
Description: Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used in
-
Supplier: GasLab
Description: nitrous oxide, helium, argon or any inert gas. The Oxygen Depletion Alarm uses an accurate, long-life sensor that requires no calibration and is maintenance free for 10+ years. The 25% oxygen sensor can also be used as an oxygen enrichment alarm to detect when too much or
-
Supplier: The Kahn Companies
Description: be installed directly in the gas line or in a separate sampling gas stream by utilizing the optional sensor block. The display can be easily mounted in a control panel or other appropriate location. Two independent, adjustable set-point relays (opional third relay) are included
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: HORIBA Instruments, Inc.
Description: The GR-300 Series can control gases used to cool the back side of wafers that are fixed in position by an electrostatic chuck system. The stability and accuracy of the GR-300 makes it ideal for controlling the flow of Helium and Argon in wafer cooling systems. Pressure control with more
- Media: Liquid
- Standards and Compliance: RoHS Compliant
- Form Factor: Stand-Alone
-
Supplier: TSI Incorporated
Description: nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/2 in. VCR female Wetted Parts SS 316, Viton Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max.
-
Supplier: TSI Incorporated
Description: Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/2 in. VCR female Wetted Parts SS 316, Viton Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range
-
Supplier: TSI Incorporated
Description: Carrier Gas Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/2 in. VCR female Wetted Parts SS 316, PEEK, PCTFE, PTFE, Kalrez®, Elgiloy® Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
organizations demonstrate adherence to safety standards while reducing environmental impact. The Future of Aerospace Gas Detection Advances in sensor technology, data analytics, and industrial connectivity are transforming gas detection (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
inspection (bubble testing). It is based on mass spectrometer analysis of the trace gas helium. The first module is the basic HeSNIFFER, as the sniffing test is the simplest solution applied. It allows manual operations, it is designed with a compact and portable structure and is already a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
Helium Leak Testing for Quick Connectors in Data Center Cooling Systems The rapid growth of global data consumption has driven a massive increase in data center (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
Helium Leak Testing for Quick Connectors in Data Center Cooling Systems The rapid growth of global data consumption has driven a massive increase in data (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
feedthroughs engineered specifically for semiconductor equipment operating in ultra-high vacuum (UHV) and controlled environments. Our solutions are designed to maintain stable vacuum integrity down to 10?? Torr, ensuring moisture, gas, and particulate contamination are fully isolated from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
solar power sources are being installed around the world at a rapid pace with the objective of reducing the use of CO2-creating power generation methods like coal and fuel oil and the combustion of natural gas. Because renewable power sources can’t always generate energy on demand, improving (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Helium gas-sensing behaviour of iron-tellurite glasses
Thus these glasses demonstrated potential applicability to use as a helium gas sensor .
-
Application of quartz tuning forks in multiple-breath-helium washout measurement
We use a quartz tuning fork (QTF) sensor as a helium gas sensor .
-
Design of a 325 MHz half wave resonator prototype at IHEP
Liquid helium (LHe) level sensors, helium gas pressure sensors , cavity vacuum gauges and X-ray radiation were also monitored online.
-
A vertical test system for China-ADS project injector II superconducting cavities
Environmental monitors contain cavity temperature sensors, LHe level sensors, helium gas pres- sure sensors , cavity vacuum gauges and X-ray radiation detectors.
-
Plastic optical fiber hydrogen detection sensor systems for harsh environment in aerospace application
This result demonstrates an almost negligible effect on the response of the hydrogen sensor by helium gas .
-
Design and fabrication of soft x-ray photolithography experimental beam line at Beijing National Synchrotron Radiation Laboratory
mirror, high pass—band filter (beryllium window), acoustic sensor , helium gas chamber and vao- uum system.
-
Multi-point fiber optic hydrogen sensor system for detection of cryogenic leaks in aerospace applications
This result demonstrates an almost negligible effect on the response ofthe hydrogen sensor by helium gas .
-
Implementation of development - full free standing national wide accurate position orientation of on-vehicle navigation system
The gastrate sensor is becoming the compact structure collected flow sensor , sensor substance part, thermostat part, circuit part controlling these for keeping this at constant temperature provided helium gas , eruption nozzle, piezoelectric oscillator type pump etc in unitary package consisting of 2…
-
A Bright, Slow Cryogenic Molecular Beam Source for Free Radicals
A vacuum chamber contains the pulse tube head, with vacuum ports providing access for temperature sensor and helium gas feedthroughs as well as for various vacuum connections and gauges.
-
Search for Frame-Dragging-Like Signals Close to Spinning Superconductors
Aluminum is the reference case which has to be subtracted from the measurements: The vibration environment from the helium gas expansion causes sensor offsets.
Indicates content that may require registration and/or purchase.