Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Standex-Meder Electronics
Description: Standex-Meder can mold, crimp, form, stamp and create almost any type of terminal connection imaginable. Our team has the ability to lead these efforts in-house to expedite quickly, while ensuring that all components fit together and function properly. With high-volume progressive die stamping
-
Description: Qnnect, formerly Hermetic Solutions Group manufactures hermetic windows for laser, optical, RF/waveguide and infrared applications that maintain the highest levels of hermetic integrity under extreme environmental conditions. Our hermetic windows provide engineers
- Material: Aluminum
- Profile: Circular, Rectangular
- Features: Military (MIL-SPEC) Standards, Other
- Component Type: Pressure Windows
-
Supplier: JC Cherry, Inc.
Description: Hermetic connector is connects electricity via a conductive terminal while maintaining air-tightness.The product from MARUWA Co., Ltd. which has a good performance for joining and sealing technology of ceramics and metals.If there are requests for custom-made products, please contact us for
- Gender: Female / Jack, Male / Plug
-
-
Supplier: Douglas Electrical Components
Description: reversible mounting for vacuum applications. MIL-DTL-38999 38999 Hermetic Connectors Made-to-order hermetic MIL-DTL 38999 connectors and assemblies available in less time than a "standard" 38999 hermetic connector. Portplate Series Custom Hermetic Flange & Plate
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Accuris
Description: Hermeticity
-
Description: joining process Each unit can be supplied with dimensional and visual inspection Customization Support Customization is available for: Flange dimensions Conductor design Current rating Interface requirements Please contact us with your application details. We specialize in hermetic ceramic
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Supplier: JC Cherry, Inc.
Description: Power Feedthrough Tubular Electrical Isolator Coaxial Electrical Feedthrough Tubular Isolator Feedthrough Connectors
- Features: Electrical
-
Supplier: BITZER US, Inc.
Description: Hermetic scroll compressors are used particularly in air conditioning and heat pump applications. They offer high cooling capacity, reliability, exceptional energy efficiency and low noise levels.
- Features: Other
- Construction: Scroll
-
Description: at a single location, including: Hermetic Sealing CNC Programming and Machining Brazing Per MIL-B-007883, Grade A Vacuum Brazing Soldering Per J-Std-001C And NHB-5300.4 (3A-1) Welding - Laser and Conventional Plating Marking Passivation Annealing/Heat Treating Etching/Passivation Chemical
- Materials: Aluminum, Copper, Exotic Metals, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Pressure Vessel Fabrication, Prototype Services, Testing and Inspection
- Features: North America, Northwest US Only, Other Brazing / Soldering Unit, United States Only
- Arc / Resistance Welding: Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, TIG (GTAW)
-
Supplier: OptiSpac, Inc.
Description: Package Applications Optispac specializes in various packages manufacturing with strong R&D, efficient operation and excellent services. Simplicity, safety and easy to feed in are our principle for design. Pack your dreams with our packages! HIC Packages The application of HIC packages are for
- Package Material: AlSiC, Aluminum, Ceramic, Copper, Stainless Steel, Steel, Tungsten
-
Supplier: OptiSpac, Inc.
Description: The package adopts metal cavity brazing or melt seal feed through assembly, optical tube structure. WSS package cavity is usually large, generally using the Kovar alloy plate 6-side welding cavity structure (if the cavity is small, low cost aluminum alloy overall processing structure can be
- Package Material: Aluminum, Copper, Tungsten
-
Description: Qnnect, formerly Hermetic Solutions Group manufactures both custom and standard drop-in microwave packages for multiple industries including defense and aerospace. These components are used in higher-end applications, such as satellite, missiles, and aircraft guidance; electronic warfare; and
- Package Material: Aluminum, Copper, Stainless Steel
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: HERMETIC PHOTOCELL
-
Supplier: Douglas Electrical Components
Description: Douglas has established itself as a trusted partner for industries requiring robust and leak-free electrical connections in demanding environments. Studseal™ Hermetic Terminal Seals Hermetic terminal seals handle operational loads of up to 1,000 amps and 15kV. Portplate Series Custom
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: OptiSpac, Inc.
Description: Package Applications Optispac specializes in various packages manufacturing with strong R&D, efficient operation and excellent services. Simplicity, safety and easy to feed in are our principle for design. Pack your dreams with our packages! Microwave Packages Application T/R subassembly, MPM,
- Package Material: AlSiC, Aluminum, Ceramic, Copper, Stainless Steel, Steel, Tungsten
-
Description: can be: Configured with identification beads Coined or machined Round, diamond or rectangular shaped Glass or ceramic sealed Constructed with tie bars or weld rings Today's microwave, fiber optic and hermetic electronic enclosure customers know they can rely on Hermetic Solutions Group
- Package Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: JC Cherry, Inc.
Description: Glass Hermetic Connector Hermetic Connector is used as relay terminal that electrically connects the inside and outside of the container that seals vacuum, pressure, gas, etc. 1. As it complies with the MIL-C-5015 standard, it can be connected with commercially available plugs and
- Current Rating: 5 amps
- Gender: Male / Plug
-
Supplier: Daitron Co., Ltd.
Description: DBNC Series Hermetic Connector Features Through bulkhead type BNC coaxial Glass Hermetic Connector Stainless Metal Housing – Low possibility of corrosion Superior Airtight (1.0 x 10-10Pa m3/sec or less) with glass-sealed, and it maintains high reliability Structure and Surface
- Connector Type: BNC
- Features: Coaxial Connector
- Geometry: Straight
-
Supplier: Daitron Co., Ltd.
Description: HMSB Series Features Through bulkhead type Glass-sealed Hermetic Connector that complies with MIL-DTL-5015 standard Stainless Metal Housing – Low possibility of corrosion Superior Airtight (1.0 x 10-10Pa▪m3/sec or less) with glass-sealed Moreover, can be used in harsh environments with
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Powell Electronics, Inc.
Description: 125 PIN RCPT 18-16
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package.
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
-
Supplier: Daitron Co., Ltd.
Description: DD Series Hermetic Connectors Features DD series are designed for D-sub type Corrosion resistant stainless metal housing Provides a superior airtight seal (1 x 10-10Pa m3 /sec) with glass sealing(helium gas test) Structure and Surface treatment Flange of metal housing is grooved for Seal
- Connector Type: D-Sub
- Geometry: Straight
-
Supplier: Amphenol PCD
Description: Hermetic Receptacle In some applications, a transversal hermiticity for the receptacle is a « must ». This will prevent gas from going through the receptacle when plug or cap are not mated to the receptacle. The hermetic solution (version "H") has a compound at the rear of the
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: JC Cherry, Inc.
Description: Glass Hermetic Dsub Connector Double Side Hermetic Connector is used as relay terminal that electrically connects the inside and outside of the container that seals vacuum, pressure, gas, etc. 1. As it complies with the MIL-C-24308 standard, it can be connected with commercially
- Number of Contacts: 9 to 50 #
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER hermetically sealed adapters are used where ingress or loss of liquid, air or gas for various reasons is a key characteristic. Features Wide temperature range Hermetically sealed feed-through
- Adapter Style: Straight Jack-Jack
-
Supplier: Hansen Technologies Corporation
Description: against any possible loss of fluid. Lubrication and cooling is performed internally by the pumped refrigerant; no oil is required. The Hansen Hermetic Pump series includes small and medium-size CAM models, which feature multistage impeller construction, as well as the larger CNF models, which
- Pump Type: Centrifugal Pumps
-
Description: Optoelectronic packages serve as the critical interface for photonic components. We deliver end-to-end precision packaging solutions from design to mass production. Leveraging advanced materials and automated processes, our products ensure superior optical signal integrity and long-term
- Applications: Ceramics / Glass Manufacturing, Electronics / RF-Microwave
- Performance Features: Hard
- Features: Other, Specialty / Other
-
Supplier: BITZER US, Inc.
Description: Optimized for air conditioning technology in vehicles: the hermetic compact screw compressors are designed for use in railway carriages and coaches. With their thin design, low weight and smooth running, they’re ideal for installation in confined roof and under-floor spaces.
- Features: Other
- Construction: Screw
-
Supplier: Daitron Co., Ltd.
Description: DDB Series Hermetic Connector Features DD series is designed for D-sub type Corrosion-resistant stainless metal housing Provides a superior airtight seal (1 x 10-10Pa m3 /sec) with glass sealing(helium gas test) Structure and Surface treatment Flange of metal housing is grooved for seal
- Connector Type: D-Sub
- Geometry: Straight
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services’ alloys are alloyed, cast and fabricated to meet the exacting standards of the microelectronic and various demanding applications. All of our alloys are available in a variety of shapes and forms.
- Features: Cast (Continuous, Centrifugal), Non-ferrous - Any Type
- Applications: Electronics / RF-Microwave
- Type: Metal / Metal Alloys, All Types
- Nonferrous: Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Allied Electronics, Inc.
Description: Features: Pre-Set and Tamperproof 100% Thermally and Mechanically Inspected Laser Welded Hermetic Seal Operating Temperature: –80°F to +550°F UL Listed Applications: Computers Medical Electronics Power Supplies Industrial Controls Test Equipment
-
Refrigeration Compressors and Air Conditioning Compressors - Semi-hermetic Reciprocating CompressorsSupplier: BITZER US, Inc.
Description: The semi-hermetic reciprocating compressors, which compress the refrigerant in two stages, are optimized for the low-temperature refrigeration range. Liquid subcooling significantly increases the cooling capacity and efficiency of the entire system.
- Features: Other
- Construction: Piston
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Valve Type: Bellows Valves
- Media: Gas, Natural Gas
Find Suppliers by Category Top
Featured Products Top
-
3100 Series Hermetic Thermostats The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc. -
SiC start-up rings on both sides. Metal contact between the rotating and stationary components is therefore excluded. The hermetically sealed design makes it particularly suitable for pumping toxic, explosive and generally environmentally harmful fluids. The hermetically sealed design makes it (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Maintain compatibility with existing designs using backpotted connectors. Hermetic Backpotted Connector | Back Potted Hermetic Seals | BPC Series (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Douglas Electrical Components -
As data centers increase the use of immersion cooling to improve energy efficiency and component density, reliable hermetic electrical connections have become essential. Fluorinated dielectric liquids such as Fluorinert™, Novec™, and Galden™ are commonly used to cool (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, these feedthroughs deliver hermetic performance with extremely low leak rates and are fully helium leak tested for quality assurance. Both standard and custom designs are available, allowing integration of power, signal, thermocouples, fiber optics, and complex cable assemblies within a single vacuum (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
requirements Please contact us with your application details. We specialize in hermetic ceramic feedthrough for laser and vacuum systems,focusing on long-term reliability and stable electrical performance. (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Hermetic Connectors Solve Vacuum Wiring Issues Daitron's hermetic connectors help solve the challenges associated with routing signal and power cables into vacuum chambers. These connectors are widely used in a (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd. -
-level signals to high-voltage power transmission. Each connector is built with hermetic construction and rigorously tested, including helium leak verification, to ensure long-term reliability. With capabilities such as high-voltage performance up to 50 kV, RF compatibility with minimal signal (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
supporting the required combination of electrical and optical interfaces. Douglas Electrical Components offers two product approaches that can help address these requirements: custom hermetic flange feedthroughs and CircuitSeal™ hermetic printed circuit board feedthroughs. Custom (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
IR Hermetic Components FAQs
This note lists and answers common technical questions about the operation of Light in Motion's IR hermetic components.
-
Package Hermeticity and Gas Analysis
processing or may be generated internally after seal from material outgassing or decomposition, a primary source is the ingress of moisture that occurs because of a non-hermetic package seal. Usually, to evaluate overall package integrity, both fine and gross leak tests are required to test the full
-
High Density Hermetic Assembly Using Die Attachment
High Density Hermetic Assembly Using Die Attachment
-
Accelerometers: Hermetic sealing and helium leak testing
Loosely defined as a "metal to metal weld, braze, solder or metal to glass fusion," hermetic sealing is a vague (and often abused) term. Under the previously cited definition even a porous weld would qualify as hermetic even though its ability to prevent contamination would be negligible. Epoxy
-
Copper Brazing in Ceramic-to-Metal Assemblies for Hermetic Applications
The use of ceramics with traditional Molybdenum/Manganese and Nickel plated metallization for hermetic applications is common, however, brazing with Copper as the joining material has not been highly recommended. This present research was done to examine the effects of the Nickel thickness
-
Hermetic and High-voltage Connectors for SteriLux's Sterilization System
SteriLux's innovative SterOx System sterilizer uses Fischer Core Series connectors for their hermeticity and suitability for 240-volt applications. The high-performance connectors exactly match the Swiss company's key requirements for ruggedness, reliability and durability, and ensure
-
Improving the Hermetic Seal on Moxtek's AP3 Window
of low energy X-rays while. maintaining a hermetic seal critical for the X-ray detector's performance. While. Moxtek ensures that all windows meet published limits for leak rates, no material is a. perfect gas barrier and gasses will diffuse through window assemblies over time. As. a continuous
-
Hermetic Sealing 101: What You Need to Know About The Process and Applications
Hermetic sealing is the process of creating a container of some sort that is airtight. That means that any material in the container, whether it's a gas, liquid, or solid, will not leak from the container. Hermetic sealing is commonly used to encase electrical mechanisms, as well as to contain
-
How Getters Improve Reliability of Hermetically Sealed Electronic Packages
Electronic components may fail if they are exposed to corrosive agents or chemical attack by moisture or other reactive gases that may be present within an electronic package or enclosure. The reliability of sensitive electronic components can be improved by hermetically sealing them within
-
The six challenges of specifying and procuring hermetic feedthroughs for space simulation
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
More Information Top
-
Page 68. Semiconductor parts with 001 in root number
Wet Tantalum Capacitors with Glass to Tantalum Hermetic Seal CECC 30202 Approved .
-
Page 173. Semiconductor parts with 100 in root number
Hermetic , 50 Mil Pitch, Leadless Chip Resistor Networks .
-
Page 17. Semiconductor parts with 250 in root number
Hermetic Receptacle, Panel Mount .
-
Implantable Neural Prostheses 2
The techniques covered include biocompatibility and biostability, hermetic packaging, electrochemical techniques for neural stimulation applications, novel electrode …
-
Page 4. Semiconductor parts with 802 in root number
Hermetic Receptacles for PCB or Solder Cup .
-
Page 172. Semiconductor parts with 100 in root number
Wet Tantalum Capacitors with Glass to Tantalum Hermetic Seal CECC 30202 Approved .
Indicates content that may require registration and/or purchase.