-
Supplier: BITZER US, Inc.
Description: Hermetic scroll compressors are used particularly in air conditioning and heat pump applications. They offer high cooling capacity, reliability, exceptional energy efficiency and low noise levels.
- Features: Other
- Construction: Scroll
-
Refrigeration Compressors and Air Conditioning Compressors - Semi-hermetic Reciprocating CompressorsSupplier: BITZER US, Inc.
Description: The semi-hermetic reciprocating compressors, which compress the refrigerant in two stages, are optimized for the low-temperature refrigeration range. Liquid subcooling significantly increases the cooling capacity and efficiency of the entire system.
- Features: Other
- Construction: Piston
-
Supplier: BITZER US, Inc.
Description: Optimized for air conditioning technology in vehicles: the hermetic compact screw compressors are designed for use in railway carriages and coaches. With their thin design, low weight and smooth running, they’re ideal for installation in confined roof and under-floor spaces.
- Features: Other
- Construction: Screw
-
-
Supplier: BITZER US, Inc.
Description: Designed for use in commercial and industrial applications, the semi-hermetic screw compressors are suitable for (H)CFC/HFC refrigerants and offer efficient mechanical capacity control. The concept of a parallel circuit with the same and different models offers high levels of
- Features: Other
- Construction: Screw
-
Supplier: Frascold S.P.A.
Description: motors available for operating in wider operating field. Compressors can also be driven by an external inverter, in this case, a dedicated execution called "I" is available. Available the special version "P", dedicated for applications with parallel-mounted compressors and/or flooded
- Input Power: 231,305.24165432557 watts
- Features: Other
- Construction: Screw
-
Supplier: Frascold S.P.A.
Description: Wide range of models with 2, 4, 6 cylinders, displacement from 4 to 154m3/h [50Hz] and nominal power from 0.5 to 50HP. The compressors can be used for a wide range of applications, in single and multi-compressors systems and cascade systems; the whole range can be inverter driven.
- Input Power: 37,307.297041020254 watts
- Features: Other
- Construction: Piston
-
Supplier: Frascold S.P.A.
Description: 34 models with displacement from 120 to 538 m3/h [50 Hz] and nominal power: 30 ÷ 160 HP. The whole series is suitable for operation with inverter. Suitable for HFC, HCFC and HFO blends with low GWP refrigerants. The newest concept of compressors, with a compact and innovative design, are
- Input Power: 119,383.3505312648 watts
- Features: Other
- Construction: Screw
-
Supplier: Tecumseh Products Company
Description: Discover the advantages of Tecumseh's broad range of energy efficient and reliable reciprocating compressors for household refrigerators and freezers, air-conditioning and commercial refrigeration applications including foodservice to walk-in coolers. What is a Reciprocating
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Compressor Technology: Reciprocating Piston
-
Supplier: Tecumseh Products Company
Description: High efficiency Tecumseh rotary compressors provide enhanced reliability, reduced sound and maximum flexibility with vertical and horizontal installation options for air conditioning and refrigeration applications. What is a Rotary Compressor? Rotary hermetic
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Gases Handled: Refrigerant
-
Supplier: FS-Curtis
Description: compressor for air-condition. Low vibration, low noise and high reliability. Semi-hermetic easy for maintenance. The HT Series Refrigerant Compressor is ideal for hot water or low temperature applications with the following features: High efficiency compressor for hot
- Capacity: 27.8 kW
-
Supplier: Bristol Compressors International, Inc.
Description: 9,000 to 287,400 BTU/H - the widest range of hermetic air conditioning compressors available from one source today. Our medium and low temperature refrigeration compressors are the highest performing in the industry, featuring: EER ranging from 2.8 to 6.4 in 45/100
- Capacity: 29.13414 kW
- Power Source: 115 / 60 / 1, 208-230 / 60 / 1, 208-230 / 60 / 3, 230 / 50 / 1, 380 / 50 / 3, 460 / 60 / 3, 575 / 60 / 3
- Features: Other
- Refrigerant Options: R22, R404a, R407c
-
Supplier: Carlyle Compressor Company
Description: Revolutionary Design, Same Reputation-Building Performance and Reliability. Now you can have Carlyle efficiency, reliability and quality in one twin-screw compressor, the Paragon. It's progressive, high-performing design combines Carlyle's vast refrigeration and cooling experience with
- Construction: Screw
-
Supplier: FS-Curtis
Description: Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and
- Capacity: 774 kW
- Refrigerant Options: R134a, R22, R407c
-
Supplier: Carlyle Compressor Company
Description: For more than three decades, our famous 06D and 06E semi-hermetic compressors have enjoyed an industry-wide record for efficiency and dependability. Today, after years of tough, reliable service, they're still the best in the business. Recognized as the Industry Leader in
-
Supplier: Sensata Technologies
Description: This protector is designed to protect 3-phase refrigeration and air conditioning compressor motors from excessive winding temperature; however, applications may be made to any WYE wound 3-phase motors where environmental conditions require a hermetic seal.
- Cutoff Temperature: 95 to 175 C
-
Supplier: Sensata Technologies
Description: This protector is designed to protect 3-phase refrigeration and air conditioning compressor motors from excessive winding temperature; however, applications may be made to any WYE wound 3-phase motors where environmental conditions require a hermetic seal.
- Cutoff Temperature: 95 to 175 C
-
Supplier: Sensata Technologies
Description: This protector is designed to protect 3-phase refrigeration and air conditioning compressor motors from excessive winding temperature; however, applications may be made to any WYE wound 3-phase motors where environmental conditions require a hermetic seal.
- Cutoff Temperature: 100 to 180 C
-
Supplier: UL Standards & Engagement
Description: MOTOR-COMPRESSORS, the speed of which can be set to different values; - variable capacity MOTOR-COMPRESSORS, that are MOTOR-COMPRESSORS where the capacity of the compressor is controlled at fixed speeds. NOTE 101 Examples of equipment which contain
-
Description: motor-compressors, that are motor-compressors, the speed of which can be set to different values; - variable capacity motor-compressors that are motor-compressors where the capacity of the compressor is controlled at fixed speeds. Examples of equipment which
-
Supplier: Sensata Technologies
Description: wide range of ports, connectors, and analog electrical outputs for ease of integration in various industrial applications. Applications: Hydraulics and Pneumatics; Mobile Hydraulics and Off-Highway Vehicles; Pumps and Compressors; Air Conditioning and Refrigeration Systems; Plant
- Working Pressure Range: 0 to 8,700 psi
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing
- Voltage Rating: 1,000 volts
- Current Rating: 750 amps
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: CSA Group
Description: variable capacity MOTOR-COMPRESSORS, that are MOTOR-COMPRESSORS where the capacity of the compressor is controlled at fixed speeds. NOTE 101 Examples of equipment which contain MOTOR-COMPRESSORS are – refrigerators, food freezers and ice makers (IEC 60335-2-24);
-
Supplier: Frascold S.P.A.
Description: Our wide range of over 100 models is meant to satisfy all medium and low temperature applications with HFC and HCFC-based refrigerants and with the HFO low-GWP refrigerants. They use semi-hermetic reciprocating compressors with nominal power from 0.5 to 30 HP, offering significantly
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Kaeser Compressors, Inc.
Description: helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor
- Drying Capacity: 18 to 145 SCFM
- Operating Temperature: 180 F
- Features: Automatic Condensate Drain, Integral Filter
- Dryer Technology: Refrigerated
-
Supplier: UL Standards & Engagement
Description: refrigeration systems), not already covered by a UL standard, that heat, cool or dehumidify as integral (not stand-alone) components of appliances. 1.3 Refrigerating units covered by these requirements employ sealed, hermetic-type motor compressors, and air- or water-cooled
-
Supplier: UL Standards & Engagement
Description: These requirements do not apply to: a) Electric valves and electric refrigeration controllers, hermetic refrigerant motor-compressors and the like, which are covered in or as part of separate, individual requirements. b) Electrical components of assemblies incorporating these
-
Supplier: UL Standards & Engagement
Description: These requirements do not apply to: a) Electric valves and electric refrigeration controllers, hermetic refrigerant motor-compressors and the like, which are covered in or as part of separate, individual requirements. b) Electrical components of assemblies incorporating these
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low
-
Supplier: Pfannenberg
Description: contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload
- Cooling Capacity: 2,999.9999999999995 to 5,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: contaminants entering the cabinet. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload
- Cooling Capacity: 2,999.9999999999995 to 5,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
Germany Bitzer semi-hermetic compressor High-precision touchscreen control system for easy and efficient (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited