-
Supplier: item America, LLC
Description: Angle Joint Set M6 creates a 90° corner fastening between moving components in Karakuri/LCA applications. The joints are perfect for easy-running and reliable power transmission in two directions of movement. The solution is low maintenance and ensures high process
-
Supplier: ATLANTA Drive Systems, Inc.
Description: maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on
- Nominal Bore: 0.2362206 inch
- Hub Outer Diameter: 0.4724412 inch
- Maximum Torque: 176.991150442478 In-lbs
- Hub Bore: Bored Hub - Round
-
Supplier: Hartford Technologies, Inc.
Description: the matching grooves. Finished parts are hardened to Rockwell C 60-65 for superior crush strength and high ductility. Tripot CV joint parts are then polished to a high surface finish. Hartford Technologies manufactures tripot CV joint components in numerous sizes
-
-
Supplier: Renbrandt, Inc.
Description: throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision
- Nominal Bore: 0.3125 to 0.375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: CGI, Inc.
Description: Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 20 to 500 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 to 25.00000000000002 arcmin
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
- Length: 4.75 inch
- Jaw Length: 0.0625 inch
- Weight: 0.108 oz
- Type: Round-Nose
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
- Length: 5.25 inch
- Jaw Length: 1.25 inch
- Weight: 0.1234 oz
- Type: Needle Nose
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
-
Supplier: Mueller Company
Description: Valve to provide reliable performance and long-term reliability. TOP SEALING O-RING - seals top of valve. FREE TURNING PLUG - eliminates metal-to-metal seating for easy turning. ENGINEERED ENTRY ANGLE provides smooth transition to flow passage with minimum flow loss. PORT SEALING O-RING -
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 175 psi
- Features: ANSI, AWWA, Other
- Valve Type: Ball Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: devices High-pressure liquid level indicators High-pressure piping, pipe bends, forged bends, blocks Threaded and blind flanges, tees, forged angle fittings, reducers, connectors, 90° and 45° elbows, double elbows Lens type gaskets, lens joints, blind lenses Instrument
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
specially designed spline nut and shaft High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components Precise high torque transmission capability with an effective contact angle (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
. This lets one crossed roller bearing replace more than one ball bearing, thus saving the space required by ball bearings, lowering the associated material costs. Crossed roller bearings are preferred for high-precision linear-motion applications with relatively short linear movements that (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Titanium balls provide a unique combination of low density, high strength, and corrosion resistance, making them an ideal choice for precision bearing and motion (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Markets Typical Applications Automotive Petrochemical industry Semiconductor Aerospace/defense Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
-sensing applications for the measuring of angles and distances in very small envelopes. Mechanical features include a 19-mm aluminum housing, a 3-4 mm (0.125") dia stainless steel solid or blind hollow shaft, precision ball bearings and SSI output. Suitable applications for this encoder include medical devices, X (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Transmission for Extreme Environments 1.Extreme Temperature Resistant Design: Engineered as a high-performance conductive rotary joint specifically for cryogenic liquid nitrogen environments, this 500A slip ring operates reliably across an (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
This newly developed High-Speed, Double-Row Angular Contact Ring is the best-performing high-speed rotary bearing in THK history! The BWH is a rotary bearing with balls aligned inside a cage between the inner and outer rings, and it is part of the THK Rotary Series along with the cross (read more)
Browse Roller Bearings Datasheets for THK America, Inc.
More Information Top
-
Marine Riser Monitoring With The Acoustic Ball Joint Angle-Azimuth Indicator
At moderate drilling depths high ball - joint angles must be avoided to prevent drill pipe from being in a state of yielding.
-
Finite-element analysis of quasistatic fracture in CV joints under full-turn and full-throttle conditions
Maximum principal stress of ball joint at high joint angle .
-
Investigations on Independent Suspensions on Trucks
… of increased wheel travel in order to maximize riding comfort minimize dynamic wheel loads minimize peak shock and reaction forces To gain the maximum wheel travel in conjunction with high steering angle the angular capability of ball joints and rubber bushes have …
-
http://dspace.mit.edu/bitstream/handle/1721.1/74438/813139969-MIT.pdf?sequence=2
Even switching to high strength ball joints with a larger allowed angle wasn't enough.
-
Vehicle steering returnability with maximum steering wheel angle at low speeds
The MOD2 indicates a suspension with low caster angle and high kingpin angle , obtained by a lower ball joint movement of +3 mm both longitudinally and laterally.
-
Measured and Predicted VIV Responses of Faired Drilling Riser Models
High drag, large deflection and excessive ball joint angle of risers have been causes for drilling operation downtime.
-
Design of Well Completion and Intervention Systems For Deployment From Dynamically Positioned Vessels
Special consideration needs to be given to HXT landing string tubulars, since they could be subjected to higher BOP flex joint and marine riser ball joint angles .
-
CNS University
More distally, the endplates adopt an arrangement similar to a ball and socket joint and the endplate angle becomes higher than 90 degrees.
-
Effects of Blowout Preventer End Connections on the Pressure Integrity of a Subsea BOP Stack Under Riser Loads
An increase in water depth, current loading on the riser, vessel offset, or mud density results in a higher required tension and/or a larger ball joint angle , thus reducing allowable pressure.
-
Shallow Water Drilling With Adeep Water Drillship
This higher tension was necessary to limit the offset and ball - joint angle , should the specified wind and wave occur.
Indicates content that may require registration and/or purchase.